Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SUPPORTING INFORMATION FOR RTCA/DO-178C AND RTCA/DO-278A
-
Supplier: Accuris
Description: Supporting Information for RTCA/DO-178C and RTCA/DO-278A Errata 1
-
Supplier: Accuris
Description: Model Based Development & Verification Supplement to RTCA/DO-178C and RTCA/DO-278A Errata 1
-
-
Supplier: Accuris
Description: RTCA, Inc., Document RTCA/DO-254, Design Assurance Guidance For Airborne Electronic Hardware
-
Supplier: Quarktwin Technology Ltd.
Description: Timer Module Chassis Mount, DIN Rail
- Mounting Options: DIN Rail
- Features: Other
-
Supplier: Hamilton Company
Description: The VisiFerm DO is the first optical oxygen sensor with integrated opto-electronics, having the full functionality of a measuring device with selfdiagnostics. It is steam sterilizable, autoclavable and CIP compatible. The VisiFerm requires less maintenance than a classical oxygen sensor as it
- Oxygen Range: 0.004 to 25 ppm
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 6.299216 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Spherical plain bearing
- Outside Diameter: 9.055123 inch
- Design Units: Metric
-
Description: MIL-STD 461 SHIELDING SYSTEM Our MIL-STD 461F/DO-160 enclosure is modular panel construction; the panels are a laminate of 26 gauge, electrolytically deposited zinc sheet steel laminated to both surfaces of ¾” thick solid, (structural) core material. These panels have a flame spread of
- Parameters: Emissions
- Features: Other
- Configuration: Walk-In
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 136V 219V DO214AA
- Tj: -55 to 150 C
- Peak Pulse Power: 1,000.0000000000001 watts
- Clamping Voltage (VC): 219 volts
- VBR: 144 volts
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, BIDIR, 160V, DO-214AB ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-15
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 160V, DO-214AB ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: 2.32A 259V 178V 160V Bi-Directional SMB(DO-214AA) TVS ROHS
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-201
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 160V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:178V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,160V V(RWM),DO-15
-
Supplier: TransPak
Description: Pre-printed edge protectors inform warehouse workers and freight carriers of handling instructions for shipments. Strong fibreboard construction stabilizes loads. Bright bold red printing. Use with stretch film or strapping to keep loads from shifting. Available in skid quantities.
- Protective Packaging / Dunnage: Angle / Edge Board
-
Supplier: TransPak
Description: Pre-printed edge protectors inform warehouse workers and freight carriers of handling instructions for shipments. Strong fibreboard construction stabilizes loads. Bright bold red printing. Use with stretch film or strapping to keep loads from shifting. Available in skid quantities.
- Protective Packaging / Dunnage: Angle / Edge Board
-
Supplier: TransPak
Description: Pre-printed edge protectors inform warehouse workers and freight carriers of handling instructions for shipments. Strong fibreboard construction stabilizes loads. Bright bold red printing. Use with stretch film or strapping to keep loads from shifting. Available in skid quantities.
- Protective Packaging / Dunnage: Angle / Edge Board
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 136V 219V DO214AB
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 219 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: TransPak
Description: Pre-printed edge protectors inform warehouse workers and freight carriers of handling instructions for shipments. Strong fibreboard construction stabilizes loads. Bright bold red printing. Use with stretch film or strapping to keep loads from shifting. Available in skid quantities.
- Protective Packaging / Dunnage: Angle / Edge Board
-
Supplier: Utmel Electronic Limited
Description: 2.3A 259V 178V 160V Bi-Directional SMB(DO-214AA) TVS ROHS
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: CableOrganizer.com, Inc.
Description: DO-Max™ Drop Over Cable ProtectorWhat's special about this cable protector? Heavy duty polyurethane cable protector can support up to 10,500 lbs per tire - an excellent solution to protecting your wires and hoses from vehicular traffic Dog bone connectors let you easily join multiple
-
Supplier: Sensata Technologies
Description: Mini-SIP SSR Ratings to 1A @ 60 VDC Bi-polar Transistor Output DC Control Normally Open or Normally Closed Output
- Input (Pick-up) Voltage Range: 3 to 60 volts
- Input Current Range: 0.015 amps
- Maximum Current: 1 amps
- Operating Temperature: -22 to 176 F
-
Supplier: Daemar Inc.
Description: The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and to shield against injury and impact against the raw tube end. Material: Low-Density Polyethylene Color: Black
-
Supplier: Littelfuse, Inc.
Description: The TP5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount
- VR: 160 volts
- Clamping Voltage (VC): 334.6 volts
- VBR: 144.8 to 19.3 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package
- VR: 160 volts
- Clamping Voltage (VC): 259 volts
- VBR: 178 to 197 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental
- VR: 136 volts
- Clamping Voltage (VC): 219 volts
- VBR: 152 to 168 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Classic Automation LLC
Description: Advant Controller 110/160 - 4 Groups (isolated) 8 Ch/group, 32 Ch. 60VDC Isolated,500mA
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: Advant S800 I/0 - DO814 Digital Output Module, 3BUR001455R1, current sinking,2x8ch 0.5A , shortcut circuit proof, Rated isolation is 50V. Use Module Termination Unit TU810, TU812, TU814, TU830.
- Data Acquisition: I/O Module
-
-
Supplier: Yellow Jacket, Inc.
Description: The DO-Max series offers "drop and go" installations over permanently installed cables, lines and hoses. Designed without a base plate, just drop them over the cables you want to cover, connect them together and the installation is complete.
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Maximum Voltage: 12 volts
- Illumination Type: Axial
- Illuminator Features: Diffused
- Light Source: LED
Find Suppliers by Category Top
Featured Products Top
-
The RTCA (Radio Technical Commission for Aeronautics) sets the DO-160 standard that defines environmental test criteria for aircraft of every type — from helicopters and general aviation to commercial airliners, jumbo jets, and even supersonic transport. With decades of experience (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
The QTR 160 series is the largest in diameter of the medium QTR motor range. The smallest motor measures just 17 mm in height with a continuous torque 4.1Nm, the largest motor excels with a 58.3 Nm peak torque. Power and size make that the QTR 160 Series motors can often replace large factory (read more)
Browse Brushless Motors Datasheets for Tecnotion -
With only 160 mm outer diameter the QTR High-stack torque motors are the solution for higher torque if your application does not allow a larger diameter. QTR high-stack motors are excellent for many semiconductor applications, such as wafer handling and translational movement. The motors ensure accurate rotation and safe transport to the next station. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
invaluable. Learn about the crucial role of Original Equipment Manufacturers (OEMs) in the manufacturing industry. Discover what OEM companies do, the benefits of working with an effective OEM, and how they can provide essential components and expertise to produce high-quality finished goods (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
An Explanation from Operating Principles by Type to Industrial Applications
(read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
. Key Features Up to 160 contacts in a symmetrical double-row layout Three choices of miniature pitches: 0.5mm (.0197”), 0.635mm (.025”) and 0.8mm (0.0315”) Board (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
Conduct Research Top
-
Basic Bulk Current Injection Test
are MIL-STD 461 (Military), RTCA/DO-160 (aeronautics), IEC 61000-4-6 (commercial) and ISO 11452-4 (Automotive).
-
Portescap Announces DO-160G Design Capabilities
Portescap is excited to announce that its standard motors can now be designed to meet the requirements of RTCA DO-160G, an aviation industry standard that outlines environmental test conditions for assessing the equipment and systems used in aircraft. DO-160 standards ensure that all devices used
More Information Top
-
Digital Airborne Camera
Special environmental tests following the RTCA/DO 160 aircraft standard guarantee high reliability and high data safety for the user.
-
http://www.microsemi.com/document-portal/doc_download/14737-aircraft-lightning-protection-directselect-method
A Shortcut to Selecting transient Voltage Suppressors for rtcA/Do - 160 threats featuring Microsemi’s new .
Indicates content that may require registration and/or purchase.