-
Supplier: Tempco Electric Heater Corporation
Description: Transmitter Ambient Temperature Range:-40° to +185°F (-40° to +85°C)RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed.
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Element Configuration: Double Element, Single Element
- Sensor Termination Type: Integral Connection Head (Thermohead)
-
Supplier: Chromalox
Description: PR-10 — Stainless Steel Transition with 40" of Leadwires PR-12 — Cast Iron Protection Head with Internal Terminal Block PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block Precision 100 Ohm Platinum RTD Element Rugged Design Offers Variety of
- Diameter or Width Range: 0.1625 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Other, Terminal Block
-
Supplier: Pyromation
Description: Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy
- Operating Temperature: 825 F
- Extension Wire Entry - NPT: 1" NPT, 1/2" NPT, 1/4" NPT, 1/8" NPT, 3/4" NPT
- Materials: Aluminum, Cast Iron
- Features: Chemical Resistant, Other, Weatherproof
-
-
Supplier: Pyromation
Description: Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: NOSHOK, Inc.
Description: Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others
- Sensed Temperature: -330 to 1,100 F
- Diameter or Width Range: 0.25 to 0.5 inch
- Sensitive Length: 2.5 to 24 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Pyromation
Description: engineers will design an RTD measurement device for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters.
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: Pyromation's general-purpose, screw-cover connection heads are NEMA/IP66 rated for indoor or outdoor use providing protection against dust, rain, splashing and hose-directed water. These company design-patented thermocouple and RTD connection heads have easy
- Extension Wire Entry - NPT: 1/2" NPT, 3/4" NPT
- Materials: Plastic
- Temperature Sensor Accepted: RTD (Resistance Temperature Detector), Thermocouple
- Head Type: Screw Cap & Chain
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 1,450 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Integral Connection Head (Thermohead)
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 1,450 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Integral Connection Head (Thermohead)
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 1,450 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Application Options: Explosion Proof
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 1,450 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Integral Connection Head (Thermohead)
-
Supplier: Durex Industries
Description: Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that
- Diameter or Width Range: 0.5 inch
- Sensitive Length: 3 to 22.125 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Nanmac Corporation
Description: The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head has 1/2” NPT threads where the probe is mounted and a 1/2” NPT conduit outlet for your wire
- Diameter or Width Range: 0.062 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Conax Technologies
Description: Programmable within seconds to measure temperatures within all standard sensor ranges. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33 mm(1.3”) BC
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Conax Technologies
Description: resistance variation to a standard analog current signal. Technical Characteristics: Within seconds the user can program a 5333D to measure temperatures within all standard RTD sensor ranges. The RTD and resistance inputs have cable compensation for 3-wire connections. Mounting
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Industrial RTDs produce greater accuracy and are broken down into two market segments: industrial and sanitary. Aluminum heads are used in industrial applications, chemical processes, production lines, ovens, furnaces, and
- Sensitive Length: 12 inch
- Features: RTD
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Industrial RTDs produce greater accuracy and are broken down into two market segments: industrial and sanitary. Aluminum heads are used in industrial applications, chemical processes, production lines, ovens, furnaces, and
- Sensitive Length: 6 inch
- Features: RTD
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Industrial RTDs produce greater accuracy and are broken down into two market segments: industrial and sanitary. Aluminum heads are used in industrial applications, chemical processes, production lines, ovens, furnaces, and
- Sensitive Length: 6 inch
- Features: RTD
-
Supplier: Cole-Parmer
Description: • Available in spring loaded and non-spring loaded styles Industrial RTDs produce greater accuracy and are broken down into two market segments: industrial and sanitary. Aluminum heads are used in industrial applications, chemical processes, production lines, ovens, furnaces, and
- Sensitive Length: 4 inch
- Features: RTD
-
Supplier: Ashcroft Inc.
Description: Available with and without transmitters Specifications: Choice of single or dual RTDs Sensor Types: Pt 100, and Pt 1000 Metric Stem Diameters: 3 mm, 4.5 mm, 6 mm and 8 mm Head Types: DIN B, BBK, BUZ and BUZH, SCCI and SCCA High accuracy sensors available Wide selection of aluminum
-
Supplier: Define Instruments
Description: What it does: The TM-2HL accepts a temperature RTD input signal and outputs a 4-20mA signal. The TM-2HL is a DIN B style head mount transmitter that accepts a 2-wire or 3-wire PT100/1000 input signal, and converts it to an industry standard 4–20mA output. Low cost, high accuracy 0.03%
-
Supplier: Tempco Electric Heater Corporation
Description: RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. Design Features: Platinum Resistance Element Idea for Food & Dairy Applications 316 SS Construction Available
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires, Integral Connection Head (Thermohead), Plug or Quick Connect, Screw Tabs or Lugs
- Element Configuration: Double Element, Single Element
-
Supplier: Acrolab Ltd.
Description: Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and
- Diameter or Width Range: 1.5 to 3 inch
- Sensitive Length: 4 to 6.5 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Integral Connection Head (Thermohead)
-
Supplier: Ultra Energy
Description: This RTD electrical interface can be configured for use with a connection head and terminal block or Quick Disconnect Electrical Connector (QDC). Typical applications include duct mounting, tank, pool, or vessel mounting. The RTD is qualified per IEEE 323-1974/1983 and
- Sensor Termination Type: Integral Connection Head (Thermohead), Plug or Quick Connect, Terminal Block
- Element Material: Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Enercorp Instruments Ltd.
Description: General Purpose Industrial RTD Temperature Sensors Small Version This is the all purpose model of our Industrial RTD Temperature Sensors line for general light duty industrial or commercial temperature measurement. Industrial RTD Temperature Sensors features a small threaded
- Features: RTD
-
Supplier: Ultra Energy
Description: The model N9004 fast time response RTD provides rapid detection of temperature changes in the Hot and Cold legs of the reactor coolant loops (RCS) of PWRs (pressurized water reactors). The N9004 RTD is a standard sensor in operating PWR nuclear plants, with original installations
- Sensed Temperature: 0 to 750 F
- Sensor Termination Type: Integral Connection Head (Thermohead)
- Element Material: Platinum
- Features: RTD
-
Supplier: TE Connectivity
Description: Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum
- Element Material: Platinum
- Features: RTD
-
Supplier: KOBOLD Instruments, Inc.
Description: The TSR is available in an RTD only version or RTD with head-mounted 2-wire 4-20 mA transmitter. NPT or Tri-Clamp® connections are standard.
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Ultra Energy
Description: Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a cast iron explosion-proof connection head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum
- Sensitive Length: 1.5 to 42 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Ultra Energy
Description: configured for use with a terminal block and terminal block connection head. The RTD is qualified per IEEE 323-1974/1983 and IEEE 344-1975/1987 for use in Class 1E harsh environments.
- Sensor Termination Type: Integral Connection Head (Thermohead), Terminal Block
- Element Material: Platinum
- Features: RTD
- Probe Features: Spring Loaded
-
Supplier: Tempco Electric Heater Corporation
Description: Connection Head in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 2, 3, 4
- Element Configuration: Double Element, Single Element
- Application Options: Explosion Proof
-
Supplier: Define Instruments
Description: What it does: The TM-2HL accepts an RTD or TC temperature input signal and outputs a 4-20mA signal. The TM-2HLI is a DIN B style head mount transmitter that accepts either an RTD PT100/1000 input signal, or a thermocouple input signal, and converts it to an industry standard
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 1 to 10 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Integral Connection Head (Thermohead)
-
Supplier: OMEGA Engineering, Inc.
Description: Connection Head Selection: PRTF-12 = Cast Iron Screw Top Head with Terminal Board PRTF-14 = Miniature Aluminum Screw Top Head with Terminal Board PRTF-18 = Flip Top Cast Aluminum Head with Terminal Board PRTF-19 = Sub-Miniature Aluminum Screw Cover Head with
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Acrolab Ltd.
Description: connection head type, meet XP Class I, Division 1, Group A, B, C, and D; DIP Class II, Division I, Groups E, F, G and Class III, Division 1. The required thermowell is available in standard, heavy-duty, and flanged constructions. The assemblies feature 316 stainless steel sheaths. They
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Features: Available as an Assembly
Find Suppliers by Category Top
Featured Products Top
-
: Compact connection terminal head (B-Series)—Compact, lightweight terminal heads provide convenient hook-up of extension wire (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Check out Pyromation’s line of RTD and Thermocouple CSA Certified Non-Incendive Assemblies for use in Hazardous Locations in the U.S. and Canada. The product groupings include remote-mount sensors, heat-tracing sensors and assemblies with extension lead wire. Options include assemblies with connection head mounted temperature transmitters. (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard, heavy-duty, and flanged constructions. The assemblies feature 316 stainless steel sheaths. They are available with aluminum or stainless steel explosion-proof connection heads. (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
RTDs for many industry applications. From single- or dual-element RTDs to PT100's to Sanitary CIP types, we have the right sensor for your job. If what you need is not available from our catalog, our product engineers will design an RTD for your specific application, including temperature sensor assemblies that require connection heads, thermowells and/or transmitters (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
complete assembly – both sensor and terminal head. This is an important distinction since common practice has been to pair an explosion proof rated terminal head with an unrated RTD or thermocouple, assuming suitability for hazardous locations. If installed in a hazardous area (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
. T142: Advanced programmability for a range of inputs, complemented by optional Bluetooth® Configuration. Benefits for the Engineering Sector: Flexible Installation: Suitable for sensor assembly connection heads or DIN (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
performance even in the most demanding situations. For applications requiring versatile and precise temperature monitoring, explore our Magnesium Oxide (MgO) thermocouples and general-purpose RTDs. Ideal for direct immersion, composite mixing, forming, and various other aerospace manufacturing (read more)
Browse Thermocouple Elements Datasheets for Pyromation
More Information Top
-
Maintenance of Process Instrumentation in Nuclear Power Plants
RTD connection head .
-
ISA SENS PERF RELI - Sensor Performance and Reliability
Some moisture can leak into the RTD through long-term exposure to the temperatures that exist around the RTD ’s connection head .
-
ISA MNTRNG MEAS I&C PERF NUC PWR PLNT - Monitoring and Measuring I&C Performance in Nuclear Power Plants
In some RTDs , the connection head is filled with chemical foam to help it qualify for nuclear service.
-
CR4 - Thread: 4 Wire RTD Transmitters
The unit were always in side shell ( Connection Head ) with the RTD down a thermowell.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/c07570857469fa398525723c007241fe/$File/2101774MNAC.pdf
Align the RTD Head such that the connecting conduit or cable will be pointing in the desired direction and then tighten the union.
-
International Performance Measurement and Verification Protocol: Concepts and Options for Determining Energy and Water Savings, Volume I
Typical purchasing specifications are for a matched set of RTD assemblies (each consisting of an RTD probe, holder, connection head with terminal strip and a stainless steel thermowell), calibrated to indicate the same temperature, for example within a tolerance of 0.1ßF …
-
NEMVP: North American energy measurement and verification protocol
Typical purchasing specifications are for a matched set of RTD assemblies (each consisting of an RTD probe, holder, connection head with terminal strip, and a stainless steel thermowell), calibrated to indicate the same temperature within a tolerance of 0.loF over the …
-
Tel-Tru Announces Expanded Line Of RTDs
The fully integrated transmitters eliminate the chance of wiring disconnections between the transmitter and sensor, and increase the reliability over traditional RTDs that use transmitters with connection head housings.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/382537e801c9c19b8525723d005efc41/$File/2101511.pdf
If wiring at connection head is correct, the RTD is defective.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
6) If wiring at connection head is correct, the RTD is defective.
Indicates content that may require registration and/or purchase.