Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or
- Temperature Measurement Range: -58 to 1,112 F
- Reference Resistance: 100Ω
- Configuration: 2-Wire, 3-Wire
- Features: Current Loop Converter, Temperature Signal Conditioners
-
Supplier: OMEGA Engineering, Inc.
Description: Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 158 F
- Temperature Measurement Range: -4 to 158 F
-
Supplier: Newark, An Avnet Company
Description: SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: DPM RTD SIGNAL CONDITIONER BOARD
-
Supplier: DigiKey
Description: DIN RAIL SIGNAL CONDITIONER, DC
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: Other Input
-
Supplier: Newark, An Avnet Company
Description: SIGNAL CONDITIONER RTD INPUT
-
Supplier: RS Components, Ltd.
Description: Crouzet 88950153 Signal Conditioner
- Features: Other, Other Input, Other Output
- Inputs: RTD Input
- Outputs: Voltage Output
-
Signal Conditioners - Sgnl Cond, Rtd/resistance, Dinrail; Signal Conditioner Input Status -- 31Y4213Supplier: Newark, An Avnet Company
Description: SGNL COND, RTD/RESISTANCE, DINRAIL; Signal Conditioner Input:RTD; Signal Conditioner Output:Relay; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:48VDC; No. of Channels:-; Signal Conditioner RoHS Compliant:
-
Supplier: Dataforth Corporation
Description: Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100KΩ and 13
- Operating Temperature: -4 to 158 F
- Temperature Measurement Range: -328 to 4,172 F
- Reference Resistance: 10Ω, 100Ω, 1000Ω, 120Ω, 200Ω, 500Ω
- T/C Type: B, E, J, K, N, R, S, T, W
-
Supplier: Radwell International
Description: LINEARIZED INPUT SIGNAL CONDITIONER,DIN RAIL ANALOG, 2 OR 3 WIRE RTD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WAGO
Description: Temperature signal conditioner for RTD sensors; Current output signal; Power via output; 6 mm module width
- Operating Temperature: -13 to 158 F
-
Supplier: OTEK Corporation
Description: OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Quarktwin Technology Ltd.
Description: SIGNAL CONDITIONER: ISOLATED RTD
- Operating Temperature: -13 to 167 F
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or
- Temperature Measurement Range: 32 to 3,092 F
- Reference Resistance: 100Ω
- Configuration: 2-Wire, 3-Wire
- Features: AC Current Input, AC Voltage Input, Current Loop Converter, Current-to-Voltage Converter, DC Current Input, DC Voltage Input, Frequency Input, Frequency-to-Voltage Converter, Strain Gauge / Bridge Input, Temperature Signal Conditioners, Voltage Converter / Inverter
-
Supplier: OMEGA Engineering, Inc.
Description: The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs,
- Operating Temperature: -40 to 185 F
- Temperature Measurement Range: -148 to 3,272 F
- Configuration: 2-Wire, 3-Wire, 4-Wire
- T/C Type: B, E, J, K, R, S, T
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two to six
-
Supplier: Red Lion Controls, Inc.
Description: butterfly valves or linear movements with attached potentiometer Power supply and signal isolator for 2-wire transmitters Process control with standard analog output Galvanic separation of analog signals and measurement of floating signals
-
Supplier: ACCES I/O Products, Inc.
Description: detection is desired. Three-wire RTD measurements are accomplished by adding two jumpers per channel. In order to provide extended range and resolution, an offset is introduced via a jumper. When this is done, all channels on the card are affected. With 5 VDC offset introduced RTD
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply (loop powered) 2- or 3-wire Pt100 RTD input Output 4 mA ... 20 mA, temperature linearization selectable DIP switch selectable ranges Sensor breakage detection
-
Supplier: Win Source Electronics
Description: Resistance: 360 Ω Coil Current: 33.3 mA Contact Current Rating: 16 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 6 ms Coil Power: 400 mW Height: 15.7 mm Weight: 10 g Number of Pins: 8 Width: 12.7 mm Categories: Signal Relays,Up to 2 Amps Case /
- AC Coil Voltage: 12 volts
- DC Coil Voltage: 12 volts
- Coil Resistance: 360 ohms
- Features: Other
-
Supplier: Automation24, Inc.
Description: The SIMATIC S7-1200 Signal Board SB 1231 RTD - 6ES72315PA300XB0 from Siemens offers a cost-effective expansion of your Siemens S7-1200, With 1 RTD analog input. The signal board SB 1231 RTD - 6ES72315PA300XB0 is simply plugged into the front of the CPU.
- Operating Temperature: -4 to 140 F
- Resolution: 15 bits
- Features: DC Voltage Input, Other, Other Output
- Form Factor: DIN Rail
-
Supplier: OROS
Description: XPods line: bridge & temperature conditioners Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge Automatic bridge balance (incl. in D-rec) 120 Ω / 350 Ω built-in resistors Continuous 0 to 10 V excitation
- Analog Input Channels: 8 #
- Features: Application Software Included, Bridge Conditioner, Other, Temperature Signal Conditioners
- CJC: Cold Junction Compensation
- T/C Type: E, J, K, N, T
-
Supplier: Powell Electronics, Inc.
Description: DIGITAL SIGNAL CONDITIONER RTD - LTB
-
Supplier: Radwell International
Description: RTD WIDE RANGING ISOLATING SIGNAL CONDITIONER, 0/300F IN, 4/20MA DC OUT, 120VAC,8 PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35RTD is a versatile and economical temperature meter, designed to accept 3 wire or 4 wire 100Ù Platinum RTD sensors. The meter is ordered factory calibrated for either a °C or °F readout, and a 0.1° or a 1° resolution and is shipped in the 3 wire mode. The 4 wire mode may be header
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Opto 22
Description: 10 Ohm Rtd Input Isolated
- Analog Input Channels: 1 #
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35RTD is a versatile and economical temperature meter, designed to accept 3 wire or 4 wire 100Ù Platinum RTD sensors. The meter is ordered factory calibrated for either a °C or °F readout, and a 0.1° or a 1° resolution and is shipped in the 3 wire mode. The 4 wire mode may be header
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be
- Analog Input Channels: 1 #
- Input Impedance: 100 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: · The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with pluggable terminal
- Analog Input Channels: 4 #
- Operating Temperature: -31 to 140 F
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Seismic / Geotechnical, Vehicular, Weather / Meteorology
- T/C Type: B, E, J, K, N, R, S, T
-
Supplier: Watlow®
Description: Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free manner. Several
Find Suppliers by Category Top
Featured Products Top
-
Signal conditioning is essential for reliable industrial measurement and control systems. It focuses on preserving the integrity of sensor signals by filtering noise, isolating interference and amplifying inputs so they can be (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
When standard off the shelf signal conditioning solutions will not do the job, Dataforth design and engineering team is ready to help with customized signal conditioning products meeting your needs. Dataforth can utilize a large portfolio of over 1000 different signal conditioning (read more)
Browse Datasheets for Dataforth Corporation -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
P 44000 series was developed by Knick to accurately measure temperature from Pt100 RTDs in high-voltage environments, up to 11kV. The P44000 converts the RTD signal (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
testing environments. Use cases have included voltage testing and temperature simulation (mV signals seen with RTDs) in Power Hardware in the Loop (P-HIL) configurations. Reliability in High Voltage Environments (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
Single Supply Temperature Sensing with Thermocouples
, and silicon based sensors. For an overview and comparison of these sensors, refer to Microchips AN679, Temperature Sensing Technologies. This application note focuses on circuit solutions that use thermocouples in the design. The signal conditioning path for the thermocouple system will be discussed
-
Thermistors in Single Supply Temperature Sensing Circuits
. From this discussion, various linearization resistor networks will be shown with error analysis included. Finally, the signal conditioning path for the thermistor system will be covered with complete application circuits from sensor or microprocessor.
More Information Top
-
Development of a Sensor for Real-Time Detection of In-plant Crevice Contaminants
The RTD signal conditioner converted the approximately linear increase in resistance with increasing temperature to a proportional 4 to 20 mA output.
-
A smart RTD temperature sensor with a prototype IEEE 1451.2 internet interface
Our intent is to test the stability and relative precision of the RTD signal conditioner and STIM.
-
New products
New Low-Cost RTD Signal Conditioners with USB Configuration .
-
Page 6 - Operational Amplifiers
Battery Powered (Li-Ion) Platinum RTD Signal Conditioner with Curvature Correction - The LT2078 is a micropower dual op amp in 8-pin small outline, standard surface mount package, and LT2079 is a micropower quad op amp offered in the standard 14 …
-
Signal Conditioners
Isolated RTD Signal Conditioner .
-
Advanced Methodology for Precisely Simulating RTD Sensor Types - Nasa Tech Briefs :: NASA Tech Briefs
In order to read this resistance, a constant amount of current is pumped into the circuit by the RTD signal conditioner , and the resulting voltage is read back.
-
Solar thermal enhanced oil recovery (STEOR). Sections 2-8. Final report, October 1, 1979-June 30, 1980
Signal Conditioning 0 RTD Signal Conditioners (30) 0 Flow Transducer Conditioners (30) 0 Pressure Transducer (3) 0 Other Voltage Conditioners (16 .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA482985&Location=U2&doc=GetTRDoc.pdf
It is also recommended that the F200 RTD signal conditioner by calibrated once per year.
-
TI introduces single-supply, auto-zero sensor amplifier
Other digitally calibrated sensor signal conditioning ICs from TI include PGA309, a voltage output programmable sensor conditioner with temperature compensation, and XTR108, a 4-20 mA, two-wire transmitter, or voltage output programmable RTD signal conditioner .
-
Miscibility of lubricants with refrigerants, Phase 1
Platinum RTD & Signal Conditioner .
Indicates content that may require registration and/or purchase.