-
Supplier: Accuris
Description: Steel Wire for Hose Reinforcement Part 1: Specification for Coated Round and Flat Steel Wire for Rubber Hose Reinforcement
-
Supplier: Accuris
Description: Steel Wire for Rubber Hose Reinforcement Part 2: Metallic Coated Steel Wire for the Bonded Reinforcement of Hydraulic Hoses
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing the strength of adhesion of single-filament wire to vulcanized rubber compounds. The methods apply to, but are not limited to, wire made from brass, bronze, or zinc coated steel wire. The adhesion strength
-
-
Supplier: CSA Group
Description: ISO 23717:2006 specifies the composition, dimensions and mechanical properties of steel wire with a high mass fraction of carbon, generally brass coated, for reinforcing high-pressure hoses. It is applicable to multiple parallel wires, braided or spirally wrapped for
-
Description: ISO 23717:2006 specifies the composition, dimensions and mechanical properties of steel wire with a high mass fraction of carbon, generally brass coated, for reinforcing high-pressure hoses. It is applicable to multiple parallel wires, braided or spirally wrapped for
-
Supplier: Flexaust
Description: • Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses • Offers
- Inside Diameter: 4 inch
- Working Pressure: 25 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -50 to 285 F
-
Supplier: ASTM International
Description: 1.1 This test method cover procedures for testing the strength of adhesion of single-filament wire to vulcanized rubber compounds. The method applies to, but is not limited to, wire made from brass, bronze, or zinc coated steel wire. The adhesion strength is
-
Supplier: ASTM International
Description: 1.1 This test method cover procedures for testing the strength of adhesion of single-filament wire to vulcanized rubber compounds. The method applies to, but is not limited to, wire made from brass, bronze, or zinc coated steel wire. The adhesion strength is
-
Supplier: Flexaust
Description: Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely
- Inside Diameter: 10 inch
- Working Pressure: 3 psi
- Maximum Vacuum: 2 in Hg vac
- Temperature Range: 20 to 150 F
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Silicone rubber coated fibreglass fabric with spring steel wire helix. Offers lightweight and maximum flexibility coupled with high temperature resistance.
- Inside Diameter: 1.5 to 12 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to high voltage ionization permits operation of silicone
- North American (AWG): 12 AWG
- Rated Voltage: 50 kilovolts
- Operating Temperature: 150 C
- Standards / Approvals: CSA Mark
-
Supplier: Certex UK
Description: Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The
- Load Capacity: 1,763.696 lbs
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The
- Load Capacity: 3,527.392 lbs
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The
- Load Capacity: 11,904.948 lbs
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The
- Load Capacity: 7,054.784 lbs
- Line Type: Wire Rope / Cable
-
Supplier: TMP Pro Distribution
Description: manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf
-
Supplier: TMP Pro Distribution
Description: manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf
-
Supplier: Labconco Corporation
Description: Stockroom Cart, a step ladder and cart in one. Features two removable, watertight, epoxy-coated steel pans with gray vinyl mats, and one vinyl-coated wire basket. Sturdy, two-step ladder with non-skid surface conforms to OSHA and ANSI design guidelines. Spring-loaded,
- Capacity: 400 lbs
- Length: 34.88 inch
- Width: 19 inch
- Cart / Truck Type: Platform Cart / Truck, Stockpicker / Ladder Cart
-
Supplier: Mi-T-M Corporation
Description: Frame: 1-inch powder coated steel tube handle for easier handling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated steel base plate · Quick release gun/wand holder and hose wrap Unit Includes: Quick
- Water Jet Pressure: 1,400 to 4,000 psi
- Water Flow: 90 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Labconco Corporation
Description: FilterMate Portable Exhauster connects to the Demonstration Hood, XPert Balance Enclosure, Protector XVS Ventilation Station or Protector Work Station to provide an alternative to outside ducting. Features include glacier white and gray, epoxy-coated steel housing; rubber feet;
- Required Airflow: 250 SCFM
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: full factory assembly; ergonomic, extruded rubber handle grips; durable glacier white, epoxy-coated 18 gauge welded tubular steel frame; ID tag; supports loads up to 400 lbs.; lifetime guarantee. Also available in 4-Basket style.
- Capacity: 400 lbs
- Length: 34.9 inch
- Width: 19 inch
- Cart / Truck Type: Platform Cart / Truck, Shelf / Tray / Stock Cart
-
Supplier: Fluke
Description: provide a better grip on wires and feature a built-in cutter and cable stripper. These 6.5" (16.5 cm) needle-nose crimping pliers are forged of high-quality steel with rubber-coated ergonomic handles for a reliable, non-slip grip.
- Application / Connector Type: AdvancedTCA, Fiber Optic
- Technology: Electrical Tools, Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: Southland Equipment Service
Description: Available in standard or swivel models. Safety guards are spiral wire front and rear. Swivel model rotates 360° in 12.5° increments and locks in place with a steel locking pin. Powder coat 20 ga. steel housing has front and rear roll formed embossments for added strength and
- Air Flow Rate: 18,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 42 inch
- Drive Type: Belt Drive
-
Supplier: Kee Safety Inc.
Description: in safety orange or safety yellow. The stainless steel wire cable is vinyl coated for long term outdoor use in safety yellow for greater visibility. The cables are connected to the uprights with stainless steel shackles which makes adjusting the layout very easy. The
- Standards: OSHA
- Material: Stainless Steel
- Type: Warning Line
-
Description: Polyken 225FR FLAME RETARDANT UNPRINTED CLOTH TAPE A superior flame retardant polyethylene coated waterproof tape with an exceptionally aggressive adhesive to a variety of substrates including steel and plastic Applications · Used in areas where flame retardancy is required · For
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Other, Single-Sided Adhesive
-
Supplier: Pressure Washers Direct
Description: inch spray lance with insulated grip fights fatigue •4 quick-connect nozzles in 0°, 15°, 40°, and soap nozzle •Low pressure chemical injection applies soap effectively •25 foot steel wire braided hose w/quick connects & storage hook Durable Powder Coated Steel Frame
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Novo Precision, LLC
Description: Steel, Brass, Copper, Aluminum, Gold, Platinum, Silver, Bronze, Solder, Tungsten, Tantalum, Diamond Coated Wire, Nickel, Nitinol, Elgalloy, Kovar, Molybdenum, Nichrome, Titanium, Ceramic, Plastic, Hard Rubber, and many more. Special Processes Passivation, Teflon Coating,
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: installation into the grooves of the ring carriers. Depending on the applications or the technical requirements, the ring carriers can be manufactured from steel, cast iron, light alloy or plastics. Precautions for installing laminar seal ring Ensure that the edges or transition holes are
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Waytek, Inc.
Description: EPTR rubber Bushing: Santoprene TPV Compression Nut, Strain Relief: Nylon Terminal Screws: Electroless nickel-coated brass Wire Module: Nylon Operating Temperature: -40°F (-40°C) to 140°F (60°C)
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Pressure Washers Direct
Description: grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily change engine
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: •Commercial grade axial pump with oil sight glass & oil drain plug EZ Grip Garden Hose Fittings •No more busted knuckles hooking up your garden hose Durable Powder Coated Steel Frame •Anti-vibration rubber foot prevents creeping during operation •Frame cut-outs to easily
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: •0, 15, 25, 40 degree fan sprays & detergent application tip 50 Feet Of Wire Braided High Pressure Hose •Rated to 3000 PSI with hose guard for burst protection Powder Coated 10 Gauge Steel Chassis With Front & Back Handles •Rugged, all weather protection; easy to transport
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: TMP Pro Distribution
Description: connectors with screwdown terminals for bare wire. Connectors paralleled for input and loop-thru. Max. wire 12 AWG (2.5 mm2). Rubber terminal covers included. Suspension : Two identical suspension systems (one as main suspension cable and the other as safety cable), each
- Application: Music / Audio Systems
-
Supplier: Tripp Lite by Eaton
Description: during wired syncing). The cabinet promotes comprehensive device protection with steel construction and a black powder-coated finish for long-term durability. It locks with the included keys to help prevent device theft, damage or tampering. Flow-through ventilation protects against
Find Suppliers by Category Top
Featured Products Top
-
Professional Performance & Value for Industrial Buyers Superior Structural Reinforcement: Equipped with 4/6 layers of high-tensile spiraled steel wire reinforcement, the hose delivers exceptional tensile strength (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Extreme Burst Strength & Fatigue Life – Four alternating spiraled layers of high-tensile steel wire deliver min. 66 MPa burst pressure and exceptional impulse resistance, slashing unplanned downtime in high-cycle operations (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Vardex® Steel Wire Reinforced PVC Hose Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Core Features & Professional Value (Boost Efficient Operations)? Ultra-High Pressure Bearing: Reinforced with four alternating layers of high-tensile spiral steel wire, working pressure up to 28MPa, minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
States > California > State > Air Districts > San Joaquin Valley > Regulation IV - Prohibitions > [sju AQMD 4681] Rule 4681 - Rubber Tire Manufacturing
3.1 Bead Cementing: the application of solvent based cement to an assembled tire bead or to rubber coated steel wire to be assembled into a bead.
-
Modification of poly(ethylene terephthalate) and nylon 66 surfaces by using organometallic polymerization catalysts
a The rubber used for these results contained additives used for bonding brass- coated steel wire to rubber .
-
Regulations on Motor Vehicle Safety Standards - Wholly Amended by Ordinance of the Ministry of Transport No. 1002, May 25, 1993.
“Bead” refers to the steel wires coated with rubber , which is fixed to the rim when the tyre is mounted.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
Beadwinding machines produce a round, rubber - coated , steel wire known as a “bead” (Tr.
-
Acute respiratory effects of a fire involving silicone rubber
The design of the oven caused the flames from the burning spools and butyl rubber to be drawn over the silicone rubber coated wire on a steel spool in the rear of the oven.
-
Polymers on the Crime Scene
It is made with a steel wire loop coated with rubber and with a cross-sectional profile that guarantees a stable mounting of the tyre on the rim.
-
Polymer Technology
They can be used for coating wires , rubber , steel , reinforced plastics, and wood.
-
Glossary of Terms Relating to Rubber and Rubber-Like Materials
—The body or portion of a pneu- matic tire constructed by superimposing plies of rubber - coated fabric or steel wire upon one another and anchoring them around the beads.
-
Applications of surface analysis in materials science and technology
In the fabrication of steel-cord automobile tyres, use is made of the specially strong bonding between brass and rubber , by coating the steel wires with a thin layer of Cu-Zn alloy.
-
Bill Of Materials - Toshiba SurePOS 740 (4900-745)
Fan Retention Pin, Formed Steel Wire , w/ Rubber Coating .
Indicates content that may require registration and/or purchase.