-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be assured of
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Boston Gear
Description: Overview Boston Gear offers seven types of couplings that permit accurate linkage of in-line system components for the transmission of motion and power. They include: three-jaw insert and three-jaw spider ring types, shear, clamping, multi-jaw, rigid, 1-piece, and plastic sleeve types. All
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the chemical resistant liquid pump. The
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Features: Gear Pumps, Plastic
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction The ductile iron body and
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction The ductile iron body and
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction The ductile iron body and
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron Construction The ductile iron body and
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mile-X Equipment, Inc.
Description: ARO High Volume Non-Metered Fluid Control Handle Motor Oil, Gear Oil, Transmission Fluid Features: Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid Has flexible rubber hose with non-drip nozzle; use with 1:1 and 3:1 pumps; Non-drip
-
Supplier: Walter Surface Technologies
Description: wax, glue, paint, tar, and ink Cleaning machine parts, tools, pumps, gears
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Leybold USA Inc.
Description: DRYVAC DV 800 380-480V, LVO 210 Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through temperature, exhaust pressure and power
- Pumping Speed: 470.4 CFM
-
Supplier: Boston Gear
Description: Overview At Boston Gear, we manufacture our FC couplings from the highest quality alloy steel - not from powdered metal as many other industrial manufacturers do. Consisting of two metal jaws - or hubs - and an insert, this style of coupling is suited for high-torque and shock loads, does not
- Bore Diameter: 0.375 to 2.125 inch
- Coupling Type: Gear / Multi-Jaw
-
Supplier: SAE International
Description: 1.21 MPa (175 psi) maximum working pressure. This specification defines the minimum performance levels of a flexible connector in the hydraulic steering system to convey power steering fluid from the steering gear back to the pump/reservoir.
-
Supplier: SAE International
Description: 1.21 MPa (175 psi) maximum working pressure. This specification defines the minimum performance levels of a flexible connector in the hydraulic steering system to convey power steering fluid from the steering gear back to the pump/reservoir.
-
Supplier: Henkel Corporation - Industrial
Description: Acetoxy silicone paste which cures on exposure to moisture to form a tough, flexible, silicone rubber gasket. LOCTITE® SI 5015 is a blue, acetoxy silicone paste which cures on exposure to moisture to form a tough, flexible, silicone rubber gasket. It resists aging, weathering and
- Use Temperature: 65 to 500 F
- Chemical System: Silicone
-
Supplier: SAE International
Description: specification defines the minimum performance levels of a flexible connector in the hydraulic steering system to convey power steering fluid from the steering pump to the steering gear.
-
Supplier: Lovejoy, Inc.
Description: stock bore/keyway combinations. These couplings require no lubrication and provide highly reliable service for light, medium, and heavy duty electrical motor and internal combustion power transmission applications. Applications include power transmission to industrial equipment such as pumps,
- Bore Diameter: 0.125 to 7 inch
- Rated Torque: 3.5 to 170,000 In-lbs
- Rated Speed: 3,600 rpm
- Coupling Type: Elastomeric "Tire" Shape, Gear / Multi-Jaw
-
Supplier: Union Process, Inc.
Description: alumina, zirconium oxide, silicon nitride, silicon carbide, food-grade rubber, polyurethane, or Tefzel®. Agitator arms can be stainless steel, plastic, tungsten carbide, or zirconium oxide. For complete metal-free systems, the holding tank can be HALAR® or nylon coated. Variable speed
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be replaced with
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines, and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Emerson Bearing Co.
Description: Fabricating formed-in-place gaskets for gear boxes, compressors & pumps. Sealing trailers, truck cabs & RV's. Sealing marine cabins & windows. Sealing and caulking joints in sheetmetal stacks, ductwork & equipment housings. FDA-USDA approved. Meets and exceeds Federal specification
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: Union Process, Inc.
Description: (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven raw water pump Lube oil cooler in fresh water system Short profile marine gear with 2.47:1 reduction Glow plug cold starting aid Four point adjustable flex mounts -
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: Wabash MPI
Description: steel platens are machined parallel and level within +/-.001 in/ft. for precise quality results. An integral hydraulic system features a gear or variable volume, pressure compensated pump (varies by model). A pressure relief valve and gauge is included for adjustable clamp force. Down
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m (32’6”) Knuckleboom 22.8 cm
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Two Dual Element Return (3 mic)Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms9.9 m (32’6”) Knuckleboom
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Pilot Joystick Controls Single Element Return (3 mic) Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms8.2 m (27’) Knuckleboom 22.8 cm
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Mounting Hydraulic SystemThree (3) In-Line Gear Pumps Radial Piston Swing Motor Continuous Rotation Electro Hydraulic (EHC) Controls Single Element Return (3 mic) Filtration Filtration Bypass Indicators Diagnostic Nipples @ Pump for serviceability Booms8.2 m (27’) Knuckleboom
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: Lift Products, Inc.
Description: degreased and descaled Integral gear pump with check valve, relief valve, solenoid valve Smooth stainless steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: device Expansion joint separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating Oil
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Separate silencer and spark arrester, unlagged 35 dB(A) Fresh Cooling Water System HT pump, fitted on engine LT pump, separate, vertical design, electric motor driven HT thermostat, not powered and separate Engine preheating equipment, fitted on base frame Lubricating Oil
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Banbury Internal Mixer Qty (2) - 84" Mills 3.5" Extruder Small Batch Size Capability - (3) midgets, (1) BR, (3) 16-18" mills ISO 5 Clean room enclosing gear pump filtration, preform & packaging operations. Twin Screw Inconel Compounding Extruder (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
locomotion system which Bike is fitted with. The two gears are inde- pendent, each can turn 90 degrees to the right or the left, with 30 degrees of gimbal (required for moving with agility over the pipes’ curved surface). And each wheel has its own ultraprecise engine, for separate speed (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
ZINC BROMIDE SOLUTION FOR USE IN SHIELDING WINDOWS
A hard rubber gear pump capable of supplying 50 pounds pressure can be used for filtration and for transferring zinc-bro- mide..
-
Advances in Elastomers II
4.8.1 Compact Rubber Extruder with Gear Pump .
-
Reinforcement of ethylene‐acrylic elastomer with a dispersion of grafted PA6 droplets
PA6 was metered by weight loss feeder to the first barrel section, and the AEM was fed via a specialized rubber feeder and gear pump (The Bonnot Company).
-
SYNOPSIS AND ANNOTATED BIBLIOGRAPHY ON
ELECTROFISHING WITH SPECIAL REFERENCE TO
COLUMBIA RIVER SQUAWFISH CONTROL
…carry the conditioned power to the electrodes, (5) electrodes to properly couple the conditioned electrical power to the water, and (6) auxiliary equipment to provide the peripheral functions necessary for successful electric fishing (nets, lights, pumps , aerators, rubber gear , etc.) (Novotny 1990).
-
Development of a Systemwide Program: Stepwise Implementation of a Predation Index, Predator Control Fisheries and Evaluation Plan in the Columbia River Basin, ...
…carry the conditioned power to the electrodes, (5) electrodes to properly couple the conditioned electrical power to the water, and (6) auxiliary equipment to provide the peripheral fimctions necessary for successful electric fishing (nets, lights, pumps , aerators, rubber gear , etc.) (Novotny 1990).
-
Effect of body size on the standard metabolism of horse mackerel
Gear pump T-piece with rubber stopper .
-
Handbook of Noise and Vibration Control Complete Document
…reciprocating pumps, by helical or spiral gear sets instead of spur or bevel gears, by finer pitches and shorter teeth, by improving gear lubrication, by introducing a soft material (such as lead, rubber , or plastic) in gear pumps and by using roller…
-
The impact of metals on society part X: Brazil
The use of the pick and shovel were improved by the addi- tion of rubber rafts, scuba gear , gravel pumps , and portable stamp mills.
-
Precision Temperature Control for Optics Manufacturing
Typically, positive displacement pumps pumping water use rubber impellers or nylon gears .
-
Printable Hydraulics: A Method for Fabricating Robots by 3D Co-Printing Solids and Liquids
We also demonstrate a 3D printed fluid gear pump and explore the use of rubber -like materials by printing fluid- actuated soft grippers.
Indicates content that may require registration and/or purchase.