-
Supplier: Pallmann Industries
Description: Areas of Application: The shearing ledge shredder, type PUMA is used in recycling operations for the production of valuable secondary raw materials. The feed material should be available in pieces in order to be metered into the machine. To the PUMA it does not make any
-
Supplier: Vecoplan, LLC
Description: Designed for liberating steel wire from rubber content in pre-shredded tires, resulting in a more useful end product. This provides a cleaner end product that has much more recycling value than traditional TDF.
-
Supplier: Vecoplan, LLC
Description: Designed for liberating steel wire from rubber content in pre-shredded tires, resulting in a more useful end product. This provides a cleaner end product that has much more recycling value than traditional TDF.
-
-
Supplier: Bepex International LLC
Description: Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. Flexibility in the design is facilitated by various orifice plate sizes, cutoff knife speeds, main
-
Supplier: Bepex International LLC
Description: The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. Customization is facilitated by various orifice plate sizes, cutoff knife speeds, main shaft
- Equipment Types: Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Other
- Process Type: Dry
-
Supplier: GranuTech Saturn Systems
Description: Crumb Rubber System The System is the Solution The industry’s only complete processing systems turn whole scrap tires into high value crumb rubber. Every scrap tire processing operation is unique in its demands, its needs, its requirements. Tapping
-
Supplier: Accuris
Description: PLASTICS AND RUBBER MACHINES - SIZE REDUCTION MACHINES - PART 1: SAFETY REQUIREMENTS FOR BLADE GRANULATORS AND SHREDDERS
-
Supplier: Accuris
Description: RUBBER AND PLASTICS MACHINES - SIZE REDUCTION MACHINES - PART 3: SAFETY REQUIREMENTS FOR SHREDDERS
-
Supplier: Accuris
Description: PLASTICS AND RUBBER MACHINES - SIZE REDUCTION MACHINES PART 1: SAFETY REQUIREMENTS FOR BLADE GRANULATORS AND SHREDDERS
-
Supplier: Accuris
Description: PLASTICS AND RUBBER MACHINES - SIZE REDUCTION MACHINES - PART 3: SAFETY REQUIREMENTS FOR SHREDDERS
-
Supplier: Pallmann Industries
Description: The Karakal has been initially developed for rubber recycling, but ultimately it may also be applied to plastics. It is designed for the recycling of technical rubber parts from production and also used tyres. As there is a lot of waste generated in this sector, a process was developed
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For comminution of dry, soft to medium-hard, sample materials as well as fibrous materials and plastics as well as for sample preparation according to RoHS. Max. feed size: 70 x 80 mm Areas of application For the comminution of plastics, rubber, films, leather, fabrics
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For comminution of dry sample material with soft to medium-hard consistency, for fibrous materials or cellulosic materials as well as for sample preparation according to RoHS. Max. feed size: 70 x 70 mm Areas of application For the comminution of plastics, rubber, leather
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat
- Equipment Types: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Feed: Batch
- Industry or Material Processed: Chemicals / Fertilizers, Food Processing / Grain, Wood / Pulp & Paper, Polymers, Power / Coal & Coke, Waste / Recycling
- Process Type: Dry
-
Supplier: TGW International
Description: Not Limited To: Extrusion Cutoff Knives Granulators Pelletizing Knives (Strand, Underwater, Water Ring, and Air Ring) Pulverizing Knives (for Plastic, Rubber, Wood, and others) Shredders (for Rubber and Plastic)
-
Supplier: Vecoplan, LLC
Description: The VTB-F2 belt conveyor features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.2 and 1.6 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency pull cord and speed monitor, this
- Conveyor Type: Belt Conveyor
- Features: Cleated
-
Supplier: Vecoplan, LLC
Description: The VTB-M belt conveyor with 30-degree lateral trough angle features a particularly hard-wearing (optionally oil-resistant) rubber conveyor belt. With a delivery rate of between 0.8 and 1.8 m/s, and attachment points for drum and belt scraper systems and safety devices such as an emergency
- Conveyor Type: Belt Conveyor
- Features: Cleated
-
Description: coupling is ensured. After disengagement the coupling can be returned to its operating condition by striking the pressure pin (7) with a rubber or plastic hammer. It is possible to adjust the disengagement torque in each setting range. We would be pleased to send you our setting chart on
- Bore Diameter 1: 1.18 to 7.87 inch
- Design Units: Metric
- Keyway: Yes
- Length: 9.29 to 15.24 inch
-
Description: . After disengagement the coupling can be returned to its operating condition by striking the pressure pin (7) with a rubber or plastic hammer. It is possible to adjust the disengagement torque in each setting range. We would be pleased to send you our setting chart on request. Mechanical
- Bore Diameter: 1.18 to 7.87 inch
- Coupling Diameter: 7.87 to 16.54 inch
- Coupling Length: 12.72 to 25.67 inch
- Coupling Type: Torsionally Flexible Coupling
-
Description: coupling can be returned to its operating condition by striking the pressure pin (7) with a rubber or plastic hammer. It is possible to adjust the disengagement torque in each setting range. We would be pleased to send you our setting chart on request. Mechanical limit switch The GWS series
- Bore Diameter: 0.9843 to 7.87 inch
- Coupling Diameter: 7.87 to 16.54 inch
- Coupling Length: 7.09 to 11.5 inch
- Coupling Type: Torsionally Flexible Coupling
Find Suppliers by Category Top
More Information Top
-
paper shredder machine - offers from paper shredder machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : plastic shredder, pp shredder, ps shredder, rubber shredder ] .
-
single shaft shredder - offers from single shaft shredder manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : plastic shredder, pp shredder, ps shredder, rubber shredder ] .
-
Synthetic Paper
in pellet form, the rubber shredder can be eliminated.
-
Eps Foam - Eps Foam Manufacturers, Suppliers
Foam Shredder EVA, Eps Foam Shredder Rubber Shredder Scrap Steel Crusher .
-
The use of experimental design to study the responses of continuous devulcanization processes
Both materials were cut into crumbs of smaller than 1 cm using a rubber shredder .
-
EPDM rubber reclaim from devulcanized EPDM
Both materials were cut into crumbs smaller than 1 cm by a rubber shredder .
-
CR4 - Thread: Star-Stop Motor
I remember working on one motor that someone bought used off of a fan and he wanted to put it on a rubber shredder .
-
Sell waste tyre recycling equipment-Tire Bead Extractor
• Sell Waste tire recycling machinery-Fine Rubber Shredder .
-
Opportunities and Barriers to Resource Recovery and Recycling from Shredder Residue in the United States
This section explores the economic feasibility of recovering and/or recycling the organic materials foam, plastics, and rubber in shredder residue.
-
Life cycle assessment of lightweight and end-of-life scenarios for generic compact class passenger vehicles
shredding + filler substitution); recovery of fluids, waste oil, cooling liquid, break fluids energy, rubber and shredder residue (based on incineration, cement works) Rubber landfilling (PP), shredder-residue landfilling, landfilling (mix of landfilling .