-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: weight and watertight, with a fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: weight and watertight, with a fully sealed, military grade connector. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: weight and watertight, with fully sealed, military grade connectors. Front-mounted controls and various mounting options makes the monitor user-friendly. The MSM rugged TFT LCD military display is fully sunlight readable and MIL-STD-3009 making it viewable under any
- Features: Flat Panel Monitor
-
-
Supplier: Visual Sound, Inc.
Description: optical stack ensures optimum optical performance at all times and offers a truly rugged, condensation-free visualization solution under all conditions. Moreover, the Rugged Display Module feature Automatic Phase Adjust (APA) technology, offering clear and sharp images over
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: Barco Presentation The RFD-251 is a 20" Rugged Flat Display which offers superior operational performance in harsh military environments. The RFD-251 features a 20" MIL-tailored rugged LCD with a front bonded optical stack for improved optical performance and superior
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Daisy Data Displays, Inc.
Description: This flat panel's COTS (Commercial Off The Shelf) design and LCD color display X-Terminal will prove itself as a vital piece in your military operations. Its compact structure is designed for simple installation and removal and its raised clear, tactile domes ensure operating ease.
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6822EQ 2.0GHz CPU and supports 6 x RJ45 GbE LAN, 1 x HDMI
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Teguar Corporation
Description: comprehensive feature allows the rugged computer to move from cold to warm environments without moisture getting inside the computer or on the LCD screen. The TR-2020-15 sunlight readable computer is built to work reliably in all types of military or industrial applications. The IP67
- Speed: 1,860 MHz
- RAM: 2 to 4 GB
- Display Size: 15 inch
- Operating Temperature: -13 to 131 F
-
Supplier: Handheld
Description: The powerful Algiz® 10X rugged tablet PC offers sophisticated technology and can withstand weather elements and harsh handling — a perfect match for today’s mobile workforce. It operates on a powerful Intel® quad-core processor, with a 128 GB SSD, expandable via microSD™, and 4 GB of DDR3
- Speed: 1,830 to 2,160 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Rugged Information Technology
Description: EMP diode pack The M68-GM is a modular, open architecture display system. It is designed to meet the needs of an integrated situational awareness, command and control man-machine interface device. The M68-GM is suitable for deployment in any vehicle where extreme ruggedness is required A
- Technology: AMLCD
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
- Features / Applications: MIL-SPEC / Military
-
Supplier: Interface Displays & Controls
Description: Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized,
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: General Digital Corporation
Description: color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™ 12 x 40
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: Interface Displays & Controls
Description: The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240 resolution. This
- Nominal Display Size: 5 inch
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Display Options: Backlit Screen, Color Display, Integrated Keypad Interface
- Type: Flat Panel Display (FPD)
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options,
- Features: Flat Panel Monitor
-
Supplier: General Digital Corporation
Description: the bare necessities and does not include features such as a protective enclosure, thermal management, etc. This display kit is intended to offer you, our OEM customers, with a low cost, turnkey product that can be easily integrated into your existing products, consoles, protective enclosures
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Interface Displays & Controls
Description: The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software.
- Operating Temperature: -40 to 176 F
- Screen Diagonal: 5.7 inch
- Image Resolution: 640 x 480
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
-
Supplier: General Digital Corporation
Description: display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Daisy Data Displays, Inc.
Description: This versatile flat panel X-Terminal is a necessity to your military operations. It is incredibly rugged yet lightweight and compact enough to fit in the smallest spaces. Its COTS (Commercial Off The Shelf) design assures reliability for all military applications. VGA Resolution
-
Supplier: General Digital Corporation
Description: display by adhering a piece of glass to the surface of the LCD panel to guard the liquid crystal material from making direct contact with foreign objects. In addition, a sealed gasket is installed between the display and bezel to protect the monitor’s electronics from dust, liquids
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Froude, Inc.
Description: The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be
- Features: Application Software Included, Data Acquisition Instrument / System, Other Output, Stand Alone
- User Interface: Front Panel and Display
- Application: Vehicular
-
Supplier: Airbus Group
Description: and stability. Also incorporated in the instrument panel is the Vehicle and Engine Multifunction Display (VEMD) that considerably reduces pilot workload to further enhance flight safety. On call Airbus Helicopters’ AS532 ALe is mission-ready – at home in hot temperatures and at high
-
Supplier: Cole-Parmer
Description: • Rugged and reliable handheld instrument • IP67-rated waterproof housing with military-spec connectors • Large backlit display and glow-in-the dark keypad for any lighting condition • 50-data set memory; no need to write down • Combine meter with pH and DO probes, and cable
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Features and Functionality: Battery Powered
- Form Factor: Portable
-
Supplier: Daisy Data Displays, Inc.
Description: Your industrial and military needs will be satisfied with this 19" LCD rack mount panel. It exhibits a COTS (Commercial Off The Shelf) design equipped with a rugged exterior, wide viewing angles in all directions and forced air cooling.
- Features: Flat Panel Monitor
-
Supplier: Interface Displays & Controls
Description: flexibility. Benefits of Tactile Touch-Screen Displays - Sensory combination of visual and tactile feel - Reliability > 500,000 actuations - Increased viewing angles - Improved human interface through eye workload reduction - Configurable and programmable for a variety of mission profiles -
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
- Features: Backlit Screen
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Cole-Parmer
Description: to 50 data sets in memory This easy-to-read meter features a graphic display with detailed messages in user-selectable languages. Backlit display and keypad are ideal for low-light situations. Plus, the rugged rubber case protects meter during field use. Meter is IP67 waterproof
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Features and Functionality: Battery Powered
- Display Type: Video Display
-
Supplier: Powerstar UPS Inc.
Description: gaskets. 6 military outputs. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader.removable front exit batteries for hot-swap replacement, hi-reliablity.Extend the temperature /battery life with our Premium cells to -15° to +50°C 10 year or use our X
- Input Voltage Range: 85 to 154 volts
- Switchover Time: 0 to 4 ms
- Volt-Amp Rating: 1.5 to 2.2 kVA
- Watt Rating: 0.09999999999999999 to 1.9799999999999973 kwatts
-
Supplier: Handheld
Description: Super-rugged, ultra-mobile The Algiz 7® represents the next generation of mobile PC performance. This rugged tablet PC is small, light and fast, with multiple connectivity options and a wide range of functionality. If you work with detailed maps or other visuals and need a larger
- Speed: 1,600 MHz
- RAM: 4 GB
- Display Size: 7 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Computer Express L.L.C.
Description: • P-4 level VIA 1.5GHz low power Panel PC custom-designed for military airplane application • 8" SHARP TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors • Ruggedized mechanical steel housing • Meets VESA-75 wall mount standard (wall-mount kit
- Processor: Intel®
- General Features: Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • High-end industrial grade Panel PC used for home, industrial, medical, military applications • 8" Japan SHARP TFT LCD display, 640 x 480 resolution, 380 cd/m2 high brightness, 262,144 high colors • Rugged 1 mm thick steel housing • Meets VESA-75 wall mount standard
- IDE Disks Capacity: 10 to 40 GB
- Processor: Intel®
-
Supplier: AAEON Electronics, Inc.
Description: 8.4" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 8.4" SVGA (800 x 600) TFT LCD Display Touch Screen, Digitizer (Optional) Rugged, Water and Dust Proof, IP-54 Compliance PCMCIA,
- Display Size: 8.4 inch
- Speed: 1,200 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: Computer Express L.L.C.
Description: • P-4 level VIA 1.5GHz low power Panel PC custom-designed for industrial and military requirement • 8" TFT LCD display, 640 x 480 resolutions, 400 cd/m2 brightness, 262,144 high colors (800 x 600 resolution at 200 cd/m2 is available as an option) • Ultra thick solid brushed
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
Find Suppliers by Category Top
Featured Products Top
-
These new connectors are designed and built to last to ensure a reliable transmission between display screens, cameras, computers. The new Rugged Display Solutions range covers protocols including: DisplayPort, HDMI. Implementing these new connectors is really quick and easy (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
feet. Its robust yet flexible construction allows for simplified routing in the confined spaces of aircraft and rugged vehicles. Designed for cockpit displays, mission systems, and in-flight video applications, the DVI1226 ensures signal integrity, EMI protection, and durable reliability for both military and commercial aerospace platforms. (read more)
Browse Video Cables Datasheets for PIC Wire & Cable -
surveillance. Micro circular connectors with very small flexible wiring also route digital signal data from ground soldier’s computers to helmet displays. These rugged devices include both power and up to 3 Gigabit speed digital processing. A tend is also occurring in military electronic module (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
• Jacketed shielded twisted pair (STP) cable for 0.50mm2 (20AWG) • IP67 / IP69K / USCAR2 sealing performance (planned) • Connections: Cable-to-Cable, Cable-to-Board/Device • Terminal system using standard J1939, solid machined size 20 round contact • Rugged housing design (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. 15.6" FHD Touchscreen — Large capacitive display with gesture support and Windows OS. Automated Compliance Testing — Built-in test (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US