-
Supplier: Union Process, Inc.
Description: and stainless steel cover with floating brush seal for dust control. For continuous operation, disks are added to the shaft. The Models 1-S, 1-SC, and 1-SD share the following features: Designed for media ranging from 1/8" to 3/8" Run at RPMs of 100 to 500 Variable shaft RPM.
-
Supplier: MOUVEX-Blackmer
Description: Leak free pumping without the need for magnetic couplings or mechanical seals. Consistent performance, minimally affected by fluctuations in pressure and viscosity. Self-adjusting for mechanical wear. Excellent self-priming and line-stripping capability. Dry run
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 217 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Utility Pumps
- Power Source: None, Pump Only
-
Supplier: Pump Solutions Group
Description: Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide
- Pump Type: Self-Priming Pump
-
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor attachment Robust construction Process flexibiltiy Single
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Pump Solutions Group
Description: Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Seal free means leak free without mechanical seal, • packing or magnets • Self-priming with strong suction power • Ability to clear the pipes • Ability to run
- Pump Type: Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: efficiencies reduce energy costs. Able to run dry without damage (or additional maintenance) to the pump in case of accident or operator error. Tolerates non-ideal operating conditions. Minimizes maintenance and downtime because there are no mechanical or dynamic seals,
- Maximum Discharge Flow: 65.7 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: Cole-Parmer
Description: • System includes pump tube and motor—tube material options ensure chemical compatibility • Equipped with variable-speed control motors (except air and explosion-proof models) for added safety and control • Maintenance is reduced with no mechanical seals • Run dry
- Maximum Discharge Flow: 34.97736 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • System includes pump tube and motor—tube material options ensure chemical compatibility • Equipped with variable-speed control motors (except air and explosion-proof models) for added safety and control • Maintenance is reduced with no mechanical seals • Run dry
- Maximum Discharge Flow: 34.97736 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • System includes pump tube and motor—tube material options ensure chemical compatibility • Equipped with variable-speed control motors (except air and explosion-proof models) for added safety and control • Maintenance is reduced with no mechanical seals • Run dry
- Maximum Discharge Flow: 34.97736 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • System includes pump tube and motor—tube material options ensure chemical compatibility • Equipped with variable-speed control motors (except air and explosion-proof models) for added safety and control • Maintenance is reduced with no mechanical seals • Run dry
- Maximum Discharge Flow: 34.97736 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Pump Solutions Group
Description: Your solutions for continuous transfer and low-flow metering (?800 liters/h) 3 bars and 15 bars pressure. Features • Leak free pumping without the need for magnetic couplings • or mechanical seals • Excellent Self-priming • Ability to run dry • Small footprint and easy
- Pump Type: Self-Priming Pump
-
Supplier: Pump Solutions Group
Description: The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No
- Pump Type: Self-Priming Pump
-
Description: SMX Series pumps are non-metallic, magnetically driven and self-priming. SMX pumps have no mechanical seals or packing to maintain, which will provide years of trouble-free operation. SMX features our self-radiating bearing structure and our proven non-contact dry-run
- Maximum Discharge Flow: 2.6 to 90 GPM
- Discharge Size: 1.5 inch
- Horsepower: 3 HP
- Pump Type: Magnetic Drive Pumps, Self-Priming Pump
-
Supplier: Goulds Water Technology, a xylem brand
Description: Resistant: Electro-coat paint is baked on. Protected Mechanical Seal: Diaphragm retains water in the casing to ensure the mechanical seal can never run dry. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: KADANT
Description: carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: IKA Works, Inc.
Description: version with a single-acting mechanical seal on the product side and a shaft sealing ring atmosphere-sided combines the advantages of the "B" version with the option of flushing or sterilization of the mechanical seal from the backside. The "P" version is equipped with a
- Capacity: 141.25862907926188 cubic feet
- Motor Power: 40.2066115470846 HP
- Pressure Range: 145.0377 psi
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: Serfilco, Ltd.
Description: improved corrosion resistance over similar welded styles. The Series 'RC' pump is available with a choice of mechanical seals, Type 21 single or double. The seal is mounted "in-board" and, thus tends to be self-cleaning. It is available as a single seal solution flush or
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: will permit dry run operation. Standard mechanical seal faces are silica-free ceramic/carbon (M1) and (M2). Silicon carbide seal faces (M8) are available and recommended for critical applications. Motors are chemical duty with sealed oversize earings, cast iron end
- Pump Type: Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers.
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: Clark Solutions
Description: guarantees a contamination free transfer of media, whether liquid or gas. The fluid version is self-priming and can run dry without any adverse effect. The exit and entry port plate can be rotated and fixed in four different positions to aid assembly in OEM applications.
- Mechanical: Compression / Pressure Service, Diaphragm
- Features: DC Power, Other
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Finish Thompson, Inc.
Description: Premium features include: Highest efficiency - Up to 70% efficiency lowers cost of ownership by significant savings of electricity. Can save thousands of kWh per year on your electric bill. Best run dry ability - Superior run dry ability helps protect the pump from system
- Discharge Size: 1 inch
- Horsepower: 0.361859503923761 to 0.37 HP
- Maximum Discharge Flow: 39 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: ARGAL s.r.l.
Description: CLOSE COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers.
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
-
Description: The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 3 inch
- Media Temperature: 225 F
-
Supplier: Cornell Pump Company
Description: double-casing design, with replaceable liners and impellers available in both chrome iron and rubber. The patented Cornell Cycloseal© incorporates a unique deflector vane back plate and expeller to offer a reliable, single mechanical seal design, even in the most severe operating
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Rogers Machinery Company, Inc.
Description: motor overload No contact between operating components in the casing Pull down to 29 "Hg - 25 Torr (33 mbar a) Increased water handling capability prevents heat build-up, extending single mechanical seal life Reduced stress on motor shaft and bearings Available in stainless steel,
- Mechanical: Liquid Ring
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Serfilco, Ltd.
Description: double mechanical seal pump or with a magnetic coupled PP pump to meet almost any application. Double seal pumps are recommended for use with solutions having ferrous metal particles, excessive abrasives and for solutions which crystallize when cooled. In addition, the double
-
Supplier: Rees, Inc.
Description: gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, spot-welding equipment, and in parking garages as “RUN”, “START” or
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Rees, Inc.
Description: accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: EBARA Pumps Americas Corporation
Description: EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support. EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different mechanical
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Union Process, Inc.
Description: feasibility studies, quality control, and basic research when quantities are small. Results are repeatable. 01 Series Attritors are easy to clean and require no shaft seals. The 01-HD and 01 Models are designed for media from 1/8" to 1/4". They have shafts with arms and run at RPMs
-
Supplier: ASTM International
Description: results obtained from each tier. 1.2.1 If only Tier 1 is run, then the claims must state: Will modify the performance/physical properties (for example, mechanical properties will degrade), up to a measured percent, X%, in a given time period, Y days using Test Methods (Molecular weight
Find Suppliers by Category Top
Featured Products Top
-
usually unacceptable in dry bulk processing applications. MECO's soft-face technology uses materials with high inherent lubricity, which run cooler than radial, constricting seals without the use of fluid lubricants. Several MECO seal models are available with ATEX certification. Common to all (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
usually unacceptable in dry bulk processing applications. MECO’s soft-face technology uses materials with high inherent lubricity, which run cooler than radial, constricting seals without the use of fluid lubricants. Several MECO seal models are available with ATEX certification. Common to (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. When Taylor launched its patented Meta-Tec Wood Flooring Adhesive product in 2003, they bought a used, 411 cubic foot mixer, which had previously been used to mix dry food ingredients. The seals that came on the mixer were MECO's standardized “MD” seals. The mixer has a 6.5” (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Engineered Mechanical Seals by Technetics Group Since 1967, Technetics Group has designed and produced a wide range of mechanical seals, engineered for the most demanding and varied rotary shaft applications. With trusted brands such as (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
MECO seals are designed to service a wide range of food industry applications, including: ◊ Dry powders – such as spices, flavorings, beverage mixes, and bakery premixes ◊ Wet or slurry-based products – including soups, sauces, gravies, and pet foods (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Our focus is on engineering sealing solutions that match the specific needs of each application. Every MECO seal is custom-designed for the equipment, material handling requirements, and operating conditions of our customers’ processes. We develop seals (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
The Vaughan E-Series Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company
More Information Top
-
Mechanical Carbon Machine Parts Ease Liquid Handling - Nasa Tech Briefs :: NASA Tech Briefs
Other typical mechanical carbon applications include seal rings for rotary steam joints, faces for dry running mechanical seals , piston rings and guide rings for gas compressors, and seats for high temperature gas valves.
-
Plant Engineering Magazine Recognizes The Inpro/Seal Air Mizer Shaft Seal As Product Of The Year In Maintenance Products Category
Prior to the advent of the Articulating Air Mizer, end users had to contend with dry running mechanical sealing methods that did not last.
-
CR4 - Thread: Centrifugal Pumps Are In Parallel
I have 13 years experience in thermal power plant,i never saw that pumps having mechanical seal running dry ,would u pl.give me some example of dry running cen.pump.So far i know that there is no relative motion whith…
-
Planetary Mixers
Seal designs include such choices as Teflon chevron v-rings, dry - running mechanical seals , elastomeric o-rings, and lip seals in materials such as Nitrile, Viton, silicon and Kalrez.
-
Engineer/constructor description of work for Tank 241-SY-102 retrieval system, project W-211, initial tank retrieval systems
This is a bottle nitrogen system to suppy a dry - running mechanical seal on the transfer pump.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Running a mechanical seal dry .
-
Application of pressure nutsche filtration and drying technology for toxic chemicals
Currently, for the rotational seal, wet running or dry running double mechanical seals are required.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
For reasons of cost, single dry - running mechan- ical seals are common.
-
Filter/dryer features all-in-one processing | Archive | Process Engineering
Special features of the unit include a heated agitator, metal/ metal valve seals and a dry - running mechanical seal .
Indicates content that may require registration and/or purchase.