-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Cadmium/Teflon-plated Surface, Made of A193 B7/A194 2H. Model Number: LD-026-SB-2 Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards:
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface:
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards: ANSI/ASME Size: 1/4 to 4 inches (length to 20
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black, cadmium
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: SAE International
Description: The test procedures describe a method to laboratory test suspension and steering system ball stud and/or socket assemblies for functional characteristics. This procedure is an extension of SAE J491b recommended practice on dimensional recommendations for ball studs towards a vehicle
-
Supplier: SAE International
Description: The test procedures describe a method to laboratory test suspension and steering system ball stud and/or socket assemblies for functional characteristics. This procedure is an extension of SAE J491b recommended practice on dimensional recommendations for ball studs towards a vehicle
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: and studs ranging from 1/4" through 4" diameter. This is your everyday, run of the mill bolt specification often manufactured using A36 round bar. There are three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: SAE International
Description: The test procedures describe a method to laboratory test suspension and steering system ball stud and/or socket assemblies for functional characteristics. This procedure is an extension of SAE J491b recommended practice on dimensional recommendations for ball studs towards a vehicle
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Littelfuse, Inc.
Description: rated M24 stud based assembly with voltage grades up to 2500V. For additional technical details, please contact support .
- Features: Other, Rectifier Diode
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed, Threaded
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End Stud, Clamping Stud, Forged Stud, Special Stud, Fitted Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed
- Shape: Round
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are
- Acceleration: -100 to 100 g
- Frequency Range: 30 to 250 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 125 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most
- Acceleration: -2 to 2 g
- Frequency Range: 100 to 200 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 200 g
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil. The overall length measures 7.87 in.
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: ASTM International
Description: 1.1 This specification covers alloy and stainless steel bolting material for pressure vessels, valves, flanges, and fittings for high-temperature service. The term bolting material as used in this specification covers bars, bolts, screws, studs, stud bolts, and wire. Bars and wire
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, RING TONGUE, 1/2", 350MCM; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:193mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
-
Supplier: DigiKey
Description: "TR-7-A 36"" STUD 240V SA"
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SA-107B and SA-107BHP Servo Accelerometers offer the superior performance of force balance technology and are configured for general purpose and high performance applications respectively. These sensors are ideal for DC and low frequency measurements. The accelerometers are
- Acceleration: -10 to 10 g
- Frequency Range: 0 to 50 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: ASTM International
Description: studs, stud bolts, and wire. Bars and wire shall be hot-wrought. The material may be further processed by centerless grinding or by cold drawing. Austenitic stainless steel may be carbide solution treated or carbide solution treated and strain-hardened. When strain hardened austenitic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Larson Electronics LLC
Description: Acro Light HID Off Road Light - 5X7 inch lens - black - spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty
-
Supplier: TE Connectivity
Description: Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM [.118 - .193 INCH ] Product Length : 21.79 MM [.858 INCH ] Stud
- North American (AWG): 14 to 16 AWG
- International (mm2): 1.25 to 2 mm2
- Features: Insulated, Other, RoHS
-
Supplier: ILSCO Corporation
Description: 1/0 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 2 PER BAG STANDARD PACKAGE 7/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.93 INCH L X 0.88 INCH W FEATURES SILVER SOLDER BRAZED SEAM
- International (mm2): 53.4705 mm2
- Terminal Type: Wire Lug
-
Supplier: TE Connectivity
Description: Insulation Diameter Range : 3 - 4.9 MM [.118 - .193 INCH ] Product Length : 22.15 MM [.872 INCH ] Stud Diameter : 4.17 MM [.164 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics
- North American (AWG): 14 to 16 AWG
- International (mm2): 1.25 to 2 mm2
- Features: Insulated, Other, RoHS
-
Supplier: Win Source Electronics
Description: Overall: 7.367" (193.98mm) Insulation: Non-Insulated Tab Thickness: 0.609" (15.47mm) Stud/Tab Size: 5/8 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 1.191" (30.25mm) Diameter - Barrel OD: 1.843" (46.79mm) Categories: Connectors, Interconnects Status: Active
-
Supplier: TE Connectivity
Description: Dimensions Accepts Insulation Diameter (Max) : 4.9 MM [.193 INCH ] Accepts Insulation Diameter Range : 3 - 4.9 MM [.118 - .193 INCH ] Overall Product Length : 21.8 MM [.858 INCH ] Stud Diameter : 7.24 MM [.285 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62
- North American (AWG): 14 to 16 AWG
- International (mm2): 1.04 to 2.62 mm2
- Features: Insulated, Other, RoHS
-
Supplier: Nord-Lock Group
Description: applications on A193-B7 bolts and studs. Material certification provided upon request. Preload and torque values are based on 45,000 psi bolt stress, the value most commonly used by pressure vessel designers. Depending on operating temperature, jackbolt torque and preload may be
- Threaded Diameter: 0.75 to 5 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: NSI Industries LLC
Description: SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 3.18 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.93 INCH LENGTH X 1.38 INCH WIDTH X
- North American (AWG): 2 AWG
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: TE Connectivity
Description: Width : 10 MM [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LoRaWAN, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear
- Primary Frequency Range: 433 MHz
- Gain: 0 to 3 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: Win Source Electronics
Description: Terminal Type: Spring, Snap Insulation Diameter: 0.118" ~ 0.193" (3.00mm ~ 4.90mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 8 Stud Width - Outer Edges: 0.244" (6.20mm) Length - Ring Center to Termination: 0.281" (7.14mm) Length - Termination: 0.416" (10.57mm)
-
Description: Parts Name Materials 1 Body A216WCB 11 Bonnet A216WCB 2 Disc F304 12 Packing Graphite 3 Stem F304 13 Packing gland 1025 4 Split loop SS304 14 Stem nut QT400-15 5 Disc cover F304 15 Handwheel A216WCB 6 Nut A194 2H 16 Lock nut 1025 7 Stud bolt A193 B7 17 Key 1045 8 Gasket 304+Flexible
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
.2 SPECIFICATIONS OF B7 GRADE SCREWS We've already learned that the most commonly used screws in the petrochemical industry are B7 grade, made according to ASTM A193 standard. In order to meet that requirement, screws must adhere to the following specifications (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
CR4 - Thread: Question on studs and their thread.
SA193 & ASTM 193 B7 Stud c/w A194 2H Heavy Hex Nuts .
-
Managing aging effects on dry cask storage systems for extended long-term storage and transportation of used fuel - rev. 0
Examples of designations for steels for bolts and studs include SA193 ‐Gr. B7 ; SA194 2H; SA354‐Gr.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
For quenched and tempered low-alloy steels used for closure bolting (e.g., SA193 Grade B7 ), having lower yield strength minimizes material susceptibility to SCC. … fabrication of nuclear piping specifies alloy steel ASME SA 193, Class B7 bolts/ studs , and ASME 194 …
-
ZASMHBA0004145
Low-alloy steels A533 grade B SA302 grade B A508 class 2 SA333 grade 6 SA193 grade B7 SA320 grade L43 Stainless steels 304 304L 308 308L(b) 309 309L(b) 316 316L 316NG 321 347 CF-6 Nickel-base alloys 600 … … 30Mo Reactor pressure vessel Reactor pressure vessel Reactor pressure vessel Feedwater piping Closure studs and bolts Closure …
-
Review of the proposed materials of construction for the SBWR and AP600 advanced reactors
B7 SA479 or SA193 , studs .
-
Thermal Reactor Safety
… SEAL-COMPLETE GLAND RING O-RING CK5GESM (.750) CHP3CHEW (.500) GLAND STUDS (.750) STUDS (2.000) GLAND … ASTM A193 GR. B7 (IR 31*) AISI TYPE 316 (IR 379) •ASME SA193 GR.B7 •ASME SA193 GR.B7 •ASME SA194 GR.2H •ASME 3A194 GK.2H AISI TYPE410 AISI TYPE 300 SERIES ( H 669) AISI TYPE 300 SEMES (IB 669 .
-
Pressure-dependent fragilities for piping components: Pilot study on Davis-Besse Nuclear Power Station
Bolt/ Stud Stress-Strain Relationship Relatively low strength 304 stainless steel ( SA193 -B8) flange bolts are used for the gasketed flange connections … In contrast, for plants using high strength flange bolting (e.g., SA193- B7 ). the flange is stressed …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1843 - Safety Evaluation ...
Typically, ASME SA193 Grade B7 bolting, less than 150 ksi yield strength, is not susceptible to stress corrosion cracking and would not require an AMP to manage cracking due to stress corrosion. 3.1.2.1.12 Reactor Head Closure Studs .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1801 - Generic Aging Less...
KCF70, SA193 -Gr. B7 , SA194 -Gr. Reactor Head Closure Studs XI.M4 .
-
Effect Of Fire Environment On Pressure Capability Of Standard Api And Ansi Connectors
… f the 410 SS flange was less than t h a t o f the A286 studs . SA193 87 SA193 B7 .
Indicates content that may require registration and/or purchase.