-
Supplier: RYCO Hydraulics, Inc.
Description: SAE Flange Clamps, Kits, Plugs & Tube Weld, Flange/JIC, Flange/ORFS, Flange Blocks
-
Supplier: jbj Techniques Limited
Description: SAE standard 3,000 and 6,000 series flanges for screw or weld connection. Available for straight connection, fixed or swivel elbow with solid or split clamps allowing great flexibility of system design. CETOP, DIN and ISO flanges for large flows and high pressures up to 400 bar
- English Size: 0.5000 to 2.5 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: jbj Techniques Limited
Description: SAE standard 3,000 and 6,000 series flanges for screw or weld connection. Available for straight connection, fixed or swivel elbow with solid or split clamps allowing great flexibility of system design. CETOP, DIN and ISO flanges for large flows and high pressures up to 400 bar
- English Size: 0.5000 to 5 inch
- Material: Exotic Metals
- Size: English
-
-
Supplier: jbj Techniques Limited
Description: SAE standard 3,000 and 6,000 series flanges for screw or weld connection. Available for straight connection, fixed or swivel elbow with solid or split clamps allowing great flexibility of system design. CETOP, DIN and ISO flanges for large flows and high pressures up to 400 bar
- English Size: 0.7500 to 2 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: jbj Techniques Limited
Description: SAE standard 3,000 and 6,000 series flanges for screw or weld connection. Available for straight connection, fixed or swivel elbow with solid or split clamps allowing great flexibility of system design. CETOP, DIN and ISO flanges for large flows and high pressures up to 400 bar
- English Size: 0.5000 to 5 inch
- Material: Exotic Metals, Stainless Steel
- Size: English
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- Connection: Threaded
- English Size: 0.5000 to 3 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Metric Size: 13 to 50 mm
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- Connection: Threaded
- English Size: 0.5000 to 3 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Metric Size: 13 to 50 mm
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- Connection: Threaded
- English Size: 0.5000 to 5 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Metric Size: 13 to 100 mm
-
Supplier: Superlok - Mako Products
Description: Dual pattern Code 61 & 62 Compact design œ Blow out proof stem Fire safety design . API 607 / BS 6755 PART 2 End connection . SAE J518 Code 61 & 62 Flanged . ISO 6164 Flanged Pressure Rating . SAE
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material: Stainless Steel, Steel
- Media Temperature: -4 to 212 F
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds,
- Connection: Threaded
- English Size: 0.5000 to 2 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Metric Size: 13 to 50 mm
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: ROD-SF08 ROD-SF10 ROD-SF12 ROD-SF16 ROD-SF20 ROD-SF24 ROD-SF32 ROD-SF40
-
Supplier: Essentra Components
Description: Flexible SAE J518 Flange Covers are designed to protect the machined surfaces of split flanged connections for Code 61 and Code 62 flanges. The cap is translucent so the O-Ring remains visible through the cap while the internal locking bead provides a secure fit.
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: High Temperature Service, or Both (Metric) ANSI B18.16.3M - DIMENSIONAL REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS
- ANSI Nominal Size: No. 2, No. 4, No. 6, No. 8, No. 10, No. 12, 1/4", 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 3/4", 7/8", 1"
- Inside Diameter: 0.0938 to 1.06 inch
- Metallic: Steel, Hardened Steel
- Outside Diameter: 0.2500 to 2 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and are the first to include all
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.1250 to 3 inch
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 61 for R12
- Size: English
-
Supplier: Sensor Developments, Inc.
Description: Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges for
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 1400 In-lbs
-
Supplier: Caplugs
Description: The SFP Series is designed for use on SAE 3000 lb., four-bolt split hydraulic flanges. Protects port and flange surface by fitting securely into opening. For SAE 3000 lb. Covers port, flange surface and bolt holes Material: Low-density polyethylene Standard Color:
-
Supplier: Prince Manufacturing Corp.
Description: Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "B" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement
- Discharge Size: 1.06 to 1.31 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 2.09 to 48.08 GPM
-
Supplier: Prince Manufacturing Corp.
Description: Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "A" 2 bolt mounting 5 drive shaft configurations available .400 to 2.014 ci displacement
- Discharge Size: 0.7500 to 1.06 inch
- Housing Material: Aluminum
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 0.7800 to 29.52 GPM
-
Supplier: Accuris
Description: FLANGE - THERMOCOUPLE
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 61 Braid Hose
- Category: Flange
- Connection: Flange
-
Supplier: General Pump
Description: 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase
- Discharge Size: 0.2500 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 2500 psi
- Maximum Discharge Flow: 3.3 GPM
-
Supplier: Ameridrives Power Transmission
Description: Fixed length shaft, both ends are u-joint flanged attachments
- Hub Outer Diameter: 8 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Maximum Torque: 144000 In-lbs
-
Supplier: SAE International
Description: This SAE Standard outlines general and dimensional specifications for flange clamps for use in low pressure applications with SAE J518-1 connections. For port dimensions, port design considerations, and flange head dimensions, please refer to SAE J518-1. The rated
-
Supplier: Trelleborg Sealing Solutions Americas
Description: SAE Flange Seals provide high functional security and can easily be mounted and dismounted. They are used in a variety of applications including hydraulics, press manufacturing and materials-handling. SAE Flange Seals corresponding to SAE J 518 are available in
- Maximum Operating Pressure: 6092 psi
- Operating Temperature: -31 to 230 F
- Seal Type: Other
- Shaft O.D. or Seal I.D.: 0.5906 to 1.97 inch
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 µin.
- Bearing: Bronze - Sintered
- Bearing / Housing Features: Spherical / Self-aligning
- Bearing Mounting Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Elgin Fastener Group
Description: Flange Screws Special dimensions for Hexagon Head Cap Screws and Flange Screws (head height, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric sizes.
- Fastener Standards: SAE, Other
- Head Type: Hexagon Head
- Inch: # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: Up to 9 inch
-
Supplier: Caplugs
Description: Series RPO Plugs provide a positive dual seal on SAE straight-threaded ports. Integral O-ring-type bead seats into bevel of threaded opening to prevent oil or fluid leakage. A lip on the flange compresses against the surface to keep contaminants from the spot face. Slotted 12-point
- Fits NPT Size: Other
- Material: Polyethylene (PE)
- Threaded: Yes
-
Supplier: Kuriyama of America, Inc.
Description: Flange SAE Code 62 Braid Hose
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment A
- Bearing: Bronze - Sintered
- Bearing Mounting Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Housing: Other
-
Supplier: Quality Bearings & Components
Description: Small Series FLANGED SLEEVE BEARINGS – INCH • Sintered Bronze SAE 841 • Oil-Impregnated • Self-Lubricating
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Inch
- Inside Diameter: 0.5010 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GEN PURPOSE DPDT 2A 24V
- Features: Other
- Mounting: Bracket (Flange) Mount, Other
- Switch Configuration: Form C
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request.
- Finish: Zinc Chromate (Yellow), Other
- Material: Steel, Stainless Steel, Other Metal
- Metric Size: M8
- Standards: SAE, Other
-
Supplier: General Pump
Description: Hydraulic Flange, SAE-B (KE Series), Call GP Sales for More Information Features Allows 70 series (KE) to be directly mounted to hydraulic motor SAE Type "B" 2 and 4 bolt flange SAE Type "B" 1" straight shaft coupler
- Coupling Design: One Piece Set Screw
- Design Units: English
-
Supplier: HydraCheck Inc.
Description: Stop flange size confusion in its tracks! This immensely useful template will enable you to measure flange O.D. and flange head height. There are subtle differences between SAE Code 61, 62 and Caterpillar® flanges that are not readily identifiable. An error in
Find Suppliers by Category Top
Featured Products Top
-
ISO & SAE HYDRAULIC FLANGES MAIN Manufacturing Products offers flanges with an optional side port. Knowing the system pressures at various locations improves troubleshooting. Buying flanges with a gauge port is an easy and inexpensive method of ensuring that a (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Hydracheck's FlangeLock Kit keeps all of the your FlangeLock tools safe and secure in a compact, easy to carry package. The other advantage to the FlangeLock kit is having all of the sizes right there at your finger tips. The FlangeLock Tool allows for the simple sealing of open SAE Code (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off-the-shelf ready (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Do not hesitate to contact us for more information on GVS serie! New compact, lean, long-lived and safety solution for stron application as excvtors studied in GEMELS. Available in SAE J518-1/2 standard. (read more)
Browse Ball Valves Datasheets for Gemels -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
: SAE Flanges Square Flanges Adapters/Fittings Find-A-Flange Create-A-Flange (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc.
More Information Top
-
split flange - offers from split flange manufacturers, suppliers, exporters & wholesalers
Incoloy 825 Square Flange, SAE Flange ,Split Flange .
-
Welding Machinery - Welding Machinery Manufacturers, Suppliers
[ Related Keywords : weld on flanges, sae flange dimensions ] .