Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Caplugs
Description: PDO Series threaded plastic plugs are designed to provide a positive seal for SAE straight-threaded O-Ring type ports and bosses on fluid power components. Integral O-Ring-type bead seals in the bevel of the port to prevent fluid leakage or entrance of
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Kuriyama of America, Inc.
Description: SAE Boss for R12
- English Size: 0.875 inch
- Features: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel sea o-ring adapters - 90 durometer
- English Size: 0.5 inch
- Material: Carbon & Alloy Steel
- Features: English, Tube Fitting
- Fitting Type: Hydraulic Fitting
-
-
Supplier: Daemar Inc.
Description: Series PDO Plugs provide positive sealing for SAE straight-threaded O-ring type ports and MIL-MS-33649 bosses on fluid power components. Integral O-ring type bead seats in the bevel of the port to prevent oil leakage or entrance of contaminants. Seal at outside of
- Features: Threaded
-
Supplier: Boyd
Description: sizes. Various rubber o-rings include: nitrile o-rings, FDA o-rings, silicone o-rings, Viton o-rings and ethylene-propylene diene monomer (EPDM) o-rings. Capabilities Design & engineering Cleanroom manufacturing
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Both O-rings and X-rings are often referred to by the collective term “seals.” CTG’s experienced engineers will custom tailor a seal to fit your exact requirements, and manufacture 1 or 1,000 seals to your specifications that same day. O-rings are sized to the
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up)
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: CEJN Industrial Corporation
Description: Series 826 features Plug-In couplings SAE J514 O-ring Boss in sizes 1/4" up to 1"
- English Size: 0.25 to 1 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Male O-Ring Boss Swivel
- English Size: 0.75 inch
- Fitting Type: Swivel
-
Supplier: Kuriyama of America, Inc.
Description: One-Piece Alfacrimp Fittings, SAE Male O-Ring Boss - S Series
- Fitting Type: Adapter
- Connection Type: Crimp
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: 90º SAE O-Ring Swivel
- English Size: 0.875 inch
- Fitting Type: Swivel
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Standard Sizes: AS, MS, MIL, AMS, AN, NAS, SAE Metric Sizes: JIS, BS, SMS, DIN; DIN ISO Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Thiokol, Urethane, Hypalon, Afls, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored,
-
Supplier: RS Components, Ltd.
Description: O-Rings kit to suit SAE Flanges
-
Supplier: Accuris
Description: RING, SEALING, TOROIDAL (O-RING \x96 INCH SERIES) FOR USE WITH TAPPED PORT BOSSES TO SAE AS5202
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: SAE International
Description: This SAE Standard outlines material and dimensional requirements for O-rings used with SAE J1926 port and SAE J1453 fittings for hydraulic applications.
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and Four-Bolt Flange Ports - ISO Straight Thread O-Ring and Four-Bolt Flange Ports - Heavy Duty and Light Duty Square Head Tie Rod Cylinders
-
Supplier: Greene, Tweed & Co.
Description: These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with an increased
- Shaft O.D. or Seal I.D.: 0.248 to 15.497 inch
- Housing Bore Diameter or Seal O.D.: 0.423 to 15.974 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
Supplier: SAE International
Description: qualified to manufacture this part, visit https://ts200.sae-itc.org/ .
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
- Material: Polypropylene (PP)
- Features: Threaded
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 100 mm
- Fitting Type: Adapter
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: Accuris
Description: Fittings, Hydraulic Tube, Flared, 37 Degree and Flareless, Steel; Elbow, Tube to Boss, 90 Degree, O-Ring, 37 Degree Flared (use SAE-J514)
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- English Size: 0.25 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Pipe Fitting
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and 4-Bolt Flange Ports - Heavy Duty and Light Duty Cylinders (NFP T3.6.54M-1986)
-
Supplier: Douglas Electrical Components
Description: SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an
- Features: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Metric Size: 15 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange
- Features: Metric, Pipe Fitting
-
Supplier: Carr Lane Manufacturing Co.
Description: These adaptor fittings allow using other brands of power-workholding components that have SAE O-ring ports in our standard power-workholding systems (5/16" O.D. tubing). Please note: SAE O-ring fittings are limited to 5000 psi operating pressure and
- English Size: 0.312 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Connection Type: Compression Fitting
-
Supplier: Carr Lane Manufacturing Co.
Description: These adaptor fittings allow using other brands of power-workholding components that have SAE O-ring ports in our standard power-workholding systems (5/16" O.D. tubing). Please note: SAE O-ring fittings are limited to 5000 psi operating pressure and
- English Size: 0.312 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
-
Supplier: Essentra Components
Description: Flexible SAE J518 Flange Covers are designed to protect the machined surfaces of split flanged connections for Code 61 and Code 62 flanges. The cap is translucent so the O-Ring remains visible through the cap while the internal locking bead provides a secure fit.
-
Supplier: Douglas Electrical Components
Description: ½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406* 5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+ O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design
- Voltage Rating: 1,000 volts
- Current Rating: 750 amps
- Connector Type: USB Connector
-
Supplier: Vektek, LLC
Description: Manifold Mount design uses O-ring face seal for simple bolt down installation. Unique center hole mounting and thrust bushing make this device ideal for quick set-up T-slot mounting.
- Clamping Force: 500 to 2,000 lbs
- Actuation: Hydraulic
- Clamping Mechanism: Lever
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-7SS0 7/16-20 male SAE/MS x male Quick-test, S.S. Connect to SAE/MS ports on pressure calibrators, pipelines and other processes Connect using an o-ring seal avoids issues with vibration, heating and cooling Excellent for aerospace and automotive connections with
- Fitting Type: Adapter, Quick Coupler
- Features: Stainless Steel
-
Supplier: Vektek, LLC
Description: and sleeve assemblies help guard against corrosion in most machining environments. Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting
- Plunger / Suppport Surface Diameter: 0.5 inch
- Height (compressed): 2.51 inch
- Stroke: 0.25 inch
- Plunger Actuation: Air / Fluid Actuated
Find Suppliers by Category Top
Featured Products Top
-
straight threads combined with an O-ring seal positioned between the hex and threaded portion of the housing. As the fitting is tightened, the O-ring compresses against the mating surface to create a dependable hermetic seal. This sealing method typically supports higher operating pressures than (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-10.9/12.9) with the black surface, and also bolts with zink surface of DIN912-8.8 can be supplied if need. Al flange parts in our catalogue are sealing with O-ring, normally in materlal buna 90 shore, viton 90 shore is optional. Type: SAE (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Ultimate Durability for High-Pulse Applications Designed to meet or exceed SAE J517 100R15 and ISO 3862-1 Type R15, this four-layer alternating spiraled high-tensile steel wire hose thrives where braided hoses fail. Its synthetic rubber tube resists oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, keeping projects on track. Spring Steel (SAE 1070-1090) – commonly used for aerospace retaining rings. AISI 302 Stainless Steel – typically used for retaining rings. 17 (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
+71°C) Media: -30°F to +160°F (-34°C to +71°C) Shipping Weight: Approximately 20 ounces * Temperature limits change with O-ring selection. See Electrical Assembly specification sheet for Temperature Class Ratings. (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
threads, which use parallel threads and O-ring or metal cone seals, NPT offers a more straightforward solution, though with some limitations in critical sealing and pressure performance. Douglas Electrical Components manufactures hermetic NPT feedthroughs for vacuum, positive pressure, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
. Wide Thermal & Standard Compliance – Reliable operation from -40°F to 250°F (-40°C to 121°C). Meets or exceeds SAE J517 100R19 and ISO18752 specifications. Precision Technical Specifications – Inner Ø: 16 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SP-845ST retaining clip is among our high-performance retaining rings engineered to support maintenance, repair, and MRO applications. Made from carbon spring steel (SAE 1060–1090), it provides superior strength, hardness, and fatigue resistance, enabling fast and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
New AS568 Standard O-Ring Brochure Now Available
Trelleborg Sealing Solutions has produced a new brochure for AS568 Standard O-Rings in NBR 70, NBR 90, FKM 75 and FKM 90 materials, many of which are in stock and available for quick delivery. SAE International's AS568 Standard Class A Specification establishes the inside diameters, cross-sections
-
EVALUATING THE RETENTION OF VISCOELASTIC PROPERTIES FOR EXTREME AND LONG TERM SERVICE: A CASE STUDY IN POTASSIUM FORMATE.
aging periods. This same protocol was published in a SAE Paper in 2001.
More Information Top
-
Grainger.com
○ SAE O Ring Seal(1) .
-
Auger Drive Motors Hydraulics - Grainger Industrial Supply
• Hydraulic Motor, 4.0 Displacement (Cu. In./Rev.), Pressure Rating (PSI) 1800, Shaft Type Keyed, 7/8 - 14 SAE Port Thread, SAE O - Ring Port Type, Min.
-
Hydraulic Motors - Hydraulics - Grainger Industrial Supply
• Hydraulic Motor, 11.9 Displacement (Cu. In./Rev.), Pressure Rating (PSI) 1800, Shaft Type Keyed, 7/8 - 14 SAE Port Thread, SAE O - Ring Port Type, Min.
Indicates content that may require registration and/or purchase.