-
Supplier: Holykell Technology Company Limited
Description: 5000 series electromagnetic flow meter is a new flow meter that can be used in non-full tubes. It is ideal for water applications or any dirty liquids which is conductive or water based, including water, wastewater, corrosive liquids, pulps, acid,
- Electrical Output: Analog Current
- Process Media Type: Liquid
- Interface Options: Serial / Digital
- Features: Velocity Meter
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Watts
Description: Smart'n Soft Advantages • Metered control valve and “smart brining” conserves salt and water • Resin tanks use the patented Vortech™ distribution system to conserve water by reducing backwash duration • Systems come with safety float valves to prevent brine water overflow
- Market: Residential
- Removal Application: Water Softening
-
-
Supplier: Holykell Technology Company Limited
Description: Electromagnetic Flow meter does not have any moving parts, ideal for wastewater applications or any dirty liquids which is conductive or water based, or for applications where low-pressure drop and low maintenance are required. It applies to measure (is fit for the measurement
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Velocity Meter
-
Supplier: Watts
Description: water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: ASTM International
Description: interfere with the titration by reasons that may include color or precipitation. 25.1 This test method is intended specifically for mine drainage, surface streams receiving mine drainage, industrial waste waters containing waste acids and their salts, and similar waters bearing
-
Supplier: Watts
Description: low-pressure shut down • Permeate water conductivity meter with high-conductivity alarm output • Tank level and pretreatment interlock inputs • High-pressure/high-rejection membranes with 95% minimum average salt rejection • Permeate, reject recycle, and reject water
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Supplier: ISC Sales, Inc.
Description: Product flow meter Reject flow meter Concentrate needle valve Non metallic recycle needle valve On / off toggle switch Feed water and product water TDS monitor
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow meters High pressure,
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Precision Measurement Engineering, Inc.
Description: non-linearly proportional to the solution temperature. Special emphasis is placed on making rapid, small spatial resolution measurements of both parameters in laboratory situations. MSCTI has been used to measure turbulent density and temperature variations in salt-stratified water
- Conductivity / Dissolved Solids Range: 500,000,000,000 to 800,000,000,000,000 µS/cm
- Process Media Temperature: 32 to 104 F
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Voltage Output
-
Supplier: Assured Automation
Description: expansion. Integral mounting flange and bracketing allows for direct actuation and simple support, while a locking handle can prevent improper positioning. PTP Series 3-Way Ball Valves are part of our complete range of valves and flow meters, engineered and manufactured to strict
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
Find Suppliers by Category Top
Featured Products Top
-
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Use of Bagnold's velocity meter in laboratory density current measurements
In the range 0.0-0.05ft sec-' the graph is nonlinear and the degree of curvature depends on the density of the salt water flow in which the meter is used.
-
New Coriolis Based Multiphase Flow Meter For Heavy-Oil Mature Fields
only salt water is flowing through the meter and there is no air, thus the GVF is 0% and we slowly increase the .
-
Towards metering tap water by Lorentz force velocimetry
Particularly, we show that the LFV is a feasible technique for metering the flow rate of salt water in a rectangular channel.
-
Location of Points of Water Entry in Oil Wells
tank of fresh water of relatively high re- sistivity compared to the salt water flowing into the well, and metering equipment to control the rate of flow of fresh water into the annulus of the well.
-
Interstage mixing in an Oldshue‐Rushton liquid‐liquid extraction column
The distilled water and effluent diluted salt flows were measured with capillary flow meters .
-
Air Scrubbing Techniques for Ammonia and Odor Reduction at Livestock Operations: Review of On-Farm Research in the Netherlands
This might be done by the installation of an electrical conductivity (EC) meter that controls the water discharge flow rate; accumulation of salts can be noticed and prevented in this way.
-
Star struck
In fact, the researchers noted, the flow of water was faster in the 7- meter high salt layer than in the surrounding layers of clay and gravel, and nearly as fast as water in sand.
-
Worth its salt?
In fact, the researchers noted, the flow of water was faster in the 7- meter high salt layer than in the surrounding layers of clay and gravel, and nearly as fast as water in sand.
-
More neighbors
In fact, the researchers noted, the flow of water was faster in the 7- meter high salt layer than in the surrounding layers of clay and gravel, and nearly as fast as water in sand.
-
Experimental verification of the proposed IEEE performance and testing standard for ADSS fiber optic cable for use on electric utility power lines
The components are a salt water storage bucket, pump, control valve, filter, flow meter , rain nozzle, and metal tank with test samples.
Indicates content that may require registration and/or purchase.