-
Supplier: AMPP Resources
Description: HISTORICAL DOCUMENT. THIS RECOMMENDED PRACTICE HAS BEEN WITHDRAWN BY NACE INTERNATIONAL. This NACE standard recommended practice is a guide for selecting corrosion-resistant materials for the supply, storage, pumping, and injection of water encountered in oilfield operations where
-
Description: HISTORICAL DOCUMENT. THIS RECOMMENDED PRACTICE HAS BEEN WITHDRAWN BY NACE INTERNATIONAL. This NACE standard recommended practice is a guide for selecting corrosion-resistant materials for the supply, storage, pumping, and injection of water encountered in oilfield operations where
-
Supplier: NACE International
Description: HISTORICAL DOCUMENT. THIS RECOMMENDED PRACTICE HAS BEEN WITHDRAWN BY NACE INTERNATIONAL. This NACE standard recommended practice is a guide for selecting corrosion-resistant materials for the supply, storage, pumping, and injection of water encountered in oilfield operations where
-
-
Supplier: U.S. Plastic Corporation
Description: The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove water from basements, garages, stairwells, utility rooms, backyards, sumps, pools,
- Pump Type: Submersible Pumps
-
Description: they are listed as such, only for the specific effectiveness they may provide. This Standard considers only the corrosion aspects of material selection. This Standard has been prepared by NACE Task Group T-1F-7 on Selection of Metallic Materials for Salt Water Injection of NACE
-
Supplier: AMPP Resources
Description: they are listed as such, only for the specific effectiveness they may provide. This Standard considers only the corrosion aspects of material selection. This Standard has been prepared by NACE Task Group T-1F-7 on Selection of Metallic Materials for Salt Water Injection of NACE
-
Supplier: Pressure Washers Direct
Description: •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends Can Be Used With Salt Water •Follow manufacturer's guidelines for best
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: grime •Dirt Killer turbo nozzle doubles cleaning power for tough jobs •Exit side chemical injection allows for wider cleaner selection •Includes 33' wire braid reinforced, 1/4" hose w/ female M22 ends •Built in hose reel keeps hose tidy when not in use Can Be Used With Salt
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: ASTM International
Description: minimum performance requirements such as target dosage, dispersant flow or injection rate determination, droplet size distribution, and maximum delivery variation over spray switch. Materials used in the spray systems shall be corrosion-resistant to salt water and shall be able
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Description: touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.07166666666666667 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm.
- Maximum Discharge Flow: 0.0058117850999999995 to 0.08321419575000001 GPM
- Maximum Discharge Pressure: 70 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually
- Maximum Discharge Flow: 7.098333333333333 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Description: based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it covers a wide flow
- Maximum Discharge Flow: 0.0017611470133333332 to 17.611470133333334 GPM
- Pump Housing Material: Aluminum, Plastic
- Pump Type: Dosing Pumps, Injection Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
Find Suppliers by Category Top
Featured Products Top
-
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
to install flowmeters on its fire water lines. Challenge The customer used a competitor’s ultrasonic flowmeter on its main water injection line, which fed several produced water injection pumps. However, the flowmeter provided (read more)
Browse Flow Meters Datasheets for Panametrics -
) before use. Dissolved salts (salinity) in soil must also be monitored to guarantee healthy plants. Salt build-up in soil can be due to high TDS (total dissolved solids) in water, excess fertilizer, or poor drainage. Each plant has its own salinity tolerance level. If excessive salts accumulate (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Rugged Interconnect Solutions for Marine Environments Built for the Water. Engineered for Reliability. From open seas to engine bays, marine environments demand connectors that withstand water, salt, vibration, and UV exposure without compromising (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
. OPTMC series is suitable for the filtration process of ultra-pure water, acid, alkali, salt, andother corrosive liquid filtration, high temperature liquid, and also nitrogen, argon and other gas filtration in the chemical, pharmaceutical, food and beverage, electronic chemicals and other (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Pharmaceuticals & Biotechnology: Filtering process water (WFI - Water For Injection, Purified Water). Clarifying buffers, media, and fermentation broths. Filtering intermediates and bulk active pharmaceutical ingredients (APIs (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
) Injection is an enhanced oil recovery (EOR) technique that helps recover the oil in a mature reservoir, which has been in production for many years. This technique makes it is possible to recover significantly more oil by alternately injecting carbon dioxide (CO2) gas with water. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
A New Method of Restoring Water Injection Capacity to Wells Plugged with Iron Sulfide and Free Sulfur
… gal of benzene into the formation; (4) slowly pump 500 gal of benzene into the formation; (5) push the benzene into the formation by overflushing the tubing with 50 bbl of brine from the salt water injection pump ; and (6) the zone …
-
Unit Testing for the Petroleum Industry
Fig. 4 shows characteristics of a typical salt water injection pump and the corresponding tempera- tures to be expected at pump discharge over its range of f10wrates.
-
Written-Pole(R) motor eliminates water hammer on irrigation and municipal water systems
Pump to inject salt water Rural Electric .
-
Technical Problems Of Salt-Water Injection
The use of centrifugal pumps in salt - water injection systems has been mentioned in connection with the use of this'type of equipment with the filter system.
-
CONTINUOUS BUTTERMAKING
For instance, if we wish to produce butter containing 1.5 per cent salt from a 50-50 salt and water slurry, then the percentage of water injected by the salt dosage pump will be 1.5 per cent.
-
Recent achievements using chemical vapor composite silicon carbide (CVC SiC)
The resulting salt water is pumped into an injection well where it is released into the naturally saline layer of Kauai island’s water table.
-
Tordis Subsea Separation Boosting and Injection (SSBI) Project: Project Presentation and Description of the Production Control System
Bulk water will be separated from the multiphase well production and boosted by the injec- tion pump and injected into the Utsira ( salt water ) reservoir through the water injection Xmas tree.
-
Model Study Of The Performance Of Water-Driven Anticlinal Reservoirs
A Ruska proportioning pump was used to inject the salt water solution.
-
Protocol for Appraisal of Petroleum Producing Properties on Native American Tribal Lands
Records of life of injection pumps for waterflood injection wells and salt water disposal wells .
-
Northeast Butterly Pool - Case History
A conventional salt water pit, with gas engine and pump transferring the water to the salt water injection well, made up the salt water disposal sys- tem.
Indicates content that may require registration and/or purchase.