-
Supplier: Air Compressors Direct
Description: Includes Funnel, Blasting Hood, & Teflon Tape •Attaches to your air compressor (not included); 1/4" NPT inlet
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: rated 21 hp Uses lead-free gasoline Compressor and engine are disengaged for easy starting, even in cold conditions Convenient one-touch electric start Belt-driven with a three-groove power band Control panel displays pressure and hour meter Protective rotomolded polyethylene enclosure
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 17 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Sullair Corporation
Description: Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and LCD text display of the run condition and fault codes explanations.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 300 to 425 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2.5 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz,
- Flow Capacity: 6.5 to 6.9 SCFM
- Horse Power: 2.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld gas-powered air compressors are ideal for working where electric power is unavailable. These portable air compressors deliver big output to handle a wide variety of tools for the serious DIY user, professional or contractor. With reliable gas
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 27.2 SCFM
- Horse Power: 14 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow.
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler,
- Flow Capacity: 10.1 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
-
Supplier: Campbell Hausfeld
Description: Built for versatility, Campbell Hausfeld horizontal air compressors are available in a wide variety of portable and stationary models. Choices include oil-free and oil-lubricated pumps, single and duplex configurations, single-stage and dual-stage compressors, and power
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 93 SCFM
- Horse Power: 25 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Campbell Hausfeld
Description: For big capacity with a small footprint, count on Campbell Hausfeld vertical air compressors to supply dependable air power that's perfect for auto repair shops, tire and lube outlets, and serious home users. Capable of simultaneously driving multiple air tools, these
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user to save
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Description: The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Aggreko
Description: 1600 cfm Tier4 Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Tier4 1600 CFM
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Terra Universal, Inc.
Description: a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.25 SCFM
- Horse Power: 0.2 HP
- Power Source: AC Single Phase
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill avoidance.
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Central Air Compressor Co.
Description: Available in 1.5 to 12.75 HP. Ideally suited for home use and construction applications, the RCP Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide the
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: DEWALT Industrial Tool Co.
Description: air-tool runtimes Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the
- Flow Capacity: 5 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is
- Discharge / Operating Pressure: 101.52639 to 174.04524 psi
- Flow Capacity: 264.86025 to 12,466.0891 SCFM
- Horse Power: 100.516528867712 HP
- Lubrication Style: Lubricated
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick and thorough
- Flow Capacity: 3.8 SCFM
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and motor
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: MOUVEX-Blackmer
Description: Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard
- Discharge / Operating Pressure: 36 psi
- Flow Capacity: 75.30624 SCFM
- Lubrication Style: Oil-free
- Mounting: Portable, Skid / Base Plate Mounted
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful Honda GX160 Engine is easy to start and able to drive high pump performance Thermally stable cast iron cylinder body and valve plate. Fully enclosed belt guard covers and protects moving parts 10” flat free tire is center mounted for easy maneuverability over rough terrain
- Flow Capacity: 9 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
. They can range from small portable units for domestic use, to large-scale industrial equipment capable of supporting whole facility systems. Regardless of whether you use pumps or compressors, both are critical power sources and are a significant investment in your fluid flow systems that (read more)
Browse Check Valves Datasheets for DFT Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
to meet these challenges, delivering performance, reliability, and operational flexibility. The solution includes: • A 3" air operated double diaphragm (AODD) pump, ideal for handling aggressive and variable fluids. • An integrated air compressor combined with solar panels (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Construction Building Envelope and Interior Finishes Databook > Masonry
Basically, sandblast cleaning involves the following equipment: Portable air compressor , blasting tank, blasting nozzle, operators’ protective clothing and hood.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15624/AugustineWuertz2013.pdf?sequence=3
grooves were sandblasted using a portable sandblaster attached to an air compressor .
-
INNOVATIVE MATERIALS DEVELOPMENT AND TESTING. VOLUME 3: TREATMENT OF CRACKS IN ASPHALT CONCRETE-SURFACED PAVEMENTS
Most sandblasting operations were conducted using Clemco blast machines connected to portable air compressors .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/516/BrandonDecker2007.pdf?sequence=1
To do this, the surface of the beam was sandblasted using a portable sandblasting tank from the Civil Engineering Systems Lab, powered by a 15.5 cfm air compressor .
-
ICE-PAVEMENT BOND DISBONDING - SURFACE MODIFICATION AND DISBONDING
In an attempt to verify removal of ice at 20 mph (32 km/h), a large portable air compressor , 375 cfrn at 100 psi (10.6 m3/min,at 7.3 … … 600 lb. (272 kg) pot sandblaster were leased from a local sandblasting company.
-
Determination of mining-induced hearing loss with otoacoustic emission method at Tki-Eli lignite field
… 9 Hood and riveting jobs that use hammers and especially air pressured hammers, 9 Rolling … … removing the boiler scales, sandblasting and metal spraying operations … … cutting, 9 Gas turbines, compressors , aspirators, 9 Workings with … … 9 Tree cutting with portable power saw 9 People …
-
States > Texas > State > Register > 2009 > [TexReg 2009-1218is] 12/18/2009
24) COMPANY: Rio Grande Valley Sugar Growers, Inc.; DOCKET NUMBER: 2009-1564- AIR -E; IDENTIFIER: RN100825405; LO CATION: near Santa Rosa, Hidalgo County; TYPE OF … … and §382.085(b), by failing to obtain authorization prior to conducting sandblasting operations; and 30 TAC … 25) COMPANY: SandRidge CO2, LLC; DOCKET NUMBER: 2009-1403-AIR-E; IDENTIFIER: RN100825348; LOCATION: Ter rell County; TYPE OF FACILITY: carbon dioxide compressor station; RULE VIOLATED: 30 TAC §122.146 … … 085(b), by failing to use the portable analyzer data to demonstrate …
-
Maintenance Engineering Handbook, Seventh Edition > MAINTENANCE AND CLEANING OF BRICK MASONRY STRUCTURES
Sandblasting by a qualified operator, in conjunction with proper specifications and job inspection, can be satisfactory. Basically, the process involves a portable air compressor , blasting tank, blasting hose, nozzle, and protective clothing and hood for the operator.
-
http://www.nasa.gov/centers/johnson/pdf/186780main_nnj06hc02c_pt1.pdf
Maintain the portable sandblasting OEM Specifications equipment, which consists of a hopper, air compressor , and associated lines and nozzles.
Indicates content that may require registration and/or purchase.