Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gavish, Inc.
Description: With sapphire being one of the hardest materials known, sapphire fabrication presents unique challenges. Gavish has the expertise and equipment for the precision grinding, lapping, polishing, shaping, drilling, and threading of sapphire that enables a broad range of
- Shape / Form: Fabricated / Custom Shape
- Alumina / Aluminate Type: Sapphire
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Gavish, Inc.
Description: While Gavish is NOT a provider of high volume commodity type substrates for LED’s and SOS applications, we are a producer of custom sapphire substrates and sapphire dummy wafers oriented and finished per customer specifications Specialty sapphire substrates for electronic
- Length: 2 inch
- Width / O.D.: 2 to 7.87402 inch
- Thickness / Wall Thickness: 0.01 to 0.02 inch
- Applications: Dielectric Ceramics / Materials, Optics / Optical Grade
-
-
Supplier: Zygo Corporation
Description: Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire.
- Alumina / Aluminate Type: Sapphire
-
Supplier: Gavish, Inc.
Description: sapphire rods, sapphire injectors, sapphire windows, sapphire lift pins, and other sapphire components in hundreds of applications. Sapphire tubes and Sapphire injectors for Semiconductor Process Equipment – Process environments using aggressive
- Alumina / Aluminate Type: Sapphire
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
-
Supplier: Access Optics
Description: Sapphire unquestionably offers the most robust durability and greatest spectral range of any optical material short of diamond for sapphire windows. Access Optics manufactures sapphire in a countless variety configurations to address optical, mechanical and electronic
- Performance Features: Coated, Metallized / Silvered (Electrode, Mirror)
- Applications: Electronics / RF-Microwave, Optics / Optical Grade
- Features: Other
- Alumina / Aluminate Type: Sapphire
-
Supplier: Swiss Jewel Company
Description: Sapphire Blades are an excellent choice for various applications. Sapphire's hardness and excellent surface finish provide a superior surface for precision work. Sapphire blades are commonly used on fiber optics for cutting and scribing. Sapphire is also a
- Length: 0.58 to 0.735 inch
- Diameter: 0.086 to 0.155 inch
- Density: 3.9699974944255785 g/cc
- Max Use / Curie Temperature: 2,000 C
-
Supplier: Swiss Jewel Company
Description: A sapphire stylus is a small pin-point components where the end radius is controlled to as small as .001". Sapphire's hardness and ability to accept a good polish provide for a very hard and smooth tip which provide and excellent point of contact, perfect for a stylus. Typical
- Length: 0.05 to 0.08 inch
- Diameter: 0.0195 to 0.027 inch
- Density: 3.9699974944255785 g/cc
- Max Use / Curie Temperature: 2,000 C
-
Supplier: San Jose Delta Associates, Inc.
Description: Sapphire is diamond ground using the same general processes as any dense alumina oxide material. While it tends to chip easier than alumina, simple grinding procedure and technic can accommodate this characteristic. Due to the relatively high cost of sapphire care should be
- Density: 3.97 g/cc
- Max Use / Curie Temperature: 2,000 C
- Thermal Conductivity: 10 to 40 W/m-K
- MOR / Flexural Strength: 110,227.99791147 to 150,113.128734699 psi
-
Supplier: Swiss Jewel Company
Description: Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine grind (un-polished) to serve as an insulator. Sapphire Rods are available in a range of outer diameter and
- Length: 0.095 to 2,973 inch
- Diameter: 0.0173 to 0.125 inch
- Density: 3.9699974944255785 g/cc
- Max Use / Curie Temperature: 2,000 C
-
Supplier: Monocrystal, Inc.
Description: Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN)
- Thickness / Wall Thickness: 0.005905515 to 0.0393701 inch
- Diameter: 2 to 10 inch
- Width / O.D.: 2 to 10 inch
- Applications: Dielectric Ceramics / Materials, Electronics / RF-Microwave
-
Supplier: Shanghai Optics
Description: the second hardest crystal next to diamond and, because of their structural strength, Sapphire crystal lenses can be made much thinner than other common materials. Chemically, Sapphire is single crystal aluminum oxide(Al2O3) and is useful in a transmission range from 0.15
- Materials: Sapphire
- Lens Type: Spherical Lens
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Thermal Conductivity: 42 W/m-K
- MOR / Flexural Strength: 100,075.419156466 psi
- Compressive / Crushing Strength: 426,408.307710159 psi
- Modulus of Elasticity: 68,167,314.4978826 psi
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Sapphire(a-Al2O3) is widely used in many fields from its excellent characteristics, in particular chemical resistance, thermal conductivity, hardness, transparency. Namiki grows single crystal sapphire by EFG method, featuring any desired section forms can be obtained. Variously-shaped
- Diameter: 0.01181103 to 11.81103 inch
- Bore Diameter (I.D.): 0.0787402 inch
- Thickness / Wall Thickness: 0.000393701 to 3.93701 inch
- Thermal Conductivity: 42 W/m-K
-
Supplier: Swiss Jewel Company
Description: A Sapphire Saddle Pin is a rod with a concave groove in the middle. This area provides a wear surface which can capture the element and keep it centralized. Saddle pins are valuable as wiring guides. Typical Saddle Pin Applications: Wire Guides
- Length: 0.177 to 0.185 inch
- Diameter: 0.0315 to 0.0502 inch
- Density: 3.9699974944255785 g/cc
- Max Use / Curie Temperature: 2,000 C
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Sapphire crystal is the hardest oxide crystal, is the basic single crystal form of aluminum oxide (Al2O3). It has a series of excellent physical and chemical characteristics such as high strength, high hardness, high temperature resistance,abrasion resistance, corrosion
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.2 - 5.5μm. 8.1. Note for Sapphire Window: (1). Custom-made Sapphire windows at any size are available. Besides round, Sapphire windows at the shape of
- Thickness: 0.5 to 50 mm
- Parallelism or Wedge Angle: 3 arcmin
- Surface Quality: 80-50 Scratch / Dig
- Window Shape: Circular, Rectangular, Square
-
Supplier: Edmund Optics Inc.
Description: common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.
- Diameter, Square Side, or Rectangular Length: 75.00000000000001 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1 mm
- Parallelism or Wedge Angle: 3.4999999999999982 arcmin
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Insaco, Inc.
Description: pumping and precision metering. Materials can be alumina, industrial sapphire, or most other technical ceramics.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Sapphire
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: strength is very high, the thickness of sapphire window plate made by the enhanced transmittance is thinner than that of ordinary high dielectric window plate.Chemically, sapphire is a single crystal aluminum oxide (Al2O3), which is ideal for transfer between 0.15 and
- Diameter, Square Side, or Rectangular Length: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: is very high, the thickness of sapphire window plate made by the enhanced transmittance is thinner than that of ordinary high dielectric window plate.Chemically, sapphire is a single crystal aluminum oxide (Al2O3), which is ideal for transfer between 0.15 and 5.5μm.Sunday
- Diameter, Square Side, or Rectangular Length: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective
-
Supplier: APITech
Description: API Technologies' reputation among both the military and commercial markets is second to none. Since 1982, API Technologies' Marlborough Operations has been building upon this reputation in the industry with exceptional service and technological clarity. From engineering to layout & design to
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Material Type non-metals Material Al2O3 Purity 4N
- Purity: 99.99 %
- Material: Aluminum Oxide / Sapphire
- Features: Specialty / Other
- Type: Sputtering Target
-
Supplier: CoorsTek
Description: high purity alumina with an innovative sintering method it is possible to create highly dense, pore free products with sapphire like properties at a fraction of the cost. APPLICATIONS Polycrystalline sapphire caps are applicable in aggressive environments and/or at high temperatures
- Length: 47.24412 inch
- Diameter: 0.72834685 inch
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
-
Supplier: Richardson RFPD
Description: indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high breakdown voltage is
- Capacitance Range: 0.0000006 to 0.0000045 microF
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Kyocera Corporation
Description: The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina.
- Max Use / Curie Temperature: 800 to 1,000 C
- Thermal Conductivity: 18 W/m-K
- MOR / Flexural Strength: 17,404.4207228636 to 58,014.7357428788 psi
- Compressive / Crushing Strength: 313,279.573011546 to 340,836.572489413 psi
-
Supplier: TelephoneStuff.com
Description: (49886-SCR) - 12-Micron Aluminum Oxide Lapping Film, 100/pack (49886-12F) - 3-Micron Aluminum Oxide Lapping Film, 100/pack (49886-03F) - 0.3 Micron Aluminum Oxide Lapping Film, 100/pack (49886-X3F)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SCA23R Aqueous Ceramic Cleaner AmberClean™ SCA23R is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to clean and disperse sapphire, SiC and other ceramic lapping and polishing fines as well as
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
Find Suppliers by Category Top
Featured Products Top
-
Inertness: Sintered alumina resists aggressive fluorinated gases, wet chemical acids, and alkaline reagents, preventing chemical degradation, outgassing, or surface oxidation. Target Applications and Process Environments These technical ceramic components (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Alumina ceramic substrates are essential in advancing the performance of power electronics by solving heat dissipation and hermetic sealing challenges associated with polymeric materials. These substrates, including alumina, beryllium oxide, aluminum nitride, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview 99% alumina ceramic positioning rings are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials. They provide excellent hardness, wear resistance, electrical insulation, corrosion resistance, and dimensional (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
design, black aluminum oxide can absorb and reflect electromagnetic waves while maintaining electrical insulation, achieving effective electromagnetic interference (EMI) shielding. It not only prevents internal signals from leaking out but also guards against external interference waves, ensuring (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
0.8% at right angles to the optic axis. Birefringence is eliminated along the optic or C-axis of the crystal. Therefore, for certain optical applications, C-axis sapphire should be specified to avoid this effect. Industrial sapphire is created by melting aluminum oxide (Al2O3) at 2040°C (read more)
Browse Production Machining Datasheets for Insaco, Inc. -
Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single (read more)
Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
along the optic or C-axis of the crystal. Therefore, for certain optical applications, C-axis sapphire should be specified to avoid this effect. Industrial sapphire is created by melting aluminum oxide (Al2O3) at 2040°C and then encouraging crystal growth with a seed and careful control of (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc.
More Information Top
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Application
Current efforts towards improvement of sapphire fibers focus on creating claddings on sapphire ( aluminum oxide single crystal, Al2O3) fibers by dip-coating the fibers in a mixture of magnesium oxide (MgO) powders and magnesium aluminate spinel (MgAl2O4) powders to form a coating …
-
PHOTOELASTIC INVESTIGATION OF METAL‐FORMING PROCESSES USING NEW SAPPHIRE DIES
By contrast, synthetic sapphire ( aluminum oxide , Al203) is hard enough to machine and formcommercialmaterials.
-
Did We Push Dental Ceramics Too Far? A Brief History of Ceramic Dental Implants
Nonetheless, a single crystal sapphire aluminum oxide endosseous implant was developed in 1972 as an alternative to metal.
-
A laser‐abrasive method for the cutting of enamel and dentin
Sapphire ( aluminium oxide ) is one of the most suitable materials that can be used as particles in the laser- .
-
Frictional interactions in machining: comparisons between transparent sapphire and steel cutting tools
Taking the example of cutting lead with sapphire ( aluminium oxide ) in air, they proposed that the monolayer of oxide formed on the 'naked' lead at the rear of contact makes a very strong bond with the sapphire and that this bond causes …
-
Advancements in MWIR window materials and structures
Sapphire Aluminum oxide is a negative uniaxial crystal transparent from 0.145 to 5.0 m (ordinary ray) and 0.147 to 5.2 m (extraordinary ray).
-
High Precision Measurement Of Phosphorus In Thin Glass Films Using X-Ray Fluorescence
Single crystal sapphire ( aluminum oxide ) meets these requirements, and also is commercially available in sizes identical with silicon wafers.
-
NEW OPTICAL SENSOR SUITE FOR ULTRAHIGH TEMPERATURE FOSSIL FUEL APPLICATIONS
Current efforts towards improvement of sapphire fibers focus on creating cladding in sapphire ( aluminum oxide single crystal, Al2O3) fibers by dip-coating the fibers in a a mixture of magnesium oxide (MgO) powders and magnesium aluminate spinel (MgAl2O4) powders to form a …
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Applications
Current efforts towards improvement of sapphire fibers focus on creating claddings on sapphire ( aluminum oxide single crystal, Al2O3) fibers by dip-coating the fibers in a mixture of magnesium oxide (MgO) powders and magnesium aluminate spinel (MgAl2O4) powders to form a coating …
-
Influence of alumina particles in the production of biomimetic composites.
Different samples of ceramic infiltrated with resin, composed by a different ratio between RonaFlair White Sapphire aluminium oxide powder - EMD Chemicals/Rona Gibbstown, USA (platelet-like morphology and average particle size <16 µm) and Almatis alumina filler ‑ CT3000SG, Almatis, USA (average particle …
Indicates content that may require registration and/or purchase.