Products/Services for Scalpel Blade Sharpener

  • Sharpening Stones-Image
    Sharpening Stones - (124 companies)
    ...with hardness second to diamond and a cubic crystal structure. Other types of abrasive grains include Arkansas stone, India stone, and water stone. Sharpeners and sharpening stones that consist of several different stone types or grades...
  •  
    Blades (wind turbine) - (19 companies)
    Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
  •  
    Tool Grinders and Sharpeners - (44 companies)
    Tool grinders and sharpening machines are specialized for tool, die, punch, cutter, blade and drill point sharpening, grinding, honing, finishing, resharpening, refinishing or regrinding. Tool grinders and sharpening machines are versatile...
  • Saw Blades-Image
    Saw Blades - (702 companies)
    Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples...
  • Knife Blades-Image
    Knife Blades - (252 companies)
    Knife blades are sharp-edged industrial tools for shearing or cutting materials. A blade uses an edge to fracture and slice threw a material. A knife blade can be "toothed" but it still uses pressure against its edge as the primary means of cutting...
  •  
    Cutoff Wheels and Abrasive Saw Blades - (471 companies)
    Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist...
  •  
    Blade Servers - (75 companies)
    Blade servers are self-contained servers embedded in computer boards. Blade servers are self-contained servers embedded in dense, ultra-thin printed circuit boards (PCBs) called blades. A chassis called a razor houses the blades, which are usually...
  •  
    Fan Blades and Propellers - (75 companies)
    Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
  •  
    Planing Tools - (27 companies)
    ...inches in diameter. Jigsaws and planing tools are provided with two metal pads that prevent the blades from flexing when cutting is done. Planes are the tools used for flattening, shaping, reducing thickness. Planes produce a smooth surface...
  •  
    Superabrasives and Diamond Tools - (386 companies)
    Superabrasives and diamond tools include grinding wheels, abrasive saw blades, wheel dressers, single-point tools, and other products that use diamond or cubic boron nitride (CBM) abrasive grains. Diamond is a superabrasive grain with the highest...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire