Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abrisa Technologies
Description: SCHOTT Duran® is general-purpose borosilicate glass tubing. Duran®has identical chemical and thermal properties as Schott’s Borofloat®33, as it is made from the same material. Duran’s high resistance to chemicals and heat makes it ideal for laboratory glassware. Features:
- Length: 0.6692917 to 5.905515 inch
- Width / O.D.: 0.1181103 to 12.7952825 inch
- Thickness / Wall Thickness: 0.02755907 to 0.393701 inch
- Glass Type: Borosilicate
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies, a US based company, distributes and fabricates SCHOTT ROBAX®, a highly transparent glass-ceramic with virtually zero thermal expansion. IR heat-reflective coatings can be applied to ROBAX® panels, providing excellent infrared (IR) transmission while blocking
- Length: 77 inch
- Width / O.D.: 43 inch
- Thickness / Wall Thickness: 0.1181103 to 0.1968505 inch
- Max Use Temperature: 760 C
-
Supplier: Abrisa Technologies
Description: SCHOTT Xensation™ is a high-quality alumino-silicate glass with outstanding resistance to breakage and scratches for all cover and touch applications, including capacitive, resistive, optical, and acoustic. SCHOTT Xensation™ Cover is a high-quality Alumino-silicate glass
- Length: 18.7007975 to 45.275615 inch
- Width / O.D.: 22.6378075 to 37.401595 inch
- Thickness / Wall Thickness: 0.021653555 to 0.0787402 inch
- Coeff. of Thermal Expansion (CTE): 8.8 µm/m-C
-
-
Supplier: Abrisa Technologies
Description: SCHOTT Pyran® is a transparent glass ceramic that is fire-protection rated. It works with fire rated frames of the same rating. Pyran® fits applications with non-impact, safety rated requirements of up to 90 minutes.
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: SCHOTT AG
Description: GOETHEGLAS is a colorless, drawn glass with the irregular surface characteristic of window glass common to the 18th and 19th centuries. It can also be used to protect precious, leaded glazing from the elements and other adverse environmental conditions. Summary: GOETHEGLAS for
-
Supplier: SCHOTT AG
Description: request many processing options and formats thermally toughened safety glass heat-strengthened glass laminated safety glass insulating glass
-
Supplier: SCHOTT AG
Description: PH.Eur., USP and JP international standards. Properties: Chemically uniform: pure silica (SiO2 coating) Layer thickness: 100 – 200 nm Non-porous, covalent bond between glass matrix and coating layer Fill + finish processability equivalent to uncoated type I glass containers Verified
-
Supplier: SCHOTT AG
Description: glass from SCHOTT. SCHOTT supplies RD 30® in maximum dimensions in every geometric shape. A key feature of RD 30® is that it is the only monolithic X-ray shielding glass with 0.5 mm Pb*. Upon request, SCHOTT processes radiation shielding glasses into various
-
Supplier: Sigma-Aldrich
Description: Glass stopper flat head, clear glass bottle, not available in US & Canada
-
Supplier: Schott Japan
Description: durability SCHOTT uses inorganic and therefore non-aging materials that are characterized by outstanding robustness. The permanent connection of metal and glass can consistently prevent moisture from seeping into the housing and therefore averts the danger of internal corrosion or
-
Supplier: Cole-Parmer
Description: • Silamid
reference system eliminates corrosion and interference from silver/silver chloride ions • Platinum diaphragm and free flow of electrolyte ensure excellent stability Laboratory work has never been easier with these new high-quality electrodes from Schott. Innovative design - pH Range: 0 ph
- Operating Temperature: 212 F
- Body Material: Glass
- Junction Type: Single Junction
-
Supplier: Cole-Parmer
Description: • Silamid
reference system eliminates corrosion and interference from silver/silver chloride ions • Platinum diaphragm and free flow of electrolyte ensure excellent stability Laboratory work has never been easier with these new high-quality electrodes from Schott. Innovative design - pH Range: 0 to 14 ph
- Operating Temperature: 212 F
- Body Material: Glass
- Junction Type: Single Junction
-
Supplier: Cole-Parmer
Description: • Silamid
reference system eliminates corrosion and interference from silver/silver chloride ions • Platinum diaphragm and free flow of electrolyte ensure excellent stability Laboratory work has never been easier with these new high-quality electrodes from Schott. Innovative design - pH Range: 0 ph
- Operating Temperature: 212 F
- Body Material: Glass
- Junction Type: Single Junction
-
Supplier: Schott Japan
Description: Precision glass discs from SCHOTT refer to small glass windows for a variety of optical and optoelectronic applications. Precision glass discs can be made from a variety of flat glass materials. They are typically round in shape, but can also be offered in any
-
Supplier: Schott Japan
Description: Nowadays, in aesthetic dental restauration, tooth-colored resin-glass composites are the material of choice. They are simple and versatile in use and durable over many years. With highly pure powder particles, which are up to 200 times finer than human hair, SCHOTT® dental glass
-
Supplier: Sigma-Aldrich
Description: With fused edges. Manufactured from Duran borosilicate glass type 3.3 for maximum chemical and thermal shock resistance. Duran is a registered trademark of Schott AG.
- Diameter: 100 mm
- Glass Material: Glass - Borosilicate
-
Supplier: Schott Japan
Description: possess a high bioavailability. These form a mineral matrix on the particle surface equivalent to that of natural hydroxy apatite. Due to the mineral and inorganic character of SCHOTT Vitryxx® bioactive glass, this class of anti-aging ingredient is insensitive to light and temperature
-
Supplier: Swiss Jewel Company
Description: We offer a range of optical and technical glass balls made mostly from Schott and Ohara materials. Below we list BK7, LASFN9, and LAF22 and we can supply other materials very quickly. The ball lenses can also be AR coated to minimize reflection thereby increasing transmission. We also
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Specialty / Other
- Ball Type: Glass Balls
-
Supplier: EKSMA OPTICS
Description: Color Glass Filters are made from optically polished highest quality Schott colored optical glass. The spectral properties of these color filters are uniform over the entire aperture and independent of angle of incidence. Color Glass Filters can be used alone or in
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 to 50.800000000000004 mm
- BG-: 3 to 39
- GG-: 475
- KG-: 1 to 5
-
Supplier: Shanghai Optics
Description: Optical Filter Glass is known for its selective absorption in the visible wavelength range. The Optical Filter Glasses appear to be colored if their filter effect lies within the visible spectrum. Glass manufacturers using varieties of colorants with different concentrations and many
- Application: Ultra-Violet (UV), Visible (VIS)
-
Supplier: Newport MKS
Description: The FSR-BG18 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG18 filter glass. These bandpass filters are precision polished for demanding research or OEM applications.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 493 nm
- Filter Bandpass: 160 nm
-
Supplier: Newport MKS
Description: The FSR-BG40 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG40 filter glass. This bandpass filter is precision polished for demanding research or OEM applications.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 495 nm
- Filter Bandpass: 260 nm
-
Supplier: Newport MKS
Description: The FSR-BG38 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG.38 filter glass. These bandpass filters are precision polished for demanding research or OEM applications.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 470 nm
- Filter Bandpass: 271 nm
-
Supplier: Newport MKS
Description: The FR-BG40 Colored Glass Bandpass Filter is a 12.7 mm diameter blue bandpass optical filter made of Schott BG40 filter glass. These bandpass filters are precision polished for demanding research or OEM applications.
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 mm
- Thickness: 3 mm
- Center Wavelength: 495 nm
- Filter Bandpass: 260 nm
-
Supplier: HG Optronics, Inc.
Description: materials can HG OPTRONICS use to make plano-concave lenses? CDGM optical glasses, SCHOTT, OHARA,YAG,PPKTP, Fused Silica, Sapphire, Germanium, Silicon, calcium fluoride (CaF2), Zinc Selenide (ZnSe), and other infrared materials.
- Focal Length: -500.00000000000006 to -8 mm
- Diameter / Length: 6 to 50.800000000000004 mm
- Diameter: 6 to 50.800000000000004 mm
- Center Thickness: 2 to 3 mm
-
Supplier: Parco Scientific Company
Description: to provide a precision fit within the barrel. The stopcock bores, body openings, and stems are carefully aligned for even liquid flow with fast cut-off. Made from Schott DURAN® borosilicate tubing with a low coefficient of expansion. Borosilicate tubing also provides uniform wall thickness
-
Supplier: Knight Optical (UK) Ltd
Description: KG1 filters are thermally toughened. Other KG glasses available in custom options are KG2, Schott KG3, Schott KG4 and Schott KG5 and chosen for their peak wavelength conditions.
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.20000000000000004 mm
- Thickness: 0.25 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: KG1 filters are thermally toughened. Other KG glasses available in custom options are KG2, Schott KG3, Schott KG4 and Schott KG5 and chosen for their peak wavelength conditions.
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.20000000000000004 mm
- Thickness: 0.25 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Artifex Engineering
Description: We can manufacture your colour glass and neutral density filters from Schott and equivalent glasses.
- BG-: 18 to 42
- GG-: 385 to 495
- KG-: 1 to 5
- OG-: 515 to 590
-
Supplier: Van London-pHoenix Company
Description: The Van London Co. (aka Van London pHoenix Co.) Titrate electrodes are specially designed for all existing Brinkmann, Metrohm and Schott titration systems. The electrode body is constructed with a glass ground joint that will fit their titration vessels.
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 212 F
- Electrode Configuration: Combination
- Junction Type: Double Junction, Single Junction
-
Description: installations • Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance • Crown glass and flint glass sourced from SCHOTT • Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings Description:
- Lens Features: Antireflection Coating
- Materials: BK7 Glass, Crown Glass, Flint Glass
- Features: Other
-
Supplier: Holtkoetter International, Inc.
Description: Schott OPALIKA® Milchüberfangglas generates a light that is similar to natural sky lighting: it optimally diffuses the light with hardly any shadows. The double-layered glass is made with a polished clear layer on top of a white flashed opal layer of glass. In addition, the
-
Supplier: Shanghai Optics
Description: and a clear, almost colorless appearance. Our BK7 windows are manufactured from Schott Optical borosilicate-crown glass. This glass has virtually no bubbles or inclusions, and is produced from very pure raw materials. Shanghai Optics BK7 windows are suitable for demanding
- Window Material: BK7 Glass
-
Supplier: Shanghai Optics
Description: of the prism coated to provide mirror surfaces. Mirror coatings enable the amici roof prism to deviate angles other than 90°without being limited by total internal reflection. Our standard roof prisms are manufactured from BK7 grade A optical glass. This Schott Borosilicate crown
- Prism Material: BK7 Glass
- Prism Type: Roof
-
Description: installations • Stabilized focal lengths over designed wavelengths and more concentrated spots, better off-axis performance • Crown glass and flint glass sourced from SCHOTT • Coating options: 350-650nm, 650-1050nm, 1050-1580nm AR coatings, or other custom coatings Description:
- Focal Length: 40.00000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Center Thickness: 12.5 mm
- Edge Thickness: 7.4 mm
Find Suppliers by Category Top
Featured Products Top
-
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
More Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated (read more)
Browse Datasheets for Insaco, Inc. -
Type Borosilicate glass (German Schott Brand) Chinese standard optical glass (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
: Material Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Surface Flatness λ/4 Dimensions +0.1 mm (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
requirements (MIL 48497A). Our hard-coated ultra-narrowband pass filters have a very low wavelength dependence on temperature. It varies depending on the substrate choice and the type of coating design. But for a typical 532nm ultra-narrowband filter on a Schott BK7 glass substrate, the center (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Borosilicate Glass (PYREX 7740; Schott 8330)
Borosilicate glass is composed of 80.6% SiO2, 12.6% NaO2, 2.2% Al2O3 and traces of other key materials. This glass was formulated to achieve excellent thermal shock resistance and high-temperature resistance. Additional benefits include low thermal expansion and high resistance to chemical attack
-
When Glass has to be Flat
or for roofs on peoples' homes. The modules must function smoothly for at least 20 years. This means that the quality of the individual components plays a key role here. Schott Solar Thin Film GmbH Jena therefore uses measuring systems from Micro-Epsilon to inspect the quality of raw glass panels for use
-
Application Notes: What is Sight Glass?
Sight glass, also known as a sight window or view port window, is a visual observation window made from a robust glass substrates such as SCHOTT Borofloat (R) and is used to verify conditions in piping, vessels, chemical reactors or other industrial equipment. Sight glass is generally subjected
-
Low Thermal Expansion Glass Ceramics, Second Edition
Low Thermal Expansion Glass Ceramics, Second Edition. Providing an overview of Schott's activities for scientists, engineers, and managers from all branches of industry worldwide, this book describes the fundamental principles, manufacturing process, and applications of low thermal expansion glass
More Information Top
-
Material glass
1882, the bulkhead after Jena, and together with Zeiss drew Otto and it based Abbe the "Glastechnische laboratory bulkhead & comrades" that later bulkhead glass works.
-
Low Thermal Expansion Glass Ceramics
While this assump- tion was true for the Schott glass ceramic Zerodur it probably was less true for the glass ceramic Cer-Vit from Owens Illinois; the production of this latter glass ceramic, which had good property characteristics, has later been abandoned …
-
Manufacturing laser glass by continuous melting
Lawrence Livennore National Laboratory Hoya Corporation, USA Schott Glass Technologies, Inc.
-
Spectroscopic Instrumentation
Graph of the refraction indices of all available Schott glass types ...........................................................
-
Fabrication Methods for Precision Optics
(Source: Schott Glass Technologies.
-
Space radiation testing of radiation-resistant glasses and crystals
Schott glass technologies used to manufacturer over 30 different cerium stabilized glasses, but today only manufacturers 7 cerium stabilized glasses.
-
A brief examination of optical tagging technologies.
Spectroscopic details of liquid samples are more pronounced in those for Schott glasses .
-
Springer Handbook of Lasers and Optics
The parameters for the inorganic glasses were taken from the Schott glass catalog with the reference wavelength of 546.1 nm (e-line).
-
Springer Handbook of Lasers and Optics
The parameters for the inorganic glasses were taken from the Schott glass catalog with the reference wavelength of 546.1 nm (e-line).
-
Bubble Preforms for Producing Glass Macroshells for Inertial Confinement Fusion Targets
a Available from Stemmerich, Inc., 4728 Gravois Avenue, St. Louis, Missouri 63116. b Available from Schott Glass Technologies, Inc., 400 York Avenue, Duryea, Pennsylvania 18642.
Indicates content that may require registration and/or purchase.