Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: The CIS1910F is a medium resolution, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light levels. The device features an array of 5T pixels on a 6.5µm pitch with an active imaging
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: SPIE - Education
Description: presented in addition to image defects, shorts, device yield, popular chip foundries, chip cost; custom designed and off-the-shelf sensors. We discuss operation principles behind popular commercial and scientific CMOS pixel architectures, and various array readout
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity,
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Supplier: SPIE
Description: Imaging systems that employ CCD and CMOS sensors are now almost universal for certain scientific, medical, and consumer electronic purposes. This volume covers CCD and CMOS technological development, including approaches to overcoming the technology's intrinsic physical
-
Supplier: Hamamatsu Photonics Europe
Description: qCMOS sensor, and highly accurate and repeatable micro-dispensing by adopting a 1536 ch dispensing unit capable of dispensing variable volumes. By combining optional parts, a robot-free semi-automation system can be built according to the user's purpose. FDSS is a registered trademark of
-
Supplier: Mirion Technologies
Description: image processing into an enhanced video experience showing measurement information overlaid onto a live video image. Take a moment to look at the High Temperature applications below, and decide which product line best fits your application. If you need help, please reach out to us
- Horizontal Resolution: 450 lines
- Operating Temperature: 32 to 140 F
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
-
Supplier: Hamamatsu Photonics Europe
Description: The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the
- Physical: Board Mount
- Features: CMOS
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: PixeLINK
Description: Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution.
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 7 fps
- Vertical Resolution: 1,944 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: Details The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution.
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 7 fps
- Vertical Resolution: 1,944 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Teledyne FLIR IIS
Description: With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius⁾ CMOS sensors from Sony®, and ranging in resolution
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Nikon Metrology
Description: DS-Ri2 microscopy digital camera equipped with a Nikon digital SLR camera FX-format CMOS sensor optimized for microscopy. Benefits & features One-shot capture of high-definition color images DS-Ri2 offers 16.25 megapixels. The newly equipped CMOS sensor for Nikon
- Horizontal Resolution: 3,264 lines
- Maximum Frame Rate: 6 fps
- Shutter Speed: 0.00009999999999996 to 120 seconds
- Vertical Resolution: 4,908 lines
-
Supplier: Nikon Metrology
Description: fluorescence observation. Benefits & features High Definition Imaging Liquid crystal panel (Objective: TU Plan Fluor 10x)The DS-Fi3 is equipped with a 5.9 megapixel CMOS image sensor, which enables the capture of high-definition images of up to 2880 x 2048 pixels. With a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00009999999999996 to 30 seconds
- Vertical Resolution: 2,880 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images with
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: connected to the PC or laptop via USB 3.0. The supplied software recognizes the SloMo camera immediately and the recordings can be created immediately after the driver installation. A CMOS image sensor with a memory depth of 10 bits is used in the camera. Thus, the camera is
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Technical Courses and Programs - Digital Camera and Sensor Evaluation Using Photon Transfer -- SC916Supplier: SPIE - Education
Description: Photon transfer (PT) is a popular and essential characterization standard employed in the design, operation, characterization, calibration, optimization, specification and application of digital scientific and commercial camera systems. The PT user friendly technique is based on only two
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: On-site / In Plant
-
Supplier: e-con Systems™ Inc
Description: e-con Systems presents a remarkable camera series powered by Sony Pregius IMX264 sensor technology. The Sony Pregius IMX264 stands out as a cutting-edge CMOS image sensor known for its ability to capture crystal clear images and versatile applicability across
- Horizontal Resolution: 2,464 lines
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 1.780709623 inch
-
Supplier: Toshiba Imaging Systems Division
Description: exceptional video performance, increased sensitivity and an ultra-small package is required. 2.1MP, progressive, 1/3" HD CMOS sensor 1920 x 1080 Digital DVI output High sensitivity and wide dynamic range Up to 900 TV lines resolution 5 User-configurable scene fi les to achieve
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Basler AG
Description: The Basler a2A1920-51gmPRO GigE camera is an excellent imaging solution that is equipped with a top-of-the-line Sony IMX392 CMOS sensor. This advanced camera can capture stunningly clear and detailed images at a resolution of 2.3 MP, delivering an impressive 51 frames per
- Image Source: Area Scan Camera
- Applications: Assembly Quality, Biotechnology or Medical, Production & Quality Control, Security & Biometrics
-
Supplier: Photron
Description: The FASTCAM MH4 utilizes an 8-bit monochrome/24-bit color, 10μm pixel CMOS sensor that supplies excellent sensitivity throughout the cameras 60 to 10,000 frame per second (fps) operating range with full 512 by 512 pixel resolution available from 60 to 2,000 fps. The standard built-in
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 10,000 fps
- Shutter Speed: 0.01999999999999998 to 0.0000059999999999976 seconds
- Width / Diameter: 1.34 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and sub-sampling. The F-0131B is only available in monochrome,
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 25 fps
- Shutter Speed: 0.000009999999999996 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Vision Research
Description: full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts. Take the wide view with our custom-designed 2560 x 1600 pixel CMOS
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 800 to 61,800 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: Photron
Description: The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor technology,
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
Supplier: Toshiba Imaging Systems Division
Description: imaging, life sciences, and defense to professional broadcast. When 4K images are desired and space is limited, the IK-4K delivers exceptional color performance with remarkable details, providing absolutely the best images possible. Image Sensor 3-CMOS, 1/2.9",
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Toshiba Imaging Systems Division
Description: compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10 standard
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
Find Suppliers by Category Top
Featured Products Top
-
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics unveils the G1682x series, an advanced, non-cooled InGaAs linear image sensor specifically engineered for near-infrared applications. With its compact design and high-performance capabilities, the G1682x series is poised to transform the field of multichannel (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics proudly announces the addition of the ORCA-Halo, C17440-20U, to its renowned ORCA® family of scientific CMOS (sCMOS) cameras. Designed to meet the needs of academic researchers and Original Equipment Manufacturers (OEMs), the ORCA-Halo combines cutting (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
capabilities of scientific imaging technology. The ORCA-Quest IQ embodies this commitment, integrating pioneering qCMOS technology with cutting-edge design and exceptional performance. It positions itself as an indispensable tool for those striving for excellence in their research. Experience the (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe -
systems: endoscopes, providing high resolution images; 4. Sensors: optical and environmental sensors; 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers; 6. Scientific experiments: high energy physics experiments: optical components (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
More Information Top
-
A 5.5Mpixel 100 frames/sec wide dynamic range low noise CMOS image sensor for scientific applications
P. Vu et al., “Design of Prototype Scientific CMOS Image Sensors ,” Proceedings of SPIE, vol.
-
Photodiode Peripheral Utilization Effect on CMOS APS Pixel Performance
[10] S. U. Ay, “Design issues and performance of large format scientific CMOS image sensors ,” Ph.D. dissertation, Univ.
-
Products: Laser Technik Journal 1/2011
Manufacturer: Hamamatsu Photonics. supply: High-sensitivity digital camera “orCA-Flash2.8 scientific” based on a unique 2.8 Mpixel scientific CMos image sensor .
-
Image lag optimization of four-transistor pixel for high speed CMOS image
[7] Vu, P., Fowler, B. and Liu, C., et al, “Design of Prototype Scientific CMOS Image Sensors ,” Proc. SPIE 7021, .
-
Hamamatsu Introduces A Scientific CMOS Board-Level Camera For OEMs
Based on a next-generation scientific CMOS image sensor , the C11440-50B board-level camera combines high resolution, high sensitivity, high speed, and low noise.
-
sCMOS Cameras for OEM
• Scientific CMOS image sensors .
-
Electrical property modelling of photodiode type CMOS active pixel sensor (APS)
[2] S. U. Ay, “Design Issues and Performance of Large Format Scientific CMOS Image Sensors ”, USC, Ph.D. Thesis, 2004.
-
A precision comparator design with a new foreground offset calibration technique
His Ph.D. thesis involved in designing large format scientific CMOS image sensors for space applications.
-
Retrospective on the development of aequorin and aequorin‐based imaging to visualize changes in intracellular free [Ca 2+ ]
The advent of scientific CMOS image sensors (sCMOS) has been veiled in secrecy regarding the technical details of how the improvements are achieved.
Indicates content that may require registration and/or purchase.