-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the most advanced
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: RS Components, Ltd.
Description: Sure24 LTL6210A CCTV Camera
- Horizontal Resolution: 1,440 lines
- Imaging Technology: CMOS
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience. All files are saved to
- Horizontal Resolution: 480 lines
- Operating Temperature: 32 to 140 F
- Vertical Resolution: 640 lines
- Imaging Technology: CMOS, Digital
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: RS Components, Ltd.
Description: Omron F430-F000M03M-SRV Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28' cable length and
- Horizontal Resolution: 1,200 lines
- Operating Temperature: 14 to 122 F
- Vertical Resolution: 1,600 lines
- Imaging Technology: CMOS, Digital
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio in
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: Teledyne DALSA
Description: Powerful enough to use anywhere. Affordable enough to use everywhere. Introducing Linea, a CMOS line scan camera that can help you improve your imaging and lower your costs. Linea starts with an advanced CMOS sensor with high quantum efficiency and low noise for better images. Linea is also
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: Full HD Vehicle Video Recorder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Imaging Technology: CMOS
- Camera Function: Video
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction pattern of
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: RS Components, Ltd.
Description: GigE Vision Area Scan Camera, 1.6 MP, Mo
- Specialty Camera Type: Machine Vision Sensor
- Camera Function: Video
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
-
Description: 1MP 1/4 CIS SO
- Operating Temperature: -40 to 230 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H) x 53.5 (D) mm
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras Overview e-CAM84_CUOAGX is an 8 MP MIPI CSI-2 multi-camera with the electronic rolling shutter 1/2.9-inch AR0830 sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ development kit. It features an onboard
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 30 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 4,096 lines
- Vertical Resolution: 16 lines
- Imaging Technology: CCD, Digital
- Format / Output: Camera Link®
-
Supplier: Smartmore Corporation Limited
Description: applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc. Challenge Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Photron
Description: resolution faster than 650,000 fps! Building on the experience gained with the EMMY award winning ultima APX and ultima APX-RS cameras, the FASTCAM SA1 is our most light sensitive camera yet, as well as providing the greatest color fidelity of any high speed camera available,
- Horizontal Resolution: 64 to 1,024 lines
- Maximum Frame Rate: 1,000 to 675,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 27 fps
- Shutter Speed: 0.000009999999999996 to 1.000000000000002 seconds
- Width / Diameter: 1.2992133 inch
-
Supplier: SFCable.com
Description: 1/3" CCD. 420 TV Lines. 4.0mm~9.0mm Vari-Focal Lens. 48 IR LED Distance 30~130ft / 10~40m. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Features: Other
-
Supplier: Vision Research
Description: camera provides the versatility and flexibility needed in a variety of applications. The v1612 offers the same unique features available in the Phantom® UHS-12 Series family of 1 megapixel digital ultra high-speed cameras, with over 30% more speed than the v1212. It is an excellent
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 16,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: Basler Vision Technologies
Description: The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the cameras in
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 17 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1220472 inch
-
Supplier: PixeLINK
Description: The PL-B761 is a high performance Wide VGA monochrome camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated Digital Pixel
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.330711 inch
- Height: 1.968505 inch
-
Supplier: Baumer Ltd.
Description: CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 120 fps
- Vertical Resolution: 1,536 lines
- Imaging Technology: CMOS, Digital
-
Supplier: ZGC, Inc.
Description: Gain, R-G Matrix, R-B Matrix, G-R Matrix, G-B Matrix, B-R Matrix, B-G Matrix. 20x HD Video Lens: XL H1 20x 38.9 -- 778mm lens for outstanding resolution, contrast, and color reproduction. Canon XL lens mount. superb Super Range Optical Image Stabilization (OIS) system corrects camera
- Application / Industry: Broadcast
- Imaging Technology: CCD, Digital
- Performance: High Definition
- Camera Function: Video
Find Suppliers by Category Top
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… cumbersome_J|1 courthouse_N|1 playing_period_N|1 showdown_N|1 holography_N|2 tabernacle_N|2 temple_of_solomon_N|2 ark_of_the_covenant_N|4 sepulcher_N|1 resurrection_N|5 home_game_N|1 farmhouse_N|1 finish_line_N|1 video _equipment_N|1 equal-area_projection_N|1 … … pneumococcus_N|3 p-type_semiconductor_N|3 n-type_semiconductor_N|2 junction_transistor_N|1 poach_V|2 tonnage_N|2 paperback_book_N|1 watch_pocket_N|1 wall_socket_N|1 gun_muzzle_N|1 photographic_ camera _N|1 autofocus_N|1 gothic_architecture_N|2 … … state_prison_N|1 alexandria_N|10 no-parking_zone_N|1 modifier_N|12 isotope_N|31 tracing_N|1 phonograph_recording_N|1 rotatable_J|2 circularly_R|1 curb_V|3 painted_J|1 hilly_J|4 cross_country_N|1 unpaved_J|1 tram_V|1 pothook_N|1 fishing_net_N|1 steamer_N|1 mavik_N|1 clarity_N|18 driveshaft_N|1 live_axle_N|1 rotary_motion_N|3 differential_N|3 reply_N|19 pen_V|1 trapshooter_N|1 sewer _gas_N|1 trawl_net_N|2 dragnet_N|1 desyrel_N|1 … … sprinkler_N|2 cylinder_block_N|1 water_gauge_N|1 motor_ scooter _N|2 dusty_J|7 summertime_N|1 direct_action_N|2 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104099006,2,'shlock%1:06:00::'). sk(104099006,3,'dreck%1:06:00::'). sk(104099134,1,'schmidt_telescope%1:06:00::'). sk(104099134,2,'schmidt_ camera %1:06:00::' … … sk(104102246,1,' scooter %1:06:00::' … … 00::'). sk(104131171,1,'sewage_system%1:06:00::'). sk(104131171,2,' sewer _system%1:06:00 … … 00::'). sk(104353498,1,'television_equipment%1:06:00::'). sk(104353498,2,' video _equipment%1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103989233,2,'shlock',n,1,0). s(103989233,3,'dreck',n,1,0). s(103989361,1,'Schmidt_telescope',n,1,0). s(103989361,2,'Schmidt_ camera ',n,1,0 … … s(103992418,1,' scooter ',n,2,0 … … 1,0). s(104019891,1,'sewage_system',n,1,5). s(104019891,2,' sewer _system',n,1 … … 1,0). s(104235207,1,'television_equipment',n,1,0). s(104235207,2,' video _equipment',n,1 …
-
wn_g.pl (finlayson-gwc2014.zip)
… section of drainpipe that holds liquid and so prevents a return flow of sewer gas'). g(104475195 … … 'a wire stretched close to the ground that activates something (a trap or camera or weapon) when … … tape for use in recording visual images and associated sound'). g(104534520,'a video recording made on … … that cause the water to circulate'). g(104562122,'a motorboat resembling a motor scooter '). g(104562262 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… serves sesame sestet setoff setter settee settle setups sevens severs severe sevres sewage sewers sewing sexier sexily … … vestal vestry vetoed vetoes vetted vexing viable vialed viands vicars victim victor vicuna videos vienna viewed viewer … … calorie calumet calumny calving calvary calypso calyxes camases cambers cambium cambric camelot cameral cameras camping campers camphor … … schleps schlock schnook scholar schools sciatic science scleras scoffed scolded sconces scooped scooted scooter scoring scoriae scorned …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… gas |drain_N consist_V u-shaped_J section_N drainpipe_N hold_V liquid_N and_so_R prevent_V return_N flow_N sewer _gas_N 04475195_N| a … … a wire stretched close to the ground that activates something (a trap or camera or weapon) when … … and associated sound |relatively_R wide_J magnetic_tape_N use_N record_V visual_image_N associate_V sound_N 04534520_N| a video recording made on … … circulate |pump_N cooling_system_N automobile_N cause_V water_N circulate_V 04562122_N| a motorboat resembling a motor scooter |motorboat_N resemble_V motor_scooter_N …
-
noun.artifact (finlayson-gwc2014.zip)
… section of drainpipe that holds liquid and so prevents a return flow of sewer gas) } { trap-and … … a wire stretched close to the ground that activates something (a trap or camera or weapon) when … … soft wool fabric made from the fleece of the vicuna) } { videocassette, cassette,@ video _recording,@ (a … … the cooling system of an automobile that cause the water to circulate) } { water_ scooter , sea_scooter, [ scooter3, verb …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'sea robin'),(115887,'sea room'),(115888,'sea rover'),(115889,'sea scallop'),(115890,'sea scooter '),(115891,'sea … … 'seward'),(117642,'seward peninsula'),(117643,'seward\'s folly'),(117644,'sewed'),(117645,'sewellel'),(117646,' sewer '),(117647,'sewer … … 'sound asleep'),(122270,'sound barrier'),(122271,'sound bite'),(122272,'sound bow'),(122273,'sound camera '),(122274,'sound … … 140834,'vidal'),(140835,'vidalia'),(140836,'vidalia onion'),(140837,'vidar'),(140838,'videlicet'),(140839,' video '),(140840,'video …
-
Site Characterization in Karst and Pseudokarst Terraines
… Air filled or water filled depending upon vehicle Typical diameter opening for a sewer inspection system 20 … Can be equipped with camera , video , sonar, or laser As time passed equipment became more advanced including: rebreathers, special gas mixtures and scooters enabling them to …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ill_R|12 overwork_N|1 difficulty_N|17 the_devil_N|7 frustrating_J|1 tsuris_N|1 subject_V|8 exercise_V|15 physical_exertion_N|1 conditioner_N|1 incline_bench_press_N|1 calisthenics_N|2 illustrate_V|4 video _N|4 good_health_N|2 classic_J|4 … … judgment_N|27 contestant_N|2 teaching_N|16 grading_N|1 factor_N|25 estimation_N|2 stand_V|87 moralism_N|1 go_out_V|14 have_a_look_V|2 look_N|47 fix_V|26 look_at_V|47 camera _N|20 profundity_N|2 eye … … refine_V|10 apparel_N|1 clothes_N|56 fastidious_J|3 arbor_N|1 shady_J|8 triumphal_arch_N|2 memorialize_V|3 spacious_J|4 plenty_N|10 servant_N|12 record_player_N|1 branch_N|35 sewer _N|6 air-conditioned_J|3 … … fundraise_V|1 scholarship_N|6 bring_home_the_bacon_V|1 alien_V|1 change_hands_V|1 trustee_N|1 slough_V|1 trash_N|2 junk_N|2 channel_V|1 weed_out_V|2 work_off_V|1 motorize_V|2 scooter _N|1 patrol_N|1 terrasse_V|1 …
Indicates content that may require registration and/or purchase.