-
Supplier: Design Tool, Inc.
Description: offers three different types of torque arm designs to meet varying customer requirements. The three basic types offered are linear, articulating, and air assist torque arms. Choosing the correct arm is dependent upon the application requirements. The DTI 400 linear torque
-
Supplier: OnRobot A/S
Description: Screwdriver on any leading robot arm and install the appropriate bit, then enter screw length and torque directly into the robot’s user interface. Precise torque control and embedded axis eliminate the time and cost for additional integration and ensures consistent, accurate screw
-
Supplier: VAST STOCK CO., LIMITED
Description: Screwdrivers, Nut Drivers & Socket Drivers Hex L-Key Short Arm Nickel 5/32 x 68mm
-
-
Supplier: Assembly Automation Industries
Description: Self-Advancing Screwdriver Positive screw extension & powered insertion of the screw into the workpiece. May be used over large work areas without a torque arm. A screw thrust handpiece allows positive screw extension and powered insertion of the screw into the workpiece. The cycle is
- Features: Bit Extension, Feeder System, Magnetic Head, Vacuum Pickup
- Actuation: Button / Trigger
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Visumatic Industrial Products
Description: automatic screwdriver on a torque reaction arm. Super duty, regular duty, or custom biomechanical operator support options available. Includes an engineered Visumatic Model 94 Screwfeeder The simplest screw feeder system available Extremely quiet Steel Enclosure eliminates debris
- Features: Feeder System
- Screwdriver Style: Fixtured
- Drive Style: Pneumatic, Torque Controlled
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: Torqueleader Electric Torque Screwdrivers are ideal for use in high volume production environments due to their durability, accuracy and repeatable performance Precise torque control is achieved by the use of low voltage motors combined with an advanced electronic control system
- Drive Style: Electric
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must have a good
- Torque Range: 13.274336283185841 to 33.1858407079646 Ft-lbs
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
-
Supplier: ASG, Division of Jergens, Inc.
Description: 1/4" hex drive for use with #8 to 1/4” screws (4.0 mm to 6.0 mm) Push-to-Start operation Torque reaction arm assembly included as standard Tamper resistant torque nut standard 6 ft detachable cord
- Torque Range: 0.884955752212389 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 530 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality,
- Torque Range: 0.075 to 0.4333333333333333 Ft-lbs
- Rated Free Speed: 700 to 1,600 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality,
- Torque Range: 0.075 to 0.575 Ft-lbs
- Rated Free Speed: 450 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The BFT models are often used for installing heli-coil screw thread inserts, as well as light tapping and gauging applications. The tools feature the Swiss Maxon brushless motor technology and engineered for high production environments. These brushless screwdrivers ensure product quality,
- Torque Range: 0.14166666666666666 to 0.8666666666666666 Ft-lbs
- Rated Free Speed: 300 to 700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque reaction is parallel to arm column Standard tool holder included Optional Pneumatic Downward Assistance Kit available Optional Encoder Kit is available. If the encoder kit is purchased, the ASG Nav-P 4.0 (#90073) System is required When using ASG's SD2500 screwdriver, ASG
-
Supplier: Mountz, Inc.
Description: ability to set and adjust the speed, the rotation (number of turns), and program an auto-reverse function. Using the assembly tool in conjunction with a torque arm enhances the installation process. The electric screwdriver offers an adjustable speed setting. The NF power tool is ESD
- Torque Range: 0.21666666666666665 to 1.0833333333333333 Ft-lbs
- Rated Free Speed: 800 to 1,700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: Allows perpendicular tightening to workbench plane Standard tool holder included Optional encoder kit is available. If the encoder kit is purchased, the ASG Nav-P 4.0 System is required (ASG #90073) When using ASG's SD2500 screwdriver, ASG recommends the ASG SD2500 tool holder *ASG #90113)
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: This model features a brushless motor, no carbon pollution, and low noise operation. It is the best fit for assembling power torque products. Applications include assembling large-sized LED/LCD panels and home appliances. Screwdriver can be hung with a spring balancer to lessen work
- Torque Range: 1.47492625368732 to 36.8731563421829 Ft-lbs
- Rated Free Speed: 200 to 1,200 rpm
- Size Range: 0.1574804 to 0.5511814 inch
- Drive Size: 1/4" Hex
-
Supplier: Visumatic Industrial Products
Description: with the best choice of: Drive Motor: Pneumatic, AC or DC Electric Torque Control Nosepiece: Jaw, Finder, Mini, or Nut-Jaw Feeder Escapement: Standard, Nut, Cam, or Finger Driver Style: Inline or Pistol Grip Lever, Trigger or Push-to-start Optional Ergonomic Torque Arm & Bulk Supply Hoppers
- Actuation: Button / Trigger, Lever, Push-to-Start
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque reaction is parallel to arm column Standard tool holder included If the encoder style arm is purchased, the ASG Nav-P 4.0 System (ASG #90073) is required Arms with Pneumatic Downward Assistance is available When using ASG's SD2500 Screwdriver, ASG recommends the
-
Supplier: PennEngineering®
Description: The STICKSCREW® system offers manufacturers an extremely fast, accurate and efficient method of small screw insertion. This simple low-cost system combines a lightweight driver and “sticks” of up to 110 serially connected hex head screws. Simply insert the stick in the driver, index the first
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must have a good
- Torque Range: 7.374631268436578 to 33.1858407079646 Ft-lbs
- Rated Free Speed: 220 to 3,000 rpm
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Robotiq
Description: includes a compact screwdriver, an adaptable screw feeder, and an easy-to-program URCap with force-sensing capabilities that supports your daily production changeovers. But that's not all. When buying from Robotiq, you get access to tools, services, and know-how to help you deploy faster and
- Applications: Assembly
-
Supplier: Visumatic Industrial Products
Description: VPA Ergonomic system takes the screwdriver weight and torque reaction off operators to speed production. Powered option provides downward tapping force for low to extremely large high-torque assembly processes relieving repetitive muscle strain. We understand operator challenges and ergonomic
-
Supplier: Newark, An Avnet Company
Description: OFFSET RATCHET SCREWDRIVER SET, 5 PCS; Kit Contents:4.76, 6.35mm, PH1, PH2, 95mm Reversible Ratchet Arm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Kit Contents Descriptive:Slotted screw bits: 4.76, 6.35, Phillips screw bits: No.1,RoHS Compliant: NA
-
Supplier: CSA Group
Description: ISO 28927-2:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven wrenches, nutrunners and screwdrivers used for tightening and loosening threaded fasteners. It is a type-test procedure for establishing the magnitude of
-
Description: ISO 28927-2:2009 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven wrenches, nutrunners and screwdrivers used for tightening and loosening threaded fasteners. It is a type-test procedure for establishing the magnitude of
-
Supplier: Carlson Engineering & Manufacturing
Description: screwdriver systems can be fitted with almost any brand of screwdriver on the market today. About the SuperDrive Handheld Automatic Drive Head automated screw assembly end effector. Our line of high-performance, low maintenance automatic screwdrivers and screw feeder equipment
- Torque Range: 18.4365781710914 Ft-lbs
- Head Style: In-line
- Features: Other Style
-
Supplier: Carlson Engineering & Manufacturing
Description: advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Dual-Stage Screwdriving As a Type 1, this drive head is dual-stage device with 2 independently operating
- Torque Range: 6.63716814159292 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Nitto Seiko America
Description: Light-Duty Screw Driving Robot - SR375Y-THETA Light-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a pneumatic cylinder and the spindle rotation
- Number of Axes: 2 #
- Y-axis Travel: 100 to 300.00000000000006 mm
- Industry / Application: Assembly
- Features: Other / Specialty
-
Supplier: Carlson Engineering & Manufacturing
Description: work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be
- Torque Range: 11.0619469026549 Ft-lbs
- Features: Bit Extension, Magnetic Head, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: Right-Angle
-
Supplier: Visumatic Industrial Products
Description: automatic screwdriver on a torque reaction arm. Super duty, regular duty, or custom biomechanical operator support options available.
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: Nitto Seiko America
Description: Heavy-Duty Screw Driving Robot - SR780Y-THETA-Z Heavy-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and the spindle rotation
- Number of Axes: 2 #
- Y-axis Travel: 100 mm
- Industry / Application: Assembly
- Drive System: Electric
-
Supplier: Bluetools
Description: Includes the easy-to-use 4-in-1 transducer kit Five single transducers ranging from 5 in. oz. up to 2000 ft. lbs. Includes torque screwdriver testing kit Automatic safety feature locks system to prevent overloading and possible damage to transducers Displays eight units of torque and six
-
Supplier: Bluetools
Description: and compression gauges Includes the easy-to-use 4-in-1 transducer kit Eleven single transducers ranging from 5 in. oz. up to 2000 ft. lbs. Includes torque screwdriver testing kit Automatic safety feature locks system to prevent overloading and possible damage to transducers Displays eight
Find Suppliers by Category Top
Featured Products Top
-
. The Visumatic Advant-edge Perfect for small assembly lines, small budgets Handles higher torque joining Ergonomics are no problem when pairing this automatic screwdriver on a torque reaction arm. Super duty, regular duty, or custom biomechanical (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
flat screwdriver for security. MOTEC is available in three sizes (S, M, L) from 6.10" x 4.13" x 1.57" to 9.25" x 6.50" x 3.35". The recessed ABS (UL 94 HB) control panel is available on all three sizes, including the largest ‘high/high’ version. The bail arm is offered on (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. The Visumatic Advant-edge Perfect for small assembly lines, small budgets Handles higher torque joining Ergonomics are no problem when pairing this automatic screwdriver on a torque reaction arm. Super duty, regular duty, or custom biomechanical (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products
More Information Top
-
Progressive Hulls for Intersection Applications
Rocker Arm Screwdriver Dinosaur Horse Igea Balljoint .
-
Investigation of the vortex induced unsteadiness of a separation bubble via time-resolved and scanning PIV measurements
Then, only the consecutive screwdriver vortex arms and their mutual interaction could be observed at higher Rey- nolds number flows.
-
Physics of the Life Sciences
screwdriver at arms length .
-
Avulsion fractures of the scapula
Resisted muscle force (using screwdriver with arm above head) (motor car accident .
-
Hand Tools - Grainger Industrial Supply
Arm LTorx Screwdriver ,T9,Metric,1-5/8in.
-
Measuring errors for huge semi-regular meshes
The following figure presents the models used during our experiments: Venus, Bimba, Rocker- Arm , Screw- driver , Ramesses and Horse.
-
Culture of Chemistry
So it came about that a graduate student, Piobert Amai, my wife, and I, armed with screwdrivers , descended on Hanauma Bay to collect Echinometra oblonga [11].
-
The duty to retreat in U.S. law
All this is irrelevant for the purpose of establishing a case of self-defense since Goetz neither knew nor suspected that his victims were armed with screwdrivers or anything else.
-
Tooling Online Newsletter: Solid-Carbide Taps Increase Tapping Speed And Tool Life Up To Four Times
The new Multi Torque current-controlled electric torque screwdriver and Smart Arm System from Kolver USA offers unmatched flexibility and control in an 8-in-one tool combination...
-
Smart Multi Torque Screwdriver System From Kolver USA Delivers Error-Proof Assembly
Westford, MA - The new Multi Torque current-controlled electric torque screwdriver and Smart Arm System from Kolver USA offers unmatched flexibility and control in an 8-in-one tool combination.
Indicates content that may require registration and/or purchase.