-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Flow Rate: 190.6992002960388 SCFM
- Static Pressure: 0 in H2O
- Maximum Diameter (Fan or Blower Wheel): 32.677183 inch
- Material of Construction: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The
-
Supplier: Newark, An Avnet Company
Description: BLOWER; 230VAC; 273X257MM; SCROLL; 365CFM; 360W; 5830RPM; GIG 170 SERIES
-
-
Supplier: Paxton Products, an ITW company
Description: The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed controllable. It
- Air Flow Rate: 500 to 5,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 18 inch
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
- Design: Centrifugal
-
Supplier: Rosenberg USA
Description: Ecofit EC double inlet blower with EC motor, GDSUG9 146X188R, 120V, 1 PH, 50/60 Hz, UL-R motor, black painted scroll housing with flange, standard airflow pressure model.
- Air Flow Rate: 530 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.7480346 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts Exclusive tool-free blade clamps allow blade changes in seconds On-off switch, electronic variable speed, flexible dust blower and blade-tensioning lever are all located on
- Weight: 56 lbs
-
Supplier: Ryobi Technologies, Inc.
Description: Smooth, nearly vibration-free cutting Easily adjustable blade tensioning device Variable speeds from 400-1600 SPM for use in a variety of materials Toolless blade change uses pin and plain-end blades Cast iron base reduces vibration AccuClear® sawdust blower keeps cutting line clear
- Blade Size: 16 inch
- Saw Power Source: AC Electricity / Plug-in
- Use Type: Bench Top
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed controllable. It
- Outside Diameter: 18 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Axial Flow Fan Turbine
- Features: Coated / Plated, Other
-
Supplier: Loren Cook Company
Description: Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Allied Electronics, Inc.
Description: Features: Single Inlet, Φ 120 mm Material: Scroll Housing Made of Die Cast Aluminum, Impeller Made of Galvanized Sheet Steel Technical Features: Control Input 0-10 VDC/PWM, Tach Output Direction of Rotation: Clockwise, Seen on Rotor Type of Protection: IP 20 Approvals: UL 1004, CSA C22.2 No.
-
Supplier: Allied Electronics, Inc.
Description: Features: AC Dual Inlet Forward Curved Centrifugal Blower Operates at Four Air Flow Levels Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Scroll Housing Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French
-
Supplier: IMI Norgren
Description: Perforated metal • Fan scrolls • Circuit boards • Freshly baked cakes or pastries • Frozen foods
- Pressure Capacity: 50 psi
- Air Line Connection: 1/8" NPT
- Features: High Volume, Other
- Nozzle: Standard
-
Supplier: Allied Electronics, Inc.
Description: Features: AC Dual Inlet Forward Curved Centrifugal Blower —Operates at Four Airflow Levels Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk Covered in
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 418 CFM (710 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 6.5 amps
- Operating Temperature: -40 to 158 F
- Bearings: Ball / Roller
- Motor Type: Brushless DC
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 571~630 CFM (970~1070 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 15 amps
- Operating Temperature: -40 to 158 F
- Bearings: Ball / Roller
- Motor Type: Brushless DC
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 571~630 CFM (970~1070 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 10 amps
- Operating Temperature: -40 to 158 F
- Bearings: Ball / Roller
- Motor Type: Brushless DC
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 571~630 CFM (970~1070 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 9.5 amps
- Operating Temperature: -40 to 158 F
- Bearings: Ball / Roller
- Motor Type: Brushless DC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single and double inlet P series motorised impellers, designed for use in both compact and standard scrolls. The frame sizes and power ranges correspond to the respective RG/RD..P scroll housed fan data. Attributes and special features: Optimal motor cooling and a
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single and double inlet A series motorised impellers are designed for use in standard scrolls. The impeller diameters and power ranges correspond to the respective RG/RD..A scroll housed fan data. Attributes and special features: Optimal motor cooling and a compact
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Koger Air Corporation
Description: Precision machined from ground, polished and straightened shafting ; Scroll Housing : 100% welded, heavy-duty scroll housing, Interchangeable to a clockwise or counterclockwise discharge ; Pedestal : Heavy-duty pedestal supports, bearings, shaft and wheel, Bearing mounts allow easy
- Air Flow Rate: 7,590 to 50,094 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 64.375 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Chicago Blower Corporation
Description: Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings,
- Air Flow Rate: 284,000 SCFM
- Static Pressure: 419.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 80 inch
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel
- Air Flow Rate: 55.30302 SCFM
- Media Temperature: -22 to 176 F
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel
- Air Flow Rate: 35.88813 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel
- Air Flow Rate: 8,118.954 SCFM
- Static Pressure: 2.609514921863921 in H2O
- Media Temperature: 104 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h. Attributes and special features: Fans according type of protection increased safety "e" conform
- Air Flow Rate: 5,883.3 SCFM
- Maximum Diameter (Fan or Blower Wheel): 317 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved blades are designed as freewheel
- Air Flow Rate: 544.20525 SCFM
- Static Pressure: 0.1605855336531644 in H2O
- Media Temperature: -13 to 122 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Johnson Controls, Inc.
Description: YORK® WALL MOUNTED PROP FANS, incorporating deep-spun inlet scrolls to minimize losses due to fan inlet conditions, perform at a high efficiency. Rugged construction insures long life even in the severest industrial application. Panel Fans, which are capable of moving large volumes of air
- Air Flow Rate: 323,000 SCFM
- Static Pressure: 1.8000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: ProVent LLC
Description: 280,000 CFM in a wide range of sizes and types with features including: Integral fan bases Variable speed controls Vibration isolation Heavy sheet steel welded construction Heavy duty belt and direct drive assemblies Inlet and exhaust fittings belt guards Scroll doors Special coatings Special
- Air Flow Rate: 500 to 280,000 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Hartzell Air Movement
Description: and utility. All come in either clockwise and counterclockwise rotations. Flange Mount: Construction— Continuously welded hot-rolled steel scroll and continuously welded steel inlet and outlet flanges. Motor base constructed of heavy gauge hot rolled steel. Supplied with inlet mounting
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Hartzell Air Movement
Description: The Series 40 In-Line Centrifugal Fan was developed for compatible corrosive applications where it is advantageous to use fiberglass materials and have the motor out of the airstream. Unique in the fan and blower industry, the fan offers non-overloading horsepower, high efficiency, and low
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Centrifugal
- AMCA Class: Class I
-
Supplier: N.R. Murphy Ltd.
Description: Type MR fans are direct drive only and are designed for air or very light (fine) dust loadings. They are fabricated from heavy gauge welded steel. The scroll wrap is continuously welded to the side plates. These fans are dynamically balanced to highly controlled design specifications for
- Design: Centrifugal
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
- Environment: Light Solids / Powder / Dust
-
Supplier: HDT Global
Description: (Others use no coating, allowing the coil fins and tubes to corrode, causing leaks and poor efficiency). 3. All Nordic Air models have service doors that require no tools for access. 4. Scroll compressors are used on all models resulting in long life. Refrigerant is R-134a. 5. Nordic Air uses
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
Confident in the design and quality of our PX-Series Centrifugal Blowers, Paxton Products offers the best warranty in the industry: a full 3 years! The ultra-high efficiency PX-Series Centrifugal Air Blowers use state-of-the-art impellers and scroll designs to achieve blower efficiencies as high as 80%, to generate 33% more air flow than a standard centrifugal blower. (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
commutated (EC) motors in the new blowers allow for easy speed control, long life expectancy and low operating costs. They meet European ErP 2015 efficiency requirements. Standard features include a black-painted steel scroll housing, galvanized impeller, ball bearings, IP44 protection, G2 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
protection, a black-painted steel scroll housing, galvanized rotor and turbine, ball bearings, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. Constant pressure blowers maintain the same pressure at varying airflow conditions. This makes them (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced six new double inlet Ecofit forward-curved centrifugal blowers with speed-controllable EC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction. The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
enters the spinning impeller, centrifugal force accelerates it outward along the blade surfaces. The high-velocity air is then collected by the volute (scroll housing), a specially shaped casing that gradually expands in cross-sectional area. This expansion slows the air down, efficiently converting its (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Testing a scroll machine in pneumatic motor-expander modes
There are cases in which scroll compressors are used in other applications as well: for example, a scroll blower has been designed by Volkswagen for use in the turbo charger system in an automobile.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89275/46239790-MIT.pdf?sequence=2
The motor, itself, is cooled by the air that it pushes through the unit; a cooling tube is normally connected to both the motor and blower scroll , allowing some of the .
-
Thermal Comfort Increase through Advanced Airflow Analysis
To at least partly overcome some of the limiting factors, endoscopic PIV measurements can be applied for objects, whose optical accessibility is very limited like the blower scroll of HVAC units as sketched in Fig. 2.
-
Performance Improvement of HVAC by Optimizing the Design of Blower Involute & Casing
Same way when the suction gap is more, the low pressure suction air just before intake, simply gets into blower scroll housing without converting its energy and creates air-cutting noise.
-
Measurement of airflow in residential furnaces
LBNL sent a blower scroll that was the same as the one in the furnace listed above (Carrier 58CVA090-16) to GE.
-
Handbook of Reliability, Availability, Maintainability and Safety in Engineering Design
According to the design integrity methodology in the RAMS analysis, the design specification FMECA for the drying tower indicates an estimated criticality value of 32 for the no.1 SO2 blower scroll housing (TLF), which is the highest estimated value resulting in …
-
CFD Analysis and Validation of an Automotive HVAC System
It is very clear from Fig. 8 that negative pressure is developed at the inlet of blower blade and positive high pressure is generated at the exit of blower scroll due to rotational speed of the blower.
-
Simulation and Validation of Passenger Compartment Soaking and Cooling under Solar Load
Fig. 12 shows the negative pressure developed at the inlet of blower blade and positive high pressure generated at the exit of the blower scroll due to rotational speed of the blower.
Indicates content that may require registration and/or purchase.