Products/Services for SCSI IP FPGA SCSI-2

  • IP Cores-Image
    IP Cores - (107 companies)
    ...circuits (ASIC) or field programmable gate arrays (FPGA). An FPGA is a semiconductor device that also contains programmable logic components which may be programmed after the manufacturing process. IP cores include hardware for central processing units...
  • SCSI Adapters and SCSI Controllers-Image
    SCSI Adapters and SCSI Controllers - (67 companies)
    PCMCIA Type III card, and PCMCIA CardBus. Common SCSI standards include SCSI-1, Wide SCSI, Fast SCSI, Wide Fast SCSI, Ultra SCSI, Wide Ultra SCSI, SCSI-2, Ultra2 SCSI, Wide Ultra2 SCSI, SCSI-3, Ultra3 SCSI (Ultra160), Ultra320 SCSI, Ultra640 SCSI...
  • SCSI Switches-Image
    SCSI Switches - (7 companies)
    SCSI switches connect test points or devices to instruments for the testing, measuring, or monitoring industrial systems. Small computer system interface (SCSI) is an intelligent peripheral bus with a standard, device-independent protocol...
  • SCSI Terminations-Image
    SCSI Terminations - (40 companies)
    ...impedance around 132 ohms. Because the typical impedance of most cables is between 85 and 110 ohms, passive SCSI terminations do not provide good impedance matching. Active terminations are used with single-ended SCSI-2 devices and are compatible...
  • SCSI Products-Image
    SCSI Products - (119 companies)
    SCSI products is a general search form that covers small computer systems interface (SCSI) products such as SCSI host adapters and controllers, converters, terminators, and switches. More detailed search forms are available for individual areas...
  •  
    SCSI Converters - (8 companies)
    ...interface. This piece of hardware, starting from the USB connector to the interface, is the converter. A SCSI-1 to SCSI-2 adapter enables joining the older generation version to a newer generation controller; inversely, a SCSI-3 to SCSI-1 adapter links...
  •  
    SCSI Cables - (158 companies)
    ...and synchronous transfer rates up to 5 Mbps. SCSI-1 has an 8-bit port that uses a 50-pin connector and single-ended, open-collector drives. SCSI-2 has faster data transfer rates, better connectors, a wider bus path, parity checking, and better reliability...
  •  
    SCSI Extenders - (8 companies)
    An SCSI Extender is a device (a stand alone module or a card) used to extend the distance at which peripheral devices may be placed from the host computer. Description. SCSI extenders are stand-alone modules or cards used to extend the distance...
  •  
    Field-Programmable Gate Arrays (FPGA) - (170 companies)
    Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs...
  •  
    PCI Products - (252 companies)
    PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Economic information technology
    … Follow-the-Sun-principle 535 Force feedback 102 FOR loop 265 FORTRAN 278 FPGAs 112 FPM 80 … interactive development environments 260 interactive programming 260 Internet 184, 206 Internet SCSI 77 Internet service provider 330, 404 Internet services 330 Internet-auctions 515 … … interrupt 67 interrupt Control Unit 67 intranet 209 Intrusion Detection system 365 IP address 198, 208 IPSec … … 204 modernity programming 141 modifications modular to 491 modifyability 155 module 252 MODULA 2 279 to Structured …
  • Network adaptable information systems for safeguard applications
    The three functionalcompo- nent blocks highlightedbelow are key featuresnecessary to implement a distributed IVS system: the S-Bus Sun- Video module, the 100-MbEthernet S-bus module, and the SCSI - 2 interface for local disk storage (Fig. 3). The IP (Industry Pack) bus is a mezzanine YO module standard created in 1990by GreenSpring Com- puter. Used together with FPGA (Field Programmable Gate Array) technology, the IP modules allow UO circuits to be …
  • PXI Drivers / Windows
    Up to 80 Mbytes/s data transfers Connects to up to 15 SCSI devices Compatible with Fast SCSI ( SCSI - 2 ), Ultra SCSI (SCSI-3), and Ultra2 SCSI devices Compatible with LVD (low-voltage differential) or SE (single-ended) cable types Compatible with 8 … Highly integrated, multichannel card with 4 Tx and 8 Rx channelsHigh-performance FPGA -only design – no … … PXI, PCIe, and VME platforms and standalone operation10/100/1000 BaseT Ethernet interface with UDP/ IP protocol and APIDriver …
  • Electronics for engineers and natural scientists
    … 374, 395 Fourier-coefficient, 51 Fourier-series (Field program Mable gate array), 486 FPGAs 493, 497 frequency … … Magnetoresistive sensor, 391 macro chip, 660 mantissa, 533 mesh analysis, 22 mesh rule ( 2 . Kirchhoff'sches law), 11 … … Schottky diode, 146, 576 Schottky power diode, protection element, 292 threshold switches, 428 SCSI , 692 Sea-of … … voltage technical to 242 time recovery 726, 686 duty factor, 52 TCP / IP , 775 temperature-sensor …
  • Manual of the Mess- and automation technique in the production
    … silicone Control LED Rectifier SCS service Control system SCSA signal computing system Architecture SCSI S template computers … … tool Centre point TCP Turbo CO Processor TCP transmission Control Protocol TCP / IP transmission Control Protocol … 2,4-GHz-ISM-Band 643, 651 2 -baking-grippers 746 3-baking-grippers 746 3-chip … … FDT) 591 Field Intrinsically safe Concept (FISCO) 583 Field program Mable gate arrays ( FPGAs ) 435, 453 Fieldbus …
  • IOTA: the array controller for a gigapixel OTCCD camera for Pan-STARRS
    … impedance PCB with the following functionality: o Xilinx Virtex2pro V2P7, 672 ball BGA FPGA o 300MHz PowerPC405 … This board is targeted to have a 1 Gigabit ethernet interface with full TCP/ IP support. Ixthos DSP interface X2 ~40MBps ~160MBps limit SHARCDSP 12-23 MBps actual VME64 <5MBps actual Themis USPARCII SCSI 2 .
  • Synopsys and Compaq Announce First Simulation Model for New PCI-X Standard
    ▪ FPGA IP and system design lower data centre power consumption … industry-standard servers running enterprise applications such as Gigabit Ethernet, Fibre Channel, Ultra3 SCSI and Cluster Interconnects. In addition to the new PCI-X model, Synopsys offers bus compliant models for the PCI, AGP, IEEE-1394A, USB, Ethernet, ISA, EISA, SCSI - 2 , VME and PC Card standards.
  • Accelerating Test, Validation and Debug of High Speed Serial Interfaces
    … T. Cheng, “Bit-Error Rate Estimation for Bang Bang Clock and Data Recovery Circuitry in High-Speed Serial Links,” Proceedings of 26th IEEE VLSI Test Symposium, 2008 [76] Working Draft American National Standard, Serial Attached SCSI - 2 (SAS- 2), Revision 5a … … 169, June 1986 [152] J. Chen, J. Moon and K. Bazargan, “A Reconfigurable FPGA -based Read- back … IC, 12 IEEE 1149, 124 IP , 15 ISI, 21 .
  • Hut, The engineer knowledge
    provided modules, e.g., FPGAs (field programmable gate arrays) detached. … u0 + u1 of the AND gate u0 ¯ u1 is equivalent in the 2nd line the NORIAN … … data transmission for the connection of independent devices (rechnerintern or - externally, e.g. SCSI ) or process components … The Internet-application protocols use the IP protocol as base (RFC 1700, RFC 2460) and .
  • Hut, The engineer knowledge
    … more through more universal, i.e., modules interiorly fitted with Speichergliedem, e.g., FPGAs (field programmable gate … ^ 2 * y ^ Lolo … more broadly) Dateniibertragung fiir the AnschluB eigenstandiger Comes (rechnerintem or - externally, e.g. SCSI ) or ProzeBkomponenten (rechnerextem). When Ip (left pointer) and rp (right pointer) are the pointer to the left and right subtree …