-
Supplier: Lingto Electronic Limited
Description: 68571 CHIPSET WITH 53101
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Texas Instruments
Description: TXS0206A MMC, SD Card, Memory Stick(TM) Voltage-Translation Transceiver 20-DSBGA -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: MMC, SD Card, MemoryStick Voltage-Translation Transceiver With ESD Protection and EMI Filtering 20-DSBGA -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
-
Supplier: Texas Instruments
Description: MMC, SD Card, MemoryStick Voltage-Translation With ESD Protection, EMI Filtering, and 2.9 V LDO 20-DSBGA -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
-
Description: AAC/WMA/MP3 + SD MEMORY CARD + I
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: Interface
- Device Type: CardBus Controller
- Features: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TXS0206A MMC, SD Card, Memory Stick™ Voltage-Translation Transceiver 20-DSBGA -40 to 85 Product overview: TXS0206AYFPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It
- Data Rate: 60,000 kbps
- TJ: -40 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: 2 USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode Two 2-wire UARTs 2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S), 1 High Speed Multimedia Card Interface (SDIO/SD Card/MMC) two 3-channel 16-bit Timer Counters
- Clock Speed: 64 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 6
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 9-line EMI filter and ESD protection for mini and micro SD card interfaces Product overview: EMIF09-SD01F3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement
- Operating Temperature: -30 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Programmable Hold-off timer Reduces system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Low-cost, low-pin count non-PCI interface for embedded designs Reduced-Power Modes Numerous power management modes Wake on LAN*
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: system cost and increases design flexibility SRAM-like interface easily interfaces to most Embedded CPU's or SoC's Reduced Power Modes Numerous power management modes Wake on LAN* Magic packet wakeup* Wakeup indicator event signal Link Status Change Single chip Ethernet
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ARM Inc.
Description: USB Serial Port and CAN Interface SD/MMC Card Interface 5-position Joystick and 3-axis accelerometer Analog Voltage Control for ADC Input Amplifier and Speaker JTAG interface and ETM Trace port (provision for a Mictor-38 connector)
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Infineon Technologies AG
Description: Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1GB MicroSD Card | 3.3V SD Interface | -40°C to 85°C Product overview: SFSD1024N1BM1TO-I-DF-221-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is
- Density: 1,000,000 kbits
- Operating Temperature: -40 C
- Supply Voltage: -3.3 V
- Features: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. An SPI Compatible micro-SD card is required Alternative micro-SD memory card connector is available on special orders DOS compatible file access
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ARM Inc.
Description: Features 125MHz LPC2929 ARM968E-S processor-based MCU in 144-pin LQFP On-Chip Memory: 768KB Flash, 56KB RAM, & 16KB EEPROM External Memory: 1MB SRAM Color QVGA TFT LCD with touchscreen USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial Ports MicroSD Card
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Microchip Technology, Inc.
Description: to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features ARM922T High-Performance Processor Core Memory Controller Ethernet Interfaces IP Security Engine PCI Interface Dual High-Speed USB 2.0 Interfaces SDIO/SD Host Controller
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Ready-to-use TPM with SPI interface and PQC-protected firmware update mechanism optimized for IoT network and embedded control devices OPTIGA™ TPM SLB 9672 FW16.xx is one of the latest products in a new generation of future-proof OPTIGA™ TPMs. It is optimized for connected devices, offering
- Microprocessor Architecture: 32-Bit
- Package Type: Other
-
Supplier: ARM Inc.
Description: a STM32F103ZE device Features 72MHz ARM Cortex-M3 processor-based MCU in 144-pin LQFP On-Chip Flash: 1MB (STM32F103ZG), 512KB (STM32F103ZE) On-Chip RAM: 96KB (STM32F103ZG), 64KB (STM32F103ZE) External Memory: 8MB SPI Flash and 1MB RAM USB 2.0 Full speed Device Interface CAN 2.0
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: 4D Systems Pty. Ltd.
Description: for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. A SPI
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4GB MicroSDHC Card | SD Interface | 3.3V | -40°C to 85°C Product overview: SFSD4096N1BM1MT-I-DF-221-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It
- Density: 4,000,000 kbits
- Operating Temperature: -40 C
- Supply Voltage: -3.3 V
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: VGA controller supporting CRTs and LCD panels, and 10 base LAN All-in-One solution. Design with on board 1MB VGA memory, supports direct interface to most popular SD, DSTN, TFT, EL flat panel displays, and CRT monitor. By using the advanced CMOS components and surface mount technology
-
Supplier: 4D Systems Pty. Ltd.
Description: GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) On-board micro-SD memory card connector for multimedia storage and data logging purposes DOS compatible file access (FAT16 format) as well as low level access to card memory
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: 16bit vars). 1 x Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GB micro-SD memory cards.A SPI compatible micro-SD
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Fiberscope.net by MEDIT
Description: inspections. An intuitive user interface makes it easy to save still images in JPEG format or record motion video as AVI files to the SD memory card. AV output to any TV monitor is also incorporated into the design. A built-in high-performance lithium ion battery supports up to
- Tube or Sheath Diameter: 4.5 to 8 mm
- Working Length: 1.5 to 6 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Infineon Technologies AG
Description: wireless module based on the AIROC™ CYW4343W combo device to develop cloud connected IoT applications. Kit Features Featuring the PSoC™ 62xA MCU - Ultra low power, high performance MCU based on the dual core CPU (Arm® Cortex®-M4 and Arm® Cortex®-M0+), 2048 KB of on-chip Flash, 1024 KB of
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
doesn’t require any interface box for sensors or driver installation Improved protection against viruses The digital Merlin Core is ready for the new Marposs SMARTNet network system Easily removable SD card with strong encryption for data protection Both versions support Ethernet/IP, Profinet and EtherCAT fieldbus protocols (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
Accommodates SD cards up to 32 GB AV output NTSC / PAL Audio input Built - in microphone Brightness setting Adjustable, 10 levels Run time per battery charge 5 hours (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Data Logging with micro SD Card (suitable for all sizes, 16GB included) Interfacing with RS485 Li-ion rechargeable batteries lasting 30 hrs Metal Carrying Case Included (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
-layer, specialty boards. Types of ATE boards Semiconductor chips typically tested using ATE boards include microprocessors, memory, system-on-a-chip, field programmable gate arrays and more. Types of ATE boards used for testing these chips include: Universal Probe cards (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
transceiver MCS signals and SYNC signals for other ICs. The EV-ADF4378SD1Z evaluates the performance of the ADF4378 frequency synthesizer with an integrated voltage-controlled oscillator (VCO) for phase-locked loops (PLLs), a USB interface, power supply connectors, on-board reference oscillator (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey
More Information Top
-
UbiComp 2006: Ubiquitous Computing
… achieved using a non- standard approach – the SD card is actually multiplexed between the PIC microcon- troller (which is selected when the SenseCam is recording data) and an off-the-shelf USB-to- SD card interface chip (which is selected when …
-
Design of PDF4172D Barcode Watermarking System Based on SOPC
System used video conversion chip VGA of DE2-70 development board made by Terasic Technologies and PCI bus interface chip SD card , realized the barcode watermark control with Verilog HDL and C language common programming.
-
Design of a Power Quality Monitoring Device Based on Dual-CPU
The saving module includes a RAM memory, EEPROM ferroelectric, FLASH memory chip , SD card interface and USB interface.
-
Design of integrated mine safety monitor system based on ZigBee
The circuit of sink node consists of STM32F107VCT6, SD card , Ethernet interface chip DP83848, and CTM8251AT CAN transceiver with isolator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76811/824151339-MIT.pdf?sequence=2
Both the serial flash chips and micro SD card interface with the MSP430 using SPI.
-
The Research and Implementation of NaXi Pictographs Mobile Phone Dictionary Based on J2ME
Abstract:Two kinds of method writing Chinese character font library and graphics library to external SPI interface flash chip via USART and SD card ...
-
Raspberry Pi Server Essentials
The SD card is also directly interfaced by the Broadcom chip using the dedicated hardware inputs/outputs and interrupts.
-
Embedded SoPC Design with Nios II Processor and Verilog Examples
The DEl board uses an SPI interface to access the SD card and the FPGA chip acts as a master.
-
Intelligent System and Applied Material
SD card connects to the main chip though the SD interface which is provided by LPC2368.
-
The Design of Embedded Web Server with Water Environment Online Monitoring
Embedded Web server hardware platform is constructed AT91SAM7X256 microprocessor as the core which is based on ATMEL's ARM7TDMI-based-32-bit, with a network interface chip , an external FLASH, MMC / SD card interface, EEPROM, pollution measurement transducer interface, calendar clock chips …
Indicates content that may require registration and/or purchase.