-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 220VAC Ex-Proof Modulating Electric Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Butterfly Valves - 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve -- MEBFVSTCE-023-1Supplier: Bonomi North America, Inc.
Description: 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC Positioning Metal Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
-
Supplier: Bonomi North America, Inc.
Description: 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T6 Configuration
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Asahi/America, Inc.
Description: The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle identifies that this valve is ideally
- Valve Size: 1.5 to 12 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet
- Valve Size: 2 to 8 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: APV, An SPX Brand
Description: The APV DELTA butterfly valves from SPX are stop valves, which can be actuated either manually or pneumatically. The valves are very robust and reliable and the space saving design makes them ideal for nearly all applications - a flexible valve which is very easy
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 psi
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Sanitary / Hygienic Valves
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece
- Valve Size: 2.5 to 10 inch
- Agency: ASME
- Connection Description: Butt Weld
- Features: Butterfly Valves, Globe Valves
-
Supplier: NIBCO INC.
Description: NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is
- Features: Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, SDWA "Lead Free" Compliant, Swing Check Valves
- Actuation: Manual / Hand
- Media: Potable Water, Water
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available with bolted or welded bonnet. • Packing rings are precompressed to 4000 psi to provide a high integrity seal. • Repairable 2-piece stem drive.
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Connection Description: Butt Weld, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Globe Valves
-
Supplier: Mueller Company
Description: fastened to the bottom of the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to
- Valve Size: 6 to 36 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 30 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 38,838
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: Zurn Industries LLC
Description: Zurn Model 114-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/4") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly Valve Threaded end connections Valves feature low torque
- Valve Size: 1.25 inch
- Features: Butterfly Valves, Control Valves
- Media: Water
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with an Ultralene coated liner for services in abbrasive, low adhesion and high corrosive applications like slurries, mining industry, flue gas desulpherisation, desalination plants. Standardized actuation flange One piece blow-out proof shaft
- Valve Size: 3.149608 to 55.11814 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 32 to 176 F
- Connection Description: Bolt Flange
-
Supplier: Watts
Description: Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft,
- Valve Size: 2 to 24 inch
- Features: Butterfly Valves
- Media: Water
-
Supplier: NIBCO INC.
Description: Flanged Butterfly Valves for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end service in commercial and
- Valve Size: 2 to 12 inch
- Pressure Rating: 285 psi
- Media Temperature: 200 F
- Connection Description: Bolt Flange
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or Actuator operation Rugged construction: Ductile Iron Body for all sizes Stainless Steel disc as standard Epoxy paint coated as standard Low operating torques
- Features: Butterfly Valves
- Material Of Construction: Cast Iron
- Media: Water
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 1.5 to 48 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Connection Description: Bolt Flange
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections
- Valve Size: 0.787402 to 11.81103 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Supplier: KITZ Corporation of America
Description: The DJ-series is a ductile butterfly valve using molded-in (bonded) seat structure
- Valve Size: 2 to 12 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Victaulic Co. of America
Description: GROOVED TYPE 2-1/2 INCH NOMINAL SIZE 2.5 NOMINAL SIZE - DECIMAL 2-1/2 NOMINAL SIZE - FRACTIONAL CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES ELECTROPLATED CARBON STEEL BODY MATERIAL 200 PSI PRESSURE RATING 2-1/2
- Valve Size: 2.5 inch
- Pressure Rating: 200 psi
- Media Temperature: -30 to 230 F
- Features: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Post-Accident Human Reliability Analysis and Improvement of Operator Performance in a Chinese Nuclear Power Plant
manually actuating standby sea water pump and opening outlet butterfly valve 7.65E-04 .
-
CR4 - Thread: Rubberised Butterfly Valves
I am struglling to find the best rubber to be used on a butterfly valve with a medium of sea salty water , the current EPDM becomes hard after sometime and cracks, .
-
CR4 - Thread: Why Can't We Use BUTTERFLY VALVE for Continued Control?
I have used butterfly valves on vessels for cooling water control and sea water control, and they can only be used for rough adjustments.
-
Selection of Alloys For Multi-Stage Flash Distillation Plant
Various butterfly -type valves are installed in the sea - water system, the valve stem normally being made of Monel * alloy 400, with an AI-bronze butterfly.
Indicates content that may require registration and/or purchase.