Products/Services for Seacor Capacitor

  • Capacitors-Image
    Capacitors - (1511 companies)
    Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric. Capacitors are passive electronic components...
    Configuration / Form Factor
    Capacitance Type
    RoHS Compliant
  • Ceramic Capacitors-Image
    Ceramic Capacitors - (276 companies)
    Ceramic capacitors have a dielectric made of ceramic materials. Ceramic capacitors are passive electronic components constructed using a ceramic dielectric. Ceramic materials have been used as insulators since the beginning of the study...
  • Chip Capacitors-Image
    Chip Capacitors - (289 companies)
    Chip capacitors or surface mount capacitors do not have leads. Chip capacitors are passive integrated circuit (IC) components that store electrical energy. Chip capacitors are simply capacitors manufactured as integrated circuit (IC) devices, also...
  • Film Capacitors-Image
    Film Capacitors - (284 companies)
    Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator...
  • Tantalum Capacitors-Image
    Tantalum Capacitors - (179 companies)
    Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. Tantalum capacitors are constructed using tantalum for at least the anode material.Capacitors...
  •  
    Power Capacitors - (178 companies)
    Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power. Power capacitors are passive electronic components that provide a static source of reactive power in electrical distribution systems...
  •  
    Aluminum Electrolytic Capacitors - (256 companies)
    Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
  •  
    High Voltage Capacitors - (130 companies)
    High voltage capacitors are used for storing charge and energy in high voltage applications. High voltage capacitors are passive electronic components that store charge and energy for use in high voltage applications. They consist of two conducting...
  •  
    Capacitor Assembly Machines - (6 companies)
    Capacitor assembly machines are used to manufacture capacitors, passive electronic components that store energy in the form of an electrostatic field. In their simplest form, capacitors consist of two conducting plates separated by an insulating...
  •  
    Resistor, Capacitor Networks - (162 companies)
    Definition. Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip. Applications. Some resistor, capacitor networks are used to suppress transmission-line effects on high...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire