Products/Services for Sealed Electrode Floatless Pump Controllers
-
Pump Controllers - (256 companies)Last revised: October 18, 2024 Reviewed by: Scott Orlosky, consulting engineer Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump...Controller InputsControl Signal OutputControl Technique -
pH Electrodes - (179 companies)...solution options, reference electrodes are either refillable or sealed. The trade-off between the two types is the amount of maintenance versus length of product life. Refillable pH electrodes require more maintenance, but also last longer... -
Electrodes and Electrode Materials - (430 companies)How to Select Electrodes and Electrode Materials. Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit... -
Mechanical Seals - (449 companies)...faces in double (acting) mechanical seals is provided by a higher pressure buffer medium (sealant liquid) that is compatible with the pumped product. The sealant liquid is at a higher-pressure so that any leakage across the seal faces... -
Dynamic Seals - (674 companies)Seal Type. Operation Condition. Application(s). Vee Packing. Reciprocating. Normally used in sets for high pressure hydraulic cylinder seals; pump glands; propeller shafts, etc. C-ring. Reciprocating. Low-friction heavy duty seals for. pneumatic... -
Hydraulic Seals and Pneumatic Seals - (304 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications...
-
Oil Seals and Grease Seals - (344 companies)Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
-
Conductivity Electrodes - (135 companies)Conductivity electrodes are devices that measure the salinity and conductivity of water samples. Conductivity electrodes measure the specific conductance of a fluid. (Specific conductance is an outmoded term which has been replaced...
-
Centrifugal Pumps - (1171 companies)...industries require high density seals or sealless pumps that are easy to clean and sterilize. Wear - Pumps which handle abrasives require materials with good wearing capabilities. Hard surfaces and chemically resistant materials are often incompatible...
-
Oxidation Reduction Potential (ORP) Electrodes - (107 companies)...popular type of ORP electrode where the measuring electrode and the reference electrode are in the same housing. Reference Solution. The reference solution options for an ORP electrode are either refillable or sealed. The trade-off between the two types...
Product News
-
Conax Technologies
EGT Single Electrode Feedthrough EGT Single electrode sealing to 8000VDC. Conax Technologies ' EGT feedthroughs electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical feedthroughs also seal against gases and liquids and resist element movements under pressure. The EGT feedthrough insulators and sealants are provided as a single continuous... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Agilent Technologies - Vacuum Products
Replacement Tip Seals for Scroll Pumps Agilent replacement tip seals facilitate onsite maintenance, reducing downtime and getting your instruments back online quickly. Access this page to watch our 'How To' videos on the and get step-by-step instructions for efficient replacement of your tip seals. (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Conax Technologies
Conax Single Electrode Power Sealing Conax Model EG Feedthroughs provide single electrode sealing to 2000 VDC. Conax Technologies ' Model EG Feedthroughs are designed to conduct rated amperage through vessel walls for applications such as vacuum furnaces, autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG Feedthroughs also electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure/vacuum applications. These bare electrical... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Dickow Pump Company, Inc.
Seal-Free Hot Oil Magnetic Pumps HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
C-Ring Seal used in Pump for Liquid Transfer - CA Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal U Seal(also called Metal C-Seal Axial Pressure, Type: CA). This article introduces one of its applications in food and Beverage Industry here. Application details: Application: Pump for Fuel Coke Transfer Static Sealing,. Requirement: Metal Seal in Big size (Metal U-Ring). Media: Coke Liquid. Working Pressure: 3.85 MPa. Pressure Direction: Internal. Working Temperature: 383C. Maximum Temperature... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
AGC Chemicals Americas, Inc.
Ionomer Dispersions for Electrodes in Fuel Cells increased proton conductivity and chemical and mechanical stability. AGC offers two grades of i-SERIES ionomer dispersions for electrodes: * IC100 designed to boost an electrode 's resistance to cracking. * IC154 designed to boost electrode performance. Follow us on: YouTube. LinkedIn. twitter. Our Blog. Watch > > >AGC Group Overview. ABOUT AGC CHEMICALS AMERICAS. For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial customers. Already the world's... (read more)Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Acme Engineering Products
Immersed Electrode Hot Water Boiler ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industrial plants, mining operations, etc. Any voltage up to 20 KV, 3 phases, 3 wires and centerline grounded line... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Hangzhou Chinabase Machinery Co., Ltd.
Mechanical Seals Mechanical Seals for Sanitary Pumps. Mechanical Seals for FGD. O-ring Mechanical Seals. Elastomer Bellow Mechanical Seals. PTFE Wedge Mechanical Seals. Metal Bellow Mechanical Seals. Cartridge Mechanical Seals. AUTO COOLING PUMP MECHANICAL SEAL. AUTOMOBILE AIR- COMPRESS MECHANICAL SEAL. Flygt pump seal. Grundfos pump seal. specialized in mechanical seals products including for auto cooling pump mechanical seals, for automobile air-compress mechanical seals,for pump mechanical seals... (read more) -
Acme Engineering Products
Immersed Electrode Steam Boilers for Every App. CEJWS Immersed Electrode Steam Boilers for Every Application. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. ?A partial list of possible uses includes: ?Hospitals, schools, hotels. Caterings and Food... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME Immersed Electrode Hot Water & Steam Boilers ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
flexible lip seal In a butterfly valve, a flexible lip seal is a seal ring that is … control signal is proportional to the difference between an indicator signal and the controller 's set point. .... floatless level control Any device for mea- suring or controlling liquid level in a tank or vessel .... focusing electrode An electrode that is con- figured so that its electric field acts to control the .... forced circulation Using a pump or fan to move fluid through a conduit or process ves- sel.
-
Hanford Laboratories Operation monthly activities report, January 1962
seal in the HAPO fission product c&sks. .... A Hastelloy C canned motor pump with 50 railcans was dismantled for inspection after 5803 hours of .... Basic elements of the system include ratio controllers . .... Special pH Electrodes . .... Floatless liquid level controls, stepping switch, and auxiliary relays are proposed.
-
Gasoline Engine Management
Later at- tempts included a floatless carburetor with attached fuel-injection device installed in aircraft engines in .... That was before Bosch finally developed a mechanically driven gasoline-injection pump for the Gutbrod Superior 600 .... It is controlled by electrical pulses from the lambda controller . .... 1 Fuel outlet 2 Filter cover 3 Sealing ring 4 Internally welded edge 5 Support ring 6 … plasma (ionized gas) is generated (Fig. 7) when high voltage is applied across the spark-plug electrodes .
Indicates content that may require registration and/or purchase.