-
Supplier: NationSkander California Corporation
Description: FR168-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR168-2RS Ball Bearing Type: Sealed Full Ceramic
-
Supplier: NationSkander California Corporation
Description: FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR188-2RS Ball Bearing Type: Sealed Full Ceramic
-
Supplier: NationSkander California Corporation
Description: FR166-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is 3/8" and the width is 1/8", this is a popular size that could be used in many applications, Bearings are made of Ceramic. Item: FR166-2RS Flanged Ball Bearing Type: Sealed Full
-
-
Supplier: Aetna Bearing Company
Description: features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange,
-
Supplier: NationSkander California Corporation
Description: FR156-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 3/16", outer diameter is5/16" and the width is 1/8", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR156-2RS Ball Bearing Type: Sealed Full Ceramic
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.875 to 1.4375 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: AST Bearings LLC
Description: Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
- Shaft Size: 3.3464585 inch
- Overall Height from Mounting Surface: 3.4251987 inch
- Mtg Configuration: 2-Bolt
- Housing: Cast Iron
-
Supplier: Alpine Bearing, Inc.
Description: chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to
- Bore Size: 0.125 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 66 lbs
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless Steel 420,
- Nominal Shaft / Bore Size: 3.7401595 inch
- Center to Center Mounting Hole Distance: 12.992133 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
Supplier: National Precision Bearing, Inc.
Description: The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small
- Bore Size: 0.04 to 0.375 inch
- Outside Diameter: 0.125 to 0.875 inch
- Dynamic Radial Load: 24 to 743 lbs
- Bore: 0.04 to 0.375 inch
-
Supplier: Quality Bearings & Components
Description: Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-LOCKING COLLAR TYPE – INCH • Cast Iron Housing • Dual Seal Type • Eccentric Collar
- Shaft Size: 2 inch
- Mtg Configuration: 4-Bolt
- Housing: Cast Iron
- Shaft Securing: Locking Collar
-
Supplier: National Precision Bearing, Inc.
Description: The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small
- Bore Size: 0.0469 to 0.375 inch
- Outside Diameter: 0.1562 to 0.875 inch
- Dynamic Radial Load: 35 to 747 lbs
- Bore: 0.0469 to 0.375 inch
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polyamide 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal
- Shaft Size: 1 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal
- Shaft Size: 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU.
- Bore Size: 0.3149608 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 0.2362206 inch
- Rated Speed (Oil): 43 rpm
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Fixed Flange Block, Setscrew Locking, Clearance Seal
- Shaft Size: 1 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal
- Shaft Size: 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: National Precision Bearing, Inc.
Description: The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball
- Bore Size: 0.0787402 to 0.393701 inch
- Outside Diameter: 0.1968505 to 0.7480319 inch
- Dynamic Radial Load: 19 to 217 lbs
- Bore: 0.0787402 to 0.393701 inch
-
Supplier: National Precision Bearing, Inc.
Description: The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball
- Bore Size: 0.05905515 to 0.3149608 inch
- Outside Diameter: 0.1968505 to 0.8661422 inch
- Dynamic Radial Load: 19 to 337 lbs
- Bore: 0.05905515 to 0.3149608 inch
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.1968505 inch
- Bore: 0.1968505 inch
-
Supplier: Miba Industrial Bearings
Description: Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. Thrust bearing capabilities Plain white metal lined shoulders with oil grooves, taper land faces (one or both direction of
- Bore: 35 inch
- Type: Thrust Washer
-
Ball Bearings - DDRIF Series Flanged Shielded Miniature/ Instrumentation Ball Bearings -- DDRIF-5632Supplier: Emerson Bearing Co.
Description: Inch series miniature bearings with flanged O.D. to facilitate mounting. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small
- Bore Size: 0.1875 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.125 inch
- Bore: 0.1875 inch
-
Supplier: Timken Company (The)
Description: TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD 31.991 mm to 1435.100 mm (1.2595 in. to 56.5000 in.) Design Attributes Cup is backed against flange
- Bore: 0.3124804837 to 50.000027 inch
- Outside Diameter: 1.2594888691 to 56.50003051 inch
- Type: Single-Row Tapered
-
Supplier: KG International FZCO
Description: Deep Groove Ball Bearings with an outer diameter less than 9 mm are known as miniature Ball Bearings. Deep Groove Ball Bearings have an outside diameter more than 9 mm, and bore diameter less than 10 mm are known as Extra Small Ball Bearing. They are available in a wide
- Bore Size: 0.05905515 to 0.3543309 inch
- Outside Diameter: 0.1574804 to 0.787402 inch
- Overall Width: 0.04724412 to 0.2755907 inch
- Rated Speed (Oil): 40,500 to 108,000 rpm
-
Supplier: SKF/Global
Description: SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have
- Bore: 1.6535442 inch
- Outside Diameter: 2.1653555 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 4,800 rpm
-
Supplier: SKF/North America
Description: SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have
- Bore: 1.181103 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.6692917 inch
- Rated Speed (Oil): 6,300 rpm
-
Supplier: SKF/North America
Description: SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have
- Bore: 2.0472452 inch
- Outside Diameter: 2.6771668 inch
- Overall Width: 0.8661422 inch
- Rated Speed (Oil): 3,800 rpm
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used on
-
Supplier: SKF/North America
Description: SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have
- Bore: 0.787402 inch
- Outside Diameter: 1.1023628 inch
- Overall Width: 0.5118113 inch
- Rated Speed (Oil): 9,500 rpm
-
Supplier: SKF/Global
Description: SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have
- Bore: 0.5511814 inch
- Outside Diameter: 0.8661422 inch
- Overall Width: 0.5118113 inch
- Rated Speed (Oil): 12,000 rpm
-
Supplier: SKF/Global
Description: SKF needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw ? 10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have
- Bore: 1.7716545 inch
- Outside Diameter: 2.6771668 inch
- Overall Width: 0.9055123 inch
- Rated Speed (Oil): 3,800 rpm
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw>10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral
- Bore: 0.4724412 inch
- Outside Diameter: 0.9448824 inch
- Type: Needle Roller With Inner
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used on
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
external bearings. Maintain seal integrity under low-speed rotation (0–30 RPM). Operate reliably under pressure up to 1.6 MPa and temperature from -40°C to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. How Does the HC Seal Model Work The HC Seal replaces standard waste pack housings. It is made with a heavy, metal or FDA nylon housing that cannot be crushed by an over-tightened flange bearing. Two replaceable stainless steel stationary seal faces (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
♦ Holding tanks ♦ Flange bearing applications Process Material Applications: ♦ Powders ♦ Dry abrasive processes ♦ Dry conveying ♦ Dry chemical processes ♦ Dewatering (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances. Various sealing systems Direct or belt drive Adjustable back pull-out design (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company
More Information Top
-
SNP-1SA3 contract monthly letter report for the period 27 August 1963--26 September 1963
TSOV No. 1 TPCV No. 1 Status Flange Seals Bearing Tester (Interim .
-
Federal Register > Tuesday, July 16, 2013 > [78 FR 42406] Airworthiness Directives; Eurocopter France Helicopters
4) If there is no marking on the sides of the external race, inspect each bearing sealing flange to determine if it is marked with "RWG Germany 60-5593" as shown as (d) in Detail C of Figure 2 of EASB No…
-
Federal Register > Wednesday, December 18, 2002 > [67 FR 77404] Airworthiness Directives; Eurocopter France Model AS332C, AS332L, AS332L1, SA330F, SA330G, and ...
[sbull] Inspect each bearing for spalling, friction, grinding, damaged bearing sealing flanges , overheating at the bearing inner and outer races and the flanges, deposits of corrosion, and shearing or wear marks on the lockwasher, and remove any unairworthy bearing.
-
Federal Register > Friday, July 19, 2002 > [67 FR 47488] Airworthiness Directives; Eurocopter France Model AS332C, AS332L, AS332L1, SA330F, SA330G, and SA330J ...
• Inspect each bearing for spalling, friction, grinding, damaged bearing sealing flanges , overheating at the bearing inner and outer races and the flanges, deposits of corrosion, and shearing or wear marks on the lockwasher, and remove any unairworthy bearing.
-
CR4 - Thread: Non-Hardening Gasket Compound for Turbine Pedestal Flanges
With a unique curtaining action, when pedestal bearing flanges sealed with Marston expand, Marston stretches, and then breaks cohesively, leaving sealant on both sides.
-
http://deepblue.lib.umich.edu/bitstream/handle/2027.42/58683/me450w08project18_report.pdf?sequence=1
For the lip seal flange and bearing housing, snap fits could be used instead of the additional screws to secure these in place.
-
weld positioner
Precision high capacity sealed bearing , flange on shaft parallel to flat mounting surface etc...
-
Marine Hydrokinetic Turbine Power-Take-Off Design for Optimal Performance and Low Impact on Cost-of-Energy: Preprint
Seal and bearing flange 15.
-
Automotive Transmissions
…Filter 501, 508 – Degree of retention 445 Final drives 222, 548 Final inspection 468 Final ratio 102, 109, 224 – Long axle design 108 Fine-blanking 624 Finite Elements Method (FEM) 591 Fits, bearing 427 Flange seal 460 Flash temperature method…
Indicates content that may require registration and/or purchase.