-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats Package: Bulk Product Status: Active Resistance (Ohms): 10k Tolerance: ±20% Built in Switch: None Number of Turns: 1 Features: Sealed
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing
- Maximum Angular Measurement: 220 to 285 degrees
- Operating Temperature: -67 to 302 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355718-3310Y-111-103L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Pro Audio 3310 Package: Bulk Product Status: Active Features:
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,000 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 2 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 1 Mohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
Supplier: Accuris
Description: Detail specification for Single turn low power non-wirewound rotary potentiometers - Spindle insulated from resistance element, spindle and panel sealed or container, spindle and panel sealed - Full assessment level
-
Supplier: Radwell International
Description: ROTARY SHAFT SEAL, FOR USE WITH:ROTARY SWITCHES AND POTENTIOMETERS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensata Technologies
Description: The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service
- Technology: Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: Hoffmann + Krippner Inc.
Description: Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In
- Sensor Technology: Linear Potentiometer
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment. Turns-counting dials are designed for use with precision rotary potentiometers or other
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: (WATT) : .25 Resistance Class : 1kΩ - 1MΩ Resistance Value (OHM) : 50K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature
- Resistance Range: 50,000 ohms
- Tolerance: 0.1 +/- %
- Features: Other
- Configuration: Slide
-
Supplier: BEI Sensors
Description: The BEI Duncan 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The new 5320 Series is ideally suited for tight packaging constraints while providing superior durability,
- Maximum Angular Measurement: 240 degrees
- Operating Temperature: -40 to 257 F
- Technology: Potentiometer
- Classification: Sensor / Transducer
-
Supplier: Sensata Technologies
Description: The 9850 Gen II Series offers a highly reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space-conscious applications requiring installation simplicity, long service life and repeatable accuracy. The 9850 Gen II Series introduces a new,
- Shock Rating: 50 g
- Vibration Rating: 15 g
- Classification: Sensor Element / Chip
-
Supplier: Allied Electronics, Inc.
Description: 308 Series Industrial Potentiometer, Conductive Plastic Element, PC Terminal, 0.5 W Power Rating The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering
-
Supplier: Allied Electronics, Inc.
Description: The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly accurate output
-
Supplier: Allied Electronics, Inc.
Description: The 9360 Series offers the latest in rugged, non-contacting Hall Effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. Using a dual redundant design the 9360 Series provides highly accurate output
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact blocks make
- Actuator Features: Integral Potentiometer
- Actuator Type: Knob Shaft
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment.Turns-counting dials are designed for use with precision rotary potentiometers or other
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Industrial Cermet and Wirewound Element The 308 and 309 series potentiometers are high-performance, low-cost potentiometers. The 408 and 409 series are high performance potentiometers designed for wave soldering applications for mounting to PC boards. The
Find Suppliers by Category Top
Featured Products Top
-
MCON 1.2 NextGen Sealed Locking Lance Connectors deliver robust automotive connections with lower lifecycle impact. The design cuts carbon footprint by about 40% and offers biomass-balanced material options. Enhanced SG4 vibration performance, improved CPA usability, backward compatibility and 48V readiness support powertrain, body, chassis, safety and security systems. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser Electronics -
Turn-Act's rotary vane actuators feature: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100’s of standard options and modifications. (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
COMPACT® Turn-Act brand Rotary Vane Actuators have only one moving part which produces rotary motion with ZERO Backlash, 100% repeatability and continuous full torque. The actuator utilizes patented urethane seals which permit long cycle life and non-lube service. Numerous switch and stroke (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP66 sealing requirements when ordered with the shaft seal and one (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving (read more)
Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
HS25 Series The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
-efficiency optics. The encoder meets NEMA 4 and 13 requirements when ordered with the shaft seal. To view the product datasheet click here. (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies
More Information Top
-
Appraisal of Wirewound Potentiometers
sealed rotary type potentiometer employing an eccentric bellows movementto transmit the rotary motion of the external potentiometer shaft to the brmetically .
-
http://www.mouser.com/catalog/catalogusd/645/1874.pdf
APM HEXSEAL ROTARY SHAFT SEALS • For standard rotary switch/ potentiometer shafts • Seals boot shaft and panel cutout • RFI suffix are EMI shielded .
-
AIAA Journal > Bidirectional Reflectance of H2O Cryofilms on Specular and Diffusing Surfaces
Potentiometer Scanning Motor and auction Gear Rotary Vacuum Seal Electrical Feedthrough .
-
Evaluating control of breathing utilizing an on-line microcomputer
COLLINS MODULAR LUNG ANALYZER, chain-com- pensated, water- sealed spirometer with a 14liter bell and a 20 kilohm rotary potentiometer .
-
Silicone Source-Certain HEXSEAL® Switch & Circuit Breaker Seals
APM obtained numerous patents for environmental seals (covers) for toggle, pushbutton, rocker and rotary style switches and potentiometers ; including patents for lever, toggle and pushbutton circuit breaker covers.
-
A biofidelic birthing simulator
In the first version of the maternal simulator, a rotary poten- tiometer was used to measure the rotation of the shaft that was sealed with the pelvis.
-
Page 21. Semiconductor parts with 100 in root number
27mm Rotary Potentiometer Long Life - 1 Million cycles Conductive Plastic Element Heavy Duty Applications Sealed Unit Available RoHS Compliant .
-
Page 18. Semiconductor parts with 200 in root number
27mm Rotary Potentiometer Long Life - 1 Million cycles Conductive Plastic Element Heavy Duty Applications Sealed Unit Available RoHS Compliant .
-
Armored Pushbutton Switch Sealing Boot Takes Aim At High Water Pressure Applications
APM manufactures a wide range of high-performance switch, potentiometer and circuit breaker sealing boots that are compatible with most toggle, pushbutton, rotary and rocker style actuators.
Indicates content that may require registration and/or purchase.