-
Supplier: Timken Company (The)
Description: bearings, our sealed roll neck bearings are expected to provide a lower cost of ownership due to less required maintenance and longer bearing life. Timken case-carburized, high-capacity tapered roller bearings offer durable toughness. The newest
- Bore: 7.6771695 to 27.974424555 inch
- Outside Diameter: 10.629927 to 37.250020115 inch
- Type: Four-Row Tapered
-
Supplier: Timken Company (The)
Description: turbine designs, the Timken® UltraWind tapered roller bearing optimizes drive train simplicity, reliability and performance. It features a customized main-shaft bearing system approach that combines either a double-row tapered roller bearing or two,
- Type: Two-Row Tapered
-
Supplier: Timken Company (The)
Description: TSL bearings are similar to TS bearings, but feature DUO FACE-PLUS™ seals pressed onto the outside diameter of the cone rib. Size range: ID 19.050 mm to 68.262 mm (0.7500 in. to 2.6875 in.) OD 45.237 mm to 110 mm (1.7810 in. to 4.3307 in.) Design Attributes TS design with a seal
- Bore: 0.750000405 to 2.6874817662 inch
- Outside Diameter: 1.7809852137 to 4.330711 inch
- Type: Single-Row Tapered
-
-
Supplier: NKE Austria GmbH
Description: Tapered roller bearings, IKOS design are sealed, ready-for-use, non-separable bearing units. Technical charcteristics: High radial and thrust load ratings With integrated double-lip seal Glass fibre reinforced window-type polyamide cage Pre-greased with high
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 1.77559151 inch
- Outside Diameter: 0 inch
- Overall Width: 0.787402 inch
- Static Radial Load: 62,944 lbs
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 1.03937064 inch
- Outside Diameter: 0 inch
- Overall Width: 0.5905515 inch
- Static Radial Load: 51,254.4 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 14.960638 inch
- Outside Diameter: 22.047256 inch
- Overall Width: 4.330711 inch
- Static Radial Load: 2,697,600 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 1.50000081 inch
- Outside Diameter: 0 inch
- Overall Width: 0.787402 inch
- Static Radial Load: 75,308 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 7.086618 inch
- Outside Diameter: 19.68505 inch
- Overall Width: 5.7086645 inch
- Static Radial Load: 5,732,400 lbs
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 11.81103 inch
- Outside Diameter: 25.984266 inch
- Overall Width: 6.4960665 inch
- Static Radial Load: 6,069,600 lbs
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 33.070884 inch
- Outside Diameter: 44.881914 inch
- Overall Width: 7.6771695 inch
- Static Radial Load: 14,387,200 lbs
-
Supplier: SKF/North America
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 1.53149689 inch
- Outside Diameter: 0 inch
- Overall Width: 0.8044492533 inch
- Static Radial Load: 80,928 lbs
-
Supplier: NSK Americas
Description: smaller bearings while improving performance and extending equipment operating life. Limiting speed: up to 20% higher. NSK's range of Spherical Roller Bearings include: NSKHPS series, Molded-Oil bearings, sealed spherical roller bearings, quiet &
- Outside Diameter: 98.42525 inch
- Operating Temperature: 392 F
- Features: Agriculture, Cylindrical, Other, Prelubricated, Spherical, Spherical Outside Diameter, Split Bearing, Steel
- Type: Single-Row Tapered
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: contact ball bearings, tapered roller bearings or spherical roller bearings. Cylindrical roller bearings N, NU, most needle roller bearings, drawn cup needle roller bearings and needle roller and cage
-
Supplier: RegalRexnord
Description: 2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal
- Nominal Shaft / Bore Size: 2.6875 inch
- Base to Bore Center Distance: 3.125 inch
- Center to Center Mounting Hole Distance: 2.125 inch
- Maximum Speed: 1,950 rpm
-
Supplier: RegalRexnord
Description: 2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal
- Nominal Shaft / Bore Size: 2.4375 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 1.875 inch
- Maximum Speed: 2,300 rpm
-
Supplier: RegalRexnord
Description: 2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Tapered Adapter Mount, Clearance Seal
- Nominal Shaft / Bore Size: 2.4375 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 6.9375 to 8.75 inch
- Maximum Speed: 2,300 rpm
-
Supplier: RegalRexnord
Description: 2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Tapered Adapter Mount, Spring Loaded Heavy Contact Seal
- Nominal Shaft / Bore Size: 2.4375 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 6.9375 to 8.75 inch
- Maximum Speed: 1,750 rpm
-
Supplier: ABI Industries
Description: Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!
- Outside Diameter: 9.448824 inch
- Type: Single-Row Tapered
-
Supplier: Radwell International
Description: TAPERED ROLLER BEARING, CONE SEAL, 1.375 INCH ID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ABI Industries
Description: Tapered Roller Bearings for OE or replacement applications. Capability to make any tapered roller bearing up to 240mm (9.5") Outer Diameter for only a 100 piece minimum!
- Outside Diameter: 9.448824 inch
- Type: Single-Row Tapered
-
Supplier: Radwell International
Description: TAPERED ROLLER BEARING, SINGLE CUPS, 2.3125 INCH OD, 0.5937 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PILLOW BLOCK, TAPERED ROLLER BEARING, FOUR BOLT, 1-1/2 INCH SHAFT DIAMETER, CAST IRON HOUSING, 52100 BEARING STEEL INSERT, SINGLE LIP CONTACT SEAL, DOUBLE COLLAR MOUNT LOCK. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Tapered Roller Bearing
-
Supplier: Timken Company (The)
Description: 78mm, 82mm and 90mm. Other sizes are available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced
- Bore: 2.6771668 to 3.543309 inch
- Type: Two-Row Tapered
-
Supplier: JTEKT North America, Inc.
Description: satisfying such requirements with lots of parts such as seals that can be used at as low as -40℃ and bearings with a structure optimized through stress analyses. Thrust Needle Roller Bearings Bearing used inside the transmission; long life even under high-speed operation
-
Supplier: JTEKT North America, Inc.
Description: As an axle bearing, grease-sealed and sealed air tight bearing is used. The type adopting the taper roller bearing contributes not only to a compact size and reduced weight but also to improved high-speed traveling stability through reduced axial clearance.
-
Supplier: JTEKT North America, Inc.
Description: are adopted as the center-hinge support bearing. Bearing for bulldozer crawler In the crawler of the bulldozer, a long service life bearing subjected to special carburizing heat treatment is adopted. Bearing for tractor wheel A sealed bearing with enhanced
-
Supplier: NSK Americas
Description: contamination in the toughest environments. Cages - Available in a range of polyamide, steel and brass cage assemblies. NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball bearings, single row angular contact
- Features: Agriculture, Angular Contact Ball Bearing, Automotive, Ball Screw Support, Balls, Double Row, Double Row Maximum Capacity Angular, Four Point Contact, None (Open Bearing), Other, Plastic, Prelubricated, Pump, Single Seal, Stainless Steel
- Type: Single-Row Tapered
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are
- Nominal Shaft / Bore Size: 1.625 inch
- Base to Bore Center Distance: 2.125 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Description: Applies to rolling bearings, other than tapered roller bearings. The term airframe is defined. Both metric and inch series bearings are included because of established usage in the aircraft industry. The bearings included in ISO 1002 are usually full
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are
- Bore Diameter: 3 inch
- Bearing Features: Lubrication Port
- Component: Take-up Bearing
-
Supplier: CSA Group
Description: Applies to rolling bearings, other than tapered roller bearings. The term airframe is defined. Both metric and inch series bearings are included because of established usage in the aircraft industry. The bearings included in ISO 1002 are usually full
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are
- Shaft Size: 2.362206 inch
- Overall Height from Mounting Surface: 4 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are
- Shaft Size: 4.4375 inch
- Overall Height from Mounting Surface: 7.09375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
Discom, a part of global precision measurement expert, Hottinger Brüel & Kjær (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. YR & YR-X: Non-Sealed/Sealed Yoke Type Needle Roller Bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
MYRV/MYRV-S Series : Full Complement Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CR SERIES Stud type : Screwdriver Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
damage. Our full complement cylindrical roller bearings provide maximum load capacity, superior rigidity, and excellent shock resistance with all rollers arranged in a single row without a cage. Designed for (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Full complement cylindrical roller bearings are designed with the maximum number of rolling elements, enhancing their load-carrying capacity. These bearings, which lack a cage or retainer, offer superior shock resistance, higher rigidity, and cost-effectiveness for demanding industrial (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
screw, spacer and locknut for fast easy mounting. Hardness ranges from 20 to 95 durometer. These rollers are supplied with standard bearings, precision, or precision-sealed bearings. Solid, finned and Durasoft styles are all available. These rollers are also (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fully Sealed Grease Retention Double Row Bearings SMITH-XTREME® Product Line is made for the most XTREME applications. They are made with a double row of needles, a thick outer race & full contact seal; ideal fit for your Top Drive Oil Rig Applications (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Reliable, High-Performance Needle Bearings for Demanding Applications Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
An Assessment of the Performance of Liner Hanger Bearings
Bearing D was a sealed taper roller bearing .
-
CR4 - Thread: Shifting Gears Without Clutch
There was a no-mod bolt on Borg-Warner replacement for a Studebaker; the driven disk, the pressure plate and a sealed tapered roller bearing throwout.
-
The Opto-mechanical design of the Antarctic Telescope ICE-T
Note the hollow shaft (black inside) and the two encapsulated and sealed tapered roller bearings .
-
JTEKT Corporation
Axlebox cartridge-type cylindrical and tapered sealed journal roller bearings ; open-type cylindrical, tapered and spherical roller bearings and ball bearings.
-
Bearings | Archive | The Engineer
The design, based on two sealed - taper roller bearing units, can cope with the extra load forces on the high-speed heavy rollers which have been brought about by much tighter control of the strip production process.
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Tapered roller bearings with seals are used to support the shafts, one per side.
-
Rubber Rollers Manufacturers, Rubber Rollers Product Catalogs Directory
rubber belt rubber machine rubber product road roller rubber seal cylindrical roller bearing taper roller bearing spherical roller bearing rubber chemicals tapered roller bearing .
-
The European Automotive Supplier Report
units, tapered roller bearings and seals .
-
The North American Automotive Supplier Report
SKF will supplyCNHTC with truck hub units, tapered roller bearings and seals .
-
SKF receives long-term supply contract from CNHTC
SKF will supply CNHTC with truck hub units, tapered roller bearings and seals .
Indicates content that may require registration and/or purchase.