Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Resistance Seam Welding
-
Supplier: Accuris
Description: Quality assurance in spot welding, projection seam welding and roller seam welding; fundamentals
-
Supplier: Accuris
Description: Welding Specification Resistance Welds: Roller Seam Welding
-
-
Supplier: Accuris
Description: Welding Specification - Resistance Welding - Roller Seam Welding
-
Supplier: Koike Aronson/Ransome, Inc.
Description: the welding head along the full seam length with an additional 6 inches of travel allowing 3 inches for start and run-off tabs Flat Plat seamers are also Available MACHINE FEATURES Free Standing Welds pipe seams up to 3/8" thick & 144" long Controls built into rear frame
- Process Capability: Welding Equipment
-
Supplier: Evident Scientific
Description: Optimized for long seam weld inspection, such as in electric resistance welded (ERW) pipes, the AxSEAM™ scanner's simple design minimizes the number of adjustments required when changing pipe diameters, probe separation, or scan orientation.An operator can set up and perform the scan
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Features: Tube / Pipeline Defects, Weld / Joint Inspection
-
Supplier: American Welding Society (AWS)
Description: practices specific to the spot and seam welding processes. If you want the entire hardcopy with all the chapters you can find it here WHB-3.9 WELDING HANDBOOK 9th EDITION, VOL. 3 - WELDING PROCESSES, PART 2 You can also purchase electronic versions of each chapter. Click
-
Description: Specifies the outside diameter and thickness of blanks for seam welding wheels. Contains also references, designation and material of these products.
-
Supplier: CSA Group
Description: Specifies the outside diameter and thickness of blanks for seam welding wheels. Contains also references, designation and material of these products.
-
Description: ISO 16338:2013 specifies requirements for resistance spot and seam welding for aerospace applications. It does not apply if resistance welding is simply an intermediate operation and does not affect the quality of the end product, for example when tacking basic parts prior to
-
Supplier: CSA Group
Description: ISO 16338:2017 specifies requirements for resistance spot and seam welding for aerospace applications. ISO 16338:2017 does not apply if resistance welding is simply an intermediate operation and does not affect the quality of the end product, for example when tacking basic parts
-
Description: welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.
-
Supplier: CSA Group
Description: welding parameters and of other factors on a tank, a vessel or a container for liquids or gases, which are manufactured by resistance seam welding.
-
Supplier: CSA Group
Description: ISO 17677-1:2009 establishes a vocabulary of terms and definitions for resistance spot welding, projection welding and seam welding.
-
Description: ISO 17677-1:2009 establishes a vocabulary of terms and definitions for resistance spot welding, projection welding and seam welding.
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process.
-
Supplier: SAE International
Description: Technical Standard
-
Standards and Technical Documents - FLANGE, FEMALE, SEAM WELD, TYPE 1 (STANDARD PROFILE) -- AS1895/3Supplier: SAE International
Description: Technical Standard
-
Supplier: Gullco International Limited
Description: Gullco Mechanical Seam Trackers and Height Sensors are designed for use with the Gullco Kat Travel Carriage to accurately maintain the required, pre-set distance between the gun or torch and the workpiece in automated welding and cutting operations. Three models are available to
- Accessory: Weld Sensor
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Used exclusively with Arc Products seam tracking systems. The tactile seam sensor tracks the weld joint by responding to the probe tip movements in both x and y axes and sending feedback signals to the APC or standard control unit. This sensor feedback loop enables the
- Process / Type: Submerged Arc
- Accessory: Weld Sensor
-
Supplier: Sonobond Ultrasonics, Inc.
Description: Provides OEM's with a cost-effective means to incorporate seaming, slitting, crosscutting, and trimming into special purpose machinery Runs problem-free in continuous operation Trims and seals in one pass, without thread, glue or other consumables Single, multi-, or dual head arrangements Available
- Input Current: 12 amps
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Ultrasonic Welding
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
-
Supplier: Sunstone Engineering
Description: welders with seam welding function. These Resistance seam welding or AC Welding Systems are precision units with accurate controls that can be adjusted down for fine resistance welding. Typical seam welding applications range from sheets as
- Process Capability: Welding Equipment
-
Supplier: WeldComputer Corporation
Description: transfer of large amounts of data without affecting production throughput. The standard WeldView® package can monitor spot, projection and seam welding processes. Options are available to monitor large seams in excess of 60,000 Half-Cycles. Optimized configurations specifically
- Features: Current, Displacement, Other, Power, Resistance, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Welding Equipment
-
Supplier: ASTM International
Description: This specification covers drawn, soft annealed round copper electrode wire used in welding machines for the purpose of seam welding of cans. It does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this
-
Supplier: Inductotherm Group
Description: Thermatool™ SeamScan™ software precisely positions Thermatool™ Seam Annealer inductors over the weld seam for applications requiring Post Weld Heat Treat with automatic seam-tracking. Available for single or multiple inductor setups, SeamScan software digitally processes thermal
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: InfraTec GmbH
Description: spots, laser welding seams, RobScan welding seams) Increase in efficiency through fully automatic testing system with measurement duration of only a few seconds per welding seam or welding spot Highest testing accuracy through evaluation with special
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
- Features: Other, Weld / Joint Inspection
-
Supplier: WeldComputer Corporation
Description: WeldComputer Corporation’s economical and easy-to-use WeldAware® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can
- Number of Channels: 1
- Features: Current, Other, Power, Resistance, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Welding Equipment
-
Supplier: Sunstone Engineering
Description: Seam sealers are used for lid placement and seam sealing applications to encase electronic components such as crystal devices, MEMS, sensors, optical devices, and other optoelectronic packaging applications. Similar to our other welding products, our seam sealer systems
- Features: Other
- Applications: Semiconductor Manufacturing
-
Supplier: Gullco International Limited
Description: The KAT® Auto-Weld Combination is ideal for stitch welding and seam welding applications where repeatability and accuracy are desired. The reliability and precision of this automated welding system reduces cost, adds efficiency and improves quality.
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Inductotherm Group
Description: Thermatool™ in-line Seam Annealing / Normalizing equipment is designed to effectively Post Weld Heat Treat (PWHT) HF welded tube and pipe across a wide range of product diameters and wall thicknesses. To provide rigorous quality control and to ensure process repeatability, Thermatool®
- Heating Capacity: 200 to 3,000 kW
- Output Power: 200 to 3,000 kW
- Output Frequency: 0.5 to 6 kHz
- Features: Annealing / Heat Treating
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Welding & Brazing Services TIG MIG Spot Robotic MIG Brazing
- Materials: Aluminum, Cast Iron, Copper, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Frictional / Other Fusion Welding: Friction Welder (Inertia / Rotary), Oxyfuel / Oxyacetylene Welding, RF Welding, Ultrasonic / Linear Friction
- Brazing & Soldering: Gas Torch Brazing, Hot Rod / Iron, Resistance Brazing / Soldering
-
Supplier: AMADA Weld Tech
Description: The Autoflow system is flexible enough to meet the ever-increasing demands of lid placement and seam sealing applications. It can be configured either as a stand-alone unit or as part of a fully integrated automated manufacturing line. The computer-controlled precision tacking and
- Output Current Range: 50 to 2,400 amps
- Equipment Type: Complete System, Monitor / Controller
- Features: Current, Current / Power, Other Brazing / Soldering Unit, Other Welding Processes
- Process Capability: Welding Equipment
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview Tight fitting leather fabrication and welding gloves DETAILS These premium grain kidskin gloves offer protection with the perfect blend of durability and flexibility. Features include: adjustable protective cuff with loop and hook closure; Kevlar stitching to prevent seam
- Industry: Building & Construction, Marine, Mining, Oil and Gas
- Clothing Type: Gloves
- Material: Leather
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
developed globally, manufactured locally, and supported by Inductotherm Group companies- the name you know and trust. Welding Thermatool equipment offers solutions dedicated to the tube and pipe industries. Thermatool top quality producing equipment provides (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
Laser Seam Tracking System for Welding Automation RF627Smart-Weld The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. Learn More (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Unlike many competing solutions, our setup offers direct robot control without any intermediate controller — ensuring a compact configuration, minimal latency, and faster response. The Seam Tracking System is designed to be used in robotic welding systems and is (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. (read more)
Browse Test, Inspection, and Measurement Software Datasheets for RIFTEK EUROPE Sp. z.o.o. -
welding-speed and ability to precisely control the behavior of the weld, lasers are able to weld complex part topographies where traditional welding methods cannot reach. Whether spot, seam, or deposit welding, our next-generation Laser Welding Systems are among the fastest, most versatile and (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
of the weld bead. To enable this new functionality, a unified "Weld Seam Inspection" Smart-block has been added to the scanner software. This block includes tools for: (read more)
Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
seamless tubing is evident in their names alone. Seamless tubes are as defined – they do not have a welded seam. The tubing is manufactured through an extrusion process where the tube is drawn from a solid stainless steel billet and extruded into a hollow form. The billets are first heated and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
it will encounter in service. Seamless Tubing Produced without any weld seam Typically offers higher pressure and mechanical strength Better for critical, high?stress, or high?temperature applications More uniform structure (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and AEC-Q100 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified production line. Specifications: Nominal Frequency: 27 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Laser Seam Welding of Electronic Packages Using Galvo Scanners
Improving Quality in Laser SEam Welding of Electronic Packages with Galvo Scanners
-
Long Seam Weld Inspection Using the AxSEAM TM Scanner
Long seam welds are challenging to inspect using conventional phased array ultrasound testing (PAUT) because of their thin wall thicknesses, the vertical weld bevel orientation, and the pipe curvature. The ultrasonic beam orientation is along the pipe curvature, which greatly affects the acoustic
-
Inspecting Long Seam Welds Efficiently and Easily Using the AxSEAM TM Scanner
Inspecting a long seam-or axial-weld is challenging both acoustically and mechanically. From an acoustic standpoint, the tube geometry tends to defocalize the ultrasonic beam, reducing the potential imaging resolution. Long seam welds forged using the electrical resistance welding (ERW
-
Introducing a Control Solution for Weld Seam Normalizing (.pdf)
EFD Induction has unveiled a new control system for normalizing pipe weld seams to API standards. Per H. Ødesneltvedt, one of the R&D engineers involved in the project, explains some of the system's features and benefits.
-
Weld Seam Detection for Tube Bending and Tube Laser Cutting
The two most common types of tubing used by fabricators to create custom parts are "seamless " and "welded ". The choice between the two is normally determined by application type, material availability and cost. Because welded tubing is more readily available and in many cases more economical than
-
Seam Annealing with Horizontal Tracking
When producing welded pipes according to API specification or similar, the weld and the heat affected zone (HAZ) have to be normalized. EFD Induction has three solutions.
-
Hard Automation Welding Options for Wind Power Industry
welding processes. Products include Seam Tracker TM Systems for precise automated weld joint tracking and Motorized Slide control systems for manual joint positioning
-
Berg Steel Pipe: Multiple-Wire Welding Creates High Productivity and Quality
seam tacking system as well as inside diameter (ID) and outside diameter (OD) pipe welding stations that use multiple wire welding techniques.
-
Optimization of Seam Annealing Process with the Help of 2D Simulations (.pdf)
In the production of welded pipes according to API standards, a normalization of the weld and heat affected zone (HAZ) is required. The weld of thick-walled tubes shows an hour-glass shaped HAZ caused by the "corner effect" in the weld Vee. The microstructure, particularly at the external
More Information Top
-
Robotic Welding, Intelligence and Automation
It proposes a motion planning method that allows the robot to complete 120° broken line seam welding while the vehicle turns simultaneously.
-
Practice knowledge welding technique
Friction welding high frequency welding resistance spot welding resistance bulge welding resistance-roller seam welding resistance-pressing obtuse welding flash butt welding resistance bolt welding .
-
Robotic Welding, Intelligence and Automation
Experiment results of aluminum alloy plate straight seam welding showed that through the cooperation between two re- sources agents to adjust welding torch motion track in real-time, this method meets the requirement of real-time controlling, corrects the deviation of arc …
-
Robotic Welding, Intelligence and Automation
In this case, the teaching and playback mode is improper for girth seams welding of pipes, and welding robots need to rectify the deviation between welding torches and the girth seams in real time.
-
Practice knowledge welding technique
Resistance spot welding resistance bulge welding resistance-roller seam welding resistance-pressing obtuse welding flash butt welding resistance bolt welding .
-
A Guide to Polymeric Geomembranes
EIA-R can be thermally or dielectrically seam welded .
-
HDPE Geomembranes in Geotechnics
Seams welded using arbitrar- ily selected welding parameters (lower case letters), as well as seams, which were welded in accordance with the requirements of the DVS guidelines on landfills (bold capital letters) are included .
Indicates content that may require registration and/or purchase.