Products/Services for Seat Belt Retractor Spring
-
Tool Retractors - (20 companies)...a spring-loaded reel to perform the retraction. There are several different types of tool retractors. Reel type retractors/balancers store unused support line on a reel, paying out and retracting line as needed. This is the most common type of tool retractor...TypePower SourceFeatures -
Power Springs and Spring Motors - (22 companies)Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had... -
Seatbelts - (13 companies)...or being ejected from the equipment in the event of an impact. They are typically nylon belts with a width sufficient to secure an occupant without seriously injuring them. Some seat belts, called lap belts, are secured at only two points around one 's...
-
Reels - (624 companies)Rewind Options. Reels have several rewind options. These include manual or crank, electric, hydraulic, pneumatic, and spring. In a manual or crank rewind reel no rewind mechanism is associated with the reel. A hand crank or other manual method... -
Belt and Chain Tensioners - (92 companies)...of adjustment. Manual belt and chain tensioners require operators to adjust screws or unbolt and reposition parts to obtain the proper tension. Spring-loaded tensioners automatically maintain tension as belts or chains wear and stretch. Floating... -
Air Springs - (57 companies)...in amusement park rides, packaging equipment, clutch systems, conveyor belts and scissor lifts, they also act as vibration insulators in centrifuges, commercial laundry machines, measuring and weighing machinery, and textile looms. While the air spring...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
-
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
Product News
-
MSA Safety
Self-Retracting Lifelines Built for the Job MSA V-SERIES self-retracting lifelines (SRL) are built for the job, with solutions designed with simplicity and performance in mind - so your crew can focus on the job, not their PPE. V-SERIES self-retracting lifelines include the V-SHOCK and V-TEC lines, each with different features based on what your crew and jobsite needs. SRLs are designed to automatically arrest an uncontrolled descent and limit the force of the fall felt by the worker wearing it. MSA SRLs are in conformity... (read more)Browse Fall Arrest Systems Datasheets for MSA Safety -
Bonomi North America, Inc.
Four-Seated Three-Way Brass Ball Valves Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles. Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America 's unique new low-torque three-way, four-seated brass ball valves with spring return handles provide "deadman " mixing or diversion... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Festo Corporation
VZXF – a Heavy Duty Angle-Seat Valve for gases and close against the direction of media flow for fluids. For safety, these valves automatically close on pressure loss in the control circuit. VZXF valves operate without the need for any pressure differential. The VZXF are 2/2-way valves, normally closed. These poppet-style valves have spring returns and are compatible with external Festo control. Fittings are available in both NPT and G threads. These brass or stainless steel units can be mounted in any position. Seat-seal material... (read more)Browse Industrial Valves Datasheets for Festo Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Spring Products for Industrial Applications Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are also used as magazine feed drives in vending machines and assembly line machinery. Identified as the A 3X50 Extension Springs series, they offer high stress and long deflection which offer many advantages over conventional coiled... (read more)Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bansbach Easylift®
Bansbach Lockable Gas Springs Whether small or large, we keep your application in any desired position. Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable gas springs in many industries and applications such as, in pilot's seats, bistro tables, train seats, forklifts and many other applications. Our Lockable Gas Springs offer unique advantages such as: Lockable in both... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seats A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Power Motor Industrial Co., Ltd.
Custom Power Seat Motor Manufacturing Automotive seat adjustment systems require reliable motor solutions that provide sufficient torque, smooth operation, and long-term durability within compact installation spaces. Power Motor PGM.WH60 power seat motor is designed for automotive seat angle and power seat adjustment applications, delivering high torque output, low noise operation, and stable performance. Operating at 12 VDC (9 -16 VDC range), this motor delivers 8 N .m torque and 14 W output at maximum efficiency, with a minimum... (read more)Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
Custom PTFE Ball Valve Seats Industrial valve systems require reliable sealing performance, excellent chemical resistance, and long-term wear durability to ensure safe operation under demanding process conditions. Engineers increasingly seek valve seat materials that reduce friction, maintain sealing integrity, and withstand aggressive media across a wide range of industrial applications. Dechengwang custom PTFE ball valve seats are manufactured to deliver low friction, excellent wear resistance, high heat resistance... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ValvTechnologies, Inc.
Trunnion Metal Seated Ball Valves ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech (R) valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides long life and tight shut-off in abrasive / erosive conditions and meeting stringent fugitive emission requirements. The NexTech (R) valve is designed as a high-end, severe service solution for the process... (read more)Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Golden Collar Technology Co., Ltd .
PTFE Sealed Ball Valve Seats applications. Precision Manufacturing: CNC machining ensures close tolerance and consistent fit, suitable for diverse climates and fluid types. Application Support: Customizable sizes and configurations with engineering support to meet specific operational needs. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By preventing leakage and reducing torque, they help... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd .
-
TRW has devised a new “floating spool” seat belt retractor.
Seat belt retractors are spring -loaded spools that take up any slack in the webbing when people buckle up.
-
Materials for Springs
SUS301type stainless steel strip is also used for retractor springs for auto- motive seat belts .
-
Objective evaluation for the pulling force of seat belt in a vehicle
: spring force of the seat belt retractor Fv .
-
HUNDREDS OF NEW SPRINGS IN LEE SPRING’S LATEST PRODUCT CATALOGUE | News | The Engineer
Typical applications include counterbalance springs , car seat belt and cable retractors mechanisms.
-
Insight Weekly - 12th August 2013
In case the screws loosen completely, the pre-tensioner and the retractor spring cover could detach from the seat belt retractor , affecting seat belt performance. “ .
-
Toyota recalls 370,000 Tacoma Access Cab trucks for seat belt problem
In case the screws loosen completely, the pre-tensioner and the retractor spring cover could detach from the seat belt retractor , affecting seat belt performance. “ .
-
Improving Seat Belt Comfort on Off-Highway Vehicles
On a properly restrained occupant under normal conditions, the force on the belt from the retractor return spring is balanced by the resistance offered by the end fitting, seat suspension and occupant and system friction.
-
Seat Belt Entanglement in Rollover Accidents: Physical Evidence and Occupant Kinematics
This is due in part to the inertial force on the seat belt webbing and tongue, which is greater than the restoring force of the retractor 's rewind spring .
-
Theoretical Evaluation of the Requirements of the 1999 Advanced Airbag SNPRM – Part One: Design Space Constraint Analysis
… from the airbag trigger time that is directly proportional to the inflator’s peak tank pressure rise rate Seat belt retractor : Estimated force-deflection characteristic from supplier testing Seat belt pyrotechnic pretensioner: Modeled as an initially-locked, pretensioned spring Seat belt pyrotechnic pretensioner …
-
Nissan's keiretsu suppliers in Japan
… O-rings & mechanical seals NSK Kanagawa Bearings, steerings, seat belts , one-way clutches & … … locks, trunk locks & seat slides Okawa Seira Kogyo … … sealant products Piolax Yokohama Springs & fasteners Press Kogyo … … etc.), seatbelt buckles & retractors Sanyo Multimedia Sales Tokyo …
Indicates content that may require registration and/or purchase.