Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aratas America LLC
Description: operates equivalent to a conventional mechanical vibration sensor and ensures compatibility with mechanical vibration sensors. I2C interface is able to obtain earthquake-related information from the Sensor with communications from external devices.
-
Supplier: Cable & Supplies, Inc.
Description: The VM is a new seismic geophone string series usable in marshland. This series is developed independently by Sunfull. The VM series has good water resistance. Its insulation resistance is no less than 200MΩ after being exposed for 48 hours in 6 meters or even deeper water. Because of its
- Device Category: Sensor / Transducer
- Sensor Outputs: Velocity
-
Supplier: Cable & Supplies, Inc.
Description: The B series seismic geophones are mainly used in petroleum exploration. The series have a wide frequency band and high spurious frequency. The tolerance of all parameters is controlled within ±5%. The B Series has good stability, high accuracy and a stable signal. Its unique double coils
- Frequency Range: 10 Hz
- Operating Temperature: -40 to 158 F
- Device Category: Sensor / Transducer
- Sensor Outputs: Velocity
-
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing Compressors
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: example Refraction seismic, MASW seismic and Re.Mi. FIELDS OF APPLICATION HVSR Investigations / Nakamura Method Simulated trigger vibration monitoring Simulated time vibrations monitoring Single-station seismic investigations Down-hole and cross-hole seismic
-
Supplier: Kistler Group
Description: The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to
- Acceleration: 50 g
- Frequency Range: 1 to 10,000 Hz
- Maximum Shock: 500 g
- Operating Temperature: -85 to 248 F
-
Supplier: Cable & Supplies, Inc.
Description: PS(H)-1 low frequency geophone is a kind of 1 Hz geophone without external power supply which is widely used in the fields of deep seismic exploration, engineering measuring pulse and other vibration analysis. Low frequency: 1 Hz Vertical and horizontal are available
- Frequency Range: 1 Hz
- Operating Temperature: -13 to 131 F
- Device Category: Sensor / Transducer
- Sensor Outputs: Velocity
-
Supplier: Cable & Supplies, Inc.
Description: In seismic and engineering exploration, geophone is only a single receiving unit. Double output geophone is a kind receiving of seismic signal, special related to a signal control. This kind of geophone has two outputs: one for signal output and one for control terminal. Servo control
- Frequency Range: 5 Hz
- Operating Temperature: -40 to 158 F
- Device Category: Sensor / Transducer
- Sensor Outputs: Velocity
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: ROHM Semiconductor USA, LLC
Description: Ultra-Compact High Accuracy Earthquake Detection Sensor Module False detection prevention built-in function offers increased reliability ROHM announces the availability of an ultra-compact high accuracy seismic detection sensor module, BP3901, which is ideal for applications
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration
- Acceleration: 100 g
- Frequency Range: 0 to 1,300 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3100 is an IEPE accelerometer with ultra high sensitivity available in 1,000 mV/g. Design of the series 3100 features a ceramic shear sensing element, packaged in a stainless steel 5/8-inch hex housing, with a 10-32 radial connector and 10-32 mounting hole for general purpose
- Acceleration: 5 g
- Frequency Range: 0.6 to 1,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Linear Accelerometer, Other, Piezoelectric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SEISMIC VIBRATION SENSOR, 14 RELAYS, AC85-264V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Columbia Research Labs, Inc.
Description: The Series 378-HTXP Piezoelectric Accelerometers are precision manufactured sensors designed for use in extremely severe and volatile environments to measure shock and vibration of structures subject to very high temperatures. The unique design of the piezoelectric seismic
- Acceleration: 50 g
- Frequency Range: 2 to 500 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 50 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 3025, 3026 and 3027 Piezoelectric Accelerometers are offered in a choice of sensitivities for general vibration and shock work. The internal construction of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body
- Acceleration: 1,000 g
- Frequency Range: 1 to 7,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: low power requirement allows operation from battery sources for portable or remote applications. Features Seismic Sensors Low Impedance Output Choice of Sensitivities Electrical Isolation Hermetically Sealed Battery Power (+12 VDC)
- Acceleration: -2.5 to 2.5 g
- Frequency Range: 0.01 to 1,500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 50 g
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to guaranty reliability
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: Silicon Designs, Inc.
Description: and vibration rectification error.The Model 1527 was designed for tactical-grade inertial applications requiring high repeatability, low noise, and long-term stability in -55 to +125°C environments. The Model 1527 accelerometers are fully designed and built by SDI in the USA, and each unit is
- Acceleration: 10 to 50 g
- Frequency Range: 0 to 1,050 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: SEQUOIA IT s.r.l.
Description: GEA Detector is a triaxial MEMS accelerometer dedicated to surveys, storage, and display via audible alarm, vibration events exceeding user-defined thresholds. IDENTIFY The high sensitivity of the sensor, allows the measurement of extremelly low level vibration. GEA Detector is
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: interface. Ideal for stand-alone passive seismic methodologies such as seismic vibration at time or trigger threshold, non destructive test, surveys on buildings with three-dimensional sensors and HVSR investigations. ST6 is also indicated for low-scale active
-
Supplier: Jewell Instruments, LLC
Description: 1500g 1msec 1/2 sine Industry Standard EIA RS485 and EIA RS422 output For use in high shock and vibration environments High Precision and Performance Low Noise Applications Radar/Antenna Control Structural Monitoring Linear Acceleration/Deceleration Measuring Automatic Train Position Control
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Kistler Group
Description: low transverse sensitivity to minimize measurement errors. An internal Piezotron impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. PiezoStar accelerometers provide excellent long term stability
- Acceleration: -5,000 to 5,000 g
- Frequency Range: 2 to 10,000 Hz
- Maximum Shock: 8,000 g
- Operating Temperature: -67 to 329 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-308-C Piezoelectric Microphone is designed to measure a wide range of varying high intensity sound pressure levels from 110 dB to 190 dB. Incorporating a unique "opposing" seismic system design, the unit is effectively insensitive to external vibration
- Frequency Response: 5 to 10,000 Hz
- Dynamic Range: 100 to 190 dB re 20µPa
- Actual Diameter / Size: 0.74 inch
- Thickness / Height: 0.77 inch
-
Supplier: Kistler Group
Description: exhibits low thermal sensitivity low base strain and low transverse sensitivity minimizing measurement errors. An internal Piezotron ® impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. In addition
- Acceleration: 50 to 250 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -320.8 to 329 F
-
Supplier: Honeywell Test & Measurement
Description: The Model MAT53 amplified piezoelectric accelerometers combined with integrated temperature sensors are designed to be used in Industrial test and automation environments; including laboratory test, modal studies and testing cells where simultaneous temperature and velocity vibration
- Operating Temperature: 10.4 to 280.4 F
-
Supplier: Spectral Dynamics, Inc.
Description: of products from disk drives to wristwatches, and spark plugs to automotive sensors. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high
- Displacement: 0 to 20.472452 inch
- Peak Acceleration: 3 to 500 g
- Peak Velocity: 133.858267716535 to 354.330708661417 in/sec
- Features: Other, Other Test Mode
-
Supplier: Element Materials Technology
Description: conditioned fuel, oil, or air. Element experts can easily accommodate test programs adhering to ASTM, FAA, IEC, ISO, RTCA/DO-160, SAE, MIL Standards, and others. Temperature, Humidity, Altitude & Vibration Altitude, Thermal Vacuum Testing Explosive Atmosphere Salt Fog/Corrosive Atmosphere
- Services Offered: Accelerated (HALT / HASS), Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Fungus / Biofouling, Humidity, Life Testing (HALT), Radiation Exposure (Hard), Seismic / NEBS Testing, Stress Screening / HASS, Thermal
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors /
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Caterpillar Oil & Gas
Description: vibration isolation — seismic zone 4 Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 Vibration damper with pulley Engine
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
How do you monitor the forces securing a seismic ocean buoy to the ocean floor? For this application, Strainsert designed a custom single-axis internally gaged load pin to measure and monitor restraint cable loads in real time. The load pin was (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Seismic MEMS Foundry: Precision Geophone Sensor Manufacturing Tronics' MAGELAN Seismic MEMS Foundry specializes in high-performance geophone and seismic sensors. Our technology platform supports custom vibration MEMS with advanced etching and tunable Q-factor processes (read more)
Browse MEMS Foundry Datasheets for Tronics Microsystems -
vibration control functions, including: Sine, Resonance Search & Dwell, Random, Sine-on-Random, Random-on-Random, Multi-Sine, Classical Shock, Shock Response Spectrum (SRS), Transient Shock (Seismic Wave Simulation), Road Profile Simulation, and Random (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Enhancing Automotive Electronics with Advanced Conformal Coating and Potting Materials Author: Scott Stephan, Director- Electronic Business Line As the automotive industry undergoes a seismic shift from internal combustion (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Measure Tilt Using PIC16F84A & ADXL202
such as vibration, shock, or tilt has become very commonplace in a wide range of products. At first you might think of seismic activity or machinery performance monitoring, but would automotive airbags, sports training products, or computer peripherals ever cross your mind? The technology behind
-
Miniature IEPE Triaxial Piezoelectric Accelerometer for Space Applications
There is a growing need for space-rated, high performance accelerometers with small physical dimensions, light weight, and low outgassing characteristics that has been unmet by the vibration sensor community until now. This paper describes the some of the important aspects of sensor design when
More Information Top
-
MESA: a new configuration for measuring electromagnetic field fluctuations
A previous version ofMESA utilized infrared (IR) and visible (Vis) light sensors, 60-Hz magnetometers, and a seismic vibration sensor .
-
CR4 - Thread: ENERGY SURVEY AND MAPPING OF LOADS
Next in Forum: How to Check Seismic Vibration Sensors .
-
Control Of Ground Vibrations
Seismic vibration sensors used in field vibration surveys should be rugged velocity transducers or accelerometers.
-
Gravitational Radiation Detection with Laser Interferometry
The best seismic vibration sensors reach a level of .
-
United States Patent
This mode of operation is in contrast to certain seismic vibration sensors , which have a configuration similar to that shown in FIG. 5, but have the cylindrical fiber mandrils --2- = 2.33 and --2- = -1.09 the relative differential circumferential change for…
-
Fundamental noise limit of piezoelectric accelerometer
Abstract—Since significant progress is achieved in the devel- opment of piezoelectric (PE) accelerometers for small signal ap- plications nowadays (for example, piezoelectric seismic vibration sensors ), the question about the fundamental noise limit of these sensors becomes vital.
-
Aggregating seismic, acoustic and vibration sensor outputs for enhancing threat detection performance and estimating threat-level
The presented fusion technique models activity dynamics in the protected area by combining acoustic, seismic and vibration sensors outputs.
-
A power-efficient wireless sensor network for continuously monitoring seismic vibrations
We present a novel power-efficient wireless sensor network for continuously monitoring and analyzing seismic vibrations with sensor nodes and forwarding the retrieved information with low-cost relay nodes to backend applications.
-
Seismic systems for unconventional target detection and identification
The earth/ground starts vibrating and the seismic / vibration sensor converts such vibrations into electrical signals.
Indicates content that may require registration and/or purchase.