-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable
- Housing Bore / Bearing O.D.: 10.000000000000002 to 100 mm
- Housing Type: 4-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High
- Shaft Size: 0.1875 inch
- Overall Height from Mounting Surface: 0.4 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High
- Shaft Size: 0.312 inch
- Overall Height from Mounting Surface: 0.39 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.25 to 2.25 inch
- Bearing Length: 3.375 to 5.625 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High
- Shaft Size: 0.25 inch
- Overall Height from Mounting Surface: 0.28 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.25 to 2.125 inch
- Bearing Length: 1.687 to 2.812 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High
- Shaft Size: 0.625 inch
- Overall Height from Mounting Surface: 0.89 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller Bearing
-
Supplier: igus® inc.
Description: Special Properties Flange housing made from anodized aluminum, square flange Liner JUI-01 made from iglide® J Can be fitted with T500 liner material for temperatures up to 356°F Low clearance liners optional
- Bearing Width: 1.25 to 2.25 inch
- Bearing Length: 3.375 to 5.625 inch
- Inside Diameter (Round only): 0.5 to 1 inch
- Open Closed - Bushing: Closed
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Shaft Size: 0.126 to 3.002 inch
- Overall Height from Mounting Surface: 0.125 to 2.5 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Daemar Inc.
Description: For Self-Aligning Bearing add (SA) to Part Number
- Bearing Length: 1.6875 inch
- Inside Diameter (Round only): 0.5 inch
- Bearing Housing: Flanged
- Special Bearing Materials: Self Lubricating
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron and is manufactured in 16-gauge galvanized steel.
- Shaft Size: 0.75 inch
- Overall Height from Mounting Surface: 0.812 inch
- Mtg Configuration: 2-Bolt
- Features: Other
-
Supplier: Triangle Manufacturing Company
Description: Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that axis, cushion flange mountings hold a variety of self-aligning
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.438 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts
- Shaft Size: 0.985433603 to 0.987008407 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.4724412 inch
- Type: Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.3149608 inch
- Type: Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.2362206 inch
- Type: Self-aligning
-
Supplier: Accuris
Description: Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Accuris
Description: Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads; German and English version EN 4034:2007
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.393701 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.5905515 inch
- Overall Height from Mounting Surface: 0.5905515 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Lucas Industrial
Description: Normal duty setscrew type
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 3.09 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
- Bearing Width: 1.25 inch
- Bearing Length: 1.687 inch
- Inside Diameter (Round only): 0.5 inch
- Dynamic Load Capacity: 1,950 lbs
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined SLEEVE BEARINGS-FLANGE - INCH Self-Aligning Frelon® Liner Replaces Sintered and Plastic Bearings
- Inside Diameter: 0.7515 to 0.7525 inch
- Outside Diameter: 1.001 to 1.002 inch
- Length: 0.98 to 1 inch
- Bushing Type: Flanged
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: Aetna Bearing Company
Description: features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting
-
Supplier: Daemar Inc.
Description: For Self-Aligning Bearing add (SA) to Part Number
- Bearing Length: 2.0625 inch
- Inside Diameter (Round only): 0.75 inch
- Special Bearing Materials: Ceramic
- Bearing Housing: Flanged
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing
- Nominal Shaft / Bore Size: 0.5 to 1.75 inch
- Center to Center Mounting Hole Distance: 2.125 to 4.125 inch
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: KG International FZCO
Description: KG can offer following variants Pillow Blocks - UCP, UCPA type Square Flange - UCF type Flange Cartridge - UCFC type Oval Flange - UCFL type Take-up Units - UCT type AEL types Ball Bearing Units with Plastic and Stainless Steel Housings Ball Bearing units are
- Nominal Shaft / Bore Size: 0.4724412 to 3.543309 inch
- Maximum Load: 2,681.864 to 27,090.648 lbs
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Self-aligning Bearing
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 2 inch
- Overall Height from Mounting Surface: 3 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: SKF/Global
Description: FNL flanged housings are well-proven machine parts that provide simple, reliable housing in applications without horizontal frames. They enable the full service life potential of the incorporated bearings to be exploited with less need for maintenance.Bearing types
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
fine contaminants, helping protect shafts and extend equipment life where conventional bearing materials can accelerate wear. Manufactured from durable rock maple and impregnated with petroleum wax, Woodex spherical bearings provide permanent, self (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
FLASH-CLICK double flanged bearing assembly, 0.5 mm bearing material thickness Material offer aligned to meet lifetime requirements Compatibility with cataphoresis (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the automotive industry, pump, and compressor (read more)
Browse Aerospace Bearings Datasheets for GGB -
to meet and exceed individual customer needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, the oil must be delivered to the load carrying area of the interface. In order to do this, a wood bearing must have its bore at right angles to the grain of the wood. Aligned in this cross-grain fashion, the cell structure meters the lubricant to the interface. Press Fits: (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Probe-Type Injector for Fluid Fertilizers
Each frame member supported two self - aligning flange bearings , a 36-mm (1.4-in.) diameter axle, and a regular agricultural drive tire [Code R-l, 152-mm (6.0-in.) width, 356-mm (14.0-in.) diameter] mounted on a steel …
-
Surface micromachining for microelectromechanical systems
An early example is the self - aligned micromotor flange bearing [9].
-
Thrust Ball Bearing - Thrust Ball Bearing Manufacturers, Suppliers (Page 8)
Angular Contact Ball Bearings Deep Groove Ball Bearings Inch Size Ball Bearings Miniature Ball Bearings Miniature Ball Bearings with Flanges Self - aligning Ball Bearings Thrust Ball Bearings Huihao bearing is a...
Indicates content that may require registration and/or purchase.