-
Supplier: Accuris
Description: Rose Self Aligning Spherical Bearing Rod Ends. Unified Male Series
-
Supplier: Accuris
Description: Rose Self Aligning Spherical Bearing Rod Ends. Unified Female Series
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance
- Bore Diameter: 0.125 to 2 inch
- Outside Diameter: 0.75 to 3.5 inch
- Design Units: Inch
- Configuration: Non-metallic Ball with Non-metallic Liner
-
-
Supplier: IKO International, Inc.
Description: PILLOBALLS are compact, self-aligning spherical bushings that support large radial loads and bidirectional axial loads at the same time. Several styles are available to provide smooth rotational and oscillatory motion, classified by different sliding surfaces. Widely used in
- Bore Diameter: 0.1968505 to 1.181103 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Outside Diameter: 0.6299216 to 2.5984266 inch
- Load Capacity: 735.096 to 14,005.04 lbs
-
Supplier: Accuris
Description: Bearings, Plain, Sliding Spherical, Self-Lubricating, Self-Aligning, High Speed Oscillation
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Accuris
Description: BEARING, PLAIN, SLIDING SPHERICAL, SELF LUBRICATING, SELF-ALIGNING, HIGH SPEED OSCILLATION
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable up to ±
- Housing Bore / Bearing O.D.: 10.000000000000002 to 100 mm
- Housing Type: 2-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Material: Cast Iron
-
Supplier: NSK Americas
Description: Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel
-
Supplier: NKE Austria GmbH
Description: Self aligning ball bearings are non separable double-row radial bearings: Excellent alignment compensation due to the spherical outer ring raceway Suitable for low to medium radial loads and low thrust loads Available in open and sealed versions, as well as in
-
Supplier: WD Bearing Group
Description: Self-aligning ball bearings are double row ball bearings comprising outer rings with spherical raceway, inner rings and ball and cage assemblies. Self-aligning ball bearings are self-aligning and insensitive to shaft deflections
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, sealed, intermediate duty -- Inch series
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, shielded, intermediate duty -- Metric series
-
Supplier: Noma Bearing Corporation
Description: The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align
- Bore Size: 0.4724 inch
- Outside Diameter: 1.2598 inch
- Overall Width: 0.3937 inch
- Dynamic Radial Load: 1,292.13 lbs
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, diameter series 3 and 4 -- Metric series
-
Supplier: Magnus Mobility Systems, Inc.
Description: Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 1.2204731 inch
- Dynamic Radial Load: 105 lbs
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Reid Supply
Description: These bearings are self aligning, maintenance free and made of high performance polymer. Dust, dirt, corrosion and chemical resistant. Operates in temperatures ranging from -40 to +275 degrees Farenheit. . This Pressfit Spherical Bearing has a ball bore diameter of
- Bore Diameter: 0.315 inch
- Length Through Bore: 0.472 inch
- Outside Diameter: 0.748 inch
- Design Units: Inch
-
Supplier: SAE International
Description: This specification covers airframe all-metal plain spherical bearings which are self-aligning for use between -65° F and 250° F.
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: raceway. As a result, shaft deflections and mislignments of the bearing seats are compensated. X-life Many sizes of spherical roller bearings are supplied in X-life design. These bearings do not have a central rib on the inner ring so longer barrel rollers can be fitted;
- Type: Spherical
-
Supplier: Emerson Bearing Co.
Description: Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or
- Bore Size: 0.9843 inch
- Outside Diameter: 2.4409 inch
- Overall Width: 0.9449 inch
- Rated Speed (Oil): 12,000 rpm
-
Description: Aerospace -- Airframe spherical roller bearings, double row, self-aligning, sealed, extended inner ring, heavy duty -- Inch series
-
Supplier: Emerson Bearing Co.
Description: Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or
- Bore Size: 2.1654 inch
- Outside Diameter: 3.937 inch
- Overall Width: 0.9843 inch
- Rated Speed (Oil): 7,000 rpm
-
Supplier: Emerson Bearing Co.
Description: Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or
- Bore Size: 1.1811 inch
- Outside Diameter: 2.8346 inch
- Overall Width: 0.748 inch
- Rated Speed (Oil): 22,000 rpm
-
Supplier: Timken Company (The)
Description: Timken's self-aligning spherical roller bearings combine excellent radial load capacity and moderate thrust load capacity. They are the preferred choice when conditions include heavy loads and difficulties with housing alignment or shaft deflection. These loading
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning, Spherical Roller Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: tolerate misalignment of the shaft relative to the housing. Aligning needle roller bearings are firmly seated in the housing bore. The bore can therefore be produced easily and economically. X-life Aligning needle roller bearings are X-life bearings. In these
- Type: Self-aligning
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial spherical roller bearings are single row, self-aligning roller bearings. They comprise solid shaft and housing washers and asymmetrical barrel rollers with cages. The cage holds the roller and cage assembly together with the shaft locating washer. The
- Type: Spherical Roller Thrust
-
Supplier: igus® inc.
Description: Special features Closed aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating and a hard-anodized surface Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-01
- Bearing Width: 0.62204758 to 2.94094647 inch
- Bearing Length: 0.393701 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.574804 inch
- Open Closed - Bushing: Closed
-
Supplier: NationSkander California Corporation
Description: 128 Self Aligning Ball Bearing have a spherical outer ring raceway, balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.
-
Supplier: NationSkander California Corporation
Description: 1202 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to
-
Supplier: NationSkander California Corporation
Description: 1204 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center.
- Bore: 22.834658 inch
- Rated Speed (Oil): 750 rpm
- Static Axial / Thrust Load: 1,258,880 lbs
- Dynamic Axial / Thrust Load: 719,360 lbs
-
Supplier: igus® inc.
Description: Special features Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized Dimensions correspond to the standard for recirculating ball bearings Equipped with JUM0
- Bearing Width: 0.72834685 to 2.9133874 inch
- Bearing Length: 1.13779589 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.968505 inch
- Dynamic Load Capacity: 25.29 to 632.25 lbs
-
Supplier: igus® inc.
Description: Special Features Split aluminum adapter with spherical area on the outer diameter for self-alignment purposes and O-rings for elastic seating Dimensionally interchangeable with recirculating ball bearings Equipped with JUM-20 liner made from iglide® J Secured retaining clips
- Bearing Width: 0.72834685 to 2.9133874 inch
- Bearing Length: 0.74409489 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.968505 inch
- Dynamic Load Capacity: 163.13 to 2,812.5 lbs
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Built for angular motion and misalignment.
Spherical plain bearings are assembled units, which consist of a sperical O.D. Inner ring and a spherical I.D. outer ring. Both Inner and Outer ring are phosphate treated and coated with Molybdenum Disulphide.
(read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
CUSTOM ASSEMBLIES Smith Bearing® has the ability to manufacture avariety of custom bearing assemblies. Typically this entails the precision machining of a bearinghousing and the assembly of needle or ball (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
fine contaminants, helping protect shafts and extend equipment life where conventional bearing materials can accelerate wear. Manufactured from durable rock maple and impregnated with petroleum wax, Woodex spherical bearings provide permanent, self (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
about the horizontal X and Y axes. Using Spherical Air Bearings in Satellite Testing As new satellite programs become more popular (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
contact to the ball, distributing loads more efficiently and achieving up to triple the normal load capacities. Fully interchangeable with conventional linear bushings, TOPBALL products boast self-aligning capabilities and Isotech's unique floating wiper seal. Enjoy smooth running, low friction (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
passageway disperses the load at 4 contact points as opposed to only 2 points in a circular passageway. The newest optimized load plates more than double the travel life of self-aligning bushings designed to carry heavy loads. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
A roller bearing is a cylindrical unit that is used to provide low-friction movement for a bushing or bearing block. A ball bearing is a spherical unit that accomplishes the same objective as a roller bearing. The real difference has to do with the contact surface between the bearing and (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
precision bearings, including: Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive applications, Cam Followers with self-lubricating engineered bushings, Smith-Trax® with tapered roller bearings and deep-groove ball (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
University of Huddersfield Repository
The previous studies of surface vibration, airborne acoustic and acoustic emission monitoring on bearings still shown relatively small information that can be obtained, also it has not be found a comprehensive condition monitoring a particular for self aligning spherical bearing journal.
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 4)
Self Aligning Spherical Bearing C4,C5 Stainless Steel Roller...
-
Items where Subject is "T Technology > TJ Mechanical engineering and machinery" - University of Huddersfield Repository
…spectroscopy real time real-time systems Reciprocating Compressor reflection and transmission characteristics resurfacing Retrieval Analysis Reverse engineering Ride comfort Road handling robust adaptive observer rollers (machinery) Roughness roughness metrology rubbing sampling Self aligning journal bearing Self aligning spherical journal bearing Self-adaptive…
-
University of Huddersfield Repository
1 Self aligning spherical journal bearing components ...........................................
-
CR4 - Thread: Operational Clearances for Bearings
Crane runner wheels ; self - aligning spherical bearings .
-
A Comparative Study of the Monitoring of a Self Aligning Spherical Journal using Surface Vibration, Airborne Sound and Acoustic Emission
A Self aligning spherical journal bearing is a plain bearing which has spherical surface contact that can be applied in high power industrial machinery.
-
University of Huddersfield Repository
An Investigation of Acoustic Emission Responses of a Self Aligning Spherical Journal Bearing Original Citation .
-
Composite Material Stub-Blade Wing Joint
Use of metallic materials was limited to fixed shear pins and assembly pin (AM-355 stainless steel), self - aligning spherical bearings (440C stainless .
-
Design evolution and evaluation of the segmented reflecting Schmidt mirror cell of the LAMOST telescope
Like traditional telescopes, the mirror cell of Schmidt plate is to be positioned by self - aligning spherical bearing at the two trunnions; unlike traditional telescopes, there is no telescope tube which is naturally acting as partial counterweight, moreover, the elevation axis goes…
Indicates content that may require registration and/or purchase.