-
Supplier: Schaeffler Technologies AG & Co. KG
Description: tolerate misalignment of the shaft relative to the housing. Aligning needle roller bearings are firmly seated in the housing bore. The bore can therefore be produced easily and economically. X-life Aligning needle roller bearings are X-life bearings.
- Type: Self-aligning
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Spherical roller bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, solid inner rings and barrel rollers with cages. The inner rings with cylindrical or tapered bores. The symmetrical barrel rollers freely
- Features: Spherical
-
Supplier: Accuris
Description: Aerospace - Airframe Spherical Roller Bearings,Single-Row, Self-Aligning, Sealed, Intermediate Duty - Inch Series
-
-
Supplier: Accuris
Description: Aerospace - Airframe spherical roller bearings, single row, self-aligning, shielded, intermediate duty - Metric series
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial spherical roller bearings are single row, self-aligning roller bearings. They comprise solid shaft and housing washers and asymmetrical barrel rollers with cages. The cage holds the roller and cage assembly together with the shaft
- Type: Spherical Roller Thrust
-
Supplier: Timken Company (The)
Description: Timken's self-aligning spherical roller bearings combine excellent radial load capacity and moderate thrust load capacity. They are the preferred choice when conditions include heavy loads and difficulties with housing alignment or shaft deflection. These loading
- Outside Diameter: 4.9212625 to 8.661422 inch
- Application: Aerospace, Airframe / Aircraft Control
- Features: Self-aligning, Spherical Roller Bearing
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, sealed, intermediate duty -- Inch series
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, shielded, intermediate duty -- Metric series
-
Supplier: Accuris
Description: Aerospace - Airframe Spherical Roller Bearings, Single-Row, Self-Aligning, Diameter Series 3 and 4 - Metric Series
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing
- Bore: 25.590565 inch
- Rated Speed (Oil): 500 rpm
- Static Axial / Thrust Load: 1,771,424 lbs
- Dynamic Axial / Thrust Load: 1,153,224 lbs
-
Supplier: Accuris
Description: Aerospace - Airframe spherical roller bearings, single row, self-aligning, sealed, extended inner ring, intermediate duty - Inch series
-
Description: Aerospace -- Airframe spherical roller bearings, single row, self-aligning, diameter series 3 and 4 -- Metric series
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing
- Bore: 5.511814 inch
- Rated Speed (Oil): 3,900 rpm
- Static Axial / Thrust Load: 51,254.4 lbs
- Dynamic Axial / Thrust Load: 39,564.8 lbs
-
Supplier: SKF/North America
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 14.173236 inch
- Outside Diameter: 22.047256 inch
- Overall Width: 4.8031522 inch
- Rated Speed (Oil): 1,100 rpm
-
Supplier: SKF/Global
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 14.960638 inch
- Outside Diameter: 20.472452 inch
- Overall Width: 3.3464585 inch
- Rated Speed (Oil): 1,100 rpm
-
Supplier: SKF/Global
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 18.110246 inch
- Outside Diameter: 24.409462 inch
- Overall Width: 3.7401595 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: SKF/North America
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 14.173236 inch
- Outside Diameter: 19.68505 inch
- Overall Width: 3.3464585 inch
- Rated Speed (Oil): 1,200 rpm
-
Supplier: SKF/North America
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 15.74804 inch
- Outside Diameter: 24.409462 inch
- Overall Width: 5.1968532 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: SKF/North America
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 12.598432 inch
- Outside Diameter: 17.322844 inch
- Overall Width: 2.8740173 inch
- Rated Speed (Oil): 1,400 rpm
-
Supplier: SKF/Global
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 17.322844 inch
- Outside Diameter: 23.62206 inch
- Overall Width: 3.7401595 inch
- Rated Speed (Oil): 1,000 rpm
-
Description: Aerospace -- Airframe spherical roller bearings, double row, self-aligning, sealed, extended inner ring, heavy duty -- Inch series
-
Supplier: Timken Company (The)
Description: The TPS type cylindrical thrust bearing is similar to type TP, except the bottom washer is comprised of two races, with the contacting faces spherically ground. The TPS bearing is self-adjusting to initial misalignment. It is not suggested for applications where alignment may be
- Bore: 2.00000108 to 16.00000864 inch
- Type: Cylindrical Roller Thrust
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.1875 inch
- Overall Height from Mounting Surface: 0.46 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller Bearing
-
Supplier: SKF/Global
Description: bearings Four-point contact ball bearings Magneto bearings Cylindrical roller bearings Spherical roller bearings Self-aligning roller bearings Taper roller bearings
- Shaft O.D. or Seal I.D.: 0.787402 to 7.87402 inch
- Housing Bore Diameter or Seal O.D.: 1.83070965 to 13.1889835 inch
- Operating Temperature: 212 F
- Seal Type: Bearing Isolator
-
Supplier: NSK Americas
Description: NSK Thrust Roller Bearings are available with cylindrical or spherical rollers. Thrust bearings sustain only axial loads, but have high axial rigidity which are suitable for heavy loads. They contain convex rollers, have a self-aligning
- Type: Cylindrical Roller Thrust, Spherical Roller Thrust, Tapered Roller Thrust, Thin-section
- Features: Stainless Steel, Steel
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density
- Outside Diameter: 9.842525 inch
- Overall Width: 3.0708678 inch
- Static Axial / Thrust Load: 674.4 lbs
- Dynamic Axial / Thrust Load: 0.2248 lbs
-
Supplier: NationSkander California Corporation
Description: 2203 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical
- Bearing Length: 3 inch
- Inside Diameter (Round only): 2.375 inch
- Features: Other / Custom
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROLLER BEARING, SPHERICAL, BRASS CAGE, BORE: 65 X 140 X 48 MM, SELF ALIGNING. FREE 2 YEAR RADWELL WARRANTY
- Features: Spherical
-
Supplier: Quality Bearings & Components
Description: Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Operating Temperature: -22°F to +248°F NOTE:
- Shaft Size: 0.6245 to 0.625 inch
- Overall Height from Mounting Surface: 0.89 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller Bearing
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Shaft Size: 0.709842903 inch
- Overall Height from Mounting Surface: 0.88582725 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Shaft Size: 0.591732603 inch
- Overall Height from Mounting Surface: 0.76377994 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Shaft Size: 0.315748202 inch
- Overall Height from Mounting Surface: 0.45275615 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 3.4375 inch
- Overall Height from Mounting Surface: 4.25 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings. As (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing® has a fully-integrated manufacturing facility capable of producing high (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
fine contaminants, helping protect shafts and extend equipment life where conventional bearing materials can accelerate wear. Manufactured from durable rock maple and impregnated with petroleum wax, Woodex spherical bearings provide permanent, self (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
MYRV/MYRV-S Series : Full Complement Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CR SERIES Stud type : Screwdriver Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
-Load, Space-Saving Needle Roller Bearing (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Drawn Cup Needle Roller Bearings for Compact Load Applications Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD