-
Supplier: DRI-STEEM Corporation
Description: The compact CRUV mounts inside a packaged HVAC unit and is compatible with all water types: tap, softened, deionized, and reverse osmosis. The cleanable stainless steel tank makes the CRUV cost effective and easy to service. More efficient than infrared, CRUV is the humidification choice for
- Primary Voltage: 208 to 600 volts
- Power Demand: 10,000.000000000002 watts
- Output Capacity: 30 Pounds / Hour
- Control Tolerance: 3 +/- %
-
Supplier: DRI-STEEM Corporation
Description: The steam-to-steam (STS) humidifier transfers energy from boiler steam through a heat exchanger to a replenishing supply of clean fill water and boils it into steam.
- Output Capacity: 20 to 120 Pounds / Hour
- Steam Pressure: 5 to 15 psi
- Control Tolerance: 3 +/- %
- Placement: Air Handling
-
Supplier: Terra Universal, Inc.
Description: Releases a controlled volume of water vapor into a glovebox, desiccator or other enclosure to achieve above-ambient humidity level Allows precise %RH humidity control when operated in tandem with Terra's Dual Purge™ System Low-volume vapor output minimizes water condensation and energy costs Ideal
- Primary Voltage: 120 to 220 volts
- Power Demand: 20 watts
- Steam Pressure: 20 to 35 psi
- Placement: Air Handling
-
-
Supplier: Armstrong International
Description: Features & Benefits that can be found in the EHU-800 series. Digital Display w/ Keypad: Digital display that has the capability to see 50 different screens from current amp draw to when the unit will drain again, etc. Self Diagnostics: The unit continuously monitors the operation through
- Primary Voltage: 208 to 600 volts
- Power Demand: 2,300.000000000003 to 82,699.99999999984 watts
- Output Capacity: 6 to 242 Pounds / Hour
- Placement: Air Handling, Wall Mount
-
Supplier: DRI-STEEM Corporation
Description: GTS provides a broad capacity range and precise control, and it is compatible with all water types: tap, softened, deionized, and reverse osmosis. Application flexibility makes GTS the ideal choice for almost any application.
- Primary Voltage: 120 volts
- Output Capacity: 150 Pounds / Hour
- Rated Input (Gas): 201,296.48579999997 BTU/hr
- Control Tolerance: 3 +/- %
-
Supplier: Nortec
Description: Cost effective, humidification system using steam under pressure, from a facility steam boiler, through a sealed heat exchanger(s), to boil fresh water into clean atmospheric steam. Chemical treatment from the boiler does not enter the air steam.
- Primary Voltage: 120 volts
- Power Demand: 150 watts
- Output Capacity: 30 to 675 Pounds / Hour
- Steam Pressure: 5 to 15 psi
-
Supplier: Nortec
Description: Outdoor advanced packaged clean steam generation using boiler steam as an energy source
- Primary Voltage: 120 volts
- Power Demand: 650 watts
- Output Capacity: 15 to 375 Pounds / Hour
- Steam Pressure: 5 to 15 psi
-
Supplier: Nortec
Description: Basic packaged clean steam generation using boiler steam as an energy source
- Primary Voltage: 120 volts
- Power Demand: 150 watts
- Output Capacity: 15 to 375 Pounds / Hour
- Steam Pressure: 5 to 15 psi
-
Supplier: Nortec
Description: Wall mounted water and compressed air nozzle system, features, automatic self-cleaning operation, suitable for all water types, easy installation
- Primary Voltage: 110 to 120 volts
- Power Demand: 20 watts
- Output Capacity: 14 to 28 Pounds / Hour
- General Technology: Nozzle
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852, requires no external
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: Komline
Description: reactor, heat treater, calciner, humidifier, agglomerator, sublimer, roaster, in combination if required. Environmentally sealed, and explosion-proof models The self-cleaning wiping action often eliminates the need for manual cleaning at product changeovers Easy startup
- Operating Temperature: 1,200 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Bulk Materials / Briquettes, Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Continuous Tray / Turbo Tray Dryer
-
Supplier: Komline
Description: reactor, heat treater, calciner, humidifier, agglomerator, sublimer, roaster, in combination if required. Environmentally sealed, and explosion-proof models The self-cleaning wiping action often eliminates the need for manual cleaning at product changeovers Easy startup
-
Supplier: Haida International Equipment Co., Ltd.
Description: reliability, It can ensure the trouble-free operation for a long time and improve the service life of equipment, also reducing the operation cost of the equipment. And breakdown self check and prompt functions. It is convenient for users understanding the running situation of equipment,
- Configuration: Floor Mount
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Humidifier for a proof box.
A fast warm-up, high capacity, no splash, self - cleaning humidifier is described for a proof box; the box is for proofing dough before baking.
-
States > Minnesota > State > Regulations > Pollution Control Agency‚ Minnesota > [MNR 7080] 7080 - Individual Subsurface Sewage Treatment Systems
… is divided by the number of bedrooms, or where more than two of the following water-use appliances are installed or anticipated: clothes washing machine, dishwasher, water conditioning unit, bathtub greater than 40 gallons, garbage disposal, or self - cleaning humidifier in furnace.
-
States > Minnesota > State > Register > 2007 > [2007 MN Register 212] 02/09/2007
… is divided by the number of bedrooms, or where more than two of the following water-use appliances are installed or anticipated: clothes washing machine, dishwasher, water conditioning unit, bathtub greater than 40 gallons, garbage disposal, or self - cleaning humidifier in furnace.
-
States > Minnesota > State > Register > 2008 > [2008 MN Register 128] 01/28/2008
… is divided by the number of bedrooms, or where more than two of the following water-use appliances are installed or anticipated: clothes washing machine, dishwasher, water conditioning unit, bathtub greater than 40 gallons, garbage disposal, or self - cleaning humidifier in furnace.
-
JetSpray Improves Paintshop Productivity By 10%
It is ideal for use in busy industrial areas as it has self - cleaning , drip-free nozzles that reduce maintenance to a minimum, requiring only an annual check, claims JS Humidifiers .
Indicates content that may require registration and/or purchase.