-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Texas Hydraulics' EAS-i Actuator is a self-contained system, which controls cylinder motion to perform a programmed function or to respond to an input. The EAS-i Actuator can provide closed-loop feedback on pressure, temperature, cycles, angle, velocity and/ or position
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Operating Temperature: -65 to 300 F
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm - Self-Centering with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HSP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! Practical: Self-centering, easy to convert, 2-arm or 3-arm puller. The arms slide inwards
-
-
Supplier: Jergens, Inc.
Description: Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air pressure and the cylinder used. These miniature,
- Stroke: 0.25 inch
-
Supplier: Quality Bearings & Components
Description: Applications for HP-pullers will be found in motor repair shops, service companies, maintenance shops, industry, mining, paper mills, chemical plants, shipping, offshore, etc. Compact: The self contained hydraulic pump and cylinder saves space, as you don't need a
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 22,046.2 lbs
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 13,227.72 lbs
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 66,138.6 lbs
-
Supplier: Certex UK
Description: These puller units are used for removing and installing tight fitting parts such as gears, bearings, shafts etc. A hydraulic ram applies pressure to remove / install the seized / stuck component. Both self contained and separate hydraulic versions are available
- Rated Load/Force: 44,092.4 lbs
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Aries Engineering Co., Inc.
Description: The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: HydraCheck Inc.
Description: one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: HydraCheck Inc.
Description: The RFIK mechanical hydraulic tester provides the ideal solution for servicing and commissioning hydraulic circuits on agricultural and other mobile machinery. The kit comprises of a direct acting flow indicator with built in thermometer, a loading valve and a pressure gauge all built
-
Supplier: Lift Products, Inc.
Description: processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST
- Type: Table Lift / Positioner
-
Supplier: SC Hydraulic Engineering Corporation
Description: The 50 series power units are self contained high low systems. Using either a 10-5 or 10-6 series pump and a 3 gallon pressurized reservoir the unit will provide low pressure high flow oil for rapid initial actuation (cylinder extension). The unit senses increased back pressure
- Operating Pressure: 2,000 to 45,800 psi
- Flow: 0.09090899999999999 to 16.66665 GPM
- Reservoir Capacity: 3 gallons
- Cooling Method: None
-
Supplier: Mile-X Equipment, Inc.
Description: POSI-LOCK PHS-108 Three Jaw Puller Posi Lock 12 Ton 3 Jaw Pullers 12 tons of pulling force Self-contained hydraulic pump and cylinder Easy hand-pumping hydraulic action Swiveling adjustable-length handle T-handle clamps jaws securely Forged and heat-treated jaws
-
Supplier: Mile-X Equipment, Inc.
Description: POSI-LOCK PHS-208 Two Jaw Puller Posi Lock 12 Ton 2 Jaw Pullers 12 tons of pulling force Self-contained hydraulic pump and cylinder Easy hand-pumping hydraulic action Swiveling adjustable-length handle T-handle clamps jaws securely Forged and heat-treated jaws for
-
Supplier: Lift Products, Inc.
Description: industries. Self Contained Power Remote Power Unit is self-contained in a stainless steel box. Standard voltage is 115 single phase. Narrow Side Walls Side walls are 2.5" wide, improving ergonomic access by minimizing potentially harmful reaching motions. Standard
- Type: Table Lift / Positioner
-
Supplier: DME Company
Description: Side-actuated valve gate allows plastic to shoot through hot drop evenly Self-contained Internal water-cooled cylinder Excellent for prototype molds!
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to the traditional piston assembly with a seperately fitted seal and bearing.The Hallite 720 provides improved
- Shaft O.D. or Seal I.D.: 0.4724412 to 1.2598432 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 3.93701 inch
- Axial Cross Section or Thickness: 0.9842525 to 1.574804 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Gilson Company, Inc.
Description: through the sample. Both models include a self-contained hand pump which provides vacuum to hold the membrane out against the metal cylinder during assembly as well as confining pressure to push the membrane against the core during testing. A dial gauge displays pressure applied
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: through the sample. Both models include a self-contained hand pump which provides vacuum to hold the membrane out against the metal cylinder during assembly as well as confining pressure to push the membrane against the core during testing. A dial gauge displays pressure applied
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean,
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
Find Suppliers by Category Top
Featured Products Top
-
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
lever may be actuated by solenoids, cylinders, mechanical linkages or even manually. The self-contained lever-controlled ratchet clutch is intended to compete with (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
control. Our viscous dampers are perfect for continuous or intermittent positioning on a fixed motion path in any direction. All of our hydraulic dampers are maintenance-free, self-contained and provide safe motion for a broad range of applications (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a self-contained fusion machine, in which the engine and generator are built into the machine, helps create a safe environment by reducing the ancillary equipment like external (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
self-contained fusion machine, in which the engine and generator are built into the machine, helps create a safe environment by reducing the ancillary equipment like external generators or cranes. 2. Quality Quality is a broad topic, but it’s critical to finding the right (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
character sizes smaller than .010 inches. Incremental marking----Progress part serialization and sequential number processing is computer controlled with no part to part setup. Environmentally friendly----The process is self contained and generates no (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Custom Machine & Tool Co., Inc. -
-Dyas for the N05-A upstream gas processing platform, located in the Dutch North Sea. The Skilmatic SI intelligent self-contained electro-hydraulic (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
lifting equipment, hydraulic cylinders, offhighway equipment, and many more CHARACTERISTICS — Lead-free — Machinable — Design freedom – customizable to meet specific indentation and shape (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Static Load Test Performance of a Telescoping Structure for an Automatically Deployable ROPS
A self - contained hydraulic retract cylinder resets the device when the tractor use changes from unrestricted clearance tasks to low-clearance operation.
-
Dynamic Performance of the Mechanism of an Automatically Deployable ROPS
A self - contained hydraulic retract cylinder resets the device when the tractor use changes from unrestricted clearance tasks to low-clearance operation.
-
Industrial and Specialty Papers, Volume 2, Manufacture
The hydraulic system for use in applying pressure and in separat- ing rolls is self - contained and comprises hydraulic cylinders , a pump, a storage tank, and control valves.
-
Materials Handling Handbook 2nd Edition Complete Document
Units can be powered hydrau- lically through one or more hydraulic cylinders and a self - contained , remote, or master hydraulic power unit; an electric motor gear reducer with chain and sprocket or cam/arm drive; cylinders operated by an air-over-oil system…
-
Hydra and mecha boot drive systems.
This system further incorporates a synchro take-up/belt training system consisting of a pair of hydraulic cylinders actuated by a self - contained hydraulic pump system.
-
Nonlinear dynamic modeling for smart material electro-hydraulic actuator development
A piston pump driven by a smart material is combined with a hydraulic cylinder to form a self - contained , power-by-wire actuator that can be used in place of a conventional hydraulic system without the need for hydraulic lines and a…
-
Penile prostheses
The third group of devices consist of paired self - contained cylinders that operate on hydraulic or mechanical principles.
-
New products
9 Hercules' Model HP-25 pump is powered by self - contained hydraulic units, and twin cylinders provide positive displacement of products containing cubes up to 1-% inch in size.
-
Jigs and Fixtures, Third Edition > Developments in Jigs and Fixtures
Similarly various control valves, actuators like cylinders and hydraulic motors—each a self - contained integral unit—are all modules.
-
Rodless Cylinders
• Electrohydraulic - Electrohydraulic actuators are self - contained electrically driven hydraulic pumps used to drive cylinders or actuators.
Indicates content that may require registration and/or purchase.