-
Supplier: DigiPas Technologies Inc.
Description: surfaces which is useful in many practical applications. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. RESOLUTION Measuring resolution of 0.05° with accuracy ± 0.05° at 0° & 90°; ± 0.2° at 1°~89° INVERTED
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: JohnDow Industries, Inc.
Description: makes positioning easy Height adjustment from 50" to 70" Molded tray for convenient tool storage Heavy-duty 4" swivel caster provide stability and mobility 6' quick-disconnect discharge hose can be permanently attached to a storage tank. Built-in sight tube shows fluid level Weight 85lbs.
-
Supplier: JohnDow Industries, Inc.
Description: Heavy-duty 4" casters provide stability and mobility. 6' quick-disconnect discharge hose can be permanently attached to a storage tank. Built-in sight tube shows fluid level in the tank Weight 85lbs. Additional Product Views
-
-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
-
Supplier: Terra Universal, Inc.
Description: Incorporates all processing components into one self-contained, easy-to-clean system Isolated control panel allows safe, convenient operation of baths, rinsers, and other process modules Select all-polypropylene or 304 stainless steel shell Standard system includes sliding access shield and
-
Supplier: Airflow Systems, Inc.
Description: removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: 10 gallon container. Compressed Air Regulator Casters: 5" casters and 8" wheels for portability. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower
-
Supplier: C & C Lift Truck, Inc.
Description: Self-storing outriggers provide maximum stability. Leveling jacks secure unit to floor. Meets and exceeds ANSI. Rails fold for doorway passage. A cantilevered model is also available to provide safe access to hard-to-reach locations. These units have a lifting capacity of 300 lbs. 6"
- Type: Personnel Lift
-
Supplier: Airflow Systems, Inc.
Description: replacement. Filter Media: For specific applications. 12-in. Side Shields: Optimum depth for direct contaminant intake and increased collection efficiency. Factory-Installed Casters: Provides portability, increases system versatility. Casters: Improves maneuvability. Specifications
-
Supplier: C & C Lift Truck, Inc.
Description: provide access to platform. Manually propelled. Self-storing outriggers provide maximum stability. Leveling jacks secure unit to floor. Meets and exceeds ANSI. Rails fold for doorway passage. Enclosed 28" x 36" platform. 8" casters for easy rolling and maneuverability. Raise and
- Type: Personnel Lift
-
Supplier: Newport MKS
Description: The S-2000A-428-TC stabilizer Set includes (4) 28 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-423.5-TC stabilizer Set includes (4) 23.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-419.5-TC stabilizer Set includes (4) 19.5 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-422-TC stabilizer Set includes (4) 22 inch isolators with integrated Tie-Bar brackets. These welded brackets accept Newport standard tie-bar system accessories TB-XX tie-bars or TBC-XX tie bars w/casters (both sold separately). The isolators incorporate enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95%
- Type: Booth - Hood / Cabinet
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Portable, self-contained unit: Easy to set up and use anywhere; includes casters for added maneuverability. Heavy-duty top mounted table with 300 PSF rated steel grate: Provides maximum loading of up to 550 lbs. High efficiency 2-stage filtration: Provides up to 95%
-
Supplier: Lift Products, Inc.
Description: The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and 8" x 2" swivel casters. This unique cart increases productivity and reduces injuries
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Hammond Manufacturing Company Inc.
Description: We designed our RCK Cabinet series for your Homelab and Pro-AV applications. We've included loads of unique features such as bonus rack units, compatibility for standard hardware components, and more. Every RCK is self-squaring and takes just minutes to assemble. In addition, each cabinet has
- Length / Height: 36.5 inch
- Width/Diameter: 24 inch
- Depth: 32 inch
- Rack Height: 18 to 1 U
-
Supplier: 3DT LLC
Description: The BottleDyne™ Ozone Treatment Series Of Corona Surface Treatment Systems Taking unique advantage of open air Corona discharge, directed to the surface requiring treatment, 3DT's self-contained BottleDyne pre-treating surface treatment systems set new standards for Corona technology. It's
-
Supplier: Acoustical Solutions, Inc.
Description: These Audiometric testing booths each provide a self-contained environment for hearing conservation programs. The Audiometric testing booths are used for hearing conservation and mobile testing vehicles and are offered with a range of acoustical performance levels, variations in floor plans
- Width: 42 inch
- Height: 75 inch
- Description: Acoustic Enclosure
- Mounting: Free Standing
-
Supplier: Mile-X Equipment, Inc.
Description: self evacuation designed to meet the needs of any small to large-volume service facility. This durable equipment can be used with a variety other fluids besides waste oil and new oil. Features Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety
-
Supplier: Sentry Air Systems, Inc.
Description: This system captures most of the fumes and particulate at the source with a flame-retardant, self-supportive flex arm that allows the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber helping to prevent
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: brazing, and more. This system captures fumes and particulate at the source with a flame-retardant, self-supportive flex arm that enables the operator to easily maneuver and change the placement. This unit’s powerful fan draws in fumes and particulate into the filtration chamber before
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Gusher Pumps
Description: coolant systems. • Available with standard NEMA foot mounted motors • Baffles and Chip Baskets Available • Casters or legs available to facilitate portability Gusher Rumaco Pumps – Some Gusher-Rumaco centrifugal, open impeller type pumps can be equipped with self adjusting seals so
-
Supplier: U-Reach Data Solutions Inc.
Description: hard media into pieces. In Japan, our products are widely trusted and deployed across all sectors—including central government ministries, the Self-Defense Forces, financial institutions, educational institutions, manufacturers, and secure data destruction providers. Both the dust bin and the
-
Supplier: ESAB Welding and Cutting Products
Description: Quick deployment - mobile platform allows any space to be transformed into a robotic welding training facility Quality construction - steel tube frame construction with acrylic windows and heavy-duty casters Low investment cost - highest quality components priced for the Education market
- Equipment Type: Complete System
- Features: Other Arc or Resistance Welders
- Process Capability: Welding Equipment
-
Supplier: MPI Label Systems
Description: mounted onto a common machine base supported on 4” double locking casters and leveling pads.
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: U-Reach Data Solutions Inc.
Description: machine features an optimal mechanism for pulverizing hard media into pieces. In Japan, our products are widely trusted and deployed across all sectors—including the Self-Defense Forces, financial institutions, data centers, and secure data destruction providers. They are highly valued in
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency. Wet-Vac® filtration
-
Supplier: Sugatsune America, Inc.
Description: Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
- Load Capacity: 562.275 lbs
- Wheel Tread Width: 4.0625 inch
- Height: 3.6875 inch
- Caster Type: Leveling Caster
-
Supplier: Sugatsune America, Inc.
Description: Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
- Load Capacity: 562.275 lbs
- Wheel Tread Width: 4.0625 inch
- Height: 4.5 inch
- Caster Type: Leveling Caster
-
Supplier: Reid Supply
Description: Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 1.813 in Stud Leveling Caster allows for precision hand
- Load Capacity: 200 lbs
- Height: 2.78 inch
- Caster Type: Leveling Caster
- Features: Other
-
Supplier: Foot Master Casters
Description: Foot Master® leveling casters have proven themselves to be an irreplaceable and innovative multi-functional product in facilities the world over. These casters offer a smart solution to your most variable needs and in an ever-changing industrial landscape, FOOTMASTER®
- Features: Brake, Swivel Lock
- Specialty Applications: Food Service
- Caster Type: Leveling Caster, Rigid Plate Caster, Swivel Plate Caster
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
Find Suppliers by Category Top
Featured Products Top
-
EIA compliant rack rails. Solid top panel can easily be swapped out for a selection of vented or fan panels, and all top panel options can also be installed on the bottom of the cabinet. Cable tie-off points for cable management and holes in cabinet base for leveling feet or casters make this (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
10", 1', 3', 0.1°, 0.5° (selectable) Turntable Self-Weight ≤800kg Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic Operating Environment Indoor / Outdoor (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Grainger.com
…of Panels 11, Overall Height 8 ft., Overall Width 20 ft. 5 in., Panel Thickness 3/4 in., Color Gray, Sound Absorbing Accoustical Panels with Black Painted Metal Trim Construction, Fully Assembled, Features Full Length Aluminum Piano Hinges and Self Leveling , Nonmarking Casters .
-
Sweepster Attachments LLC
Standard features include a quick change tool bar for rapid switch between broom, plough or snowblower; retractable side-mounted ploughs; brush head angles of 45° to left or right; anti-shimmy casters ; air deflectors; self - levelling brush; and brush strippers.
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Outdoor Litter Vacuum, Drive Type Self -Propelled, Engine Brand Honda, Bag Volume 36 gal., Cleaning Path … 51 In., Starter Type Pull, Impeller Type 6 Blade, Noise Level 77 dBA, Wheel Type … lb., Includes Front Swivel Casters , Turf Bag and Dust…
-
Teaching Gender and Sex in Contemporary America
non-prejudiced response, 223 same-sex couples, 222–223 self -reflection, 222 stereotypic presumptions, 222 gaming cultural competence, 226 … medical tests, 8 racial and colonial elements, 8 testosterone levels , 9 gender, 3–4 hyperandrogenism … Phelps, Michael, 7 Semenya, Caster Asian Junior Athletics Championships…
-
Continuous casting – past, present and future
Features include a spring guided hydraulic resonance mould, dynamic cooling control, torque controlled drives, dynamic soft reduction which includes oscillation of the top frame and self - levelling of the frame, and quality tracking. .... Pvt Ltd, India then spoke on ‘Audit of secondary cooling system in existing casters as a method…
-
Supplying to Mercedes-Benz
…allows the suspension hardware to be separated from the strut assembly, improving wheel caster and overall steering .... Also new is the optional Airmatic suspension, which combines air springs, adaptive damping and a self - levelling function.
-
Tessellation‐Independent Smooth Shadow Boundaries
Here the geometric information of the caster is not available and reconstruction is often not feasible, due .... Using different LOD levels or more finely tessellated geometry for shadow-map rendering can only cause severe self -shadowing artifacts.
-
Determination of an Estradiol Dose‐Response Relationship in the Modulation of Ethanol Intake
A greater proportion of female Wister rats acquire cocaine and heroin self -administration, they acquire this drug-taking behavior more rapidly, and they maintain higher levels of drug consumption after acquisi- tion when compared with male rats (Lynch and Carroll, 1999). .... per kilogram basis) than male rats (Juarez and Barrios de Tomasi, 1999; Lan- caster and Spiegel, 1992…
-
Application of fuzzy logic control for continuous casting mold level control
In [18] and [12], a self -adaptation of the gains is proposed. .... In [4], a master/slave loop is implemented in order to eliminate slow mold level oscillations that are commonly observed in continuous casters .
-
Supplying Mercedes-Benz
…allows the suspension hardware to be separated from the strut assembly, improving wheel caster and overall steering .... Also new is the optional Airmatic suspension, which combines air springs, adaptive damping and a self - levelling function.
Indicates content that may require registration and/or purchase.