-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Instrument Quality Shaft Collars were developed to provide OEMs and designers of high quality equipment and medical instrumentation with alternatives to conventional shaft collars that are more precise, attractive and application-specific. Stafford IQ
- Bore Diameter: 0.25 to 6 inch
- Units: English
- Collar Type: One Piece (Set Screw)
- Collar Material: Stainless Steel
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined halves pressed
- Width: 1.75 inch
- Bore Diameter: 2 inch
- Outer Diameter: 4.5 inch
- Axial Load Capacity: 20,607 lbs
-
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most
- Width: 0.5 inch
- Bore Diameter: 1.25 inch
- Outer Diameter: 2.063 inch
- Collar Material: Steel
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most
- Width: 0.875 inch
- Bore Diameter: 3 inch
- Outer Diameter: 4.25 inch
- Collar Type: One Piece (Clamp)
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Shaft Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Shaft Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Shaft Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Shaft Material: Stainless Steel
-
Supplier: Radwell International
Description: TAKE UP BALL BEARING UNIT, SELF-LOCKING COLLAR, 2-7/16 INCH SHAFT DIAMETER, SIDE MOUNT, CAST IRON, BEARING G1207KRRB, COLLAR S1207K, HOUSING T-18830. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Triangle Manufacturing Company
Description: Cushion pillow block mounted bearings are attached on a plane parallel to the rotating shaft's axis. Used to provide load support for that axis, cushion pillow block mountings hold a variety of sleeve bearing sizes. The cushion itself is made of soft, yet durable, 50 durometer, synthetic
- Nominal Shaft / Bore Size: 1.125 inch
- Base to Bore Center Distance: 1.19 inch
- Center to Center Mounting Hole Distance: 3.5 inch
- Bearing: Bronze, Sintered
-
Supplier: Radwell International
Description: BUSHING, TRANTORQUE MINI SERIES, LOCKING, SELF-CENTERING, SINGLE TAPER, 5/8 INCH BORE, 5/8 INCH COLLAR, 5/8 INCH SHAFT DIAMETER, 3948 LBF, 1359 IN LB, 16754 PSI, INTERNAL, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Whittet-Higgins Company
Description: This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it
- Major Thread Diameter: 1.563 inch
- Locking Face Diameter: 2 inch
- Overall Locknut Diameter: 2.25 inch
- Locknut Width: 0.5 inch
-
Supplier: Whittet-Higgins Company
Description: This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it
- Major Thread Diameter: 7.066 inch
- Locking Face Diameter: 8.375 inch
- Overall Locknut Diameter: 9.063 inch
- Locknut Width: 1.25 inch
-
Supplier: Whittet-Higgins Company
Description: This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it
- Major Thread Diameter: 6.284 inch
- Locking Face Diameter: 7.438 inch
- Overall Locknut Diameter: 8.063 inch
- Locknut Width: 1.188 inch
-
Supplier: Whittet-Higgins Company
Description: This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it
- Major Thread Diameter: 0.391 inch
- Locking Face Diameter: 0.625 inch
- Overall Locknut Diameter: 0.75 inch
- Locknut Width: 0.281 inch
-
Supplier: Radwell International
Description: PILLOW BLOCK BEARING, TWO-BOLT- 5/8 IN, BALL BEARING TYPE, SELF LOCKING COL, ECCENTRIC LOCKING COLLAR/CAST IRON, 1-15/16 IN BORE DIA, 7-7/8 IN BOLT HOLE CTR - CTR, 2-3/16 IN MOUNTING SURF- SHAFT CTR, 5210 LBF STATIC LOAD, 8740 LBF DYNAMIC LOAD. FREE 2 YEAR RADWELL
- Bearing Type: Ball Bearing
-
Supplier: Aetna Bearing Company
Description: Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in
-
Supplier: Aetna Bearing Company
Description: Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in
-
Supplier: NSK Americas
Description: thermoplastic or cast stainless steel also available. Proven single lip seal, triple lip seals and flingers also available. Set screw shaft locking, eccentric collar and taper sleeve lock also available as standard. HLT inserts available and designed to operate reliably in
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-dependent applications, balance-critical applications, and interlocking applications. This blog covers custom design features such as our Self-Locking Ring, Balanced Ring, and ID/OD Locking Ring (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Self-locking and push-on retaining rings offer a compact, cost-effective solution for axial retention, without the need for a machined groove. Designed with specialized prongs, notches, or indentations on (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
's RPM exceeds the retaining ring's capacity, it can lead to issues such as ring expansion and lifting from the shaft's groove. This problem, if unaddressed, can result in excessive expansion or premature failure of the ring or application. Smalley's Revolox Self-Locking retaining rings have (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for Custom Machine & Tool Co., Inc. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
object. Also available are shaft collars that can be used in conjunction with the push lock clamps. IMAO Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices, including clamps, workholding (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
rotational capability. We offer different slew drive models with moment load capacities of 5,000 to 200,000 ft-lbs. The standard slew drives are fitted with an open housing and single self locking hourglass worm shaft. Once the power source input is returned to neutral, the worm shaft will lock the (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Type–3 uses a metal drive collar instead of an elastomer to lock the seal’s rotating components to the shaft. 2. Nonuniform Growth of Shaft and Vessel During a metal salt mixing process, the vessel walls and (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
eccentric shafts - offers from eccentric shafts manufacturers, suppliers, exporters & wholesalers
UCFL: Two hexagonal set screws on the inner or an eccentric self locking collar is used to secure the shaft to the ...
-
Plant Maintenance Product | Stafford's TrueBalance Shaft Collars resolve out-of-balance conditions causing vibration in drive systems | Plant Services
Stafford TrueBalance Shaft Collars feature two-piece construction and are supplied with five self - locking balancing set screws.
Indicates content that may require registration and/or purchase.