Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: Smallest, high sensitivity and ultra-low power multi-gas sensor with ASIC. Containing pre-installed software and specific algorithms is designed for detecting multi-gas and ambient temperature compensation. Small SMP packaging (3 x 3 x 1mm) with ROIC Self-Temperature
- Operating Temperature: 32 to 140 F
- Operating Humidity: 15 to 85 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
- Measurement Type: Leakage, Trace
-
Supplier: FIS Inc.
Description: The SP-11 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to methane, propane, butane and other hydrocarbons with reduced sensitivity to alcohol. The SP-11 is suitable for general hydrocarbon gas detection.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: FIS Inc.
Description: The SB-11A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane, propane, butane and other hydrocarbons detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to noise gases, quick response speed
- Operating Temperature: -4 to 122 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity, high-pressure specialty gases are critical for
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS) concept, the
- Input (Supply) Voltage: 3.3 to 12 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: ENMET Corporation
Description: GSM-60 Gas Sampling Monitor with Internal Pump and Sensors Also Accepts Additional Inputs from Remote Sensor/Transmitters. The GSM-60 is a versatile instrument, which, in addition to having an internal sampling pump and sensors, can also accept inputs from remote
- Display: Digital
- Instrument Type: Monitor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity Bulk Gas Delivery Systems for Semiconductor Manufacturing and Advanced Chemical Distribution Infrastructure High Purity Bulk Gas Delivery Systems serve as the backbone for modern semiconductor manufacturing and advanced chemical distribution. Unlike standard
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Valve Manifold Box with Leak Detection for Toxic and Flammable Semiconductor Process Gases The Automated Valve Manifold Box (VMB) is an essential safety and distribution hub designed specifically for the high-stakes environment of semiconductor fabrication. When handling
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: DOD Technologies Inc.
Description: sensor without the need for additional equipment. Sensors are field-replaceable to further reduce maintenance. Choose the optional Sensor Stocker station to store up to nine sensor units for added convenience. Click here for compatible XPS-7 replacement sensors
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Display: Digital
-
Supplier: Det-Tronics
Description: IP66/67 is ideal for locations that require water spray and dust ingress protection Every second counts - detects H2S faster than traditional electrochemical sensors and more accurately than Metal Oxide Sensors (MOS). Flexible Provides H2S gas detection in extreme temperature
- Operating Temperature: -40 to 149 F
- Operating Humidity: 5 to 95 %
- Response Time: 4.999999999999998 seconds
- Features: Ambient Air Monitoring, Confined Space Monitoring, Detector, Fixed, Hazardous Environments, Personal Exposure Monitoring, Process Gas
-
Supplier: Bacharach, Inc.
Description: Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: REED-Direct
Description: Microprocessor control with advanced digital signal processing Quickly and accurately mark any leak spot Semiconductor gas sensor Instantaneous response time No user calibration required Includes reference leak source and carrying case SPECIFICATIONS: Gases Sensed: CFCs: R11,
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: REED-Direct
Description: Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL for methane Power Supply: 3 x "C" batteries Battery Life: 8 hours of continuous use Probe
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Water Vapor
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: Merit Sensor Systems
Description: Are you looking for an invasive blood-pressure sensor to support high volumes at a low cost? We have a solid history of supplying our AAMI-compliant blood-pressure sensor, the BP Series, to the medical-device industry. The BP Series can also be customized for other medical-grade
- Working Pressure Range: 0.579 to 5.79 psi
- Operating Temperature: 59 to 104 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: PAC Machinery Group
Description: Known as an industry workhorse for years, the PVG vacuum sealer is used for applications requiring Modified Atmosphere Packaging. Combining quality and economy, the PVG comes with a standard gas flush capability, bi-active seal bars, and independent vacuum, gas, seal, and cool timers.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Household Product / Merchandise, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual readout displays % of LEL of combustible gas and ppm of CO Pump driven for fast response Infrared printer interface for “hardcopy” output Audible & visual alarms Push-button operation Flexible 16'' gooseneck Combustible Gasses Detected (Partial List) Methane, Natural
- Leak Test Method: Electronic Gas Detection
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit
-
Supplier: InspectorTools
Description: GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit
-
Supplier: Fredericks Company - Televac
Description: 1E/1F Piezo Diaphragm Vacuum Sensor Range 1E (1 Torr to 1,000 Torr) Range 1F (1 to 7,600 Torr) Fast response, direct reading sensor Gas independent Available end connections (NPT, NW, CF, 3/8", and 1/2" tube, VCO, VCR) The diaphragm sensor measures absolute pressures by
- Vacuum Range: 1.0000000000010354 torr
- Operating Temperature: 32 to 212 F
- Measurement Type: Absolute, Gauge, Vacuum
- Media: Gas
-
Supplier: Fredericks Company - Televac
Description: 1E/1F Piezo Diaphragm Vacuum Sensor Range 1E (1 Torr to 1,000 Torr) Range 1F (1 to 7,600 Torr) Fast response, direct reading sensor Gas independent Available end connections (NPT, NW, CF, 3/8", and 1/2" tube, VCO, VCR) The diaphragm sensor measures absolute pressures by
- Vacuum Range: 0.7502847579999613 torr
- Operating Temperature: 32 to 212 F
- Measurement Type: Absolute, Gauge, Vacuum
- Media: Gas
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the meters features an extremely
- Pipe Diameter: 0.3149608 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Process Media Type: Gas
-
Supplier: Merit Sensor Systems
Description: The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also be easily soldered to wires, ribbon cables, and flex strips. The pressure port makes connecting
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Merit Sensor Systems
Description: Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure
- Working Pressure Range: 15 to 500 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Merit Sensor Systems
Description: Packaging Bulk Flexibility Custom options available Benefits Performance Enjoy best-in-class performance due to Merit Sensor’s proprietary Sentium technology Cost Save money over time with high-performing product. Security Feel confident doing business with an experienced company backed by a
- Working Pressure Range: -15 to 300 psi
- Operating Temperature: 50 to 104 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Superior Sensor Technology
Description: device. A gage sensor measures patient airway pressure and a differential sensor for system flow measurement. Based on the proprietary NimbleSense architecture, both sensors have an extremely low noise floor and a very fast two millisecond response time, resulting in the
- Working Pressure Range: 0.0362592098392992 to 0.870221036143182 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
Find Suppliers by Category Top
Featured Products Top
-
Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Outstanding linearity This and other great electrochemical gas sensors are available from Electro Optical Components. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
feedthroughs engineered specifically for semiconductor equipment operating in ultra-high vacuum (UHV) and controlled environments. Our solutions are designed to maintain stable vacuum integrity down to 10?? Torr, ensuring moisture, gas, and particulate contamination are fully isolated from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
. Bulk Specialty Gas Systems (BSGS) are critical for delivering high-purity specialty gases in industries like semiconductor manufacturing, pharmaceuticals, and chemical processing. These systems ensure safe, efficient, and contamination-free gas delivery through specialized gas cabinets and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
HCI. The BSGS Large Flow Specialty Gas Supply Cabinet is an advanced solution for safely managing specialty gases in industries such as semiconductors, LCD manufacturing, and solar energy. Designed to handle toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Energy, Oil & Gas Companies in the energy, oil & gas industry rely on Pratt & Whitney measuring instruments to ensure that all gauges and components meet specifications and all processes are under control. Recognized as a (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The upgraded version Hydrogen Cyanide (HCN) sensor is much more specific to the target gas (except for SO2 and H2S). Electro Optical Components (EOC) also offers a full line of state of the (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Cosmos PS-8 Flexible Gas Detection System When it comes to gas detection (in places such as semiconductor manufacturing), efficiency and flexibility matter. Here is why (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Thermography of Microsystems
cryogenic actuators; 4) characterization of temperature distribution on semiconductor gas sensors.
-
Trace Impurities in Ultra-High-Purity and Specialty Gases
Many applications require very high purity, inert gases to blanket hazardous chemicals or as protective atmospheres. The electronics and semiconductor industries use ultra-high purity specialty gases as part of the production process for each of these applications, there are several contaminants
-
How Does a Flow Meter Work?
A flow meter works by measuring the amount of a gas, liquid or steam that passes through or around the flow meter sensors. While flow meter sensors work in many different ways, the end goal is the same: Deliver the most accurate and repeatable flow measurements for the specific application, whether
-
Hydrogen Monitoring of CVD Process Tools
Hydrogen and the hazards of hydrogen leaks are present in many areas of semiconductor manufacturing facilities. While the basic need to continuously monitor hydrogen leaks is clear, the proper selection and placement of hydrogen sensors requires careful consideration. Hydrogen, the lightest
-
A Modular Approach to Process Analysis
by the successful use of modular sampling systems and manifolds for the analysis of ultra-pure gases in the semiconductor industry, have launched a major effort to define and adopt a new generation of modular process analyzer sampling systems, sensors, connectivity (communication between the sensor
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
market. The advantages of accuracy, compactness, reliability, and cost-effectiveness continue to make capillary tube thermal instruments the choice for monitoring and controlling smaller mass flow rates of clean gases in general industry and in the fabrication of semiconductor devices. The primary
More Information Top
-
Sensor technique
Isothermal desorption causes the reversible behavior of semiconductor gas sensors in the "normal" operation, when adapts a concentration gradient ambient air of the occupied semiconductor surface in direction after end of the gas loading.
-
Comparison of Analytic and Sensoric Methods on Evaluation of the Performance according to Odor Reduction
The carbon concentrations or the signals of the semiconductor gas sensors of the electronic nose are recorded almost continually.
-
Graphic table of contents: Angew. Chem. 42/2010
Semiconductor gas sensors .
-
Title image: Sugar‐Derived Phase‐Selective Molecular of Gelators AS model of Solidifiers for Oil of Spills (Angew. Chem. 42/2010)
Semiconductor gas sensors .
-
Preview: Angew. Chem. 42/2010
Semiconductor gas sensors .
-
Abstracts to 67. congress of the German society for urology
The operating procedure of the e-nose is based on a metal oxide- semiconductor gas sensor chip with three sensor layers that have different sensitivities and selectivities for different gas molecules at different temperatures through corresponding dopings.
-
Kompostite on base of zeolite or ordered mesoporösen oxides for applications in the Photonik and sensing technology
The approach is also interesting, the zeolite layers on only halfway selective konduktometrische gas sensors (particularly p-leitende semiconductor gas sensors ) apply and therewith selectivity of which to increase and thus to develop the highly efficient sensors for hydrocarbons [68].
-
Biotechnology
The of many desired vision of MeRsystemen with semiconductor gas sensors or biosensors didn't take place.
-
Flowing injection systems and Enzym‐Elektroden to the On‐line‐Analytik of bioreactors
- In-situ insert of chemical sensors and biosensors, e.g., semiconductor gas sensors for determination of ethanol [S].
-
Handbook of Gas Sensor Materials
A theory for the operation of non-resistive type semiconductor gas sensor such as Schottky and MOS diode-, FET-, and MOSFET-based devices was developed by Lundström and co-workers (Lundström 1991; Ekedahl et al. 1998; Lundstrom et al. 2007).
Indicates content that may require registration and/or purchase.