Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: M&I Materials Limited
Description: as -273°C and +30°C. Apiezon N Grease: Cryogenic High Vacuum Grease Properties Apiezon N Grease is a silicone- and halogen-free cryogenic high vacuum grease which: can withstand frequent cycling between cryogenic temperatures as low as -273°C and +30°C is craze-free at
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Apiezon® grease is well-suited for cryogenic use because of its low vapor pressure and high thermal conductivity. It is often used for nonpermanent mounting and thermal anchoring of cryogenic temperature sensors as well as for lubricating joints and o-rings. Apiezon ® N: this general
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Electrical Insulation / Dielectric, Encapsulating / Potting, Grease / Paste, Thermal / Heat Conductive
-
-
Supplier: Wilcoxon Sensing Technologies
Description: Grease for accelerometer mounting, silicone, 5.3 ounce tube, Dow Corning [DC 111]. *The acid and alkaline resistant SILGREASE can be used to assist in temporary walkaround mounting applications. It offers radiation resistance and is electrically insulating, even in moist environments. *Before
-
Supplier: AMETEK Spectro Scientific
Description: on evaporation techniques and measuring the residual oil and grease. The analyzer is equipped with a built-in cubic zirconia horizontal attenuated total reflection (HATR) stainless steel sample stage. The InfraCal 2 ATR-SP is a direct replacement for the original InfraCal HATR-T2 used
-
Supplier: AMETEK Spectro Scientific
Description: 15 minutes and can be done by minimally trained personnel. They use the field proven infrared technology for measuring oil in water, oil content in drilling mud or drill cuttings, TPH (total petroleum hydrocarbons) in soil and FOG (fats, oil and grease) in wastewater.
-
Supplier: BOGEN Magnetics GmbH
Description: When it comes to speed and position feedback requirements for linear motors, pick and place robots, and electronics and semiconductor manufacturing systems, linear encoder IKS24 is the right choice. It features an advanced dual-element magnetoresistive sensor for producing impressive accuracy
- Features: Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Electro-Sensors, Inc.
Description: magnetic pulser discs / wraps • Optional Mounting Bracket Assembly and Mounting Magnet Model 906 sensors are water resistant and suitable for industrial applications, including environments where dirt, dust, grease, or moisture are present. The 906 standard sensor has a threaded
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Alliance Sensors Group
Description: housing protects the sensor from being stepped on or having material dropped on it. This lowers cost of ownership and down time from damaged sensors. When mated with the Alliance Sensors SC-100 industrial LVDT Din rail mountable signal conditioner with push- button calibration,
- Sensor Technology: LVDT Linear Position Sensor
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Richardson RFPD
Description: DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and tilt
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: CARLO GAVAZZI Automation Components
Description: ICS E1 series is a complete family of high performance inductive sensors which represents Carlo Gavazzi standard solution for outdoor mobile applications. Since they are installed on vehicles such as trucks or earth-moving equipments, they have to survive harsh environmental conditions, such
- Operating Distance: 0.1574804 to 0.8661422 inch
- Operating Temperature: -40 to 365 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication Adjustable depth (2", 4", 8" probes) 1/2” NPT conduit entry (steel body) NTC or PT100 RTD versions - continuous temperature
-
Supplier: Electro-Sensors, Inc.
Description: Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration: works right out of the box • Compatible with PLCs, meters, and data acquisition systems •
- Sensed Temperature: -40 to 248 F
- Sensor Termination Type: Other
- Element Configuration: Single Element
- Features: Thermocouple
-
Supplier: Electro-Sensors, Inc.
Description: RTDZ with a 1/8 NPT adapter and 1/2 in. flexible liquid-tight conduit fitting (e.g. grease fitting for bearing temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: 4B Components, Ltd.
Description: Screw in installation Grease zerk for bearing lubrication Wiring connector NTC version - continuous temperature PTC or contact versions – trip points from 122°F to 194°F PT100 version available
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry (steel body) NTC version - continuous temperature PTC version - trip points from 122°F to 194°F PT100 version - platinum RTD Class 2 Div 1, Div 2 Approved
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Sensor, 500 psia, absolute, 0.152 in face, 10-32 UNF-2A, integral connector, no screen, no grease
- Measurement Type: Absolute
- Signal Output: Analog Voltage
- Sensor Technology: MEMS
- Device Category: Sensor, Transducer
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring
-
Supplier: S. Himmelstein & Company
Description: The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without
- Maximum Torque: 50 to 10,000 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: Mueller Group, Inc. (The)
Description: AS-I (Actuator-Sensor-Interface) is a special system cable. With AS-I, the cable assembly from the control system is not needed. AS-I cables are used in network systems for the lowest field level of automation and communication technology. This flat cable consists of two cores which transmit
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: GIMATIC S.p.A.
Description: • Single-acting. • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Style: Angular
- Action: Single Action
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GREASE DISPENSER, AIR OPERATED, 0.066 CC MAX. WITHOUT STROKE SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Sampling / Dispensing Valves
-
Supplier: GIMATIC S.r.l.
Description: One finger angular pneumatic grippers for clamping, series OF • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1.
- Gripping Torque: 26 to 1,900 N-m
- Angular Stroke: 35 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 1
-
Supplier: GIMATIC S.r.l.
Description: One finger angular pneumatic grippers for clamping, series OF • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1.
- Gripping Torque: 19 to 1,250 N-m
- Angular Stroke: 95 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 1
-
Supplier: GIMATIC S.r.l.
Description: One finger angular pneumatic grippers for clamping, series OF • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1.
- Gripping Torque: 26 to 1,900 N-m
- Angular Stroke: 35 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CELL, SINGE ENDED BEAM, 500 LB CAPACITY, INSULATED GREASE FILLED BOOT, 0.03% NONLINEARITY, NICKEL PLATED STEEL, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: GIMATIC S.r.l.
Description: 2-jaw self-centering angular pneumatic gripper series AA-25-NO • Single-acting. • Spring opening. • Closing stroke adjustment. • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Gripping Torque: 0.5 to 2.5 N-m
- Angular Stroke: 14 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: PCB Piezotronics, Inc.
Description: 200 psia, absolute, 10-32 UNF-2A, 30 in cable, B screen, black grease
- Measurement Type: Absolute
- Signal Output: Analog Voltage
- Sensor Technology: MEMS
- Device Category: Transducer
-
Supplier: Zurn Industries LLC
Description: inlet baffle, fixed bottom outlet baffle and visible double wall trap seal. Gasketed non-skid secured cover complete with tie down assembly, and Z1108 flow control fitting. Includes encased fiberglass sensor box containing an electronic grease level sensor, and a fiberglass
- Applications: Other, Waste / Recycling
-
Supplier: FANUC Ltd.
Description: The FANUC CRX cobot is the only collaborative robot on the market with FANUC reliability offering 8 years of Zero Maintenance on Motors, Reducers, Sensors, Cables, and Grease The CRX has FANUC industrial-strength
- Robot Type: Collaborative / Cobot
- Drive System: Electric
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to 8A. These sensors from
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
Find Suppliers by Category Top
Featured Products Top
-
Check 2000 Series of portable ferrous analyzers offer accuracy and convenience for total ferrous measurement of in-service lubricating oil and grease. Fast and easy to use samples are analyzed in less than 30 seconds. Small sample volumes of just 1 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
engine is working and thus it’s reducing the heating time of the sensor to the working temperature. This allows installation of the sensor on the exhaust manifold, near the catalytic converter. Disadvantage is the need of electrically conductive grease. In the four-wire oxygen sensors – two of the terminals are the heater terminals and the other two, the signal terminals. (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
continuous offshore wind power means that offshore wind turbines and the sensors and electrical components within them, must run seamlessly. FAILURE IS NOT AN OPTION Engineers designing and OEMs producing offshore wind turbines, blades, sensors, and inner components choose (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
-metal contact surfaces minimize wear during continuous rotation up to 100 rpm and support a service life of up to 80 million revolutions with no re-greasing or scheduled maintenance — which matters most on reels and winches that are hard to take out of service. Documented electrical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
. The limited use of both mechanical parts and miniaturized circuits minimizes the overall footprint of the devices. Furthermore, magnetic technology. is highly immune to external interferences such as light, oil, grease, water, chemical contaminants, etc. Additionally, magnetic technology enables
More Information Top
-
Nucleinsäure‐ and peptide aptamere: bases and bioanalytische aspects
Furthermore, has been reported, that Aptamere to work in CNT field effect transistor- sensors ( fatty -sensors) very much more efficiently has as Antikçrper.[179] In still younger time the same working group presented a markierungsfreien sensor for the immunoglobulin-E detection (IgE …
-
Accurate strain measurements with fiber Bragg grating sensors and wavelength references
Fiber Optic Sensor Greases the Wheels for Oil Production," Photonics Spectra. www.photonics.com/spectra/applications/XQ/ASP/aoaid.
-
Civionics specifications for fiber optic sensors for structural health monitoring
Fiber Optic Sensor Greases the Wheels for Oil Production," Photonics Spectra. www.photonics.com/spectra/applications/XQ/ASP/aoaid.
-
Accurate strain measurements with fiber Bragg sensors and wavelength references
[2] McCarthy D C 2000 Fiber optic sensor greases the wheels for oil production Photon.
-
Scientists Sought for Research Awards | light speed | Oct 2000 | Photonics Spectra
• Fiber Optic Sensor Greases the Wheels for Oil Production .
-
Sensor development for in situ detection of concentration polarization and fouling of reverse osmosis membranes
An insulated carbon grease sensor was mechanically stable while a composite Direct Assembly Process (DAP) sensor was fragile upon hydration.
-
In the focus: neuroknowledge
In the gustatory organs of the tongue and in the surrounding tongue tissue, they identified a so far unknown fatty sensor .
-
Very Low Frequency Fiber-Optic Antenna Receiver Electronics
Thermal Grease Fiberglass Cloth Thermal Grease Sensor Coil .
-
Experimental verification of embedded optical fiber data bus survivability enhancement using optical fiber sensors
Tensile loading and ballistic impact tests were conducted which confirmed that less strain, for the same applied stress (static or dynamic), was being experienced by the greased sensors .
-
Mass and heat transfer in vial freeze‐drying of pharmaceuticals: Role of the vial
Without grease at the interface between the copper disk and shelf surface, the shelf sensors gave readings that were dependent on chamber pressure and were 2-3°C lower than the greased sensors .
Indicates content that may require registration and/or purchase.