-
Supplier: Cole-Parmer
Description: when the power is turned off. Precision probes feature PFE-insulated leads and high-stability sensor to provide accurate readings. Meter and probe systems include a certificate with four calibration points and R0, alpha, delta, A4, and C4 calibration constants. Available for sale in the
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: when the power is turned off. Precision probes feature PFE-insulated leads and high-stability sensor to provide accurate readings. Meter and probe systems include a certificate with four calibration points and R0, alpha, delta, A4, and C4 calibration constants. Available for sale in the
- Celsius Scale: -200 to 1,900 C
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: accuracy Use this high-accuracy thermometer to read up to four different sensors simultaneously. Display up to eight user-selected data fields such as averages, standard deviations and spreads, probe type and serial number, T1-T2 functions, date, time and battery power levels. Save up to 10
- Celsius Scale: -270 to 1,900 C
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology, Thermistor Technology
-
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -62.22222222222222 to 65.55555555555556 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 500 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -40 to 65.55555555555556 C
- Resistance (@25°C): 10,000 to 250,000 ohms
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Bead
- Coating: Epoxy
- Lead Style: Radial
-
Supplier: Campbell Scientific, Inc.
Description: Campbell Scientific's CS547A conductivity sensor measures the electrical conductivity (EC), total dissolved solids, and temperature of water. The CS547A is suitable in most surface water, laboratory, and industrial applications. EC is measured with three cylindrical stainless steel
- Sensed Temperature: 32 to 122 F
- Diameter or Width Range: 1.8 inch
- Sensitive Length: 2.5 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Cole-Parmer
Description: verifying the accuracy of a temperature sensor or performing a procedure for the pharmaceutical industry, the Fluke Stik thermometer from Hart Scientific gives you a safe, portable, and accurate solution for all of your temperature calibration applications. The probe and digital
- Fahrenheit Scale: -58 to 320 F
- Celsius Scale: -50 to 160 C
- Thermometer Technology: RTD Technology
-
Supplier: Instrumentation Northwest, Inc.
Description: INW's improved PS9805 submersible pressure transducer is designed to provide level and temperature measurement in most types of liquid environments. The PS9805 features the latest in silicon, micro-machined, piezoresistive, strain gauge technology, and temperature measurement technology. This
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: ValueTronics International, Inc.
Description: The 9100S-B-156 is a calibrator from Fluke. Features: Temperature range to 375°C (707°F) is perfect for checking RTDs, thermocouples, and small bimetal thermometers in the field With a proprietary Hart Scientific temperature controller, it has a display resolution of 0.1°, an accuracy of
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Campbell Scientific, Inc.
Description: The CS431, manufactured by Instrumentation Northwest for use with Campbell Scientific dataloggers, measures both water level and water temperature. It uses piezoresistive strain gage technology to measure water level and an on-board thermistor to measure water temperature. The CS431
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 23 to 158 F
- Signal Output: Analog Voltage
-
Supplier: CAS DataLoggers
Description: thermocouples, 2, 3 or 4 wire RTD temperature sensors and 4-20mA signals Logging rates of up to 100Hz on up to two channels Large non-volatile internal memory storage for up to 14 million readings Download of internal data to removable MMC/SD (Multi Media Card / Secure Digital) memory
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Kipp & Zonen, Inc.
Description: hemisphere above. CMP21 has the same detector as the CMP11 and individually optimised temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data.
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 2,800 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OTT Hydromet
Description: plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimized temperature compensation. A standard thermistor sensor is fitted to monitor the housing
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Isotech North America
Description: Isotech has introduced a new type of precision thermometer, which will set world standards for accuracy and stability. Designed for a wide range of highly accurate industrial and scientific calibration applications, the MicroK uses a completely new measurement technique to achieve accuracies
- Digital: Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability
- Local Interface: Digital Front Panel
- Additional Output Options: Frequency or Modulated Frequency Output
- Thermometer Technology: RTD Technology, Thermistor Technology, Thermocouple Technology
-
Supplier: Kelly Pneumatics, Inc.
Description: Digital Mass Flow Meter uses four sensors to accurately measure pneumatic specifications. Three sensors are in direct contact with the flow path: an anemometer for mass flow, a thermistor for gas temperature and a gauge pressure transducer for gas/back pressure. The fourth
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: CAS DataLoggers
Description: Powerful data loggers for standard and high speed applications Up to 100 readings per second on 2 channels In-built Ethernet connectivity Up to four 3 or 4 wire Pt 100/1000 sensor inputs Fully configurable via the integrated keypad - New! 128*97 dot graphical LCD display - New! Compatible
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil, fuel and processed-water analysis instrumentation and software, expanded its cloud-based TruVu 360™ Enterprise Fluid Intelligence Platform (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Gas analysis plays a crucial role in various scientific fields, from environmental monitoring to industrial processes, to ensure the health and safety of personnel and their working space. However, to accurately measure and analyze gases, reliable detectors are essential. One detector (read more)
Browse Gas Sensors Datasheets for Dexter Research Center, Inc. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor adopt strain gauge structure that can withstand up to 350% overload during operation thanks to its anti- overload capability and durability. High-precision strain gauge and structure design help the sensors achieve higher signal-to-noise ratio and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Oil Analysis for Refinery & Pipeline Applications Many large oil companies are Spectro Scientific customers because they employ oil analysis not only to monitor their own equipment in refineries, tankers, and pipelines, but they monitor their own blended lubricant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
multiple plants. Many power plants chose to send their samples to commercial oil analysis labs that are likely to be using Spectro Scientific instruments. Power plant oil samples are typically subjected to: Testing for elemental content to determine wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Heat transfer on D Zero Run2b stave
Five sensors3 (two 10 kΩ thermistors Sensor Scientific WM103C and three Sensor Scientific 1KΩ RTDs) are mounted on top of the stave according to the scheme depicted in Figure 1-2; they are kept in place with Kapton tape while thermal grease…
-
new products
with resolution capabilities reportedly to 0 10 on plalinun and thermistor sensors Doric Scientific Division, Emerson Electric Company.
-
Cross‐correlation patterns of air and soil temperatures, rainfall and Diaprepes abbreviatus root weevil in citrus
Air temperature (AT) was detected using a CS107 sensor thermistor (Campbell Scientific Inc., Logan, UT), installed at 0.6 m above the soil surface.
-
Growth response of Mountain birch to air and soil temperature: is increasing leaf‐nitrogen content an acclimation to lower air temperature?
Air and soil temper- atures were recorded every 10 min with thermistor sensors (Campbell Scientific type 107, Campbell Inc., Logan, UT, USA) connected to a datalogger.
-
The effects of fire on the thermal stability of permafrost in lowland and upland black spruce forests of interior Alaska in a changing climate
These permafrost observation stations represent a small climate station which includes high-precision air and ground temperature sensors (Campbell Scientific L107 thermistor and MRC multi-thermistor probe) and up to three Hydra Probe soil moisture sensors.
-
Hydrological behaviour of grasslands of the Sandhills of Nebraska: water and energy‐balance assessment from measurements, treatments, and modelling
A thermistor temperature sensor (Campbell Sci- entific model 107) was physically attached to the mul- tiplexer body, near the soil thermocouple terminals, and served as the reference junction.
-
Increased methane uptake but unchanged nitrous oxide flux in montane grasslands under simulated climate change conditions
Data from soil temperature sensors ( Thermistor SC32B, Campbell Scientific , Logan, Utah, USA) installed in five lysimeters at 4-cm depth and from soil moisture sensors (ECH2O EC-5, DECAGON, Pullman, Washington, USA) installed in five lysimeters at 1-cm depth were recorded…
-
Products :: Medical Design Briefs
The company announces that its Sensor Scientific 400 Series 2252 ohm thermistor is recognized as the de facto standard in medical markets.
-
Home :: Medical Design Briefs
The company announces that its Sensor Scientific 400 Series 2252 ohm thermistor is recognized as the de facto standard in medical markets.
-
Changes in the storage and sink of carbon dioxide in subsurface atmospheres controlled by climate-driven processes: the case of the Ojo Guareña karst system
A set of high-accuracy probes (subjected to a standard and certified calibration) was used for this purpose: RTD PT100 sensor (C100, LUFFT), thermistor sensor (5611T, Hart Scientific ), Hygropalm 1 (Rotronic) and a dual-wavelength infrared absorption sensor for CO2 (SenseAir).
Indicates content that may require registration and/or purchase.