Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: 12-V, 3-Phase Sensorless BLDC Motor Controller 16-HTSSOP -40 to 85
- Supply Voltage (DC): 5 to 16 volts
- Peak Output Current: 2 amps
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
- Supply Voltage (DC): 8 to 28 volts
- Peak Output Current: 3 amps
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
-
Supplier: Constar Motion Co., Ltd
Description: Compact ESC For Sensorless BLDC motor Size: 28.5*20*6.1mm Voltage: 7-60V Contant current: 2\10\15A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high
- Supply Voltage (DC): 7 to 15 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 3 amps
- Motor / System: DC Brushless Motor
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A4960 offers a robust and efficient solution for automotive BLDC motor control, providing sensorless startup and commutation, integrated gate drive for N-channel MOSFETs, and comprehensive diagnostics for enhanced system reliability. Available in automotive and commercial
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: The A4963 simplifies sensorless BLDC motor control, offering a wide operating range (up to 50V and 30,000 rpm), programmable operating modes, and integrated gate drivers for reduced system complexity. * Note: If you have issues logging into this feature you may need to enable
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Utmel Electronic Limited
Description: 3-Phase Sensorless BLDC Motor Driver 2.1V to 5.5V 10-Pin SON T/R
- Continuous Output Current: 0.5 amps
- Supply Voltage (DC): 2.1 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Portescap
Description: CNT2440 Autoclavable Motor Controller CNT2440 Portescap's CNT2440 autoclavable controller can withstand up to 1,000 sterilization cycles and features a sensorless drive, resulting in lower installation complexity and improved system reliability. Fully compatible with
- Rated Power: 960.0000000000001 watts
- Supply Voltage (DC): 5 to 24 volts
- Peak Output Current: 70 amps
-
Supplier: DigiKey
Description: SENSORLESS SINUSOIDAL BLDC MOSFE
- Maximum Output Voltage: 40 volts
- Continuous Output Current: 3.6 amps
- Operating Temperature: -40 to 105 C
- Motor / System: DC Brushless Motor
-
Supplier: ODG (Origin Data Global)
Description: SENSORLESS SINUSOIDAL BLDC MOSFE
- Output Current (IOUT): 3.6 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 40 volts
- Features: Linear Regulator, Other
-
Description: SENSORLESS SINUSOIDAL BLDC MOSFE
-
Supplier: Microchip Technology, Inc.
Description: The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of
-
Supplier: RS Components, Ltd.
Description: Sensorless 3-Ph BLDC Controller LQFP32
- Supply Voltage (DC): 50 volts
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
- Product: Microcontroller Based
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 600 V / 0.95 Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase motor control
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 600 V / 1.26 Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase motor control
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor & PFC controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor & PFC controller and three phase inverter with 500 V / 6Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase motor
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor & PFC controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 500 V / 6 Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase motor control
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Beckhoff Automation LLC
Description: The EP7402-0167 EtherCAT Box offers two outputs with integrated MDR controller for the direct connection of 48 V DC conveyor roller motors or other BLDC motors with max. 3.5 A. Eight additional digital inputs/outputs enable connection of e.g. photoelectric switches and
- Data Acquisition: I/O Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5-V nominal, 1.8-A peak sensorless sinusoidal control 3-phase BLDC motor driver 10-SON -40 to 125 Product overview: DRV10963DSNR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans,
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-V nominal, 2.5-A peak sensorless sinusoidal control 3-phase BLDC motor driver 16-HTSSOP -40 to 125 Product overview: DRV10974PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-V nominal, 3-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-VQFN -40 to 125 Product overview: DRV10975ZRHFR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans,
- Operating Temperature: -40 C
-
Supplier: Beckhoff Automation LLC
Description: The EP7402-0057 EtherCAT Box offers two outputs with integrated MDR controller for the direct connection of 24 V DC conveyor roller motors or other BLDC motors with max. 3.5 A. Eight additional digital inputs/outputs enable connection of e.g. photoelectric switches and
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EP7402-0067 EtherCAT Box offers two outputs with integrated MDR controller for the direct connection of 48 V DC conveyor roller motors or other BLDC motors with max. 3.5 A. Eight additional digital inputs/outputs enable connection of e.g. photoelectric switches and
- Data Acquisition: I/O Module
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: mode and can be digitally configured for a wide range of motors. Power to drive the motor is provided from the filtered Tool Power supply line (24 VDC) and a 3.3 V digital supply for the control circuitry. Built into the drive is a Power Saver mode that reduces the current draw when
- Continuous Output Current: 1.1 amps
- Peak Output Current: 2 amps
- Supply Voltage (DC): 20 to 30 volts
- Operating Temperature: -10 to 175 C
Find Suppliers by Category Top
Featured Products Top
-
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 716PCDSTS0010 supports cordless vacuum motors with 12–25 VDC input, sensorless sinusoidal control, and serial speed commands in a reference design below 150 W. Reference Configuration Reference input (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 716PCAPTH0020 is a 230 VAC reference BLDC controller for stand-mixer speed control, combining sensorless sinusoidal control and Hall-sensor square-wave control, plus serial-port speed commands. Reference Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
from its vast experience with surgical hand tools to develop a solution using the B0912N1016 brushless DC slotted SMS motor. The slotted design provided the high peak torque capability required for the tool, while the sensorless configuration improved the motor’s capability to withstand the (read more)
Browse Brushless Motors Datasheets for Portescap -
High-power motion systems increasingly require motors capable of delivering strong torque output, rapid response, and flexible integration. Conventional motor solutions often struggle to balance power density, efficiency, and customization requirements in (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
require dynamic fast response and ability to provide torque in either direction quickly to maintain balance. Since BLDC motors do not self-commutate, the motor requires sensors to identify the rotor position. Sensorless solutions that can achieve these requirements are complicated systems to design (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
applications may be able to use a controller without a motor angle sensor. This article describes multiple advanced sensorless startup techniques to overcome the challenge of determining the magnet position, as needed for proper BLDC motor startup. Keep Reading (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
PCR 56/06 EC SD Advanced Motion Controller The new PCR 56/06 EC SD is an integrated hardware and software package for single-axis control of Brushless DC motors. It integrates seamlessly with Portescap’s Ultra EC™ BLDC motors, featuring a user (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Sensorless BLDC Motor Control Using dsPIC30F2010
This application note describes how to provide Sensorless BLDC motor control with the dsPIC30F2010 Digital Signal Controller. The technique used is based on another Microchip application note: Using the dsPIC30F for Sensorless BLDC Control (AN901). This application note explains how to apply
-
Sensorless BLDC Control with Back-EMF Filtering
This application note describes a sensorless brushless DC (BLDC) motor control algorithm, implemented using the dsPIC (R) digital signal controller (DSC). The algorithm works by digitally filtering the back-Electromotive Force (back-EMF) on each phase of the motor and determining when to commutate
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
-to-Digital Converters (ADCs) DSC family. * Quadrature Encoder Interface (QEI) When performing controller routines and implementing Why Use the FOC Algorithm? digital filters, dsPIC DSCs enable designers to optimize The traditional control method for BLDC motors drives code because MAC instructions
More Information Top
-
Page 9. Semiconductor parts with 442 in root number
ENHANCED SENSORLESS BLDC MOTOR CONTROLLER .
-
ML4426 datasheet : Datasheets for Electronic Components and Semiconductors
Bi-directional sensorless BLDC motor controller .
-
Page 2. Semiconductor parts with 443 in root number
Sensorless BLDC Motor Controller .
-
Page 4. Semiconductor parts with 442 in root number
Sensorless BLDC Motor Controller .
-
Fairchild Semiconductor ML4425 Series Datasheets. ML4425IS, ML4425, ML4425CP, ML4425CS, ML4425IP, ML4425CSX Datasheet.
Sensorless BLDC Motor Controller .
-
Optimal Commutation of a BLDC Motor by Utilizing the Symmetric Terminal Voltage
This paper also develops a DSP-based sensorless BLDC motor controller to implement the proposed method and to verify its effectiveness experimen- tally.
-
L443 datasheet : Datasheets for Electronic Components and Semiconductors
Sensorless BLDC motor controller .
-
Single-phase power factor controller topologies for permanent magnet brushless DC motor drives
[35] ML4425: ‘ Sensorless BLDC motor controller , product specification, micro linear’, 2000 .
-
Electric Compressor Drive with Integrated Electronics for 42 V Automotive HVAC Systems
Sensorless BLDC Motor Controller , ML4425 , Application Notes from Microlinear , July 2000 .
-
Simple position sensorless starting method for brushless DC motor
Ind. Electron., 2006, 53, (2), pp. 352–362 16 Fairchild Semiconductor: ‘Using the ML4425/ML4426 BLDC motor controllers’, Application note 42004, June 1996 17 Micro Linear: ‘ML4435 Sensorless BLDC motor controller datasheet’, May 2000 18 Allegro MicroSystems: ‘8904 3-Phase brushless DC motor controller/ …
Indicates content that may require registration and/or purchase.