-
Supplier: ROHM Semiconductor GmbH
Description: The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 600 milliamps
- Number of Channels: 12 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD8378FV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the ch open drain output on/off. It is optimal for small space due to its compact size.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 400 milliamps
- Number of Channels: 8 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD8379FV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 2ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 600 milliamps
- Number of Channels: 12 #
-
-
Supplier: ROHM Semiconductor GmbH
Description: The BD83812EFV-M is a serial-in parallel-out controlled LED driver. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Number of Channels: 12 #
- Type: Dimmable
-
Supplier: ROHM Semiconductor GmbH
Description: The BD83816EFV-M is a serial-in parallel-out controlled LED driver with 35 V output voltage rating. With the input of 3-line serial data, it turns the 16 ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Number of Channels: 16 #
- Type: Dimmable
-
Supplier: ROHM Semiconductor GmbH
Description: The BD8388FV-M is a serial-in parallel-out controlled LED driver with 40 V output voltage rating. With the input of 3-line serial data, it turns the 8ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 40 volts
- Output Current: 400 milliamps
- Number of Channels: 8 #
-
Supplier: Utmel Electronic Limited
Description: ALLEGRO MICROSYSTEMS A6277ELW-T LED DRIVER, 8BIT SERIAL-INPUT, SMD
- Input Voltage: 4.5 to 5.5 volts
- Output Current: 120 milliamps
- Number of Channels: 16 #
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: Lighting Management Unit with High Voltage Boost Converter with up to 150mA Serial FLASH LED Driver 25-DSBGA -30 to 85
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 8 to 20 volts
- Efficiency: 88 %
- Number of Channels: 5 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU26507GUL is “Matrix LED Driver” that is the most suitable for the cellular phone. It can control 5x6 (30 dot) LED Matrix by internal 5-channel PMOS SWs and 6-channel LED drivers. It can control the luminance and firefly lighting of the LED matrix by the
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 255 milliamps
- Number of Channels: 6 #
-
Supplier: Newark, An Avnet Company
Description: SINGLE CHANNEL 450MA LED DRIVER WITH 1-WIRE SERIAL BUS INTERFACE, SOP-8-EP
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers 1.5A Flash LED Driver with Low-Vin Protection, Serial Control
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED drivers. It can control the brightness in each dot by the setting of the internal
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 680 milliamps
- Number of Channels: 16 #
-
Supplier: Lingto Electronic Limited
Description: IC SERIAL SHIPT 18-CH LED DRIVER
- Output Current: 25.2 milliamps
-
Supplier: Microchip Technology, Inc.
Description: The MIC2871 is a high-current, high-efficiency flash LED driver. The LED driver current is generated by an integrated inductive boost converter with a 2MHz switching frequency which allows the use of very small inductor and output capacitor. These features make the
- Memory Category: Flash
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Display Driver, 8-Digit LED, Serial Interface, 0 to 70 C, Narrow PDIP24
-
Supplier: ams
Description: The AS3695A is a 16 channels precision LED driver for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is
- Input Voltage: 4 to 5.5 volts
- Output Current: 120 milliamps
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16 channels x 85 mA LED driver with boost controller and 4-wire serial interface Product overview: LED7708TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated
- Output Voltage: 36 volts
- Number of Channels: 16 #
-
Supplier: Microchip Technology, Inc.
Description: The MM5450 and MM5451 LED display drivers are monolithic MOS ICs fabricated in an N-Channel, metal-gate process. The technology produces low-threshold, enhancement-mode, and ion-implanted depletion-mode devices. A single pin controls the LED display brightness by setting a
- Input Voltage: 4.75 to 11 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ams
Description: The AS3821 is a 12 channels precision LED for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantee best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via
- Input Voltage: 4.5 to 5.5 volts
- Number of Channels: 12 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Infineon Technologies AG
Description: by UART interface Dimming control numerically precise through UART commands Potential Applications Flicker-free LED driver for indoor or outdoor applications Multi-mode LED driver for connected lighting Wired or wireless connected LED driver Applications
- Type: Constant Current, Constant Voltage
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Shift Register Single 12-Bit Serial to Serial/Parallel Automotive 20-Pin SO Product overview: HEF4894BT-Q100 from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Protocol: T1/CEPT Frequency: 330kHz Data Rate: 420Mbps Sensitivity: 1mV/g Serial Interfaces: I2C, JTAG, SPI, USART
- Form Factor: Integrated Circuit (IC)
-
Supplier: Richardson RFPD
Description: The AAT2856 is a highly integrated charge pump with dual linear regulators optimized for systems powered from lithium-ion/polymer batteries. The charge pump provides power for white LED backlight. Six backlight LEDs can be driven at up to 30mA. AnalogicTech’s AS2Cwire™ (Advanced Simple
- Output Power: 2 watts
- Form Factor: Integrated Circuit (IC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Ch 12-bit PWM LED Driver, Serial, 30MHz, HTSSOP Product overview: TLC5942PWP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is
- Output Voltage: 17 volts
- Number of Channels: 16 #
-
Supplier: Newark, An Avnet Company
Description: DRIVER CABLE SERIAL DIG, SMD, SOIC8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:0002; RoHS Compliant: Yes
-
Supplier: ams
Description: The AS3810 is a 16 channels precision LED driver for use in LCD backlight panels. Dynamic power feedback controls the external power supply to guarantee best efficiency. Built-in safety features include thermal shutdown as well as open and short LED detection. The device is
- Input Voltage: 4 to 5.5 volts
- Output Current: 177.5 milliamps
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: ams
Description: The AS3695C is a 16 channels precision LED controller for driving external FET/BJT in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED
- Input Voltage: 4 to 5.5 volts
- Number of Channels: 16 #
- Form Factor: Integrated Circuit (IC)
-
Description: HSS W/ SERIAL INTERFACE
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Ch LED Driver, 80mA, PWM, Serial, TSSOP Product overview: CAT4016Y-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers
- Output Voltage: 5.5 volts
- Number of Channels: 16 #
-
Supplier: Skyworks Solutions, Inc.
Description: serial digital interface is used to enable, disable, configure, and program the operation of the AAT1278. Using the AS2Cwire interface, the movie-mode current level for each LED, and the flash-to-movie-mode current ratio can be programmed to one of 16 levels. The AAT1278 includes a
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 1,500 milliamps
- Efficiency: 88 %
-
Supplier: Infineon Technologies AG
Description: Infineon’s proprietary Coreless Transformer Technology (CLT). Summary of Features Integrated critical conduction mode PFC stage with enhanced dynamic PFC performance over wide load range Intelligent digital-/mixed-signal lamp inverter control Integrated high-voltage level-shift half-bridge
- Output Current: 300 to 500 milliamps
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The ZLED7012 , one of our ZLED family of LED control ICs, is a low-noise, constant-frequency charge pump DC / DC converter that can drive up to four LED channels, providing a programmable constant current level ranging from 1.8mA to 20mA per LED channel. It can also drive higher
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: The ZLED7022 , one of the ZLED family of LED control ICs, is a low-noise, constant-frequency charge pump DC / DC converter that can drive up to six LED channels, providing a programmable constant current level ranging from 1.8mA to 20mA per LED channel. It can also drive higher
- Form Factor: Integrated Circuit (IC)
-
Supplier: Renesas Electronics Corporation
Description: The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which
- Input Voltage: 2.8 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 1,500 milliamps
- Efficiency: 90 %
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3176 is a high output current, high efficiency, low noise, low profile charge pump converter IC, ideal for multi-function LED photo-flash applications where solution cost, size, and efficiency are
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 500 milliamps
- Efficiency: 93 %
Find Suppliers by Category Top
Conduct Research Top
-
Connecting LEDs: Serial vs. Parallel
– and years ago, a serial configuration would have been chosen without much debate due to the available types of LED driver ICs. Today, however, there are many more power management options for a design engineer to choose from. For discussion, let's use the simple example of a single cell Lithium-Ion
-
Application Note: The S2Cwire Serial Digital Interface in Real-Time Systems
The S2Cwire (Simple Serial Control™) and AS2Cwire™ (Advanced Simple Serial Control™) single wire serial interfaces are used to set parameters in AnalogicTech products. Applications include setting current levels in LED driver ICs, programming battery characteristics in battery chargers
More Information Top
-
Page 4. Semiconductor parts with 333 in root number
High Efficiency, High Current Serial LED Driver with 30V Integrated Switch .
-
Carrier drawing-out power LED driver with cost-effective discrete parts
The schematic of the serial LED driver circuit can be seen in Figure 3.
-
Page 2. Semiconductor parts with 606 in root number
V(in): -0.3 to +6V; V(out): -0.3 to +24V; serial LED driver with current-regulated, step-up DC/DC converter.
-
Page 2. Semiconductor parts with 475 in root number
High Efficiency Serial LED Driver with 30V Integrated Switch .
-
Page 8. Semiconductor parts with 332 in root number
High Efficiency, High Current Serial LED Driver and OLED Supply with 30V Integrated Switch .
-
Page 3. Semiconductor parts with 474 in root number
High Efficiency Serial LED Driver with 30V Integrated Switch .
-
Page 6. Semiconductor parts with 025 in root number
High Efficiency Serial LED Driver with 30V Integrated Switch .
-
An AM-FM Digital Tuning System
The Serial Data LED Driver * Most presently available LED displays and their associated drivers use multiplexing techniques to reduce pin count and number of interconnections between the processor, the LED driver, and the display itself.
-
Optical microplates for photonic high throughput screening of algal photosynthesis and biofuel production
The control board (Fig.1B, Fig.4) consists of serial 6 LED drivers (Texas Instruments), each with 16 constant current outputs (for a total of 96 outputs).
-
A mine explode isolation HV vacuum switch digital integrated protective system on DSP+CPLD
… the LED display and the DSP module are common grand, the longline noises may invade the DSP module,So adding the 6N137 chips to make the each other’s isolation between DSP’s SPI interface and LED display serial driver ,serial interface keyboard ground …
Indicates content that may require registration and/or purchase.