Products/Services for Serpentine Belt Driven Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Air Compressors - (1121 companies)These piston-driven air compressors are designed for intermittent use. Rotary screw air compressors use twin screws instead of pistons to pressurize air. They are designed for continuous use and have a rated duty cycle of 100%. Centrifugal air compressors are turbine... -
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts... -
Flat Belt Pulleys - (103 companies)Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office... -
Flat Belts - (242 companies)...is the fabrication length. Always use the calculated initial elongation provided by the manufacture when installing a belt. When selecting a belt drive it is important to consider the speeds of and power transmitted between drive and driven unit... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Centrifugal Pumps - (1170 companies)The base and housing materials should be of adequate strength and also be able to hold up against the conditions of its operating environment. Power Source. Pumps can be driven by a number of different power sources. The most common are electric motors...
-
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
-
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
Product News
-
Isotech, Inc.
Custom Belt-Driven Linear Actuators Isotech belt drives and actuators are available in three different configurations, allowing engineers to select standard models for off-the-shelf availability, plug-and-play models for ready out-of-the-box automation, and customer built models that allow for a wide range of configurations. Standard Belt Driven Actuators. Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows... (read more)Browse Linear Actuators Datasheets for Isotech, Inc. -
Dickow Pump Company, Inc.
Sealless Magnetic Driven Centrifugal Pumps Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV. The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications. Magnetic driven KM-pumps are designed to improve plant and personnel safety. Especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. The KM-pumps operate maintenance-free... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetically Driven Pumps for Safer Handling Sealless Magnetic Coupled Centrifugal Pumps Type NMR. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications. Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
Magnetic driven pumps for hot oil applications Download PDF. Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic Driven Hot Oil Circulation Pumps NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
-
OMICS Publishing Group | Full-text | Investigation of Fluidborne Noise Reduction in Automotive Hydraulic Power Steering Systems
A 2-hp electric motor is used to drive a ten-vane power steering pump via a multi-ribbed serpentine belt , to simulate the actual power steering hydraulic transmission system.
-
ZF Lenksysteme Expanding Kentucky, U.S. Steering Operations
Significance: Electric power steering, instead of a system that runs off the serpentine belt to provide hydraulic power, is a technology that can be used to help with the fuel economy of existing engines. .... By eliminating the parasitic loss needed to drive a power steering pump from the engine's main belt, and instead replacing it with an electrically driven system, an automaker can save weight and marginally improve a vehicle's fuel economy.
-
Use of Binaural Measurement and Analysis Techniques in the Establishment of Steering Pump Design Tolerances for Noise, Vibration and Harshness Performance
Consequently, the serpentine drive belt of the engine accessory drive imparts the only side loading to the pump . .... Figure 1 Major components of a typical hydraulic power assisted steering system.
-
Automotive Engineering Fundamentals
The system usually is hydraulically operated, with hydraulic pressure provided by a pump driven by a belt from the crankshaft. .... Most new vehicles use a single, ribbed belt ( serpentine belt) to drive all of the accessories.
-
About Oota E-9 type engine (new type engine introduction)
Until) serpentine neck bridge. .... through oily hole of bearing part 及 crankshaft of crankshaft 及 camshaft at 圧送 formula due to gapump, the * hydraulic adjuster the splash formula … 循 due to centrifugal pump and the fan is … with generator by V- belt by 2 枚 feather…
-
The Next Generation Northstar DOHC 4.6L V8 Engine with Four-Cam Continuously Variable Valve Timing for Cadillac
…XLR system has a rear belt track that drives the power steering pump and the air conditioning compressor mounted to the right side of the engine, and a forward belt track that drives the generator and water pump mounted on the left .... The rear XLR belt is a five-rib, single-sided serpentine -type. .... The belt tensioner for the rear XLR belt is a linear piston style with hydraulic damping.
-
The Supercharged Northstar DOHC 4.4L V8 Engine for Cadillac
The belt tensioner for the rear XLRV belt is a linear piston style with hydraulic damping. .... The supercharger on the XLRV is driven from a second, forward belt off the front of the .... The forward crank pulley sheave of the XLRV drives the generator and water pump . .... The belt is a five rib double-sided serpentine belt.
-
Hyundai's New Generation 1.8L Gasoline Engine
…sound quality 3 Optimize the oil pump passage and rotor clearance for oil pump whine noise minimization .... A chain system was used for durability upgrade and Hydraulic Lash Adjuster (HLA) adopted for maintenance-free .... Figure 18 Plastic intake manifold A single belt drive system ( serpentine belt) and chain drive system was necessary to maintain a compact engine concept.
-
Electrokinetics and Electrohydrodynamics in Microsystems
where γ < 1 is a constant, reflecting the hydraulic resistance of corners and connections, compared to the pumping regions. .... et al. (2010), using theoretical predicted optimal electrode shapes to create a “fluid con- veyor belt ” . .... The head pressure (> 1% atm) is increased by an order of magnitude using long serpentine channels to hinder reverse pressure- driven flow.
-
The Automotive Chassis
Pump , normally blade type, driven by the accessory belt of the engine. .... Cooling serpentine . .... Hydraulic power steering system for a small front wheel driven car with rack and pinion steering box.
Indicates content that may require registration and/or purchase.