Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOOTHED BELT AXES, MAGAZINE SERVO DRIVE, RIGHT ANGLE, MOVABLE CONVEYER BELT, 24.5 INCH RANGE, SIZE 40, 115 MM STROKE, TOOTHED BELT, NO DRIVE SHAFT ON LEFT, DRIVE SHAFT ON RIGHT / FRONT, STANDARD SLIDE. FREE 2 YEAR RADWELL
-
Supplier: DieQua Corporation
Description: DieQua’s Series PGW servo gearheads are designed to bolt on directly to belt drive linear actuator systems to shorten powertrain length. The dynamically balanced collar clamping mechanism that attaches to the actuator and motor shaft ensures interface concentricity and zero-slip
- Reducer Style: Motor Mount / Gearhead
-
-
Supplier: Bell-Everman Inc.
Description: Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for
- Drive Type: Belt Drive
- Motor Type: DC Servo
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: Tolomatic
Description: Low carrier height, cost effective, open belt design, durable belt material
- Stroke or X-Axis Travel: 0 to 160 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Tolomatic
Description: Caged Ball® bearings, profiled rail, high rigidity, polyurethane belt
- Stroke or X-Axis Travel: 0 to 200 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: H2W Technologies
Description: The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without
- Stroke or X-Axis Travel: 40 inch
- Y-Axis Travel: 40 inch
- Rated Speed: 120 in/sec
- Carriage Load: 150 lbs
-
Supplier: Lee Controls, LLC
Description: Features Sealed Type High Clean Class Compact Shape High Rigidity Standardization Variey Speed
- Stroke or X-Axis Travel: 98.42519685 inch
- Motor Continuous Power: 750 HP
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 96 inch
- Material: Aluminum
- Drive Type: Belt Drive, Gear Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Lee Controls, LLC
Description: Features Sealed Type High Clean Class Compact Shape High Rigidity Standardization Variey Speed
- Stroke or X-Axis Travel: 98.42519685 inch
- Motor Continuous Power: 400 HP
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw
- Stroke or X-Axis Travel: 5.905515 to 120.078805 inch
- Rated Speed: 73.8188976377953 in/sec
- Motor Continuous Power: 0.134022038490282 HP
- Motor Voltage: 100 to 200 volts
-
Supplier: Tolomatic
Description: Accommodates heavy loads, cost-effective,dual 180° wrap around carrier
- Stroke or X-Axis Travel: 108 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The double-track long-stroke developed by FUYU, horizontal load can reach up to 45kg, meet the user's high requirements for running speed and stability, and the product can reach up to 3500mm effective stroke, the product body structure is semi-closed, and the belt collides No
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Kollmorgen Corporation
Description: for a faster, lower-cost machine build Installs in 5 minutes Up to 50% more torque density than comparably sized conventional servo motors Direct load connection eliminates backlash, compliance and maintenance of gearboxes, belts or pulleys Low cogging for smooth low-speed rotation
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Dorner Manufacturing Corp.
Description: belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution Optional M5 belt inserts Optional pallet mounting bars, 5/16″ x 1/2″ plated steel Conveyor package w/ servo motor index
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Servo Gearmotor Servo Gearmotor Specifications: Standard bottom and flush mount bottom drive configurations Indexes per minute rating = 100 per minute Conveyor/Drive Package Index accuracy = ± 0.040 Motor: Kollmorgen AKM Series Motor
- Conveyor Type: Low Profile Conveyor
-
Supplier: Festo Corporation
Description: Precise and resilient guide Internal guide and toothed belt Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 134.88 lbs
- Motor Type: AC Servo
-
Supplier: Raco International, LP
Description: The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven and can accommodate heavy duty applications that are closely related to the capabilities of the RACO MA Rod Type
- Stroke or X-Axis Travel: 196 inch
- Rated Speed: 30 in/sec
- Rated Force: 4,500 lbs
- Motor Type: AC Servo
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact
-
Supplier: QC Industries Conveyors
Description: non-slip timing pulleys. Self-aligning drive bearings with seals. Bearings can be lubricated rapidly, without drive removal. Stepper motors and Servo drives are PLC programmable. Optional self-tracking V-guide is thermally welded to the carcass of the belt. Nylon
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move End Drive Conveyors: Specifications: Flat, Fixtures and Cleated belt options Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: RD77GF Simple Motion Module & MR-J4-GF-RJ Servo with CC-Link IE Field The RD77GF Simple Motion Module for the iQ-R Series controller is capable of everything from simple point table operation to advanced Synchronous control, for complex applications in an easy to program solution. Combined
- Number of Axes / Motors: 1
- Supply Voltage (AC): 200 to 400 volts
- Phase: Three Phase
-
Supplier: IntelLiDrives, Inc.
Description: BEMA Series motorized belt drive linear actuators operate at speeds up to 2 m/sec and do not require lubrication or maintenance under normal operating conditions. These actuators are ideally suited for high speed automation with positioning repeatability of +/- 0.1 mm. They feature
-
Supplier: IntelLiDrives, Inc.
Description: BEMA Series motorized belt drive linear actuators operate at speeds up to 2 m/sec and do not require lubrication or maintenance under normal operating conditions. These actuators are ideally suited for high speed automation with positioning repeatability of +/- 0.1 mm. They feature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: IntelLiDrives, Inc.
Description: Gantry style cartesian robots with large working areas. All moving axes located above work area. - Synchronized XY Gantry - Stroke 1000x1000x300 mm - Stepper or servo motor drive - On-axis repeatability 50 microns - Motorized belt mechanism
-
Supplier: Moog Animatics
Description: The Harmonic Linear Drive™ is an innovative approach to linear motion. The unique characteristic of the technology eliminates the need for gear heads and brakes in many instances, due to the inherent gear reduction and minimal backlash. This all equates to a 30-35% savings on system costs.
- Stroke or X-Axis Travel: 3.93701 to 125.98432 inch
- Rated Speed: 38.4645669291339 in/sec
- Features: Adjustable Stroke
- Drive Type: Belt Drive
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Description: guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special
- Stroke or X-Axis Travel: 0.0393701 to 39.3701 inch
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 359.68 lbs
- Motor Type: AC Servo, Stepper
-
Description: LCB: Compact and robust linear actuator External sliding guidance system and integrated timing belt drive Low-cost alternative to conventional timing belt driven linear actuators demanding robustness combined with simple construction Low purchase and installation costs Low
- Stroke or X-Axis Travel: 78.7402 inch
- Rated Speed: 314.96062992126 in/sec
- Rated Force: 2.205 to 13.23 lbs
- Material: Aluminum
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental motion
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
Find Suppliers by Category Top
Featured Products Top
-
all common stepper and servo motors. The motor can be mounted on any of four sides and its position can be changed at any time. The axis delivers high feed forces and achieves travel speeds of up to 5 m/s as well as acceleration of up to 50 m/s². The PositioningDrives sizing software (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
Brushless torque motors are permanent-magnet direct drive motors that rotate along an axis. They can be used wherever a rotary movement is required and offer numerous advantages over conventional servo drives. The technology lowers costs, makes designs slimmer, and reduces wear and tear. Brushless motors eliminate the need for mechanical transmissions like gearboxes, belts, and speed reducers. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
& Benefits: High load capacity urethane belting with kevlar cords (True Timing Belt) No capacity drop when pushing belt All widths feature a single belt for increased mounting flexibility Positive drive no slip belting and side guides (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
torque motor providing the rotation movement for the z-axis rod. The direct coupling of the motor with the z-axis rod enables high inertia payloads with faster acceleration in comparison to belt drive motors and conventional servo motors. The large inner diameter of (read more)
Browse AC Motors Datasheets for Tecnotion -
. Electro-Mechanical Assembly Products Containing: PCBAs, Shafts, Bearings, Motors, Gear trains, Drive belts, Position sensors, Stepper motors, Servo motors, Cutting mechanisms, Heat sources, Fluid handling (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Keytronic -
. Specializing in engineered mechanical solutions since 1950, SDP/SI manufactures gears, custom gear assemblies, mechanical components, timing belt and pulley drive systems, and molded parts for aerospace, medical, and robotic applications. Providing a wide variety of (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, recreational and industrial automation. Over 87,000 standard inch and metric small mechanical components are available for fast turnaround. SDP/SI specializes in high-quality machined parts, molded components, synchronous belt drives, precision gears and subassemblies. For more information go to (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
DieQua’s Sesame Series PGW inline planetary gearheads are designed to bolt-on directly to linear actuator belt drive systems to shorten powertrain length. Dynamic balanced collar clamping mechanism to the actuator and motor shaft ensures interface concentricity and zero slip power (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Integrated Stepping Servo
Integrated stepping servo belongs to the category of stepping servo. It is an industrial control execution structure commonly used in the field of automated production. Its operation can drive the movement of machines such as manipulators, conveyor belts, etc., so that automated production can
-
Economical Retrofits Outshine Servo Systems
A central impression press made with a mechanical drive train uses gears, a timing belt, and chains. These machines develop registration problems over time as gears wear. Your old web-printing press can be upgraded in order to run different materials without incurring the cost of buying a new
-
Proper Shaft Fits for Precision Coupling Devices
When sizing high performance drive components, proper shaft fit is an important consideration in helping to maintain concentricity and balance in the rotating equipment. In v-belt drives, chain drives and other low-cost / low-speed systems, designers often give little thought to shaft fit. Many
-
Absolute positioning on a budget
When the Rock-Tenn paperboard mill in Aurora IL wanted to automate the. positioning and tensioning of the belts on its paperboard dryer conveyor. system, it took over a year to find a vendor capable of meeting the project. budget and specifications. Management wanted a robust, turnkey solution
More Information Top
-
Low Stress, Vacuum - Chuck Mounting Techniques For The Diamond Machining Of Thin Substrates
Drive Motor (DC Servo Belt Driven ) Weight Capacity Radial Stiffness Axial Stiffness .
-
Advances in Neural Networks – ISNN 2012
The proposed model reference neural speed regulator is easily implemented, which has been successfully applied to regulate the speed of a belt driven servo mechanism with DC driver.
-
Dynamics of belt-driven servomechanisms : theory and experiments
These details have been the subject of discussion of this chapter on mechanical design and assembly of belt driven servos .
-
The material and energy flow through the abrasive waterjet machining and recycling processes
The periodic replacement or maintenance costs for the x-y table, which includes grate replacement, servo drive belts , on/off valves, high pressure plumbing, etc. totals $3.90 per hour of actual machining.
-
Journal of Guidance, Control, and Dynamics > Parachute-suspended solar pointing control system
The direct-drive mechanism eliminates the backlash and resonance problems observed in the belt drive servo system.
-
Physical drawbacks of linear high-speed tooth belt drives
In a linear belt driven servo system, rotational friction appears both in the motor bearings and in the belt pulleys.
-
Modeling and simulation of tooth-belt-driven industry servo system
A challenging issue is the power transmission component of a belt drive servo system which is inherently coupled.
-
Integration of flexible embedded control system design into the mechanical engineering curriculum
Each disk includes a belt driven servo motor which acts as a generator which can be loaded to provide adjustable viscous damping.
-
Improved design of VSS controller for a linear belt-driven servomechanism
SabanoviE [SI addresed a linear timing- belt driven servo - .
-
In-Process Analysis Of Optical Components Machined On A Diamond Turning Lathe
Drive Motor (DC Servo - Belt Driven ) Weight Capacity Radial Stiffness .
Indicates content that may require registration and/or purchase.