-
Supplier: Kollmorgen Corporation
Description: With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric 60 mm and 90 mm
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high
- Other DC Voltage: 19.1 to 96 VDC
- Torque Constant: 5.62 to 30.6 in-oz/amp
- Other Output Power: 0.164847107343047 to 0.175568870422269 HP
- Continuous Current: 1.63 to 8.86 amps
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Other DC Voltage: 170 VDC
- Torque Constant: 28.394 in-oz/amp
- Other Output Power: 0.416674517666287 HP
- Continuous Current: 2.94 amps
-
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TORQUE SERVO DRIVE, 24-75VDC, 5 VDC OUTPUT TO HALL SENSORS,+/-15V TO ISOLATED OUTPUT, 25 PIN D-CONNECTOR, FOR USE WITH 3 PHASE BRUSHLESS DC SERVO MOTORS. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 5 volts
-
Supplier: ElectroCraft
Description: The RPX52 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX52 include hall sensor feedback and can be
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 2.38938053097345 to 3.9823008849557504 In-lbs
- Shaft Size: 0.314 to 0.3145 inch
- Diameter / Width: 2.087 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Galil
Description: The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for
- Number of Axes / Motors: 4
- Rated Power: 20 watts
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 15 to 30 volts
-
Supplier: H2W Technologies
Description: +10 to +36 Volts DC - Switching Frequency: 40kHz - Motors Supported: Brushless, Brush, Voice Coil, Inductive Load - Feedback Supported: Hall Sensors - Current Mode Operation - Trapezodial Commutation - Digital Inhibit Input - Digital Fault Output - Hardware Protection
- Maximum Output Voltage: -10 to 10 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 10 to 36 volts
-
Supplier: Galil
Description: The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80 VDC. The gain settings of the amplifier are user-programmable at 0.4,
- Number of Axes / Motors: 4
- Rated Power: 600 watts
- Continuous Output Current: 8 amps
- Peak Output Current: 15 amps
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: maxon
Description: The ESCON Module 50/4 EC-S is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushless, sensorless EC motors without Hall sensors up to approximately 200 Watts.
- Rated Power: 200 watts
- Continuous Output Current: 4 to 12 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: Koford Engineering, LLC
Description: windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless
- Other DC Voltage: 12 to 24 VDC
- Gearbox Efficiency: 90 %
- Shaft Size: 0.1178 inch
- Diameter / Width: 0.9 inch
-
Supplier: Kollmorgen Corporation
Description: Feed force of 405 N to 12726 N (peak) and 175 N to 5341 N (continuous operation) Isolation to 480VAC Digital hall effect sensors Compatible with all servo amplifiers and safety and energy-saving modules Comprehensive development support from the Kollmorgen support team
- Rated Continuous Thrust Force: 39.34 to 1,200.6568 lbs
- Peak Force: 91.044 to 2,860.8048 lbs
- Maximum Acceleration: 14.8827726809378 to 24.9745158002039 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A075T5-E0001 -- TLI4971-A075T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A075T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection output The Infineon XENSIVTM TLI4971-A075T5-E0001 is a new pre-programmed 75A sensor. The high precision current measurement serves applications with medium to
- Measuring Range: 75 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Navitar, Inc.
Description: Navitar's motorized design, available on the Zoom 6000 and 12X systems, integrates magnetic Hall Effect sensors with reference position location. Hall Effect sensors are solid state devices with no moving parts. Integrated Hall Effect Solid State Sensor
-
Supplier: Dynapar Corp.
Description: tracks replace the traditional Hall Effect sensors. These optically-generated signals provide higher accuracy and reliability, improving the performance and reliability of the servo system.
- Resolution (counts per revolution): 200 to 1,024 (counts/revolution)
- Positional Accuracy: 299.9999999999999 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Dynapar Corp.
Description: units with hall effect sensors, ensuring maximum performance and reliability of the servo system.
- Resolution (counts per revolution): 500 to 10,000 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.96 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: RS Components, Ltd.
Description: reliability and a long cycle life, the servo mount AMS22U sensor has a rotational life of up to 100 million cycles. Applications for the AMS22U include: Patient platform positioning feedback, Pneumatic control valve position feedback, Draw wire position sensors, Camera
- Operating Temperature: -40 F
- Body Shape: Rectangular
-
Supplier: Broadcom Inc.
Description: AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor
- Resolution (counts per revolution): 1,250 to 2,500 (counts/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 2,999.9999999999995 arcsec
- Diameter or Width: 1.579528412 inch
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows
-
Supplier: Broadcom Inc.
Description: AEDT-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor
- Resolution (counts per revolution): 1,250 to 2,500 (counts/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 2,999.9999999999995 arcsec
- Diameter or Width: 1.579528412 inch
-
Supplier: Broadcom Inc.
Description: AEDB-9340 encoder series is rated at ±1deg. mechanical. This integrated solution eliminates the use of Hall sensors in BLDC motor feedback which is not only cost effective, but also improves the overall system performance. It also reduces the total size of a BLDC motor
- Resolution (lines per revolution): 1,250 (lines/revolution)
- Count Rate: 75 kHz
- Diameter or Width: 1.579528412 inch
- Operating Temperature: 14 to 185 F
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be
-
Supplier: parvalux by maxon
Description: small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet DC (PMDC) and brushless DC (BLDC) motors up to approximately 750 Watts with various feedback options, such as hall sensors or incremental encoders. The featured
-
Supplier: Automation Ware
Description: conical bushes for perfect compatibility with motors or reducers, various types of motors and drivers, and sensors for mobile carriage and/or fixed carriage units and mobile profile. Sensors of various types, such as Hall effect, induction or electromechanical with
Find Suppliers by Category Top
Featured Products Top
-
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
motor is capable of handling intermittent overload conditions to address highly dynamic motion over shorter cycle times. This brushless servo motor comes standard with digital hall sensors, and analog hall sensor feedback is available on request. This option is ideal to eliminate the need (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
digital hall sensors. High-resolution optical and magnetic encoders can be attached with ease to the rear multifunction flange. As an option, the motor is also available with analog (linear) hall sensors that can replace an encoder in many applications. A large selection of optimal performance (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
energy efficient and ideal for embedded applications. All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetiic Encoder as standard. (read more)
Browse Datasheets for ElectroCraft -
1218 B series is available for purchase on the MICROMO website. Delivery in three days or less is available for most configured 1218 B series products. The 1218 B brushless motor delivers continuous torque up to 1 mNm and have integrated digital hall sensor feedback (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque SENSORS IN BLDC MOTORS Many BLDC motor applications require Hall-based position sensing to accommodate direction changes quickly and provide holding torque. For example, a robotic lawnmower (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Knob switch design Hall sensor integration Performance Data: (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
steel shaft, integrated drive PCB, and optional customization for shaft length, electrical parameters, Hall sensors, and cable length. Operating over (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA
More Information Top
-
100-megawatt power Q-switched Er-glass laser
In Figure 1, a signal from the cavity reflector servo controller triggered by the servo motor Hall sensor synchronized the flashlamp driver through a time-delay generator to excite two flashlamps with approximately 400 J each for a fixed 1.5-ms…
-
Bulletin EST
• ELCOM ST slotted brushless DC servo motors feature hall sensor feedback, high starting torque, and cost-effective construction.
-
Design of the opto-mechatronic system for the LED projector
The AC servo motor with Hall sensors provides the electronic commutation.
-
Design Concepts for the Cherenkov Telescope Array
This device uses servo motors with a Hall sensor attached to the motor axis which makes possible relative positioning of the actuator with high accuracy.
-
Motion Control :: NASA Tech Briefs
It can be configured to interface with any motion controller, including three-phase DC brushless servo motors using Hall Effect sensors , three-phase AC brushless motors using external sinusoidal commutation, single-phase DC brushed servo motors in bridged mode, and brushless linear…
-
Motion Control :: NASA Tech Briefs
It can be configured to interface with any motion controller, including three-phase DC brushless servo motors using Hall Effect sensors , three-phase AC brushless motors using external sinusoidal commutation, single-phase DC brushed servo motors in bridged mode, and brushless linear…
-
Motion Control :: NASA Tech Briefs
It can be configured to interface with any motion controller, including three-phase DC brushless servo motors using Hall Effect sensors , three-phase AC brushless motors using external sinusoidal commutation, single-phase DC brushed servo motors in bridged mode, and brushless linear…
-
Motion Control :: NASA Tech Briefs
It can be configured to interface with any motion controller, including three-phase DC brushless servo motors using Hall Effect sensors , three-phase AC brushless motors using external sinusoidal commutation, single-phase DC brushed servo motors in bridged mode, and brushless linear…
-
Linear Drive - Nasa Tech Briefs :: NASA Tech Briefs
It can be configured to interface with any motion controller, including three-phase DC brushless servo motors using Hall Effect sensors , three-phase AC brushless motors using external sinusoidal commutation, single-phase DC brushed servo motors in bridged mode, and brushless linear…
-
Design concepts for the Cherenkov Telescope Array
CTA: an advanced facility for ground-based
high-energy gamma-ray astronomy
This device uses servo motors with a Hall sensor attached to the motor axis which makes possible relative positioning of the actuator with high accuracy.
Indicates content that may require registration and/or purchase.