Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Position Servo-Control for Piezo-Driven Nano Positioning Systems Improves Linearity Eliminates Drift & Hysteresis For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors Increases Piezo Stiffness Notch Filter for Improved Dynamics
- Number of Axes / Motors: 1 to 3
- Maximum Output Voltage: 0 to 10 volts
- Operating Temperature: 5 to 50 C
- Features: Integral Motor Drive
-
Supplier: Radwell International
Description: SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
-
Supplier: Infineon Technologies AG
Description: The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360° angle range with an Anistropic Magneto Resistance (AMR) sensor for high precision in a flipped configuration in one package. Sine and cosine
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: MotiCont
Description: Single-axis Servo Motor Driven Positioning Gantry Stage, 11” (280 mm) Total Travel, 26 micron Resolution. Low Cost High Speed Positioning Compact Package Integrated Position Feedback Sensor High Force Generation Ball or Cross Roller Bearing Slide Low Inertia
- Stroke or X-Axis Travel: 11 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Betatronix LLC
Description: techniques used in potentiometers. Betatronix has made both system designers and motor manufacturers aware of the inadequacies of this approach. Today, Betatronix can supply the complete motor-pot assembly or mount the potentiometer to the motor at our facility. Motor-pot
- Maximum Angular Measurement: 55 to 350 degrees
- Mechanical Range: 70 to 360 degrees
- Accuracy: 5 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Supplier: Galil
Description: The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless
- Number of Axes / Motors: 4
- Rated Power: 20 watts
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 15 to 30 volts
-
Supplier: IntelLiDrives, Inc.
Description: Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish end of travel and "home" positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator
-
Supplier: Galil
Description: The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80 VDC. The gain settings of the amplifier are user-programmable at 0.4,
- Number of Axes / Motors: 4
- Rated Power: 600 watts
- Continuous Output Current: 8 amps
- Peak Output Current: 15 amps
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Sherborne Sensors
Description: detected by a position sensor whose output signal is connected to a servo amplifier. The resulting current is fed into the torque motor which then develops a torque exactly equal to, but directly opposed to the initial torque from the pendulous mass. The mass then stops
- Acceleration: -20 to 20 g
- Frequency Range: 90 to 150 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Integrated Linear Piezo Driver, 14 W Peak Power Network Capability with up to 4 Channels For Piezo Systems with Capacitive and Strain Gauge Position Feedback
- Number of Axes / Motors: 1
- D/A Resolution: 24 bits
- Maximum Output Voltage: -30 to 130 volts
- Peak Output Current: 0.12 amps
-
Supplier: MotiCont
Description: Two-axis Servo Motor Driven Positioning Gantry Stage Zero Backlash Long System Life High Speed Positioning Compact Package Integrated Position Feedback Sensor High Force Generation High Accuracy Cog Free High Repeatability 1 Micron Resolution
- Stroke or X-Axis Travel: 10 inch
- Y-Axis Travel: 10 inch
- Axis Configuration: X-Y Axes
-
Supplier: Baumer Ltd.
Description: interface eliminating editing errors and rejects improve quality by virtue of reproducability reliable and cost-efficient FlexiDrive compact actuator and positioning drive with integrated absolute position sensor integrated power electronics integrated fieldbus interfaces optimum
- Maximum Torque: 3.36283185840708 In-lbs
- Rotary Velocity / Speed: 0 to 23,400 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: Kollmorgen Corporation
Description: with other drive systems and enable smaller, lighter machines with high energy efficiency due to their compact design. Features Maintenance-free iron-core linear motors with high power density Direct power transmission without mechanical components Special motor design ensures very
- Rated Continuous Thrust Force: 39.34 to 1,200.6568 lbs
- Peak Force: 91.044 to 2,860.8048 lbs
- Maximum Acceleration: 14.8827726809378 to 24.9745158002039 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Primatics, Inc.
Description: applications. Linear Motor The PLG210 linear motor stage is appealing from both a design and functionality standpoint: Its compact design makes it one of the smallest linear motor stages on the market and its brushless linear motor gives exceptionally smooth motion. In
- Stroke or X-Axis Travel: 3.93701 to 23.62206 inch
- Rated Speed: 11.8110236220472 to 12.5984251968504 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.00006 to 0.00003 inch/inch
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable routing and a
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed motor
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Newport MKS
Description: applications, an optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: optional retainer to secure the USB and power cables is available. TRB DC Servo Actuators TRB linear actuators offer mid-range load capacity with a wide range of travel and motor choices. They can easily motorize manual positioners and mirror mounts with flexible cable routing and a
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Electro-Sensors, Inc.
Description: Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete I/O isolation The MS320 is a cost-effective way to add digital PID velocity control to a
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Maximum Output Voltage: 0 to 10 volts
- Operating Temperature: 0 to 50 C
-
Supplier: IKO International, Inc.
Description: positioning. Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Ball screw leads, motors and sensors may be customized to meet the needs of individual applications. Many sizes and styles are offered, including
- Stroke or X-Axis Travel: 2.362206 to 11.81103 inch
- Rated Speed: 4.7244094488189 to 73.2283464566929 in/sec
- Carriage Load: 15.435 to 79.38 lbs
- Lead: 0.15748031496062992 to 0.7874015748031497 inches per
-
Supplier: PI (Physik Instrumente) L.P.
Description: Universal driver module ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 2 axes, 5 A continuous current per axis possible. 2 motor brakes via PWM brake driver, reduced heat generation of the motor brake.
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 to 60 volts
- Rated Power: 120.00000000000001 to 480.00000000000006 watts
- Operating Temperature: 5 to 40 C
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Description: position sensors Linear encoder feedback Dowel pin locating holes for tooling Multi-axis brackets & adapters Selectable motor mounts Servo motors and drive Programmable controls Cable management system
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Carriage Load: 220.5 lbs
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Holding Brake
-
Supplier: Primatics, Inc.
Description: Overview Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 11.8110236220472 to 23.6220472440945 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment of the commutation angle. PID
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: RS Components, Ltd.
Description: reliability and a long cycle life, the servo mount AMS22U sensor has a rotational life of up to 100 million cycles. Applications for the AMS22U include: Patient platform positioning feedback, Pneumatic control valve position feedback, Draw wire position sensors,
- Operating Temperature: -40 F
- Body Shape: Rectangular
-
Supplier: TPA Motion
Description: Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers
- Motor Type: DC Servo, Stepper
- Drive Type: Direct Drive
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: Iris Dynamics Ltd.
Description: connected to an ORCA motor, the IO SmartHub will continuously report force and position sensor data through the dual 4-20 mA current outputs. With simple configurations the IO SmartHub working alongside an ORCA motor can be an optimal replacement for existing PLC
- Continuous Output Current: 0.004 to 0.02 amps
- Supply Voltage (DC): 0 to 10 volts
- Motor / System: DC Brushless Motor
- Configuration: DIN Rail
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits •·
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors Benefits ·
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance. Second (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Yaskawa's direct drive servo motor packs a new level of performance into a more compact size than anything offered before. Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
The servo motor EMMT-AS for demanding and dynamic applications is characterized by very good controllability and path accuracy for positioning tasks and the space-saving single-cable solution significantly reduces installation effort. Technology series - for demanding positioning tasks (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
encoder options are available to support reliable position retention and enhanced safety functionality. Sigma-X Rotary Servo Motors are compatible with existing Sigma-7 and Sigma-5 systems, allowing machine builders and end users to update or expand motion systems while maintaining continuity (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
Efficiency and Durability: Helical designs reduce stress concentration on individual teeth, resulting in a longer operational lifespan and minimal maintenance requirements. In servo motor applications, the helical gear and rack assembly demonstrates substantial advantages (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
performance in positioning/indexing applications. Please watch our webinar recording to find out more in-depth information. Click here - Motors types overview (read more)
Browse AC Motors Datasheets for Tecnotion -
Match any Yaskawa servo motor with a fully digital, easily networked SERVOPACK amplifier. The productivity features within each SERVOPACK enable more precise control and shorter settling times. Each model is equipped with a package of software algorithms that tune automatically, suppress (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
motor is capable of handling intermittent overload conditions to address highly dynamic motion over shorter cycle times. This brushless servo motor comes standard with digital hall sensors, and analog hall sensor feedback is available on request. This option is ideal to eliminate the need (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Customized Servo Motors Position Gyro-Stabilized Sensor Platform
The best camera and sensor systems in the world are nothing if they're not placed on a stable platform that can point them in the desired direction. No company understands that better than surveillance specialist Gyrocam Systems, LLC (Sarasota, FL), which has developed a gyro-stabilized, servo
-
AC Servo Motor Control Method
In position control mode, the control system achieves precise positioning by controlling the position of the servo motor. An encoder or other position sensor is usually used to feed back the actual position of the motor, compare it to the target position, and then adjust the output of the motor so
-
Application of Servo in Double Servo Nailer Machine
Double servo nailer machine, first manually put the carton on a platform, and then take a carton into the track each time, carton triggers the sensor, paper feeding servo drags the rubber roller to press the carton and then measure the length motor passes by, There will be a pause while pressing
-
Single and Multi-Turn Servo Encoder
Single-turn and multi-turn encoders are devices used to measure the rotational position of servo motors, and the difference between them is mainly in the measurement range and accuracy. Single-turn encoders: Single-turn encoders can only measure one turn (360 degrees) of rotational position
-
Piezo Motors: Principle of Operation for Engineers
microns per second to 250mm/sec and can easily mount to traditional low friction stages or other devices. The operating characteristics of Nanomotion's motors provide inherent braking and the ability to eliminate servo dither when in a static position.
-
PLC in Staple Machine Control
such as servo motors or stepper motors. (3) PLC can be used in conjunction with various sensors and detection equipment, such as photoelectric sensors, pressure sensors, position sensors, etc. By reading the signal of the sensor, the PLC can monitor the status and working parameters of the staple machine
-
Linear Actuators for High-Speed Low-Load Applications
are available, accurate positioning at high speeds is still difficult with pneumatic systems. High-speed linear actuators that use disc magnet motor (DMM) technology, however, provide excellent linear speed for low-load applications such as sensor movement, positioning a laser beam, pick and place
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Integrated digital control and man-machine interface for complex remote handling systems
DC SERVO MOTORS POSITION SENSORS VELOCITY SENSORS .
-
Use of encoders to measure the position of servomotors in the electrohydraulic systems for automatic control of steam turbines produced by the ZAO Ural Turbine...
In conclusion, Fig. 8 shows a typical diagram depicting the positions of elements used in the servo motor position sensor ’s unit in relative form α(μ).
-
Research of Leak Detection and Exclusion System Based on Pressure Differential Discrimination Method
Pressure Sensor Position Sensor Servo Motor Servo Motor .
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
In the case of the ARCHYTAS, the only sensors that can be used for a meaningful HITL in-lab test, are the servo - motor position sensors The MI can be included in the lab, but would not produce usable data, since no…
-
Feature-Based Modular Design Method and its Application in Robot
Every joint has encoder, sleeve, servo motor , position sensor , harmonic reducer, and hit block, driver, bolt, plug board, etc, as shown in Figure 4.
-
Sizing and Applying Magnetostrictive Linear Position Sensors
Figure 12: Controlling the gap between rollers using linear position sensors and servo motors or servo cylinders.
-
Study of on-line backlash identification for PMSM servo system
With the comparison of those simulation results, the speed difference integral method that needs few additional conditions and simple operations can obtain the accurate identification result just by a position sensor in servo motor side.
-
Full digital joint motion controller for industrial robot and CNC machine tool
[7] Han, S. H., Ha, I. J., Ha, T. K., and Huh, H, “An Itera- tive Learning Approach to Error Compensation of Posi- tion Sensors for Servo Motors ,” IEEE IECON’93, Ha- waii, U.S.A., 1993.
Indicates content that may require registration and/or purchase.