-
Supplier: System of Systems, Inc.
Description: System of Systems introduces the SDC-Series environmental test chambers. This settling dust chamber will test a component's resistance to a dust filled environment as specified in the ISO-20653 (DIN/VDE 0470), SAE J575, IEC 68-2-68 and the MIL-STD 810F (Procedure III).?The
- Configuration: Floor Mount
-
Description: The ESPEC EDC dust chambers provide a ready-made solution to common dust test standards for automotive and electronic-cabinet requirements. Often specified for use with "Arizona fine dust", these units can also be used with talcum or concrete powder. The chamber has a "clamshell" type
- Chamber Capacity: 27 cubic feet
- Configuration: Floor Mount
- Features: Lights, Other, Shelves, Windows
-
Supplier: Thermotron Industries
Description: dust to settle back down covering the product. This Specialty Climatic Chamber is built in a chest configuration. Products under test are lowered into the climatic chamber’s workspace and placed on an adjustable stainless steel shelf that can hold up to 100 pounds of product.
- Features: Data Logger, Lights, Other, Programmable, Shelves, Windows
- Configuration: Floor Mount, Reach-In
-
-
Supplier: Associated Environmental Systems
Description: the equipment, non-magnetic welded type 304 stainless steel inner chambers, exterior cabinet of reinforced cold rolled steel with fully-welded construction, textured enamel finish for a laboratory look, most doors are combination hinged and removable for easy access access and modification,
- Chamber Capacity: 8 cubic feet
- Temperature Range: -73 to 538 C
- Configuration: Benchtop / Instrument, Floor Mount, Reach-In
- Features: Chart Recorder, Lights, Programmable, Shelves, Windows
-
Supplier: Smith & Loveless, Inc.
Description: action distinguishes the PISTA® Grit Chamber from all other so-called “vortex” grit chambers because it does not rely on less efficient particle settling or gravity. PISTA® offers flexible application whether from domestic sewage in a municipal headworks or industrial process
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Rogers Machinery Company, Inc.
Description: line-size solids to pass directly through the pump. Additionally, bottom discharge porting allows settling solids to pass through the pump and not settle inside the pumping chamber, preventing damage and premature wear. Ball check valve pumps: Much less flow area for solids to pass
- Maximum Discharge Flow: 0 to 170 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 2 inch
-
Supplier: JORC Industrial LLC
Description: can separate virtually any condensate containing any compressor lubricant discharged from any type of condensate drain, and it does so without the need for a condensate settling tank or storage chamber. Simply mount it to the wall, connect the inlet and outlet and enjoy the benefits of
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Rogers Machinery Company, Inc.
Description: above the center of the pump for easier evacuation and less build-up of solid material or gases. Down-port option: For fluids containing settling solids. The discharge port is positioned below the center of the pump so solids settle in the elbow and are discharged. This helps reduce wear on
- Maximum Discharge Flow: 0 to 300 GPM
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 3 inch
-
Supplier: Newport MKS
Description: design of a compliance chamber (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid chamber. Because the initial chamber
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: chamber (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid chamber. Because the initial
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: chamber (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid chamber. Because the initial
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Ultra Energy
Description: 37 kBq/m3 with its dual 1400 cc ionization chambers Free from long term drift as a result of using a highly stable electrometer design Benefit of instantaneous warm up; settling to 37 kBq/m3 in under 60 seconds Tritium specific measurement is performed in the presence of other
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms, Other
- Display: Digital
- Instrument Type: Monitor
-
Supplier: Mi-T-M Corporation
Description: Series offers the following features: · A 300-gallon cone-shaped tank for effective settling and easy handling of solids · A 1.0 HP surface-mount sump pump · Solids separation chamber with bag filter and decanting · Oil skimmer and decaneter for easy handling of oil · CSA approved
-
Supplier: Busch Vacuum Solutions
Description: design, eliminates internal wear and parts to replace Air-cooled, requiring no water Dry-running, no sealing or lubricating oil is needed in the pumping chamber Minimal maintenance Economical, reduced power requirements High volumetric efficiency Standard Equipment Acoustic enclosure Base
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Piezosystem Jena, Inc.
Description: low profile piezoelectrical microscopy Z-stage travel range of 300 microns high resolution direct measuring metrology fits a standard Frame K opening (e.g. Märzhäuser and PRIOR) free aperture supports standard multi-well size lowest settling time because of high dynamical performance
- Maximum Operating Voltage: -20 to 130 volts
- Resonance Frequency: 0.19 kHz
- Length: 182 mm
- Diameter or Height: 20.8 mm
-
Supplier: Associated Environmental Systems
Description: the equipment. Non-magnetic welded type 304 stainless steel inner chambers. Exterior cabinet of reinforced cold rolled steel with fully-welded construction. Textured enamel finish for a laboratory look. Most doors are combination hinged and removable for easy access and modification. Doors
- Temperature Range: 100.4 to 428 F
- Capacity: 0.5 cubic feet
- Application: Aging, Baking, Burn-off, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: KADANT
Description: negotiating several layers of course mesh wire screen. Immediately following the direction change and filtration, the air or steam enters the expansion chamber. Together these functions effectively isolate and capture 99% of the precipitate. Foreign particles settle at the bottom of the
- Pipe Size: 0.375 to 4 inch
- Pressure Rating: 300 psi
- Process Temperature: 650 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Waterman Industries, Inc.
Description: Brass, Stainless or PVC Tubes Screw Type or Rack & Pinion Lifts Telescoping valves are designed to control the height of liquid within a pond, reservoir, or other holding chamber. In modern sewage treatment facilities, one specific is to control the level of effluent in settling
-
Supplier: Smith & Loveless, Inc.
Description: The PISTA® TURBO™ Grit Washer uses TRI-CLEANSE TECHNOLOGY™ to match the high fine grit removal efficiency of the chamber and to produce clean grit while minimizing the odor caused by putrescible organics and the costs associated with growing landfill restrictions. Smith & Loveless’s PISTA®
-
Supplier: Micromeritics
Description: is time for routine maintenance Computer-controlled mixing chamber temperature improves repeatability and reproducibility A highly versatile and interactive reporting system provides a wide range of custom data presentation options and now includes particle settling velocity and grain
- Particle Size Range: 300 to 0.1 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, Video / Graphic Display
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Technology: Sedimentation / Centrifugal
-
Supplier: Wisconsin Oven Corporation
Description: construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth,
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: Wisconsin Oven Corporation
Description: construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth,
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: ASTM International
Description: liquid (DNAPL) flow. This is direct discharge of DNAPL into a surface water body, followed by the NAPL settling through the water column and deposition directly onto a relatively competent sediment surface, where it may be buried by future sedimentation. The DNAPL typically experiences
Find Suppliers by Category Top
Featured Products Top
-
removal efficiency drops at peak flow when compared to average conditions. Tied for third place were two other settling technologies, aerated grit basins and detritors both at 95% of 200 microns. Coming in fifth place was sloped bottom grit chambers. They had a grit removal efficiency of 95 (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
Experimental Methods of Shock Wave Research
Their operation was based on supplying energy in the form of an electric discharge to a motionless test gas in a settling chamber with a limited volume.
-
High-enthalpy hot-shot wind tunnel with combined heating and stabilization of parameters
… tunnel with the test gas (TG) parameters kept constant during the regime and also operation of the tun- nel as a traditional shock tube with a decay of the TG parameters that occurs as the TG leaves a constant-volume settling chamber .
-
Applied Gas Dynamics
Let us examine the flow through the supersonic tunnel circuit shown in Figure 2.22 consisting of a de Laval nozzle, a test-section and a diffuser, run with constant stagnation pressure, p01 , and constant stagnation temperature, T01 , at its settling chamber .
-
Air Pollution Control Equipment Calculations
271 8 GRAVITY SETTLING CHAMBERS .
-
Advanced Hypersonic Test Facilities > New-Generation Hypersonic Adiabatic Compression Facilities with Pressure Multipliers
Too high a temperature in the settling chamber may prove to be ruinous for the simulation of combustion processes, because the chemical composi- tion of the air passing to the combustion chamber will not correspond to natural conditions.
-
Determination of heat losses and their influence on the performance characteristics of high-enthalpy hot-shot tubes
An analysis of the losses of heat into the walls of settling chamber in a hypersonic hot-shot tube has been performed.
-
Flow quality experiment in a tandem nozzle wind tunnel at Mach 3
Firstly, a combined modal analysis is conducted to characterize the freestream disturbances with initial set-up of the settling chamber by using a Pitot probe and a hot-wire anemome- try.
-
AIAA Journal > Fluctuating Disturbances in a Mach 5 Wind Tunnel
Various changes in the air supply piping to the wind tunnel are shown to influence the disturbance levelsin the settling chamber .
-
Propulsive jet influence on generic launcher base flow
This configuration consists of a first nozzle, the settling chamber and the second M = 2.9 Laval nozzle.
-
Short-duration wind tunnel with combined heating and stabilization of parameters
… tunnel (hotshot wind tunnel) is designed for differ- ent operation modes ensured by combining various methods of test gas heating [by an electric arc, chemical energy, adiabatic compression, and heating in an external source of heat (with respect to the settling chamber )].
Indicates content that may require registration and/or purchase.