-
Supplier: General Pump
Description: Flow Switch, 1 amp, 250 Volts, 48"; Cord, Flow Through Design The flow switch detects the presence of water flow on the inside of the system by means of a piston which is shifted by the water itself. When the piston is moved by the water flow, the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 175 F
- Liquid Volumetric Flow Rate: 8 GPM
- Operating Pressure: 5,100 psi
-
Description: The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump starting or
- Process Media Type: Liquid
- Features: Paddlewheel
- Electrical Output: Switch
-
Description: Anemometric flow switch for air / gas. The compact air velocity switch with switched ground output for direct control or alarm purposes is designed for use in air and non-corrosive, non-flammable gas atmosphere The iST flow switch monitors and controls the
- Input (Supply) Voltage: 24 volts
- Features: Other
-
-
Supplier: Radwell International
Description: FLOW SWITCH, IF/PFA FLOW SWITCH, 1/4 INCH NPTF PORTS, DIGITAL FLOW SWITCH, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.15~2L/min Operation Temperature: -20~120°C
- Liquid Volumetric Flow Rate: 0.0396 to 0.528 GPM
- Operating Pressure: 435.110518071591 psi
- Operating Temperature: -4 to 248 F
- Liquid Volumetric Flow Rate Range: 0.0396 to 0.528 GPM
-
Supplier: Newark, An Avnet Company
Description: INDUST.FLOW SWITCH 1"
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW301 flow switch comprises a paddle system (1) with a permanent magnet attached (2). Above that magnet is a reed contact (3), located outside the flow of fluid. A second magnet with opposing poles (4) creates the force necessary to reset the switch back to the no
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 140 to 230 F
- Liquid Volumetric Flow Rate: 0.9 to 4.4 GPM
- Operating Pressure: 145 to 365 psi
-
Supplier: Micro Sensor Co., Ltd.
Description: MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display and
- Features: Liquid
- Electrical Output: Switch
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings No Moving Parts Negligible Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal flow switch and KAL-A thermal
- Pipe Diameter: 0.5 to 20 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port sizes. Its
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: TE Connectivity
Description: Body Features Case Material : Brass Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 1 Port Fitting : 22mm Compression Usage Conditions Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
- Operating Temperature: -22 to 212 F
-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy reed
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: Proteus Industries Inc.
Description: temperature- and fluid-specific calibration. 500 Series Metering Flow Switches > Flow ranges from 0.8 to 17 LPM / 0.2 to 4.5 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1723 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16 preset settings >
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: Galco Industrial Electronics
Description: V6Eps-ss1S Flotect Flow Switch ss
- Electrical Output: Switch
-
Supplier: Malema Sensors
Description: paddle lengths facilitate the switch actuation at desired flow rates. The Reed Switch which gets actuated at set limits of flow conditions can be utilized to switch on/off feed lines as desired by process where these flow switches are utilized. Features:
- Pipe Diameter: 1 to 8 inch
- Operating Pressure: 1,500 psi
- Throws: Double Throw (DT)
- Switch Type: Electro-Mechanical Switch
-
Supplier: Watts
Description: Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The
- Approvals: CSA Mark, UL
- Throws: Double Throw (DT)
- Switch Type: Electro-Mechanical Switch
- Mounting: Insertion Type
-
Supplier: FineTek
Description: high value flow switch. SPX Thermal Dispersion Flow Switch (Explosion Proof units available) The SP series is a thermal dispersion flow switch product line that responds to liquid flow and provides a switch output. Based on the principle of
- Operating Pressure: 1,450 psi
- Features: Sanitary, Thermal Meter
- Electrical Output: Switch
-
Supplier: Newark, An Avnet Company
Description: INDUST.FLOW SWITCH 1 " ROHS COMPLIANT: YES
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Bidirectional Maximum Temperature 225°F Easy to Install Low Cost Low Pressure Drop The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price and can be installed in pipes 1†and larger. These units, made of
- Media Temperature Range: 225 F
- Operating Pressure: 145 psi
- Features: Liquid, Velocity Flow Meter, Velocity Meter
- Meter Technology: Paddlewheel
-
Supplier: Eldridge Products, Inc.
Description: The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user’s flow
- Pipe Diameter: 0.25 to 4 inch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 392 F
-
Description: switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump starting
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.25 gpm flow Stainless Steel shuttle Minimal pressure drop
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Proteus Industries Inc.
Description: specialized temperature- and fluid-specific calibration. 800 Series Metering Flow Switches > Flow ranges from 0.2 to 227 LPM / 0.05 to 60 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1724 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors incorporate two
- Pipe Diameter: 0.125 to 12 inch
- Media Temperature Range: 140 F
- Operating Pressure: 150 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Fluid Components Intl. (FCI)
Description: indication of proper flow rate to the analyzer or sampling system, that an alarm/trip has been reached, and as indication the unit is powered and operating. The flow switch's setpoint is conveniently user settable via two push-buttons accessible at the top of the unit.
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Liquid Flow Meters - Flow Switch, Noryl, 250Vac, 10Bar; Flow Rate Te Connectivity Sensors -- 97K0222Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, NORYL, 250VAC, 10BAR; Flow Rate:0l/min; Flow Rate Max:1l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 200 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Eldridge Products, Inc.
Description: The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 392 F
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire
- Electrical Output: Switch
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact and reliable liquid and gas flow detection ideally suited for just about any Flow/ No
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Newark, An Avnet Company
Description: FS-90/1 FLOW SWITCH
-
Supplier: KOBOLD Instruments, Inc.
Description: which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for
- Meter Technology: Thermal Meter
- End Fittings: Threaded
Find Suppliers by Category Top
Featured Products Top
-
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
., the leader in thermoplastic fluid flow technologies, introduces the new J-Switch® manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
TELEFLO® Model 816BC Flow Switch When flow stops, damage starts. The TELEFLO® Model 816BC delivers reliable flow protection for oil and water systems in the toughest environments—mining, power generation, steel, aluminum, and pulp & paper (read more)
Browse Flow Meters Datasheets for Kaydon Filtration Corporation -
offer two configurable outputs for switch, analog, or IO-Link operation, depending on the model. Models are available with 75, 100, or 200 mm probe lengths and feature laser-welded 316L stainless steel housings with IP68/IP69K protection to withstand harsh washdown environments. The IO-Link versions (read more)
Browse Temperature Sensors Datasheets for Automationdirect.com -
when the diode is exposed to light while reverse biased, the leakage current through it, goes up. The brighter the light from the LED, the higher the leakage current through the HV diode. Similarly, current flow through the LED determines the light intensity level. The higher the current flow (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
technicians about the event. Simple Installation and Compact Size Auto MDI/MDI-X (medium dependent interface / MDI crossover) on all ports for simple connection to other switches and hubs. Comprehensive QoS Supports IEEE 802.1p Quality of Service (QoS) which enhances bandwidth utilization to ensure time-sensitive data gets delivered efficiently to mission-critical applications without any delay even during a burst of high traffic. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
. The adjustable drive output frequency ranges from 0.1 to 500 Hz, providing the flexibility required for both conventional process motors and certain higher-speed applications. Its nominal switching frequency is 4 kHz, while the switching frequency can be adjusted between 2 and 12 kHz. Operation above (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.